Magnetic Lift Industrial Magnets
from Essen Magnetics Pty Ltd
Pot magnets (also as capped or holding magnets) are assembled of a round mild steel cover, a non-ferrous insulator and a Neodymium magnet core, pressed together. There is a center hole, or a tap hole, or a tap bolt on the back of the assembly for mounting. These details are designed for affixing... [See More]
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
- Holding Force: 4.85 to 362
- Material: Neodymium Iron Boron
- Geometry: Round / Ring / Disc
from Essen Magnetics Pty Ltd
These compact, powerful rare earth lifting magnets are permanent magnets that have on/off functionality, but require no electricity! Not only does this reduce operating costs, but also eliminates the fear of dropping the load being lifted due to power failures. Applications: Load steel plate into... [See More]
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
- Holding Force: 772 to 23152
- Material: Neodymium Iron Boron
- Width: 2.52 to 10.04
from Essen Magnetics Pty Ltd
Our on/off magnetic work-holding squares with 65kg – 450 kg holding capacity. For use in welding, woodworking or anywhere steel is used. The Squares exert a strong magnetic hold on 3 sides, and provide fast and easy multi-plane work-holding for positioning steel. They are ideal for fixturing... [See More]
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
- Holding Force: 154 to 992
- Material: Neodymium Iron Boron
- Width: 1.57 to 3.94
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Holding Force: 50
- Material: Ferrite; Ceramic
- Width: 2.38
from DME Company
These compact yet powerful Rare Earth lift magnets can be used on flat or round surfaces and contain an internal release devise that does not contact or damage the surface of the part being lifted. Permanent magnetic lifts eliminate the fear of dropping the load being lifted due to power failures. [See More]
- Industrial Magnets: Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
- Orientation: Conventional
- Geometry: Plate
- Lift / Sweeper / Retriever: Mounted
from Eriez
Moving a large number of parts from a burn table can be a very time consuming process. Eriez ’ new air-operated Burn Table Full Coverage Lift Magnet System utilizes a large, full-contact magnetic surface area to move multiple cut parts from the burn table in a single lift. The magnetic circuit... [See More]
- Industrial Magnets: Permanent Magnetic Lift
from Hangzhou X-mag Inc.
X-mag permanent lifting magnets incorporate our unique design with the strongest NdFeB magnets. They are compact, yet very strong. Since the lifting force is not powered by electrical current, there is no danger of dropping a load due to an accidental power failure. The smooth contact surface will... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Holding Force: 220 to 13230
- Material: Neodymium Iron Boron; NdFeB magnets
- Weight: 6.62 to 948
from Master Magnetics, Inc.
Retractable Retrieving Magnet, 23" Flexible Shaft, 2 Lbs. Max Force (1 pc.) [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Holding Force: 2
- Material: Neodymium Iron Boron
- Lift / Sweeper / Retriever: Handheld
from Magnetic Lifting Technologies US
Bi Polar magnets are designed and manufactured for specific applications and are used on spreader beams in multiples. The Bi Polar magnet is designed and used primarily in hot applications. The shoes can be customized and shaped to the contour of the product it is moving. They are sized for specific... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Copper or Aluminum / strap or wire conductor
from Industrial Magnetics, Inc.
The convenience of an Electro Lift Magnet without the cord....Battery Lift Magnets make loading and unloading of thick, non-flexing ferrous parts simple and fast!. Battery lift magnets (BLM) operate on a self-contained automotive type battery (not included), which results in maximum convenience,... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
from Monroe Engineering
Permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people when utilizing a permanent magnetic lift. Non-Marring Roller Cam... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 3000
- Thickness / Height: 1
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Holding Force: 11
- Material: Ferrite; Ceramic
- Width: 2.38
from Eriez
Lift, move or position regardless of size, weight or shape — in fewer man hours — reliably and economically. Lifting magnets make quick work of difficult, time-consuming steel handling. Magnets possess a unique property of attraction which can be harnessed to ease and speed one ’s... [See More]
- Industrial Magnets: Permanent Magnetic Lift
from Master Magnetics, Inc.
Ceramic Bi-Polar assemblies are built to handle excessive abuse and temperatures up to 600 degrees F. Align pieces during welding, hold items on paint tracks and devices in industrial ovens or the oil industry. Durable welded construction and painted black. [See More]
- Industrial Magnets: Permanent Magnetic Lift; Magnetic Sheet Handler
- Width: 0.8750 to 1.88
- Holding Force: 40 to 250
- Length: 2 to 3.88
from Magnetic Lifting Technologies US
The LDA magnet is manufactured for normal operation for scrap handling. The LDA offers a great versatility at a low cost .The magnet size / weight, and lifting capacities are determined by the machine, the boom style weight limitations, and the product being worked. Most of the manufacturers provide... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Aluminum Wound Coils
from Industrial Magnetics, Inc.
The CE series magnets are circular electric lifting magnets that are specially designed for in-plant or outdoor handling of steel plate, bar stock, castings, forgings or machined components in all types of industrial plants, steel warehouses, shipyards and fabricating shops. These magnets can be... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 600 to 10500
- Thickness / Height: 3.5 to 7.5
from Monroe Engineering
Permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people when utilizing a permanent magnetic lift. Non-Marring Roller Cam... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 1500
- Thickness / Height: 1
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Permanent Magnetic Lift; Rare-Earth Magnet
- Holding Force: 250
- Material: Rare-Earth
- Width: 2.44
from Master Magnetics, Inc.
Extra Long Telescoping Pickup Tool with Locking Hinge, extends to 25", 5 lbs. pull [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Holding Force: 3 to 10
- Material: Neodymium Iron Boron
- Lift / Sweeper / Retriever: Handheld
from Magnetic Lifting Technologies US
The LDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. The overhead cranes have a lifting capability compatible for the use of Copper wound magnets. They are an option to the use of aluminum wound L Series magnets. They are versatile, cost more than... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Copper Wound Coils
from Industrial Magnetics, Inc.
Hand held lift allows strong grip of parts with an easy to use trigger release. One handed operation. Permanent magnet. Lightweight aluminum housing. Move sheets/parts faster & easier. Retrieve hot parts from cutting tables [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 50
- Width: 2.38
from Monroe Engineering
Hand held feature allows for a strong grip of the part and simply squeezing the trigger releases the part. Lightweight aluminum housing is tough and rugged for all shop applications. One hand operation is efficent and economical. Strong permanent magnet. Move sheets/parts faster and easier. Ideal... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 55
- Width: 3.38
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Permanent Magnetic Lift; Rare-Earth Magnet
- Holding Force: 800
- Material: Rare-Earth
- Width: 3.62
from Master Magnetics, Inc.
Extendable/Bendable Pickup Magnet, Extends to 36", 3 Lbs. Max Force (1 pc.) [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Holding Force: 3 to 5
- Material: Neodymium Iron Boron
- Lift / Sweeper / Retriever: Handheld
from Magnetic Lifting Technologies US
The LXDA magnet is manufactured for normal operation for scrap handling. The LXDA offers a great versatility at a reasonable cost. The LXDA type scrap magnet is used on the bigger mobile cranes and excavators which allow greater lifting capacities per lift. The magnet size / weight, and lifting... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Aluminum Wound Coils
from Industrial Magnetics, Inc.
Creative Lift permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people. Patented Non-Marring Roller Cam Release will easily... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 400 to 3000
- Width: 7.25 to 10.5
from Monroe Engineering
Permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people when utilizing a permanent magnetic lift. Non-Marring Roller Cam... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 400
- Thickness / Height: 1
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Permanent Magnetic Lift; Rare-Earth Magnet
- Holding Force: 1600
- Material: Rare-Earth
- Width: 4.8
from Master Magnetics, Inc.
Heavy-Duty Bulk Parts Lifter, 8.5" L x 4.75" W x 9.75" H, 10 lbs. pickup capacity [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 4 to 13
- Width: 3.12 to 4.75
from Magnetic Lifting Technologies US
The LXDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. These magnets cost more than the Aluminum wound magnets because of the conductors. The overhead cranes have a lifting capability compatible for the use of copper wound magnets. They are an... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Copper Wound Coils
from Industrial Magnetics, Inc.
These lightweight and powerful Rare Earth permanent lift magnets, featuring Magswitch ® technology, can be used on flat or round surfaces and contain an internal release On/Off device that does not contact or damage the surface of the part being lifted. DynamicLifts ™ have superior holding... [See More]
- Industrial Magnets: Permanent Magnetic Lift; Rare-Earth Magnet
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 200 to 375
- Width: 2 to 2.75
from Monroe Engineering
These compact yet powerful Neo lift magnets can be used on flat or round surfaces and contain an internal release devise that does not contact or damage the surface of the part being lifted. Permanent magnetic lifts eliminate the fear of dropping the load being lifted due to power failure. [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 275
- Width: 3
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Permanent Magnetic Lift; Rare-Earth Magnet
- Holding Force: 2500
- Material: Rare-Earth
- Width: 6.93
from Master Magnetics, Inc.
Light-Duty Magnetic Bulk Parts Lifter, 3.5" Dia. [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 1
- Thickness / Height: 6.75
from Magnetic Lifting Technologies US
The MDA magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MDA is constructed with a heavier, structural design for abuse seen beyond scrap use. The aluminum wound MDA will do an ample job in Mill duty applications. It is a versatile magnet than can be used moving... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Aluminum Wound Coils
from Industrial Magnetics, Inc.
Compact and powerful Rare Earth lift magnet for use on flat or round surfaces. Contains an internal ON/OFF release device that does not contact or damage the surface of the part. More features than other lifts and manufactured in the USA (USA M.A.D.E. ™). Rare Earth Magnet with a Locking... [See More]
- Industrial Magnets: Permanent Magnetic Lift; Rare-Earth Magnet
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 275 to 2500
- Width: 5
from Monroe Engineering
Permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling for two or more people when utilizing a permanent magnetic lift. Non-Marring Roller Cam... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 1250
- Thickness / Height: 1
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Width: 7.25
- Holding Force: 1500
- Length: 14.75
from Master Magnetics, Inc.
Magnetic Gripper, 280 lbs. pull [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 280 to 600
- Width: 3 to 5.25
from Magnetic Lifting Technologies US
The MDC magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MDC is constructed with a heavier, structural design for abuse seen beyond scrap use. The copper wound MDC is heavier than the MDA because of the copper conductor used in the windings and will do an ample job... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Copper Wound Coils
from Industrial Magnetics, Inc.
Strong, easy to use, On/Off magnetic pry bar, featuring Magswitch ® technology, for material leveling and alignment also known as mismatch or high / low. Perfect for all plate and seam work, under foot, on vertical surfaces, even overhead. Features. Eliminates need for welded tabs. Rapid and... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Holding Force: 1100
- Material: Neodymium Iron Boron
- Lift / Sweeper / Retriever: Handheld
from Reid Supply
Commonly used in steel mills, loading docks, and machine shops, industrial magnets are used for lifting and moving heavy metal materials and equipment. Powered by rare earth magnets, ceramic magnets, or electromagnets, our lifting magnets are compact, easy to operate, and can be used on flat or... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Holding Force: 25
- Material: Ferrite; Ceramic
- Number of Poles: 2
from Master Magnetics, Inc.
Powerful Ceramic Handle Magnet, 25 lbs. pull [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Width: 0.7500 to 2
- Holding Force: 25 to 225
- Length: 1.06 to 5.25
from Magnetic Lifting Technologies US
The MXDC magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MXDC is constructed with a heavier, structural design for abuse seen beyond scrap use. The copper wound MXDC is heavier than the MXDA because of the conductors used in the windings and will do an ample job... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Copper Wound Coils
from Industrial Magnetics, Inc.
These on/off permanent lifts offer strength in a lightweight, compact package. Each line of lifting magnets in the FX family of products has been specifically designed for maximum performance by user application. The size, shape and dimension of the parts you'll primarily be lifting - whether flat,... [See More]
- Industrial Magnets: Permanent Magnetic Lift; Rare-Earth Magnet
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 220 to 6600
- Width: 2.5 to 9.7
from Magnetic Lifting Technologies US
The RTXDA magnet is manufactured for ultra lifting performance, replacing the need for round magnets used in tandem lifting scrap in Melt Shops. One RTXDA magnet lifting power is equivalent to two, round magnets used in tandem on a spreader bar with comparable lifting capacities. The RTXDA is... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Aluminum Wound Coils
from Industrial Magnetics, Inc.
These compact, yet powerful, Rare Earth lift magnets can be used on flat or round surfaces and contain an internal release on/off device that does not contact or damage the surface of the part being lifted. Permanent magnetic lifts also eliminate the fear of dropping the load being lifted due to... [See More]
- Industrial Magnets: Permanent Magnetic Lift; Rare-Earth Magnet
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 125 to 6600
- Width: 2.62 to 11.25
from Magnetic Lifting Technologies US
The RTXDC magnet is manufactured for ultra lifting performance, replacing the need for round magnets used in tandem lifting scrap in Melt Shops. One RTXDC magnet lifting power is equivalent to two, round magnets used in tandem on a spreader bar with comparable lifting capacities. The RTXDC is copper... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Material: Copper Wound Coils
from Industrial Magnetics, Inc.
The FXE line of lift magnets allow the operator to pick-up ferrous metal sheets/parts and safely release them with the push of a button. They're ideal for lifting applications that require fast cycle times - without the operator having to touch the load.Combining the cost-efficiency and safety of a... [See More]
- Industrial Magnets: Permanent Magnetic Lift
- Lift / Sweeper / Retriever: Mounted
- Holding Force: 660 to 10580
- Width: 4.6 to 8.7