AlNiCo (Aluminum-Nickel-Cobalt) Industrial Magnets

Description

AlNiCo industrial magnets are composed primarily of aluminum, nickel, and cobalt, with possible additions of copper, iron, and titanium. These magnets are known for their high flux output characteristics, which range from 6,700 to 13,500 Gauss. They are designed to provide a stable magnetic field and are often shaped in a way that allows for a curved magnetic field, such as the classic horseshoe shape.

Working Principle

AlNiCo magnets operate by aligning the magnetic domains within the material to create a strong magnetic field. The high Curie temperature of approximately 840°C allows these magnets to maintain their magnetic properties even at elevated temperatures. The low temperature coefficient of induction, at -0.02°C, ensures minimal flux loss with temperature changes, making them highly temperature stable. Despite their low coercive force, which indicates a lower resistance to demagnetization, AlNiCo magnets are useful in applications where a stable magnetic field is required over a wide temperature range.

Applications

AlNiCo magnets are used in various applications due to their temperature stability and ability to maintain a strong magnetic field. Specific examples include their use in brush DC motors, such as the 16DCP, 22DCP, and 22N48 models, where they provide reliable performance in severe temperature and environmental conditions. They are also utilized in military applications due to their high flux output and temperature stability.

Advantages over other Industrial Magnets

Compared to other industrial magnets, AlNiCo magnets offer several advantages. They have a very high Curie temperature and are extremely temperature stable, which is beneficial in applications requiring consistent performance across a wide temperature range. Additionally, they have high corrosion resistance, eliminating the need for surface treatments. While they have lower energy compared to rare earth magnets, they are a cost-efficient choice for many applications.

Limitations

One of the primary limitations of AlNiCo magnets is their low coercive force, which makes them more susceptible to demagnetization compared to other magnet types. They are also very hard and brittle, which means they cannot be milled or machined easily, except through abrasive grinding or electrical discharge machining (EDM).

Considerations

When considering AlNiCo magnets, it is important to factor in the initial costs, which are generally lower than those of rare earth magnets. Operating expenses are minimized due to their high durability and corrosion resistance, which reduce the need for maintenance and replacement. However, their low resistance to demagnetization requires careful handling and assembly, particularly in applications where magnetic stability is critical.

141 Results
Magnets -- 1314782 [E842 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E842 Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Width: 0.5906
  • Geometry: Block / Bar; Bar
  • Length: 1.97
Alnico Magnet
from Essen Magnetics Pty Ltd

Alnico Magnets can be made by both cast and sintered processes. Alnico Magnets have distinct advantages over other varieties of permanent magnets in terms of moderate prices & widest temperature stability. Alnico is very hard and brittle. Machining or drilling can not therefore be accomplished... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Manufacturing Method: Sintered or Cast
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • BHmax: 1.13 to 9
Sensors, Transducers -Magnets Sensor -Matched Magnets -- 57045-000 [57045-000 from Littelfuse, Inc.]
from Win Source Electronics

Manufacturer: Littelfuse Inc. Category: Sensors, Transducers -Magnets Sensor -Matched Magnets. Package: Box. Product Status: Active. For Use With/Related Products: 59045. Housing Material: Plastic. Material - Magnet: Alnico 5 (AlNiCo). Package / Case: PCB Module. Size (mm): 0.700" L x 0.130" W x... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Operating Temperature: 221
Multi Purpose Magnets -- 1835-RSH01-ND [RSH01 from Comus International]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.500"" L x 0.125"" W x 0.063"" H (12.70mm x 3.18mm x 1.59mm)" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 80
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Cast ALNICO Permanent Magnets
from Arnold Magnetic Technologies

Alnico delivers impressive flux density at an economical price. It boasts the lowest reversible temperature coefficient of any standard commercial magnet material (0.02% per degree centigrade) allowing for excellent stability over a wide temperature range. Alnico is also inherently corrosion... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Manufacturing Method: Cast
  • Industrial Magnets: Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
  • Holding Force: 460
Magnets -- 1314783 [E843 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E843 Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Width: 0.5906
  • Geometry: Block / Bar; Bar
  • Length: 2.95
Multi Purpose Magnets -- 1835-RSH32-ND [RSH32 from Comus International]
from DigiKey

"Magnet Alnico, Alcomax 1.098"" L x 0.187"" W x 0.187"" H (27.90mm x 4.75mm x 4.75mm)" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Block / Bar
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 1022
Precision Magnetic Assemblies
from Arnold Magnetic Technologies

Arnold Magnetic Technologies is the leading worldwide manufacturer for permanent magnets and precision magnetic assemblies. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo). Neodymium Iron Boron. Alnico. Other magnetic... [See More]

  • Material: Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
  • Industrial Magnets: Magnetic Assembly
Magnets -- 8463800 [E731 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E731 Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Geometry: Deep pot
  • Holding Force: 0.6615
  • Width: 0.3150
Multi Purpose Magnets -- 1835-RSH34-ND [RSH34 from Comus International]
from DigiKey

"Magnet Alnico, Alcomax 0.988"" L x 0.250"" W x 0.250"" H (25.10mm x 6.35mm x 6.35mm)" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Block / Bar
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 1022
Magnets -- 8463806 [E730 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E730 Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Geometry: Deep pot
  • Holding Force: 0.4410
  • Width: 0.2362
Multi Purpose Magnets -- 3667-U4200000-ND [U4200000 from Celduc Relais]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.157"" Dia x 0.787"" H (4.00mm x 20.00mm)" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 752
Magnets -- 8463812 [E733 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E733 Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Geometry: Deep pot
  • Holding Force: 2.21
  • Width: 0.5118
Multi Purpose Magnets -- 374-1100-ND [ALNICO500 4X19MM from Standex-Meder Electronics]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.157"" Dia x 0.748"" H (4.00mm x 19.0mm)" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 842
Magnets -- 8463816 [E734 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E734 Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Geometry: Deep pot
  • Holding Force: 3.31
  • Width: 0.6299
Multi Purpose Magnets -- 374-1101-ND [ALNICO500 7.5X27MM from Standex-Meder Electronics]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.299"" Dia x 1.063"" H (7.60mm x 27.0mm)" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 842
Magnets -- 8463819 [E732 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E732 Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Geometry: Deep pot
  • Holding Force: 1.1
  • Width: 0.3937
Multi Purpose Magnets -- 374-1129-ND [ALNICO500 2.5X12.7MM from Standex-Meder Electronics]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.098"" Dia x 0.500"" H (2.50mm x 12.7mm)" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
Magnets -- 8463825 [E735 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E735 Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Geometry: Deep pot
  • Holding Force: 7.72
  • Width: 0.7874
Multi Purpose Magnets -- 374-1130-ND [ALNICO500 19X3.2X3.2MM from Standex-Meder Electronics]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.126"" Sq x 0.748"" H (3.20mm x 19.0mm)" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Block / Bar
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 842
Magnets -- 8463828 [E736 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E736 Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Geometry: Deep pot
  • Holding Force: 17.64
  • Width: 0.9843
Multi Purpose Magnets -- 4307-811-ND [811 from Eclipse Magnetics]
from DigiKey

"MAGNET 1.181""LX0.787""WX0.787""H" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Block / Bar
  • Industrial Magnets: Individual Magnets
Multi Purpose Magnets -- 4307-812-ND [812 from Eclipse Magnetics]
from DigiKey

"MAGNET 1.575""LX0.984""WX0.984""H" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Block / Bar
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 1022
Multi Purpose Magnets -- 4307-814-ND [814 from Eclipse Magnetics]
from DigiKey

ALNICO POWER H'SHOE 57X44.5X35MM [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Block / Bar
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 428
Multi Purpose Magnets -- 4307-815-ND [815 from Eclipse Magnetics]
from DigiKey

"MAGNET 2.756""LX2.252""WX1.626""H" [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Block / Bar
  • Industrial Magnets: Individual Magnets
Multi Purpose Magnets -- 4307-817-ND [817 from Eclipse Magnetics]
from DigiKey

ALNICO POWER HORSESHOE 60.3X62X3 [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Block / Bar
  • Industrial Magnets: Individual Magnets
Multi Purpose Magnets -- 4307-818-ND [818 from Eclipse Magnetics]
from DigiKey

ALNICO POWER HORSESHOE 79.4X85.7 [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Block / Bar
  • Industrial Magnets: Individual Magnets
Multi Purpose Magnets -- 4307-826-ND [826 from Eclipse Magnetics]
from DigiKey

ALNICO POT 19X7.5MM M3 CSK [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 842
Multi Purpose Magnets -- 4307-827-ND [827 from Eclipse Magnetics]
from DigiKey

ALNICO POT 28.5X8.5MM M4 CSK [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 842
Multi Purpose Magnets -- 4307-829-ND [829 from Eclipse Magnetics]
from DigiKey

ALNICO DEEP POT 9.5X15MM M3 [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 428
Multi Purpose Magnets -- 4307-831-ND [831 from Eclipse Magnetics]
from DigiKey

ALNICO DEEP POT 17.5X16MM M6 [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 428
Multi Purpose Magnets -- 4307-832-ND [832 from Eclipse Magnetics]
from DigiKey

ALNICO DEEP POT 20.5X19MM M6 [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 428
Multi Purpose Magnets -- 4307-862-ND [862 from Eclipse Magnetics]
from DigiKey

ALNICO MAJOR 103.5X50X111MM [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 2000
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Actuator for Miniature PCB Mount Reed Switch -- 57045-000
from Littelfuse, Inc.

AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 17.78mm L x 3.30mm W x 4.32mm H. Recommended for use with the 59045 overmolded reed switch. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Cow Magnets -- 07239
from Master Magnetics, Inc.

Alnico Cow Magnets (2 pcs.) [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Rod
Aluminium-Nickel-Cobalt Magnet
from Standex-Meder Electronics

Features. Working Temperature from -250 up to 450 °C. Low Temperature Coefficient. Adjustable Magnetic Moment. Easy to Adjust. Important ratio between diameter to length (1 ×4) for better stability. Raw materials for Aluminium-Nickel-Cobalt Magnets (AlNiCo) are aluminium, nickel, cobalt,... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Manufacturing Method: Sintering
  • Industrial Magnets: Rare-Earth Magnet
  • Hc: 591 to 650
Alnico Block -- CA-0036
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.250 inch. Length: 0.800 inches. Thickness: 0.250 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Alinco Bar Magnets
from Adams Magnetic Products Co.

Alnico 5 Sintered and Cut Square Bars. Products Overview. Alnico bar magnets offer excellent temperature stability, high residual induction, and relatively high energies. Direction of magnetization is through the length. Features include: • Temperature stability in high thigh-temperature... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
  • Industrial Magnets: Individual Magnets
  • BHmax: 1.4 to 11
Alnico Magnets
from Industrial Magnetics, Inc.

Alnico magnet material is an alloy made up of aluminum, nickel, cobalt and copper, with a rough cast surface which can be ground to close dimensions and to a bright metallic finish. Alnico is electrically conducted, can be E.D.M.'d to form holes and shapes, and can be plated. Alnico is available in... [See More]

  • Material: Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
  • Holding Force: 0.7500 to 15
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Rotor / Poles
alnico holding magnetic
from Hangzhou X-mag Inc.

AlNiCo Pot/Holding Magnets (aka Cup Magnets) can be made with many types of magnetic materials. There are several plusses when using Cast Alnico 5 material with red painting. Pot/Holding magnets can be used in security components, instrumentation, sensors, and reed switches, as well as other holding... [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo
  • Weight: 0.0110 to 3.97
  • Holding Force: 1.54 to 132
Cylindrical Magnet -- M-05
from HSI Sensing (Hermetic Switch, Inc.)

In applications where a reed switch signals relative motion, permanent magnets are used to provide the operating magnetic field. HSI offers two types of magnets: square shaped and cylindrical shaped, all in many different lengths, widths, heights, gauss strengths, and material composition. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 780
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
AlNiCo Magnet -- 310060
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • BHmax: 4.4
  • Industrial Magnets: Individual Magnets
  • Br: 11.2
Alnico Magnet Assemblies -- ABS1825
from Monroe Engineering

Shielded Alnico. Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures. The shield prevents undue loss of magnetic strength when inserted directly into steel components. The best holding value for shielded magnets is achieved if the magnets' length is at least 4.2... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Rod
  • Industrial Magnets: Magnetic Assembly
  • Orientation: Conventional
Block Magnet -- E846 [E846 from Eclipse Magnetics]
from Reid Supply

Due to their tremendously high energy level, rare earth magnets are ideal for miniature applications. Popular applications include wind generation, electric motors, packaging, scientific experiments, design and display. . Alnico Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Magnet Grade: 1100 Gauss; Alnico 5
  • Industrial Magnets: Individual Magnets
  • Holding Force: 2
Permanent Magnets -- Alnico
from Electron Energy Corporation

Alnico iron-based magnet alloys offer superior thermal stability and the ability to be used at temperatures as high as 540°C. They are resistant to corrosion and are good electrical conductors. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Operating Temperature: ? to 1004
  • BHmax: ? to 9
AlNiCo Magnet -- FLN8
from ACH Magnets, Inc.

AlNiCo alloys basically consist of aluminum, nickel, cobalt, copper, iron and titanium. In some grades cobalt and/or titanium can be omitted. Also these alloys may contain additions of silicon, columbium, zirconium or other elements which enhance heat treatment response of one of the magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • BHmax: 1 to 1.25
  • Magnet Grade: FLN8
  • Br: 5.2
A501
from Magnetic Component Engineering, Inc.

Magnetic Material: Alnico [See More]

  • Material: Aluminum-Nickel-Cobalt
  • BHmax: 5.5
  • Industrial Magnets: Bulk Magnet Materials
  • Br: 12.5
Alignment Magnets
from Dexter Magnetic Technologies, Inc.

Alignment Magnets. Alignment magnets are used to provide uniform fields across a substrate. These fields are used to coerce magnetically permeable materials into a preferred orientation. Alignment may occur either in process, or as a post process operation as is the case with annealing magnets. [See More]

  • Material: Neodymium Iron Boron; Samarium Cobalt; Ferrite; Aluminum-Nickel-Cobalt
  • Industrial Magnets: Magnetic Assembly
Alnico-5 Rectangular Magnets -- CA-0036
from Eneflux Armtek Magnetics, Inc.

Alnico magnets exhibit high residual inductions, are extremely resistant to elevated temperatures, and have relatively high energy products. They are made primarily from alloys of Aluminum, Nickel, and Cobalt, and may be either cast or sintered. Cast Alnico can be made into intricate shapes that may... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • BHmax: 5
MG Series, Alnico V cast cylinderical magnet, 31,75 mm W x 6,35 mm Dia. [1.25 in W x 0.25 in Dia.] -- 101MG3
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 420 to 1460
  • Manufacturing Method: Alnico V/cast
  • Geometry: Rod
Actuator for PCB Mount Reed Switch -- 57050-000
from Littelfuse, Inc.

AlNiCo-5 magnet in a rectangular package with mounting clips to facilitate easy installation onto printed circuit boards. Overall dimensions of 22.86mm L x 4.57mm W x 4.57mm H. Recommended for use with the 59050 overmolded reed switch. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Magnet, Holding Magnets
from Master Magnetics, Inc.

Alnico 5 holding magnets can be used in a variety of industrial and consumer applications. Center hole allows for easy mounting. Each includes keeper to retain magnetic strength when not in use. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5, 8
  • Industrial Magnets: Individual Magnets
  • BHmax: 3.9 to 5.5
Sensor Magnet in Housing, M02 Series
from Standex-Meder Electronics

The M02 series sensor magnet in housing has a convenient screw mount. Pair this magnet with our MK02 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Width: 0.6570
  • Industrial Magnets: Magnetic Assembly
  • Length: 1.27
Alnico Block -- CA-0154
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Nickel. Width: 0.445 inch. Length: 1.925 inches. Thickness: 0.125 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.03 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Alinco Button Magnets
from Adams Magnetic Products Co.

Alnico button magnets are cylindrical type holding magnets. The north and south poles are on the same plane and separated by a slot gap. They have convenient mounting holes. They are good for use as work holding devices for welding, wood cutting, sign making and other applications, or for reed... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
  • Industrial Magnets: Individual Magnets
  • Holding Force: 1.5 to 14
Rectangular Horseshoe Type Magnet
from Industrial Magnetics, Inc.

A: Ceramic magnet, 2,3 or 4-Pole assembly potted in an aluminum housing. Effective for holding heavy parts & holding against shear forces. Supplied without mounting holes, they can be drilled, tapped, milled, etc. on either end of the magnet. Maximum temperature 300 °F (148 °C). B: Rare... [See More]

  • Material: Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
  • Holding Force: 9 to 250
  • Industrial Magnets: Magnetic Assembly
  • Geometry: Block / Bar; Horseshoe / U-shape; Rectangular Horseshoe
AlNiCO Magnets
from Hangzhou X-mag Inc.

First used in the 1930 ’s, Alnico is the oldest family of permanent magnets. With energy products ranging from 1.3 to 10.1 MGOe, Alnico can be produced in both cast and sintered forms. The most common grades are cast Alnico 5 and 8 with Alnico 5-7 and 9 being premium grades. Sintered Alnico... [See More]

  • Material: Aluminum-Nickel-Cobalt; Cast AlNiCo, Sintered Alnico
  • BHmax: 1.25 to 10
  • Magnet Grade: LN10-LNGT80, FLNG10-FLNGT48
  • Br: 6.5 to 13.5
Rectangular Magnet -- M-35
from HSI Sensing (Hermetic Switch, Inc.)

Physical/Operational Specifications. Raw Material. Cast AlNiCo 5. Shape. Rectangular. Height. 0.062. Length. 0.167. Width. 0.062. Gauss. 300 ± 50 [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 300
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
AlNiCo Magnet -- 310080
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • BHmax: 4.4
  • Industrial Magnets: Individual Magnets
  • Br: 11.2
Island Pole -- R375
from Monroe Engineering

Cylindrical permanent magnet assemblies [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Holding Force: 2.5
  • Industrial Magnets: Magnetic Assembly
  • Geometry: Rotor / Poles
Button Magnet -- E821 [E821 from Eclipse Magnetics]
from Reid Supply

Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories. . Button Alnico Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Holding Force: 2
  • Industrial Magnets: Individual Magnets
  • Geometry: Button / Pot; Button
Alnico Magnet
from Dexter Magnetic Technologies, Inc.

Alnico Permanent Magnets. Alnico was developed in the early 1930's. During World War II it was used in military electronic applications. After the war it quickly spread into civilian versions of those applications and replaced magnet steel in many applications. High induction levels with good... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Manufacturing Method: Cast/Sintered
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • BHmax: 1.3 to 10
Alnico-5 Rods -- CA-0044
from Eneflux Armtek Magnetics, Inc.

Alnico magnets exhibit high residual inductions, are extremely resistant to elevated temperatures, and have relatively high energy products. They are made primarily from alloys of Aluminum, Nickel, and Cobalt, and may be either cast or sintered. Cast Alnico can be made into intricate shapes that may... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • BHmax: 5
MG Series, Alnico VI sintered bar magnet, 9,53 mm W x 3,18 mm H x 3,18 mm Dia. [0.375 in W x 0.125 in H x 0.125 in Dia.] -- 101MG2L1
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 75 to 730
  • Manufacturing Method: Alnico VI/sintered
  • Geometry: Block / Bar
Cylindrical Actuator -- 57020-000
from Littelfuse, Inc.

AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 5.10mm diameter x 15.24mm length. Recommended for use with the 59010, 59020, and 59021 Firecracker reed sensors. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Magnet, Horseshoe Magnets -- HS170
from Master Magnetics, Inc.

Alnico Horseshoe Magnet w/ Keeper - 1.125" H¸ 3 lbs. pull [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5, 8
  • Industrial Magnets: Individual Magnets
  • BHmax: 3.9 to 5.5
Sensor Magnet in Housing, M03 Series
from Standex-Meder Electronics

The M03 series sensor magnet in housing comes in a cylindrical housing. Pair this magnet with our MK03 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Length: 0.9840
  • Industrial Magnets: Magnetic Assembly
Alnico Block -- SM-0033
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.062 inch. Length: 0.375 inches. Thickness: 0.062 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Alinco Channel Magnets
from Adams Magnetic Products Co.

Alnico channels are magnetized as a horseshoe with the South Pole on one side of the channel & the North Pole on the other side. Adams' alnico channel magnets are made of cast Alnico 5 material. Alnico channel magnets can be used for various holding applications and also for removal of tramp... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
  • Industrial Magnets: Individual Magnets
  • Holding Force: 16 to 62
AlNiCo Magnet -- 324SG001S
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • BHmax: 4.4
  • Industrial Magnets: Individual Magnets
  • Br: 11.2
Magnetic Hand Tools & Retrievers -- 127M
from Monroe Engineering

Slotted head screw starter on one end, with Alnico magnet on the other end. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Lift / Sweeper / Retriever: Handheld
  • Industrial Magnets: Magnetic Retriever
Disc & Cylindrical Magnet - Holding Capacity - 144.6 N | 32.518 lbf; Overall Length - 30 mm | 1.181 in -- 834NF [834NF from Eclipse Magnetics]
from Reid Supply

Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Holding Force: 32.52
  • Magnet Grade: 5
  • Geometry: Plug
Halbach/Stelter Arrays and Dipoles
from Dexter Magnetic Technologies, Inc.

Halbach/Stelter dipoles are specialized dipoles that can produce large and/or uniform magnetic fields over large areas. Magnetic field strength can exceed the remanence (residual magnetism) of the magnetic material. We have manufactured dipoles that produced fields as large as 3.0 Tesla (30,000... [See More]

  • Material: Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 30000
  • Industrial Magnets: Magnetic Assembly
  • Geometry: Block / Bar; Rod; Horseshoe / U-shape
MG Series, Alnico VIII sintered cylindrical magnet, 6,22 mm W x 6,22 mm Dia. [0.245 in W x 0.245 in Dia.] -- 101MG8
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
  • Manufacturing Method: Alnico VIII/sintered
  • Geometry: Rod
Cylindrical Actuator -- 57022-000
from Littelfuse, Inc.

AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 5.80mm diameter x 25.40mm length. Recommended for use with the 59022 Firecracker reed sensor. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Magnet, Magnetic Assemblies -- AA1061
from Master Magnetics, Inc.

Alnico Holding/Separation Magnet, 1.06" Dia. x 1" H with 1/4-20 hole, 18 lbs. pull [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5, 8
  • Industrial Magnets: Individual Magnets; Magnetic Assembly
  • BHmax: 3.9 to 5.5
Sensor Magnet in Housing, M05 Series
from Standex-Meder Electronics

The M05 series sensor magnet in housing has a single screw mount slot for adjustment. Pair this magnet with our MK05 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Width: 0.7710
  • Industrial Magnets: Magnetic Assembly
  • Length: 0.9130
Alnico Block -- SM-0048
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.312 inch. Length: 0.500 inches. Thickness: 0.050 inch. Hole Size: 0.050 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.005 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Alinco Cow Magnets
from Adams Magnetic Products Co.

What are Cow Magnets?. Cow magnets were originally used as a tool to save the lives of cows, which eat everything from grass and dirt to nails, staples and bits of bailing wire (referred to as tramp iron). A cow has 4 compartments in its stomach, and when these tramp iron items work their way... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
  • Industrial Magnets: Individual Magnets
  • BHmax: 1.4 to 11
Magnetic Hand Tools & Retrievers -- 145M
from Monroe Engineering

Phillips head screw starter on one end, with Alnico magnet on the other end. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Lift / Sweeper / Retriever: Handheld
  • Industrial Magnets: Magnetic Retriever
Disc & Cylindrical Magnet -- IM-38 [IM-38 from Industrial Magnetics, Inc.]
from Reid Supply

Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel... [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Holding Force: 0.0250
  • Industrial Magnets: Individual Magnets
  • Geometry: Cylindrical
MG Series, Alnico VIII sintered cylindrical magnet, 6,22 mm W x 6,22 mm Dia. [0.245 in W x 0.245 in Dia.], bulk packaging of 100 pieces -- 101MG8-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
  • Manufacturing Method: Alnico VIII/sintered
  • Geometry: Rod
Cylindrical Actuator -- 57025-000
from Littelfuse, Inc.

AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 6.22mm diameter x 25.40mm length. Recommended for use with the 59025 Firecracker reed sensor. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Shielded Assembly -- AAB505BX
from Master Magnetics, Inc.

Alnico Work Holding Magnet with Brass Shield, .5" Dia. x .5" H [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Holding Force: 0.2500 to 25
  • Industrial Magnets: Magnetic Assembly
  • Geometry: Round / Ring / Disc
Sensor Magnet in Housing, M06 Series
from Standex-Meder Electronics

The M06 series sensor magnet in housing comes in 3 different surface mount (SMD) sizes. Pair this magnet with our MK06 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Width: 0.1290
  • Industrial Magnets: Magnetic Assembly
  • Length: 0.4750 to 0.8790
Alnico Block -- SM-0100
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.062 inch. Length: 0.500 inches. Thickness: 0.062 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Alinco Horsehoe Magnets
from Adams Magnetic Products Co.

Alnico horseshoe magnets provide a compact, high power magnetic source, and are used for traction, lifting, sorting, clamping and retrieval. They are supplied with ground pole faces, painted and with metal keepers for storage and to help retain magnetic strength. Maximum operating temperature is... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
  • Industrial Magnets: Individual Magnets
  • BHmax: 1.4 to 11
Magnetic Hand Tools & Retrievers -- 906
from Monroe Engineering

Powerful alnico pocket magnet retriever tool, with pocket clip, and knurled handle. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Lift / Sweeper / Retriever: Handheld
  • Industrial Magnets: Magnetic Retriever
Horseshoe Magnet -- E802 [E802 from Eclipse Magnetics]
from Reid Supply

These magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories. . Pocket Alnico Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Holding Force: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Horseshoe / U-shape; Horseshoe
MG Series, Alnico VIII sintered cylindrical magnet, 6,35 mm W x 6,35 mm Dia. [0.25 in W x 0.25 in Dia.] -- 101MG7
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
  • Manufacturing Method: Alnico VIII/sintered
  • Geometry: Rod
Cylindrical Actuator -- 57030-000
from Littelfuse, Inc.

AlNiCo-5 magnet packaged into a cylindrical capsule with overall dimensions of 6.22mm diameter x 38.10mm length. Recommended for use with the 59030 Firecracker reed sensor. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Sensor Magnet in Housing, M11/B6, B8, B10, B12 Series
from Standex-Meder Electronics

The M11/B6, B8, B10, B12 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded brass housing. Pair this magnet with our MK11/B (M6, M8, M10 or M12) series reed sensor (sold separate) for a proximity sensing solution. The brass housing is structurally robust enabling it... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Length: 1.5
  • Industrial Magnets: Magnetic Assembly
Alnico Block -- SM-0103
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.250 inch. Length: 1.000 inch. Thickness: 0.250 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.02 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Alinco Rod Magnets
from Adams Magnetic Products Co.

Alnico 5 Rods. Products Overview. Alnico rod magnets can have very strong flux output and are stable at high temperatures. Direction of magnetization is through the length. Rod Magnet Features. Temperature stability in high temperature applications, and a maximum working temperature of approximately... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
  • Industrial Magnets: Individual Magnets
  • BHmax: 1.4 to 11
Magnetic Hand Tools & Retrievers -- 92CPL
from Monroe Engineering

Reversible scribe on one end, with Alnico magnet on the other end. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Lift / Sweeper / Retriever: Handheld
  • Industrial Magnets: Magnetic Retriever
Horseshoe Magnet -- GEN-370-1 [GEN-370-1 from General Tools & Instruments Co., LLC.]
from Reid Supply

These magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories. . Horseshoe Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Holding Force: 2
  • Industrial Magnets: Individual Magnets
  • Geometry: Horseshoe / U-shape; Horseshoe
MG Series, Alnico VIII sintered cylindrical magnet, 6,35 mm W x 6,35 mm Dia. [0.25 in W x 0.25 in Dia.], bulk packaging of 100 pieces -- 101MG7-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
  • Manufacturing Method: Alnico VIII/sintered
  • Geometry: Rod
Cylindrical AlNiCo Magnet -- H-315
from Littelfuse, Inc.

General purpose AlNiCo-5 cylindrical actuator magnet with overall dimensions of 3.00mm diameter x 15.00mm length. Recommended for use with the Firecracker reed sensor family and Flange/Flat pack Hall effect sensor family. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Sensor Magnet in Housing, M11/M5, M11/S8 Series
from Standex-Meder Electronics

The M11/M5, M11/S8 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded stainless steel housing. Pair this magnet with our MK11/M5 or MK11/S8 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Length: 0.9840
  • Industrial Magnets: Magnetic Assembly
Alnico Block -- SM-0104
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.125 inch. Length: 0.750 inches. Thickness: 0.125 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.34 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Alinco Rotor Magnets
from Adams Magnetic Products Co.

Products Overview. Alnico rotor magnets are designed with multiple poles; each pole alternates in polarity. The hole in the rotor is designed for mounting onto shafts. They are excellent for use in synchronous motors, dynamos and air turbine generators. Features. • Alnico rotor magnets are made... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
  • Industrial Magnets: Individual Magnets
  • Holding Force: 12 to 65
Magnetic Tank Cleaners -- 5C1305
from Monroe Engineering

Capture metal in reservoirs, tanks, barrels and more with our magnetic retrievers designed to reach into liquids. Plastisol coated magnets for retrieving parts in plating, painting and chemical tanks. Maximum recommended temperature 210OF. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Holding Force: 18
  • Industrial Magnets: Magnetic Retriever
  • Lift / Sweeper / Retriever: Handheld
Rotor Magnet -- MAG-940 [MAG-940 from Bunting Magnetics Co.]
from Reid Supply

Rotor magnets are an essential part on the electromagnetic and electromechanical applications that drive much of the industrial manufacturing. These magnets are made of Alinico and are offered in 4 and 6 poles. . Rotor Magnet [See More]

  • Material: Aluminum-Nickel-Cobalt; Alnico
  • Holding Force: 18
  • Industrial Magnets: Individual Magnets
  • Geometry: Rotor / Poles; Side Pole Rotor
MG Series, Alnico VIII sintered cylindrical magnet, embedded in epoxy-filled 15/32-32 aluminum housing, 25,4 mm W [1 in W], two hex nuts -- 107MG1
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 375 to 7800
  • Manufacturing Method: Alnico VIII/sintered
  • Operating Temperature: -40 to 284
Cylindrical AlNiCo Magnet -- H-36
from Littelfuse, Inc.

General purpose AlNiCo-5 cylindrical actuator magnet with overall dimensions 4.60mm diameter x 25.40mm length. Recommended for use with the Flange/Flat Pack and Firecracker reed sensor families. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Sensor Magnet in Housing, M11/M8 Series
from Standex-Meder Electronics

The M11/M8 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded plastic housing. Pair this magnet with our MK11/M8 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Length: 1.5
  • Industrial Magnets: Magnetic Assembly
Alnico Block -- SM-0109
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.187 inch. Length: 1.000 inch. Thickness: 0.187 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Multi-Pole Alnico Magnet -- AR1501
from Monroe Engineering

Multi-Pole Alnico Magnet. Constructed for difficult holding applications. Especially affective on thin metal applications. Encased in a non-magnetic cup [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Holding Force: 8
  • Industrial Magnets: Magnetic Assembly
  • Geometry: Rotor / Poles
MG Series, Alnico VIII sintered cylindrical magnet, in externally threaded 8x32 metal bushing, 17,02 mm W x 7,87 mm Dia. [0.67 in W x 0.31 in Dia.] -- 102MG11
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
  • Manufacturing Method: Alnico VIII/sintered
  • Geometry: Rod
Cylindrical AlNiCo Magnet -- H-420
from Littelfuse, Inc.

General purpose AlNiCo-5 cylindrical actuator magnet with overall dimensions of 4.00mm diameter x 20.00mm length. Recommended for use with the Firecracker reed sensor family and Flange/Flat Pack Hall effect sensor family. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Sensor Magnet in Housing, M13 Series
from Standex-Meder Electronics

The M13 series sensor magnet in housing has slotted holes for adjustable screw mounting. Pair this magnet with our MK13 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating sensor magnet on the moving surface. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Width: 0.5470
  • Industrial Magnets: Magnetic Assembly
  • Length: 0.9050
Alnico Block -- SM-12014
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.337 inch. Length: 0.875 inches. Thickness: 0.082 inch. Hole Size: 0.150 inch. Mounting: N/A. Grade: 8. MGOe: 4. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 8
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Parallel Pole -- N500
from Monroe Engineering

Cylindrical permanent magnet assemblies [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Holding Force: 6
  • Industrial Magnets: Magnetic Assembly
  • Geometry: Rotor / Poles
MG Series, Alnico VIII sintered cylindrical magnet, in externally threaded 8x32 metal bushing, 17,02 mm W x 7,87 mm Dia. [0.67 in W x 0.31 in Dia], bulk packaging of 100 pieces -- 102MG11-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
  • Manufacturing Method: Alnico VIII/sintered
  • Geometry: Rod
Cylindrical AlNiCo Magnet -- H-625
from Littelfuse, Inc.

General purpose AlNiCo-5 cylindrical actuator magnet with overall dimensions of 6.00mm diameter x 25.00mm length. Recommended for use with the Firecracker reed sensor family and Flange/Flat Pack Hall effect sensor family. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Sensor Magnet in Housing, M21P/1, M21P/2 Series
from Standex-Meder Electronics

The M21P/1, M21P/2 series sensor magnet in housing has either horizontal (/1) or vertical (/2) slotted screw mount holes. Pair this magnet with our MK21P/MK21M series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Width: 0.7480
  • Industrial Magnets: Magnetic Assembly
  • Length: 1.12
Alnico Block -- SM-9981
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Block. Finish: Ground. Width: 0.160 inch. Length: 0.400 inches. Thickness: 0.160 inch. Mounting: N/A. Grade: 8. MGOe: 4. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.002 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 8
  • Industrial Magnets: Individual Magnets
  • Geometry: Block / Bar
Rectangle Permanent Magnet Assemblies -- AC2100
from Monroe Engineering

Effective for Holding Heavy Parts & Holding Against Sheer Force. High Heat Epoxy Encapsulated. Aluminum Insulated. Exposed Poles [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Holding Force: 22.5
  • Industrial Magnets: Magnetic Assembly
  • Geometry: Block / Bar
MG Series, Alnico VIII sintered cylindrical magnet, in internally threaded 4x40 metal bushing, 12,19 mm W x 7,87 mm Dia [0.48 in W x 0.31 in Dia.] -- 102MG15
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
  • Manufacturing Method: Alnico VIII/sintered
  • Geometry: Rod
Flange Mount Actuator -- 57105-000
from Littelfuse, Inc.

AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 40.17mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59105 Flange/Flat Pack reed sensor. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Button -- GT-0372B-1
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Button. Height: 0.690 inch. Outer Diameter: 0.685 inch. Hole Size: 0.180 inch. Lift Strength: 3 lb. Weight: 1 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of magnet for easy fastening. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Button / Pot
  • Industrial Magnets: Individual Magnets
  • Outside Diameter: 0.6850
Two-Pole Alnico 5 -- A250
from Monroe Engineering

High resistance to heat (up to 800 ºF, 427 ºC). Especially effective in mold applications. Tapped hole for easy mounting [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Holding Force: 0.1300
  • Industrial Magnets: Magnetic Assembly
  • Geometry: Rod
MG Series, Alnico VIII sintered cylindrical magnet, in internally threaded 4x40 metal bushing, 12,19 mm W x 7,87 mm Dia. [0.48 in W x 0.31 in Dia], bulk packaging of 100 pieces -- 102MG15-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
  • Manufacturing Method: Alnico VIII/sintered
  • Geometry: Rod
Flange Mount Actuator -- 57125-000
from Littelfuse, Inc.

AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59125 Flange/Flat Pack reed sensor. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Button -- GT-0372E
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Button. Height: 0.875 inch. Outer Diameter: 1.500 inch. Inner Diameter: 1.500 inch. Hole Size: 0.250 inch. Lift Strength: 18.5 lb. Weight: 2 lb. Button shaped magnet has almost unlimited applications. Retrieves screws and steel parts. Center hole on top of... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Button / Pot
  • Industrial Magnets: Individual Magnets
  • Outside Diameter: 1.5
Flange Mount Actuator -- 57145-000
from Littelfuse, Inc.

AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59145 and 59150 Flange/Flat Pack reed sensors. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Disk -- MK-0187
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Disk. Finish: Ground. Outer Diameter: 0.375 inch. Thickness: 0.250 inch. Mounting: N/A. Grade: 8. MGOe: 4. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.15 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 8
  • Industrial Magnets: Individual Magnets
  • Geometry: Disk
Flange Mount Actuator -- 57150-000
from Littelfuse, Inc.

AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59145 and 59150 Flange/Flat Pack reed sensors. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Disk -- SM-0088
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Disk. Finish: Ground. Outer Diameter: 0.204 inch. Thickness: 0.043 inch. Mounting: N/A. Grade: 8. MGOe: 4. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 8
  • Industrial Magnets: Individual Magnets
  • Geometry: Disk
High Temperature Flange Mount Actuator -- 57135-000
from Littelfuse, Inc.

AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 28.57mm L x 19.05mm W x 6.35mm H. Recommended for use with the 59135 Flange/Flat Pack reed sensor. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Disk -- SM-0123
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Disk. Finish: Ground. Outer Diameter: 0.250 inch. Thickness: 0.250 inch. Mounting: N/A. Grade: 8. MGOe: 4. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 8
  • Industrial Magnets: Individual Magnets
  • Geometry: Disk
Miniature Flange Mount Actuator -- 57140-000
from Littelfuse, Inc.

AlNiCo-5 magnet in a rectangular Flange/Flat Pack package with overall dimensions of 23.00mm L x 14.00mm W x 6.00mm H. Recommended for use with the 59140 and 59141 Flange/Flat Pack reed sensors. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Pot -- GT-0374A
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Pot. Height: 0.625 inch. Outer Diameter: 0.690 inch. Hole Size: 0.250 inch. Lift Strength: 6 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4 " diameter x 20... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Pot
  • Industrial Magnets: Individual Magnets
  • Outside Diameter: 0.6900
Miniature Flange Mount Actuator -- 57141-000
from Littelfuse, Inc.

Neodymium 35H grade magnet in a rectangular Flange/Flat Pack package with overall dimensions of 23.00mm L x 14.00mm W x 6.00mm H. Recommended for use with the 59140 and 59141 Flange/Flat Pack reed sensors. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Pot -- GT-0374B
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Pot. Height: 0.750 inch. Outer Diameter: 0.810 inch. Hole Size: 0.250 inch. Lift Strength: 10 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4 " diameter x 20... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Pot
  • Industrial Magnets: Individual Magnets
  • Outside Diameter: 0.8100
Rectangular AlNiCo Magnet -- H-31
from Littelfuse, Inc.

General purpose AlNiCo-5 rectangular actuator magnet with overall dimensions of 12.70mm L x 1.60mm W x 1.60mm H. Recommended for use with the 59165, 59166, 59170 overmolded reed switches. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Pot -- GT-0374C
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Pot. Height: 1.000 inch. Outer Diameter: 1.060 inch. Hole Size: 0.250 inch. Lift Strength: 18 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4 " diameter x 20... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Pot
  • Industrial Magnets: Individual Magnets
  • Outside Diameter: 1.06
Rectangular AlNiCo Magnet -- H-32
from Littelfuse, Inc.

General purpose AlNiCo-5 rectangular actuator magnet with overall dimensions of 25.40mm L x 4.80mm W x 4.80mm H. Recommended for use with the Flange/Flat Pack reed sensor family. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Pot -- GT-0374D
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Pot. Height: 1.187 inch. Outer Diameter: 1.380 inch. Hole Size: 0.250 inch. Lift Strength: 35 lb. Weight: 2 lb. Unique combination of strong magnet with insulation ring gives this magnet the superior holding power of larger magnets. 1/4 " diameter x 20... [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Geometry: Pot
  • Industrial Magnets: Individual Magnets
  • Outside Diameter: 1.38
Rectangular AlNiCo Magnet -- H-33
from Littelfuse, Inc.

General purpose AlNiCo-5 rectangular actuator magnet with overall dimensions of 19.10mm L x 3.20mm W x 3.20mm H. Recommended for use with the Flange/Flat Pack reed sensor family. [See More]

  • Material: Aluminum-Nickel-Cobalt; AlNiCo-5
Alnico Ring -- SM-0094
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Ring. Finish: Ground. Outer Diameter: 0.508 inch. Inner Diameter: 0.276 inch. Thickness: 0.236 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Material: Aluminum-Nickel-Cobalt
  • Magnet Grade: 5
  • Industrial Magnets: Individual Magnets
  • Geometry: Round / Ring / Disc