Coating Industrial Magnets
Description
Coating industrial magnets involves applying a protective layer to the surface of magnets to enhance their durability and resistance to environmental factors. This coating serves as a barrier against corrosion, wear, and chemical reactions, thereby extending the lifespan of the magnets.
Working Principle
The coating process for industrial magnets typically involves several stages, including cleaning, adhesion promotion, and the application of the coating material. For instance, in the Parylene C coating process, the raw material is heated under vacuum to vaporize into a dimeric gas, which is then pyrolyzed into a monomer gas. This gas deposits as a thin, transparent polymer film on the magnet's surface under vacuum conditions . Coatings such as nickel or aluminum are applied to provide surface protection, with each type offering different bonding strengths and protective qualities .
Applications
Coated industrial magnets are used in various applications where environmental exposure could degrade uncoated magnets. For example, NdFeB magnets are often coated to prevent rusting and chemical reactions, making them suitable for use in harsh environments . Additionally, the rotary coating method is particularly beneficial for products with complex geometries, ensuring uniform coverage .
Advantages over other Industrial Magnets
Coated magnets offer enhanced protection against corrosion compared to uncoated magnets. For instance, while samarium cobalt magnets are naturally more corrosion-resistant, coating them can provide additional protection when necessary . The choice of coating, such as aluminum or nickel, can also influence the bonding strength and surface protection, with aluminum providing a strong bond due to its thin application .
Limitations
One limitation of coating industrial magnets is that certain coatings, like aluminum, are softer and primarily intended for surface protection rather than structural reinforcement . Additionally, the coating process can be complex and may require specific conditions, such as vacuum environments and precise temperature control, which can increase production complexity and cost .
Considerations
When considering coating industrial magnets, factors such as initial costs, operating expenses, and durability should be evaluated. The choice of coating material can affect the overall cost and performance, with some coatings offering better protection but at a higher price. Maintenance and replacement costs should also be considered, as coatings may wear over time and require reapplication to maintain effectiveness. The specific application and environmental conditions will largely dictate the most suitable coating choice.
from Arnold Magnetic Technologies
Ferrosheet ™ Magnetic Receptive Sheeting is a receptor for magnetic graphics. Designed to be used together with Arnold ’s variety of printable magnetic media, you can easily create changeable signs, banners, and other promotional pieces. Ferrosheet is available with a peel and stick... [See More]
- Industrial Magnets: Individual Magnets
- Width: 30
- Geometry: Sheet/Slab
- Length: 36000
from Adams Magnetic Products Co.
Adams GreenMAG ™ - a printable recyclable magnet up to 40" wide!. A durable printable coating is applied directly to our magnet sheet, eliminating the need for a laminated print surface. This makes it completely recyclable. Send it back to us and we ’ll use it to make more GeenMAG... [See More]
- Industrial Magnets: Bulk Magnet Materials
- Orientation: Multiple
- Geometry: Flexible Strip / Sheet
- Width: 24.75 to 40
from Hangzhou X-mag Inc.
First used in the 1930 ’s, Alnico is the oldest family of permanent magnets. With energy products ranging from 1.3 to 10.1 MGOe, Alnico can be produced in both cast and sintered forms. The most common grades are cast Alnico 5 and 8 with Alnico 5-7 and 9 being premium grades. Sintered Alnico... [See More]
- Material: Aluminum-Nickel-Cobalt; Cast AlNiCo, Sintered Alnico
- BHmax: 1.25 to 10
- Magnet Grade: LN10-LNGT80, FLNG10-FLNGT48
- Br: 6.5 to 13.5
from Master Magnetics, Inc.
Round Base Ceramic Magnet, 2.04" Dia., 35 lbs. pull [See More]
- Material: Ferrite
- Holding Force: 35
- Magnet Grade: 8
- Geometry: Button / Pot
from Industrial Magnetics, Inc.
Plated, low profile, cup magnets are ideal for: holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding tarps in place and many other industrial uses. [See More]
- Industrial Magnets: Magnetic Assembly
- Geometry: Round / Ring / Disc
- Holding Force: 7 to 95
- Thickness / Height: 1.75 to 2.25
from Temper Corporation
Temper Speed Sense ™ Magnet Rings Characteristics: Stainless Steel Housing. Low Profile Design. Low to High Multi-Pole Resolutions. Diameters from 25mm to over 2 meters. Quick and Simple Installation - Press Fit onto Shaft or Hub. Operates in Harsh Environments - extreme temperatures,... [See More]
- Industrial Magnets: Magnetic Assembly
- Maximum Magnetic Force: 250
- Material: Barium Ferrite
- Geometry: Round / Ring / Disc
from Monroe Engineering
Capture metal in reservoirs, tanks, barrels and more with our magnetic retrievers designed to reach into liquids. Plastisol coated magnets for retrieving parts in plating, painting and chemical tanks. Maximum recommended temperature 210OF. [See More]
- Industrial Magnets: Magnetic Retriever
- Lift / Sweeper / Retriever: Handheld
- Holding Force: 125
- Width: 4.19
from Dexter Magnetic Technologies, Inc.
Our axial disc magnets are available as standard products (see technical specifications). If you are looking for other materials (e.g. ceramic or samarium cobalt) or alternative shapes, we are happy to work with you to provide you with the magnet your application requires. With advanced modeling... [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: Clean Room Class 10,000 (ISO7)
- Material: Neodymium Iron Boron
- BHmax: 32 to 35
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 30
- Material: Neodymium Iron Boron
- Holding Force: 5
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 10.54
from Hangzhou X-mag Inc.
Bonded Magnets. Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise dimensions, consistent... [See More]
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: KBM-2~KBM-12L, KBI-3~KBI-8, KBI-F1.5~KBI-F2.1
- Material: Neodymium Iron Boron; Ferrite; Compression molding NdFeB magnets, Injection molding NdFeB magnets, Injection molding ferrite magnets.
- BHmax: 1.45 to 12
from Dexter Magnetic Technologies, Inc.
Samarium Cobalt (Sm-Co) Permanent Magnets. As the first commercially viable rare earth permanent magnet material, Samarium Cobalt (Sm-Co) is considered to still be the premium material for many high performance applications. Formulated in the 1960's, it came as a revolutionary product, initially... [See More]
- Industrial Magnets: Rare-Earth Magnet
- BHmax: 18 to 32
- Material: Samarium Cobalt
- Br: 8.6 to 11.6
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 76
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 21.32
from Hangzhou X-mag Inc.
FeCrCo magnets were developed in the 1970 ’s. The FeCrCo permanent magnet alloy is known for its ductility and machinability prior to the final heat treatment. At this point in the process, the low cobalt material can be machined as if it was soft steel. It can be bent and heat-treated with a... [See More]
- Material: FeCrCo
- BHmax: 1.25 to 6.5
- Magnet Grade: FeCrCo10/3-FeCrCo52/5
- Br: 8 to 13.5
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 21
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 12.75
from Hangzhou X-mag Inc.
Sumitomo Special Metals, the Nd2Fe14B magnet is the most widely used rare-earth magnet due to its superior magnetic properties. Neodymium magnet is today ’s super-strong permanent magnet, and its properties continue to improve. Neodymium magnets are used in a wide variety of applications from... [See More]
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N35-N42AH; G48SH-G50EH
- Material: Neodymium Iron Boron; Sintered NdFeB
- Manufacturing Method: General Process and Diffusion Process
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 25
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 3.12
from Hangzhou X-mag Inc.
Flexible rubber magnets are manufactured by mixing a powder with a flexible polymer material to create magnetic profiles, tapes and sheets. One advantage of rubber magnets is the ease of cutting them to shape thus enabling inexpensive accurate size options and rolled up storage allowing ease in... [See More]
- Material: Neodymium Iron Boron; Ferrite; flexible rubber ferrite, flexible rubber NdFeB
- BHmax: 0.5700 to 9.5
- Magnet Grade: RMT-B5~RMA-NBR, NR2~NRE6
- Br: 1.7 to 7.5
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 25
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 4.7
from Hangzhou X-mag Inc.
Ferrite lodestones were discovered millennia ago when stones were found that would magically exhibit invisible forces. Today ’s ferrite magnets are an improvement on that basic material. These can be “soft ” or “hard ” types that exhibit different magnetic coercivities. [See More]
- Material: Ferrite; Sintered Ferrite
- BHmax: 0.8000 to 5.6
- Magnet Grade: XM10T-XM4748
- Br: 2 to 4.8
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 66
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 7.5
from Hangzhou X-mag Inc.
Samarium cobalt (SmCo5) was the first rare-earth magnet material developed in the early 1960s. Some modern Sm2Co17 grades have the energy of a neodymium magnet but can retain working energies at higher temperatures. They have high field strength, temperature tolerance, and resistance to corrosion. [See More]
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: Sm1Co5(16-24), Sm2Co17(24L-33H), Sm2Co17-20TR, Sm2Co17-LT(16LT-22LT)
- Material: Samarium Cobalt; Sintered SmCo
- BHmax: 14 to 32
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 19
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 8
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 28
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 13.29
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 38
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 5.31
from Magnet Sales & Manufacturing, Inc.
Large neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 57
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 36.07
from Magnet Sales & Manufacturing, Inc.
Large neodymium rectangle magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 35
- Material: Neodymium Iron Boron
- Holding Force: 17
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 60.05
from Magnet Sales & Manufacturing, Inc.
Large samarium cobalt disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 18
- Material: Samarium Cobalt
- Holding Force: 38
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 208
from Magnet Sales & Manufacturing, Inc.
Large samarium cobalt disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 18
- Material: Samarium Cobalt
- Holding Force: 2
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 4.59
from Magnet Sales & Manufacturing, Inc.
Large samarium cobalt disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 26
- Material: Samarium Cobalt
- Holding Force: 3
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 15.68
from Magnet Sales & Manufacturing, Inc.
Large samarium cobalt disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 26
- Material: Samarium Cobalt
- Holding Force: 7
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 16.89
from Magnet Sales & Manufacturing, Inc.
Large samarium cobalt disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 26
- Material: Samarium Cobalt
- Holding Force: 10
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 12.75
from Magnet Sales & Manufacturing, Inc.
Magnetic Flexible Sheet [See More]
- Industrial Magnets: Individual Magnets
- Geometry: Flexible Strip / Sheet
- Magnet Grade: F1
- Length: 2400
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 5.97
from Magnet Sales & Manufacturing, Inc.
Power Buttons [See More]
- Industrial Magnets: Individual Magnets
- Geometry: Button / Pot
- Magnet Grade: 35
- Thickness / Height: 0.1000
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 16.78
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 30
- Material: Neodymium Iron Boron
- Holding Force: 0.5625
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 4.87
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 30
- Material: Neodymium Iron Boron
- Holding Force: 0.6875
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N42
- Material: Neodymium Iron Boron
- Holding Force: 140
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 30
- Material: Neodymium Iron Boron
- Holding Force: 4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N42
- Material: Neodymium Iron Boron
- Holding Force: 279
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 30
- Material: Neodymium Iron Boron
- Holding Force: 9
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 2.4
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 30
- Material: Neodymium Iron Boron
- Holding Force: 1
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 4.74
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 30
- Material: Neodymium Iron Boron
- Holding Force: 4
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 2.34
from Magnet Sales & Manufacturing, Inc.
Small neodymium disc magnets [See More]
- Industrial Magnets: Individual Magnets
- Magnet Grade: 30
- Material: Neodymium Iron Boron
- Holding Force: 5
from Radial Magnets
At Radial Magnets, we sell Neodymium magnets and assemblies because there simply is no stronger type of magnet. We are best known for our vast inventory along with our phenomenal pricing and customer service. We strive to ensure your magnets arrive on-time, maintaining superior quality standards. We... [See More]
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: N35
- Material: Neodymium Iron Boron
- Holding Force: 18.81