Sphere / Bead Industrial Magnets
Description
Sphere or bead industrial magnets are small, spherical magnetic particles that are used in various industrial applications. These magnets are designed to exert magnetic forces that can attract or repel other magnetic materials, providing a versatile tool for manipulation and control in different settings.
Working Principle
Sphere or bead industrial magnets operate based on the principles of magnetism, where they generate a magnetic field that can influence other magnetic materials within its range. The strength and effectiveness of these magnets depend on their material composition and the magnetic field they produce. These magnets are particularly useful because they can be easily manipulated and positioned due to their small size and shape, allowing for precise control in applications that require detailed magnetic interactions.
Applications
Sphere or bead industrial magnets are extensively used in biotechnology for applications such as biodiagnostics and biorecognition. They are employed in purification and separation operations, where their magnetic properties allow for the efficient separation of biological materials. Additionally, these magnets are used in in vivo applications, such as targeted cancer treatment, where they can be directed to specific locations within the body to deliver therapeutic agents or to manipulate biological structures.
Advantages over other Industrial Magnets
One of the primary advantages of sphere or bead industrial magnets is their ability to be functionalized, allowing them to bind with specific biological or biochemical macromolecules. This capability makes them highly versatile and effective in applications that require precise targeting and manipulation of biological materials. Their small size and shape also provide a unique advantage in applications where space is limited or where detailed magnetic control is necessary.
Limitations
Sphere or bead industrial magnets may have limitations related to their material properties, such as poor corrosion resistance, especially in environments with high moisture or chemical exposure. Additionally, these magnets can be sensitive to temperature changes, which may affect their magnetic properties and require re-magnetization if exposed to high temperatures.
Considerations
When considering the use of sphere or bead industrial magnets, it is important to evaluate factors such as initial costs, which can vary based on material type and order volume. Operating expenses may include maintenance and potential re-magnetization costs due to temperature sensitivity. Durability and accuracy are also critical considerations, as these magnets must maintain their magnetic properties over time and under varying environmental conditions. Replacement and maintenance costs should be factored into the overall cost analysis to ensure the long-term viability of using these magnets in industrial applications.
from Essen Magnetics Pty Ltd
A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. neodymium magnets are the strongest type of permanent magnet... [See More]
- Geometry: Block / Bar; Rod; Button / Pot; Round / Ring / Disc; Sphere / Bead; Arc Segment; Holding Pots
- Material: Neodymium Iron Boron
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Sintering or Bonding
from Amazing Magnets, LLC
1'' Dia Sphere, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Axially [See More]
- Geometry: Sphere / Bead
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40
from Master Magnetics, Inc.
Neodymium Sphere Magnet - N35¸ 0.5'' Dia.¸ 5.44 lbs. pull [See More]
- Geometry: Sphere / Bead
- Material: Neodymium Iron Boron
- Industrial Magnets: Individual Magnets; Rare-Earth Magnet
- Magnet Grade: Grade 35
from Magnet Kingdom
Specifications: Material: Ceramic. Shape: Sphere. Finish: Ground. Outer Diameter: 0.435 inch. Thickness: 0.375 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.005 lb. [See More]
- Geometry: Sphere / Bead
- Material: Ferrite
- Industrial Magnets: Individual Magnets
- Magnet Grade: 1
from Monroe Engineering
Magnetic tool holders [See More]
- Geometry: Sphere / Bead
- Holding Force: 120
- Industrial Magnets: Individual Magnets
- Orientation: Conventional
from Amazing Magnets, LLC
1.25'' Dia Sphere, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Axially [See More]
- Geometry: Sphere / Bead
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40
from Magnet Kingdom
Specifications: Material: Neodymium. Shape: Sphere. Finish: Gold. Outer Diameter: 0.500 inch. Mounting: N/A. Grade: 42. MGOe: 42. Machineable: No. Maximum Operating Temperature: 120 °C. Impact Resistance: Moderate. Weight: 0.35 lb. [See More]
- Geometry: Sphere / Bead
- Material: Neodymium
- Industrial Magnets: Individual Magnets
- Magnet Grade: 42
from Amazing Magnets, LLC
0.125'' Dia Sphere, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Axially [See More]
- Geometry: Sphere / Bead
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40
from Magnet Kingdom
Specifications: Material: Neodymium. Shape: Sphere. Finish: Nickel. Outer Diameter: 0.250 inch. Mounting: N/A. Grade: 42. MGOe: 42. Machineable: No. Maximum Operating Temperature: 120 °C. Impact Resistance: Moderate. Weight: 0.25 lb. [See More]
- Geometry: Sphere / Bead
- Material: Neodymium
- Industrial Magnets: Individual Magnets
- Magnet Grade: 42
from Amazing Magnets, LLC
0.25'' Dia Sphere, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Axially [See More]
- Geometry: Sphere / Bead
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40
from Amazing Magnets, LLC
0.375'' Dia Sphere, Grade N40 Neodymium Rare Earth Magnet, Ni-Cu-Ni (Silver in Color) Plated, Magnetized Axially [See More]
- Geometry: Sphere / Bead
- Material: Neodymium Iron Boron
- Industrial Magnets: Rare-Earth Magnet
- Magnet Grade: N40