Sheet or Slab Industrial Magnets
Description
Sheet or slab industrial magnets are designed in flat, broad configurations to provide a large surface area for magnetic attraction. These magnets are typically used in applications where a wide magnetic field is necessary to hold or manipulate materials over a substantial area.
Working Principle
Sheet or slab industrial magnets operate by generating a magnetic field across their broad surface area. This field interacts with ferromagnetic materials, either attracting or repelling them based on the orientation of the magnetic poles. The large surface area of these magnets allows them to exert a uniform magnetic force over a wide region, making them particularly useful for applications that require stable and consistent magnetic interaction.
Applications
Sheet or slab industrial magnets are commonly used in manufacturing and assembly lines where large sheets of metal need to be held in place or moved. For example, they are often employed in the automotive industry to hold metal panels during assembly or in the fabrication of large metal structures where precise alignment is crucial.
Advantages over other Industrial Magnets
One of the primary advantages of sheet or slab industrial magnets is their ability to cover a large area with a uniform magnetic field. This makes them more effective than smaller or differently shaped magnets in applications where a wide magnetic coverage is necessary. Additionally, their flat design allows them to be easily integrated into surfaces or machinery without protruding, which can be beneficial in space-constrained environments.
Limitations
A significant limitation of sheet or slab industrial magnets is their reduced holding force compared to more concentrated magnetic forms like bar or disc magnets. The magnetic field strength is spread over a larger area, which can diminish the force exerted on any single point. Additionally, these magnets may not perform well with materials that are not flat or have irregular surfaces, as the contact area is crucial for optimal magnetic interaction.
Considerations
When selecting sheet or slab industrial magnets, it is important to consider the initial costs, which can vary based on the material and size of the magnet. Operating expenses are generally low, as these magnets do not require power to maintain their magnetic field. However, durability can be a concern if the magnets are exposed to harsh environmental conditions, such as high temperatures or corrosive substances, which can degrade their performance over time. Maintenance costs are typically minimal, but regular inspections are recommended to ensure the magnets maintain their effectiveness and do not suffer from physical damage or demagnetization.
from Arnold Magnetic Technologies
UltraMag ™ magnetic substrate is the workhouse of the sign and display market. Flexmag ’s custom designed extrusion and custom cut parts are designed to fit your specifications. Standard and high energy strip can be magnetized with the correct pattern for your application, or not... [See More]
- Geometry: Flexible Strip / Sheet; Sheet/Slab
- BHmax: 0.6500
- Industrial Magnets: Individual Magnets; Bulk Magnet Materials
- Br: 1.65
from Arnold Magnetic Technologies
Ferrosheet ™ Magnetic Receptive Sheeting is a receptor for magnetic graphics. Designed to be used together with Arnold ’s variety of printable magnetic media, you can easily create changeable signs, banners, and other promotional pieces. Ferrosheet is available with a peel and stick... [See More]
- Geometry: Sheet/Slab
- Width: 30
- Industrial Magnets: Individual Magnets
- Length: 36000
from Dexter Magnetic Technologies, Inc.
Flexible Magnetic Tape / Sheets Permanent Magnets. Flexible magnetic tape (or magnetic sheets), which are commonly used for refrigerator magnets, combine ceramic ferrite magnet powder with a flexible thermoplastic binder. The manufacturing process involves injection molding, which is well suited to... [See More]
- Geometry: Sheet/Slab
- Material: Ferrite
- Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
- Manufacturing Method: Injection Molding
from Magnet Kingdom
Specifications: Material: Flexible. Shape: Magnetic Sheeting. Width: 24.375 inch. Length: 50.000 feet. Thickness: 0.015 inch. Weight: 1 lb. Plain, No Adhesive [See More]
- Geometry: Sheet/Slab
- Width: 24.38
- Industrial Magnets: Individual Magnets
- Length: 600
from Industrial Magnetics, Inc.
The AdvantageLift ™ has many advantages over other lift magnets on the market. This "On/Off" Permanent Rare Earth Lift magnet built to last in a heavy-duty industrial work environment while providing all the safety features that protect workers and equipment. First, the handle operation is by... [See More]
- Geometry: Sheet/Slab
- Holding Force: 500
- Industrial Magnets: Permanent Magnetic Lift; Rare-Earth Magnet
- Width: 5.43