Rod Industrial Magnets

Description

Rod industrial magnets are cylindrical magnetic devices designed to generate a magnetic field along their length. These magnets are typically used to attract or repel ferromagnetic materials, providing a consistent magnetic force across their surface.

Working Principle

Rod industrial magnets operate based on the principles of magnetism, where they generate a magnetic field due to the alignment of magnetic domains within the material. This field can attract ferromagnetic materials like iron, nickel, and cobalt. The utility of these magnets lies in their ability to provide a stable and uniform magnetic field, which is crucial for various industrial applications. Permanent magnets, such as those used in rod magnets, supply magnetic flux without the need for external power, making them energy-efficient solutions for many applications .

Applications

Rod industrial magnets are used in a variety of specific applications. For example, they are often employed in magnetic separation processes to remove ferrous contaminants from materials in industries such as food processing and pharmaceuticals. They are also used in sensors and actuators, where precise magnetic fields are required to detect or influence the movement of components .

Advantages over other Industrial Magnets

Rod industrial magnets offer several advantages over other types of industrial magnets. Their cylindrical shape allows for a concentrated magnetic field along their length, which can be beneficial in applications requiring linear magnetic fields. Additionally, permanent rod magnets do not require an external power source, making them more energy-efficient compared to electromagnets .

Limitations

One limitation of rod industrial magnets is their fixed magnetic field strength, which cannot be adjusted like that of electromagnets. This can be a disadvantage in applications requiring variable magnetic field strengths. Additionally, the magnetic field strength of permanent magnets can decrease over time, especially when exposed to high temperatures or mechanical stress .

Considerations

When considering the use of rod industrial magnets, it is important to evaluate factors such as initial costs, operating expenses, and durability. Permanent magnets, while having a higher initial cost compared to some electromagnets, offer lower operating expenses since they do not require continuous power input. However, their durability can be affected by environmental conditions such as temperature and exposure to corrosive substances. Maintenance costs are generally low, but replacement may be necessary if the magnet's strength diminishes over time .

127 Results
Cast ALNICO Permanent Magnets
from Arnold Magnetic Technologies

Alnico delivers impressive flux density at an economical price. It boasts the lowest reversible temperature coefficient of any standard commercial magnet material (0.02% per degree centigrade) allowing for excellent stability over a wide temperature range. Alnico is also inherently corrosion... [See More]

  • Geometry: Block / Bar; Rod; Horseshoe / U-shape; Round / Ring / Disc; Rotor / Poles; Holding, Separator, Channel Bar
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets; Bulk Magnet Materials; Magnetic Assembly
  • Manufacturing Method: Cast
Alnico Magnet
from Essen Magnetics Pty Ltd

Alnico Magnets can be made by both cast and sintered processes. Alnico Magnets have distinct advantages over other varieties of permanent magnets in terms of moderate prices & widest temperature stability. Alnico is very hard and brittle. Machining or drilling can not therefore be accomplished... [See More]

  • Geometry: Block / Bar; Rod; Horseshoe / U-shape; Round / Ring / Disc; Arc Segment; Rotor / Poles
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Manufacturing Method: Sintered or Cast
Magnets -- 2978703 [E805 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E805 Magnet [See More]

  • Geometry: Rod; Cylindrical
  • Width: 0.2362
  • Material: Aluminium nickel cobalt alloy
  • Length: 0.7874
Multi Purpose Magnets -- 12217-ND [12217 from NVE Corporation]
from DigiKey

"Magnet Ceramic 8 0.138"" Dia x 0.157"" H (3.50mm x 4.00mm)" [See More]

  • Geometry: Rod
  • Industrial Magnets: Individual Magnets
Cast Arnokrome™ III Permanent Magnets
from Arnold Magnetic Technologies

Arnokrome ™ III, developed by The Arnold Engineering Company, is a ductile permanent magnet alloy based on the iron-chromium-cobalt alloy system. Since the cobalt content is lower than in alternative magnetic alloys, Arnokrome may offer a significant advantage in replacement situations in... [See More]

  • Geometry: Rod
  • Material: Iron-Chromium-Cobalt
  • Industrial Magnets: Individual Magnets; Bulk Magnet Materials
  • Manufacturing Method: Cast
FeCrCo Magnet -- FeCrCO
from Essen Magnetics Pty Ltd

The Iron-Chromium-Cobalt alloys (FeCrCo)are formed either by casting to size or by casting in the form of an ingot which is then rolled and/or drawn either to final shape or to form which can then be cut. Heat treatment is essential to develop the magnetic properties. The magnetic properties can be... [See More]

  • Geometry: Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Arc Segment
  • Material: Iron-Chromium-Cobalt
  • Industrial Magnets: Bulk Magnet Materials
  • Manufacturing Method: Cast
Magnets -- 2978719 [E806 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E806 Magnet [See More]

  • Geometry: Rod; Cylindrical
  • Width: 0.3150
  • Material: Aluminium nickel cobalt alloy
  • Length: 0.9843
Multi Purpose Magnets -- 1835-M1219-1-ND [M1219-1 from Comus International]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.12"" Dia x 0.04"" H (3.0mm x 1.0mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
Precision Thin Magnetic Alloys -- Arnokrome®
from Arnold Magnetic Technologies

PTM ’s Arnokrome Magnet Alloys are designed to provide superior performance in applications that require low coercivity magnetic materials, including magnetic clutch/break, anti-theft tags, sensing, and guitar strings. Produced in strip or wire forms and available in different formulations of... [See More]

  • Geometry: Block / Bar; Flexible Strip / Sheet; Rod; Wire
  • Material: Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
  • Industrial Magnets: Bulk Magnet Materials
  • Hc: 300
Rare Earth Magnet -- NdFeB
from Essen Magnetics Pty Ltd

A neodymium magnet (also known as NdFeB, NIB or Neo magnet) is the most widely used type of rare-earth magnet. It is a permanent magnet made from an alloy of neodymium, iron, and boron to form the Nd2Fe14B tetragonal crystalline structure. neodymium magnets are the strongest type of permanent magnet... [See More]

  • Geometry: Block / Bar; Rod; Button / Pot; Round / Ring / Disc; Sphere / Bead; Arc Segment; Holding Pots
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Manufacturing Method: Sintering or Bonding
Magnets -- 2978731 [E807 from Eclipse Magnetics]
from RS Components, Ltd.

Eclipse E807 Magnet [See More]

  • Geometry: Rod; Cylindrical
  • Holding Force: 287
  • Material: Aluminium nickel cobalt alloy
  • Width: 0.3937
Multi Purpose Magnets -- 1835-M1219-2-ND [M1219-2 from Comus International]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.12"" Dia x 0.08"" H (3.0mm x 2.0mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
SmCo Magnet -- SmCo
from Essen Magnetics Pty Ltd

Samarium Cobalt magnets are high-performance energy products ranging to 32MGOe. SmCo magnets are better able to withstand higher temperatures than other rare earth magnets. SmCo magnet is a high performance, low-temperature coefficient permanent magnet made of samarium and cobalt and other... [See More]

  • Geometry: Block / Bar; Rod; Button / Pot; Round / Ring / Disc; Arc Segment
  • Material: Samarium Cobalt
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Manufacturing Method: Sintered
Magnets -- 5361726
from RS Components, Ltd.

RS PRO 4003004010 Magnet [See More]

  • Geometry: Rod; Cylindrical
  • Width: 0.1181
  • Material: Iron
  • Length: 0.4724
Multi Purpose Magnets -- 1835-M1219-5(100)-ND [M1219-5(100) from Comus International]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35H 0.39"" Dia x 0.20"" H (10.0mm x 5.0mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35H
Multi Purpose Magnets -- 1835-M1219-5-ND [M1219-5 from Comus International]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35H 0.39"" Dia x 0.20"" H (10.0mm x 5.0mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35H
Multi Purpose Magnets -- 2010-1069-ND [MSM-225 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.197"" Dia x 0.980"" H (5.00mm x 24.90mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
Multi Purpose Magnets -- 2010-1070-ND [MSM-226M from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.236"" Dia x 1.496"" H (6.00mm x 38.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
Multi Purpose Magnets -- 2010-1071-ND [MSM-228 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35H 0.315"" Dia x 1.496"" H (8.00mm x 38.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35H
Multi Purpose Magnets -- 2010-1072-ND [MSM-228M from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.315"" Dia x 1.496"" H (8.00mm x 38.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
Multi Purpose Magnets -- 2010-1078-ND [MSM-2210M from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.394"" Dia x 1.496"" H (10.00mm x 38.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
Multi Purpose Magnets -- 2010-1079-ND [MSM-2212M from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N30H 0.472"" Dia x 1.496"" H (12.00mm x 38.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N30H
Multi Purpose Magnets -- 2010-1080-ND [MSM-2431 from PIC GmbH]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35H 0.366"" Dia x 1.220"" H (9.30mm x 31.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35H
Multi Purpose Magnets -- 2046-DM06-05NDFEB-ND [DM06-05 NDFEB from Pepperl+Fuchs, Inc.]
from DigiKey

MAGNETIC [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Operating Temperature: 248
Multi Purpose Magnets -- 2046-DM25-32-07-ND [DM25-32-07 from Pepperl+Fuchs, Inc.]
from DigiKey

MAGNETIC [See More]

  • Geometry: Rod
  • Operating Temperature: 185
  • Industrial Magnets: Individual Magnets
Multi Purpose Magnets -- 2330-E10751-ND [E10751 from ifm efector inc.]
from DigiKey

DAMPING MAGNET; 20 / L = 6.5 MM [See More]

  • Geometry: Rod
  • Operating Temperature: 482
  • Industrial Magnets: Individual Magnets
Multi Purpose Magnets -- 3667-U4200000-ND [U4200000 from Celduc Relais]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.157"" Dia x 0.787"" H (4.00mm x 20.00mm)" [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 752
Multi Purpose Magnets -- 3667-UR101000-ND [UR101000 from Celduc Relais]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) N35 0.394"" Dia x 0.394"" H (10.00mm x 10.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Magnet Grade: N35
Multi Purpose Magnets -- 3667-UR102540-ND [UR102540 from Celduc Relais]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) 0.394"" Dia x 0.157"" H (10.00mm x 4.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Maximum Magnetic Force: 12300
Multi Purpose Magnets -- 3667-UR124540-ND [UR124540 from Celduc Relais]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) 0.472"" Dia x 0.157"" H (12.00mm x 4.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Maximum Magnetic Force: 12000
Multi Purpose Magnets -- 3667-UR144360-ND [UR144360 from Celduc Relais]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) 0.551"" Dia x 0.236"" H (14.00mm x 6.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Operating Temperature: 176
Multi Purpose Magnets -- 3667-UR144361-ND [UR144361 from Celduc Relais]
from DigiKey

"Magnet Neodymium Iron Boron (NdFeB) 0.551"" Dia x 0.236"" H (14.00mm x 6.00mm)" [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Operating Temperature: 302
Multi Purpose Magnets -- 374-1100-ND [ALNICO500 4X19MM from Standex-Meder Electronics]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.157"" Dia x 0.748"" H (4.00mm x 19.0mm)" [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 842
Multi Purpose Magnets -- 374-1101-ND [ALNICO500 7.5X27MM from Standex-Meder Electronics]
from DigiKey

"Magnet Alnico 5 (AlNiCo) 0.299"" Dia x 1.063"" H (7.60mm x 27.0mm)" [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Operating Temperature: 842
Multi Purpose Magnets -- 374-1102-ND [SMCO5 1.9X3MM from Standex-Meder Electronics]
from DigiKey

"Magnet Samarium Cobalt (SmCo5) 0.074"" Dia x 0.118"" H (1.88mm x 3.00mm)" [See More]

  • Geometry: Rod
  • Material: Samarium Cobalt
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Operating Temperature: 482
Multi Purpose Magnets -- 374-1103-ND [SMCO5 3X4MM from Standex-Meder Electronics]
from DigiKey

"Magnet Samarium Cobalt (SmCo5) 0.118"" Dia x 0.157"" H (3.00mm x 4.00mm)" [See More]

  • Geometry: Rod
  • Material: Samarium Cobalt
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Operating Temperature: 482
MG Series, Alnico V cast cylinderical magnet, 31,75 mm W x 6,35 mm Dia. [1.25 in W x 0.25 in Dia.] -- 101MG3
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Rod
  • Manufacturing Method: Alnico V/cast
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 420 to 1460
Alnico Rod -- CA-0051
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.750 inch. Thickness: 5.750 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.64 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Alinco Cow Magnets
from Adams Magnetic Products Co.

What are Cow Magnets?. Cow magnets were originally used as a tool to save the lives of cows, which eat everything from grass and dirt to nails, staples and bits of bailing wire (referred to as tramp iron). A cow has 4 compartments in its stomach, and when these tramp iron items work their way... [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
Alnico Magnet Assemblies -- ABS1825
from Monroe Engineering

Shielded Alnico. Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures. The shield prevents undue loss of magnetic strength when inserted directly into steel components. The best holding value for shielded magnets is achieved if the magnets' length is at least 4.2... [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Magnetic Assembly
  • Orientation: Conventional
Alnico Magnets
from Industrial Magnetics, Inc.

Alnico magnet material is an alloy made up of aluminum, nickel, cobalt and copper, with a rough cast surface which can be ground to close dimensions and to a bright metallic finish. Alnico is electrically conducted, can be E.D.M.'d to form holes and shapes, and can be plated. Alnico is available in... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Rotor / Poles
  • Material: Neodymium Iron Boron; Ferrite; Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Holding Force: 0.7500 to 15
Alnico-5 Rods -- CA-0044
from Eneflux Armtek Magnetics, Inc.

Alnico magnets exhibit high residual inductions, are extremely resistant to elevated temperatures, and have relatively high energy products. They are made primarily from alloys of Aluminum, Nickel, and Cobalt, and may be either cast or sintered. Cast Alnico can be made into intricate shapes that may... [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Alnico Magnet
from Dexter Magnetic Technologies, Inc.

Alnico Permanent Magnets. Alnico was developed in the early 1930's. During World War II it was used in military electronic applications. After the war it quickly spread into civilian versions of those applications and replaced magnet steel in many applications. High induction levels with good... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Various Other Shapes
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Manufacturing Method: Cast/Sintered
"T" Handle Magnetic Wand
from DME Company

The DME Molding Supplies “T ” handle magnetic wand is an easy and effective way to safety sweep gaylords, regrind materials or other small batch additives preventing costly damage to screws or barrels and eliminating clogged nozzles due to tramp metal entering the process. This “T... [See More]

  • Geometry: Rod
  • Orientation: Conventional
  • Industrial Magnets: Magnetic Assembly; Magnetic Retriever
  • Lift / Sweeper / Retriever: Handheld
AlNiCO Magnets
from Hangzhou X-mag Inc.

First used in the 1930 ’s, Alnico is the oldest family of permanent magnets. With energy products ranging from 1.3 to 10.1 MGOe, Alnico can be produced in both cast and sintered forms. The most common grades are cast Alnico 5 and 8 with Alnico 5-7 and 9 being premium grades. Sintered Alnico... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Magnet Grade: LN10-LNGT80, FLNG10-FLNGT48
  • Material: Aluminum-Nickel-Cobalt; Cast AlNiCo, Sintered Alnico
  • BHmax: 1.25 to 10
AlNiCo Magnet -- 310060
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • BHmax: 4.4
Rod Magnets -- R063-063
from Amazing Magnets, LLC

0.0625'' Dia x 0.0625'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Cow Magnets -- 07239
from Master Magnetics, Inc.

Alnico Cow Magnets (2 pcs.) [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Neodymium rod magnets -- 35NERR16-2
from Magnet Sales & Manufacturing, Inc.

Neodymium rod magnets [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 35
MG Series, Alnico VIII sintered cylindrical magnet, 6,22 mm W x 6,22 mm Dia. [0.245 in W x 0.245 in Dia.] -- 101MG8
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Rod
  • Manufacturing Method: Alnico VIII/sintered
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
Alnico Rod -- CA-0159
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.250 inch. Thickness: 1.000 inch. Mounting: N/A. Lift Strength: 1 lb. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Alinco Rod Magnets
from Adams Magnetic Products Co.

Alnico 5 Rods. Products Overview. Alnico rod magnets can have very strong flux output and are stable at high temperatures. Direction of magnetization is through the length. Rod Magnet Features. Temperature stability in high temperature applications, and a maximum working temperature of approximately... [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: Grade 5 Standard (Alinco 2, 5-7, 7, 8 and 9 Available)
Bottom Tapped -- C3T625
from Monroe Engineering

Non ferrous jackets and no additional insulation is required [See More]

  • Geometry: Rod
  • Material: Ferrite
  • Industrial Magnets: Magnetic Assembly
  • Holding Force: 1.75
Cylindrical Rare Earth Magnet Assemblies
from Industrial Magnetics, Inc.

These powerful cylindrical magnet assemblies are available in Ceramic, Alnico and Rare earth magnet material with diameters ranging from 1/4" to 2" and with holding values as high as 172 pounds. Rare earth magnets are extremely powerful yet compact. Alnico magnets are ideal for high heat... [See More]

  • Geometry: Rod; Rotor / Poles
  • Material: Aluminum-Nickel-Cobalt (optional feature)
  • Industrial Magnets: Magnetic Assembly
  • Holding Force: 0.0250 to 172
Axial Disc Magnets for Magnetic Encoders
from Dexter Magnetic Technologies, Inc.

Our axial disc magnets are available as standard products (see technical specifications). If you are looking for other materials (e.g. ceramic or samarium cobalt) or alternative shapes, we are happy to work with you to provide you with the magnet your application requires. With advanced modeling... [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: Clean Room Class 10,000 (ISO7)
Bunting® Low Profile Drawer Magnet
from DME Company

When headroom is critical, you need Bunting ’s Low Profile Drawer Magnet. No other drawer magnet can compare to Bunting ’s proven design in a space-saving 5-11/16 ” overall height. You get a single row of our exclusive Power Balanced Permanent Magnetic Cartridges, clear... [See More]

  • Geometry: Rod
  • Orientation: Conventional
  • Industrial Magnets: Magnetic Assembly
Bonded Magnets
from Hangzhou X-mag Inc.

Bonded Magnets. Plastic Bonded Magnets are manufactured by compounding magnetic ferrite or rare-earth powders with a thermoplastic binder. They can then be made by compression or injection molding and can be isotropic or anisotropic. They have the advantages of precise dimensions, consistent... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Material: Neodymium Iron Boron; Ferrite; Compression molding NdFeB magnets, Injection molding NdFeB magnets, Injection molding ferrite magnets.
  • Industrial Magnets: Rare-Earth Magnet
  • Magnet Grade: KBM-2~KBM-12L, KBI-3~KBI-8, KBI-F1.5~KBI-F2.1
AlNiCo Magnet -- 310080
from elobau U.S., Inc.

Short profile. Wide temperature range. Small temperature index. Friable. Sensitive to impacts (splinters). Sensitive to counteracting magnetic fields. Difficult to work. Only available in fixed shapes. L/D proportion should be selected higher than 5. Quality of material. AlNiCo magnets are made of... [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • BHmax: 4.4
Rod Magnets -- R063-063-DM
from Amazing Magnets, LLC

0.0625'' Dia x 0.0625'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Diametrically Magnetized, Poles On Outside Diameter [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
MG Series, Alnico VIII sintered cylindrical magnet, 6,22 mm W x 6,22 mm Dia. [0.245 in W x 0.245 in Dia.], bulk packaging of 100 pieces -- 101MG8-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Rod
  • Manufacturing Method: Alnico VIII/sintered
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
Alnico Rod -- CA-0160
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.125 inch. Thickness: 0.500 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Press-Fit -- C250
from Monroe Engineering

Non ferrous jackets and no additional insulation is required [See More]

  • Geometry: Rod
  • Material: Ferrite
  • Industrial Magnets: Magnetic Assembly
  • Holding Force: 0.0500
Halbach/Stelter Arrays and Dipoles
from Dexter Magnetic Technologies, Inc.

Halbach/Stelter dipoles are specialized dipoles that can produce large and/or uniform magnetic fields over large areas. Magnetic field strength can exceed the remanence (residual magnetism) of the magnetic material. We have manufactured dipoles that produced fields as large as 3.0 Tesla (30,000... [See More]

  • Geometry: Block / Bar; Rod; Horseshoe / U-shape
  • Material: Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
  • Industrial Magnets: Magnetic Assembly
  • Maximum Magnetic Force: 30000
Bunting® Mini-Loader Magnet
from DME Company

Many plastics processors are turning to smaller volume, closed-loop systems. These “Just-in-Time" systems dry resin at a central point and then convey small amounts to the molding machine. Seeing a special need for magnetic protection against ferrous contaminants in such operations, Bunting... [See More]

  • Geometry: Rod
  • Orientation: Conventional
  • Industrial Magnets: Magnetic Assembly
FeCrCo Magnets
from Hangzhou X-mag Inc.

FeCrCo magnets were developed in the 1970 ’s. The FeCrCo permanent magnet alloy is known for its ductility and machinability prior to the final heat treatment. At this point in the process, the low cobalt material can be machined as if it was soft steel. It can be bent and heat-treated with a... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Magnet Grade: FeCrCo10/3-FeCrCo52/5
  • Material: FeCrCo
  • BHmax: 1.25 to 6.5
Rod Magnets -- R094-094
from Amazing Magnets, LLC

0.09375'' Dia x 0.09375'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
MG Series, Alnico VIII sintered cylindrical magnet, 6,35 mm W x 6,35 mm Dia. [0.25 in W x 0.25 in Dia.] -- 101MG7
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Rod
  • Manufacturing Method: Alnico VIII/sintered
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
Alnico Rod -- CA-0172
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Outer Diameter: 0.250 inch. Thickness: 0.500 inch. Mounting: N/A. Lift Strength: 0.25 lb. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.1 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Shielded Rare Earth -- RBS1225
from Monroe Engineering

Shielded Rare Earth. Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures. The shield, acting as an insulator, prevents undue loss of magnetic flux at the magnet pole when inserted directly into steel components. Operates most effectively when there are no severe... [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Individual Magnets; Rare-Earth Magnet
  • Holding Force: 0.1000
Klystrons/Gyrotrons Magnets
from Dexter Magnetic Technologies, Inc.

Klystrons-Gyrotrons Magnets. Klystrons/Gyrotrons are devices that are used to amplify microwave and radio frequencies. Our permanent magnet structures allow more compact gyrotron shapes. We have produced 1.4 Tesla in a permanent magnet tube. Materials. Neodymium Iron Boron and Samarium Cobalt are... [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron; Samarium Cobalt; Ferrite
  • Industrial Magnets: Magnetic Assembly
  • Maximum Magnetic Force: 140000
Clean-Flow® Drawer Magnet
from DME Company

CONSTRUCTION: • Ceramic 5. • Stainless Steel Magnetic Tubes, Located on 2 ” Verticle and Horizontal Centers. • Cast Ductile Iron Housings(Painted Black). • 3/8 ” Polycarbonate Drawer Front. • Leak Proof Gasket [See More]

  • Geometry: Rod
  • Orientation: Conventional
  • Industrial Magnets: Magnetic Assembly
Magnets/Sintered Neodymium Iron Boron /NdFeB Magnets
from Hangzhou X-mag Inc.

Sumitomo Special Metals, the Nd2Fe14B magnet is the most widely used rare-earth magnet due to its superior magnetic properties. Neodymium magnet is today ’s super-strong permanent magnet, and its properties continue to improve. Neodymium magnets are used in a wide variety of applications from... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Material: Neodymium Iron Boron; Sintered NdFeB
  • Industrial Magnets: Rare-Earth Magnet
  • Magnet Grade: N35-N42AH; G48SH-G50EH
Rod Magnets -- R1000A1-DM
from Amazing Magnets, LLC

0.15625'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Magnetized Diametrically Magnetized, Poles On Outside Diameter [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
MG Series, Alnico VIII sintered cylindrical magnet, 6,35 mm W x 6,35 mm Dia. [0.25 in W x 0.25 in Dia.], bulk packaging of 100 pieces -- 101MG7-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Rod
  • Manufacturing Method: Alnico VIII/sintered
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
Alnico Rod -- CA-0174
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.157 inch. Thickness: 0.787 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Thru Hole -- C3H1250
from Monroe Engineering

Non ferrous jackets and no additional insulation is required [See More]

  • Geometry: Rod
  • Material: Ferrite
  • Industrial Magnets: Magnetic Assembly
  • Holding Force: 7.25
JIT Clean-Flow® Drawer Magnet
from DME Company

Our JIT ( “Just-In-Time ”) Clean Flow drawer magnet is ideal for closed-loop Just-In-Time systems. This compact unit was designed to provide maximum tramp metal protection for low volume injection molding operations. The two powerful Rare Earth tubes that come standard in our JIT Clean... [See More]

  • Geometry: Rod
  • Orientation: Conventional
  • Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
Rubber/Flexible magnets
from Hangzhou X-mag Inc.

Flexible rubber magnets are manufactured by mixing a powder with a flexible polymer material to create magnetic profiles, tapes and sheets. One advantage of rubber magnets is the ease of cutting them to shape thus enabling inexpensive accurate size options and rolled up storage allowing ease in... [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Customized
  • Magnet Grade: RMT-B5~RMA-NBR, NR2~NRE6
  • Material: Neodymium Iron Boron; Ferrite; flexible rubber ferrite, flexible rubber NdFeB
  • BHmax: 0.5700 to 9.5
Rod Magnets -- R1000B
from Amazing Magnets, LLC

0.25'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
MG Series, Alnico VIII sintered cylindrical magnet, in externally threaded 8x32 metal bushing, 17,02 mm W x 7,87 mm Dia. [0.67 in W x 0.31 in Dia.] -- 102MG11
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Rod
  • Manufacturing Method: Alnico VIII/sintered
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
Alnico Rod -- CA-0200
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.185 inch. Thickness: 0.225 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Two-Pole Alnico 5 -- A250
from Monroe Engineering

High resistance to heat (up to 800 ºF, 427 ºC). Especially effective in mold applications. Tapped hole for easy mounting [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Magnetic Assembly
  • Holding Force: 0.1300
Vacuum Line Magnet -- Vacuum 4JIT Magnet
from DME Company

FEATURES: • Welded Stainless Steel Construction. • Powerful Rare Earth Magnetic Circuit. • Connecting ends are constructed of .065 ” wall thickness tubing. OPTIONS: • Custom Sizes and Designs. • Ceramic or Alnico Magnetic Circuits [See More]

  • Geometry: Rod
  • Orientation: Conventional
  • Industrial Magnets: Magnetic Assembly; Rare-Earth Magnet
Sintered Ferrite Magnets
from Hangzhou X-mag Inc.

Ferrite lodestones were discovered millennia ago when stones were found that would magically exhibit invisible forces. Today ’s ferrite magnets are an improvement on that basic material. These can be “soft ” or “hard ” types that exhibit different magnetic coercivities. [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Magnet Grade: XM10T-XM4748
  • Material: Ferrite; Sintered Ferrite
  • BHmax: 0.8000 to 5.6
Rod Magnets -- R1000C
from Amazing Magnets, LLC

0.375'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
MG Series, Alnico VIII sintered cylindrical magnet, in externally threaded 8x32 metal bushing, 17,02 mm W x 7,87 mm Dia. [0.67 in W x 0.31 in Dia], bulk packaging of 100 pieces -- 102MG11-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Rod
  • Manufacturing Method: Alnico VIII/sintered
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
Alnico Rod -- CA-0204
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Metal. Length: 3.000 inches. Outer Diameter: 0.500 inch. Mounting: N/A. Weight: 1 lb. 2-poled, standard cast alnico cow magnet with bright, metal finish. Non-toxic and non-corrosive. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Length: 3
Sintered Samarium Cobalt/SmCo Magnets
from Hangzhou X-mag Inc.

Samarium cobalt (SmCo5) was the first rare-earth magnet material developed in the early 1960s. Some modern Sm2Co17 grades have the energy of a neodymium magnet but can retain working energies at higher temperatures. They have high field strength, temperature tolerance, and resistance to corrosion. [See More]

  • Geometry: Block / Bar; Rod; Round / Ring / Disc; Arc Segment; Customized
  • Material: Samarium Cobalt; Sintered SmCo
  • Industrial Magnets: Rare-Earth Magnet
  • Magnet Grade: Sm1Co5(16-24), Sm2Co17(24L-33H), Sm2Co17-20TR, Sm2Co17-LT(16LT-22LT)
Rod Magnets -- R1000D
from Amazing Magnets, LLC

0.5'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
MG Series, Alnico VIII sintered cylindrical magnet, in internally threaded 4x40 metal bushing, 12,19 mm W x 7,87 mm Dia [0.48 in W x 0.31 in Dia.] -- 102MG15
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Rod
  • Manufacturing Method: Alnico VIII/sintered
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
Alnico Rod -- CA-0216
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.250 inch. Thickness: 3.250 inch. Mounting: N/A. Lift Strength: 1.5 lb. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.04 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R1000F
from Amazing Magnets, LLC

0.75'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N42 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N42
MG Series, Alnico VIII sintered cylindrical magnet, in internally threaded 4x40 metal bushing, 12,19 mm W x 7,87 mm Dia. [0.48 in W x 0.31 in Dia], bulk packaging of 100 pieces -- 102MG15-BP
from Honeywell Sensing & IoT

The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic... [See More]

  • Geometry: Rod
  • Manufacturing Method: Alnico VIII/sintered
  • Material: Aluminum-Nickel-Cobalt
  • Maximum Magnetic Force: 195 to 1050
Alnico Rod -- CA-0218
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.250 inch. Thickness: 1.250 inch. Mounting: N/A. Lift Strength: 1 lb. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.02 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R1000H
from Amazing Magnets, LLC

1'' Dia x 1'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- CA-0236
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Nickel. Outer Diameter: 0.250 inch. Thickness: 1.000 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R125-063
from Amazing Magnets, LLC

0.0625'' Dia x 0.125'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- CA-0277
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Nickel. Outer Diameter: 0.375 inch. Thickness: 0.905 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.03 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R125-094
from Amazing Magnets, LLC

0.09375'' Dia x 0.125'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- CA-0344
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.236 inch. Thickness: 0.984 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R125A
from Amazing Magnets, LLC

0.125'' Dia x 0.125'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- CA-0355
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.062 inch. Thickness: 0.500 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R125A-DM
from Amazing Magnets, LLC

0.125'' Dia x 0.125'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Diametrically Magnetized, Poles On Outside Diameter [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- CA-0371
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.125 inch. Thickness: 1.725 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R156A1
from Amazing Magnets, LLC

0.15625'' Dia x 0.15625'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- CA-0377
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.187 inch. Thickness: 0.625 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.005 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R160A-40H
from Amazing Magnets, LLC

0.25'' Dia x 0.16'' Long Rod, Licensed NdFeB, Grade 40H Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: 40H
Alnico Rod -- CA-0404
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.375 inch. Thickness: 0.850 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.03 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R188A
from Amazing Magnets, LLC

0.125'' Dia x 0.1875'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- CA-0410
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.500 inch. Thickness: 2.500 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.13 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R188A1
from Amazing Magnets, LLC

0.1563'' Dia x 0.1875'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- CA-0422
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.187 inch. Thickness: 1.625 inch. Mounting: N/A. Grade: 5. MGOe: 3.9. Machineable: No. Maximum Operating Temperature: 525 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 5
Rod Magnets -- R188A2
from Amazing Magnets, LLC

0.1875'' Dia x 0.1875'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- SM-0014
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.260 inch. Thickness: 0.500 inch. Mounting: N/A. Grade: 8. MGOe: 4. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 8
Rod Magnets -- R2000D
from Amazing Magnets, LLC

0.5'' Dia x 2'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Thickness Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- SM-0053
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.100 inch. Thickness: 0.380 inch. Mounting: N/A. Grade: 8. MGOe: 4. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.005 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 8
Rod Magnets -- R2000H
from Amazing Magnets, LLC

1'' Dia x 2'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Alnico Rod -- SM-8732
from Magnet Kingdom

Specifications: Material: Alnico. Shape: Rod. Finish: Ground. Outer Diameter: 0.105 inch. Thickness: 0.390 inch. Mounting: N/A. Grade: 6. MGOe: 3. Machineable: No. Maximum Operating Temperature: 550 °C. Impact Resistance: Moderate. Weight: 0.005 lb. [See More]

  • Geometry: Rod
  • Material: Aluminum-Nickel-Cobalt
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 6
Rod Magnets -- R2000P
from Amazing Magnets, LLC

2'' Dia x 2'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Thickness Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Ceramic Rod -- CM-0266
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Rod. Finish: Ground. Outer Diameter: 0.374 inch. Thickness: 0.375 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.01 lb. [See More]

  • Geometry: Rod
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Rod Magnets -- R250-063
from Amazing Magnets, LLC

0.0625'' Dia x 0.25'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Ceramic Rod -- CM-0311
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Rod. Finish: Ground. Outer Diameter: 0.125 inch. Thickness: 0.500 inch. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.1 lb. [See More]

  • Geometry: Rod
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Rod Magnets -- R250-063-DM
from Amazing Magnets, LLC

0.0625'' Dia x 0.25'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Diametrically Magnetized, Poles On Outside Diameter [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Ceramic Rod -- CM-0441
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Rod. Finish: Ground. Outer Diameter: 0.141 inch. Thickness: 0.250 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Geometry: Rod
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Rod Magnets -- R250A
from Amazing Magnets, LLC

0.125'' Dia x 0.25'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40
Ceramic Rod -- CM-0586
from Magnet Kingdom

Specifications: Material: Ceramic. Shape: Rod. Finish: Ground. Outer Diameter: 0.125 inch. Thickness: 0.188 inch. Mounting: N/A. Grade: 1. MGOe: 1.05. Machineable: No. Maximum Operating Temperature: 300 °C. Impact Resistance: Moderate. Weight: 0.001 lb. [See More]

  • Geometry: Rod
  • Material: Ferrite
  • Industrial Magnets: Individual Magnets
  • Magnet Grade: 1
Rod Magnets -- R250A1
from Amazing Magnets, LLC

0.15625'' Dia x 0.25'' Long Rod, Licensed NdFeB, Grade N40 Neodymium Rare Earth Magnet , Ni-Cu-Ni (Silver in Color) Plated, Axially Magnetized, Poles On Flat Face [See More]

  • Geometry: Rod
  • Material: Neodymium Iron Boron
  • Industrial Magnets: Bulk Magnet Materials; Rare-Earth Magnet
  • Magnet Grade: N40