Dual Processors Single Board Computers (SBC)

11 Results
Matrox Supersight -- 5100 SHB
from Matrox Imaging

Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric. [See More]

  • Features: Watchdog Timer; Real Clock Timer; Printer Support; Dual Processors; Keyboard Support; Mouse Support; PICMG Compliant; RJ-45 Connectors
  • Computer Bus: PCIe; USB; PCIe 2.0
  • Processor / CPU: Intel® Xeon®; Quad-Core Intel® Xeon®
  • CPU Speed: 2830
Single Board Computer -- XPT 6090
from Tri Map International, Inc.

The XPT 6090 Single Board Computer · Dual IntelR XEON Processor. · Hyper-Threading technology. · E7501 Chipset. · PCI/ISA & PCI-X. · Dual Gigabit Ethernet. · Supports up to 8GB of DDR 200/266 memory. · Enhanced ATI Video. · Dual Ultra SCSI [See More]

  • Features: Watchdog Timer; Dual Processors; Keyboard Support; Mouse Support
  • Computer Bus: ISA/EISA; PCI; PCI-X; Intel® E7501
  • Processor / CPU: Intel® Xeon®
  • CPU Speed: 2800
NLT Dual Xeon™ -- 6313-006
from Trenton Systems, Inc.

Dual Intel ® Xeon ™, PICMG 1.3 SHB Express compatible [See More]

  • Features: RoHS (optional feature); Watchdog Timer; Dual Processors; Keyboard Support; Mouse Support; PICMG Compliant; RJ-45 Connectors
  • Computer Bus: PCI; PCI-X; PCIe
  • Processor / CPU: Intel® Xeon®
  • CPU Speed: 3600
Single Board Computer -- ROBO-8111VG2AR
from American Portwell Technology Inc.

Intel ® C216 PCH chipset supporting Intel ® Xeon ® E3-1200v2 Series and Core ™ i3 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI & Dual Gigabit Ethernet [See More]

  • Features: Dual Processors; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® Xeon®
  • Main Memory: 16000
3.5” SBC with AMD Ryzen™ Embedded R1000 / V1000 family of SOCs (Formerly MERIDA) -- SBC-3.5-RV1000
from SECO

Full connectivity on powerful AMD Ryzen ™ platform [See More]

  • Features: Dual Processors; Speaker Support
  • Computer Bus: PCIe; USB
  • Processor / CPU: AMD Ryzen™ Embedded V1000 and R1000 processors
  • CPU Speed: 3350
Single Board Computer -- ROBO-8111VG2AR-Q77
from American Portwell Technology Inc.

Intel ® Q77 PCH chipset supporting Intel ® Core ™ i7/i5 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI &Intel® C216 PCH chipset supporting Intel® Xeon® E3-1200v2 Series and Core ™ i3 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI &... [See More]

  • Features: Dual Processors; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® Core™ i7/i5
  • Main Memory: 16000
3.5” SBC with AMD Ryzen™ Embedded R1000 / V1000 family of SOCs (Formerly MERIDA) -- SBC-3.5-RV1000 (sample)
from SECO

3.5 ” SBC with AMD Ryzen ™ Embedded R1000 / V1000 family of SOCs [See More]

  • Features: Dual Processors; Speaker Support
  • Computer Bus: PCIe; USB
  • Processor / CPU: AMD Ryzen™ Embedded V1000 and R1000 processors
  • CPU Speed: 3350
3.5” SBC with the NXP i.MX 8M Applications Processors (Formerly ALBION) -- SBC-3.5-MX8M
from SECO

SBC-3.5-MX8M is an SBC built upon the NXP i.MX 8M Application Processors characterised by HEVC/VP9 decoding in 4Kp60 as well as HDR. As for the memory, it features a DDR3L RAM. Moreover, it provides an optimized IoT stack with preinstalled Wind River Linux 10. The range of connectivity options is... [See More]

  • Features: Dual Processors; Speaker Support
  • Computer Bus: USB
  • Processor / CPU: NXP i.MX 8M Family
  • CPU Speed: 1500
embedded NUC™ SBC with the Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors -- SBC-eNUC-APL
from SECO

SBC-eNUC-APL is a flexible and expandable full industrial x86 embedded NUC ™ SBC with the Intel ® Atom X Series, Intel ® Celeron ® J / N Series and Intel ® Pentium ® N Series (formerly code name Apollo Lake) Processors. Also available in industrial temperature version,... [See More]

  • Features: Dual Processors; Speaker Support
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® AtomTM; Intel Celeron; Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series
  • CPU Speed: 2500
embedded NUC™ SBC with the N-series Intel® Pentium® / Celeron® and x5-Series Atom™ SOCs (Formerly NOLAN) -- SBC-eNUC-BSW
from SECO

SBC-eNUC-BSW is SECO ’s Single Board Computer based on the Intel ® Pentium ® and Celeron ® N3000 series, in the embedded NUC ™ (eNUC) form factor from the SGeT consortium. This embedded NUC ™ Type 2 “Connectivity ” module (101.6 x 101.6 mm) is a... [See More]

  • Features: Dual Processors; Speaker Support
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel Celeron; N-series Intel® Pentium® and Celeron® SOCs
  • CPU Speed: 2560
Pico-ITX SBC with Intel® Atom® X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (codename: Apollo Lake) Processors (Formerly ADLER) -- SBC-pITX-APL
from SECO

Pico-ITX SBC x86 Solution designed for IoT edge computing in harsh environments [See More]

  • Features: Dual Processors; Speaker Support
  • Computer Bus: USB
  • Processor / CPU: Intel® AtomTM; Intel Celeron; Intel® Atom® X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
  • CPU Speed: 2500