CRT Controller Single Board Computers (SBC)
Description
CRT Controller Single Board Computers (SBCs) are specialized computing devices designed to manage and control Cathode Ray Tube (CRT) displays. These SBCs integrate the necessary hardware and software components to drive CRT monitors, handling tasks such as generating video signals and managing display settings.
Working Principle
CRT Controller SBCs operate by converting digital data into analog signals that can be interpreted by CRT displays. They utilize a combination of processors, memory, and video output interfaces to generate the necessary signals for CRT operation. These SBCs are useful because they provide a compact and efficient solution for controlling CRT displays, which are still used in certain legacy systems and applications where specific display characteristics are required.
Applications
CRT Controller SBCs are used in various applications where CRT displays are still prevalent. For example, they can be found in older industrial control systems, legacy gaming consoles, and certain types of medical equipment that rely on CRT technology for display purposes. These SBCs ensure that the CRT displays function correctly and maintain the desired visual output.
Advantages over other Single Board Computers (SBC)
CRT Controller SBCs offer specific advantages when it comes to managing CRT displays. They are optimized for generating the precise analog signals required by CRTs, which can be a challenge for general-purpose SBCs. Additionally, they often include specialized video output interfaces and settings tailored for CRT technology, providing better compatibility and performance in these specific applications.
Limitations
One of the main limitations of CRT Controller SBCs is their specificity to CRT technology, which is becoming increasingly obsolete. As a result, these SBCs may not be suitable for modern applications that require support for newer display technologies like LCD or OLED. Additionally, the availability of components and support for CRT technology may be limited, posing challenges for long-term maintenance and upgrades.
Considerations
When considering CRT Controller SBCs, it is important to evaluate the initial costs, which may be higher due to the specialized nature of these devices. Operating expenses could also be a concern, as CRT displays typically consume more power than modern alternatives. Durability and accuracy are generally reliable, but potential users should be aware of the limited availability of replacement parts and the potential need for specialized maintenance.
from DigiKey
SBC 3.9GHZ 1 CORE 32GB/0GB RAM [See More]
- Video: VGA; CRT
- Ports: USB
- Main Memory: 0 to 32000
- Communication Networks: Ethernet
from DigiKey
SBC 3.8GHZ 10 CORE 64GB/0GB RAM [See More]
- Video: VGA; CRT
- Ports: USB
- Main Memory: 0 to 64000
- Communication Networks: Ethernet
from DigiKey
SBC 3.7GHZ 2/4 CORE 16GB/0GB RAM [See More]
- Video: CRT
- Main Memory: 0 to 16000
- CPU Speed: 2300 to 3700
- Ports: USB
from DigiKey
SBC 1.66GHZ 2 CORE 2GB/0GB RAM [See More]
- Video: VGA; CRT
- CPU Speed: 1660
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 2000
from DigiKey
SBC 1.6GHZ 1 CORE 2GB/0GB RAM [See More]
- Video: VGA; CRT
- CPU Speed: 1600
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 2000
from DigiKey
SBC 1.8GHZ 2 CORE 2GB/0GB RAM [See More]
- Video: VGA; CRT
- CPU Speed: 1800
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 2000
from DigiKey
SBC 1.6GHZ 1 CORE 4GB/0GB RAM [See More]
- Video: VGA; CRT
- CPU Speed: 1600
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 4000
from DigiKey
SBC 1.8GHZ 2 CORE 4GB/0GB RAM [See More]
- Video: VGA; CRT
- CPU Speed: 1800
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 4000
from DigiKey
SBC 1.6GHZ 2 CORE 4GB/0GB RAM [See More]
- Video: VGA; CRT
- CPU Speed: 1600
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 4000
from DigiKey
SBC 1.6GHZ 2 CORE 4GB/0GB RAM [See More]
- Video: VGA; CRT
- CPU Speed: 1600
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 4000
from Computer Express L.L.C.
acirc; € ¢ Fan-less Design â € ¢ Intel Ultra Low Voltage Celeron M 600MHz CPU/ Intel Low Voltage Pentium M 1.4GHz CPU Onboard â € ¢ 1 x 200-pin DDR SO-DIMM 200/266MHz up to 1GB â € ¢ Support CRT and LCD â € ¢ Intel... [See More]
- Video: VGA; LCD; CRT
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
- Processor / CPU: Intel Celeron
- Main Memory: 1000
from American Portwell Technology Inc.
Intel ® QM57 chipset supporting dual Intel ® Core ™ i7/i5 rPGA989 processor based PICMG 1.3 SHB support up to 8GB DDR3 SDRAM, DVI-I, Dual Gigabit Ethernet and Audio [See More]
- Video: VGA; CRT; DVI-D
- Computer Bus: PCI; PCIe; USB
- Processor / CPU: Intel Core i7-620M/i5-520M/P4500
- Main Memory: 8000
from Ant Computer, Inc.
Socket 370 Pentium 3 CPU full size card w/ 2-VGA/Sound/LAN [See More]
- Video: LCD; CRT
- CPU Speed: 566 to 1260
- Computer Bus: ISA/EISA; PCI
- Main Memory: 512
from Matrox Imaging
Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric. [See More]
- Video: VGA; LCD; CRT; XGI Z11 graphics controller
- Computer Bus: PCIe; USB; PCIe 2.0
- Processor / CPU: Intel® Xeon®; Quad-Core Intel® Xeon®
- CPU Speed: 2830
from NEXCOM USA
Embedded CPU board, support DDR 266/333 MHz SDRAM, CE/FCC certified [See More]
- Video: VGA; CRT
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: Pentium M/ULV/LV Processor
- Main Memory: 2000
from Computer Express L.L.C.
acirc; € ¢ Vortex86SX 32-bit x 86 Embedded SoC â € ¢ Onboard DDRII 128MB System Memory â € ¢ CRT/LCD (LVDS/TTL) displays, onboard 16MB VRAM â € ¢ Built-in on chip 10/100 Base-T Ethernet â € ¢ 4 x USB 2.0 Ports, 4 x... [See More]
- Video: VGA; CRT
- Main Memory: 128
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
- Ports: Serial Interface; Parallel Interface
from American Portwell Technology Inc.
Intel ® latest 45 nm Core ™ 2 Duo or Celeron ® M processor based PICMG Single Board Computer with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, and Audio [See More]
- Video: VGA; LCD; CRT; SDVO
- Computer Bus: PCIe; USB
- Processor / CPU: Intel® Core™2 Duo; Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
- Main Memory: 4000
from Ant Computer, Inc.
Intel ATOM PICMG 1.3 CPU Card w/ VGA/Sound/LAN. Features. >. PICMG 1.3 Full size CPU card supports Intel Atom N270 1.6GHz processor with 533MHz FSB. >. Memory Support one SO-DIMM socket, up to 2GB single channel 400/533MHz DDR2 memory. >. Intel 945GSE integrated 3D graphics engine GMA950... [See More]
- Video: LCD; CRT
- Computer Bus: 1 x EPCI BUS
- Processor / CPU: Intel® AtomTM
- CPU Speed: 1600
from Computer Express L.L.C.
acirc; € ¢ Vortex86SX 32-bit x 86 Embedded SoC â € ¢ Onboard DDRII 128MB System Memory â € ¢ Support CRT/LCD (TFT/DSTN/EL) â € ¢ 10/100 Base-T Ethernet â € ¢ 4 x USB 2.0 Ports, 4 x Serial Ports â € ¢... [See More]
- Video: VGA; CRT
- Main Memory: 128
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
- Ports: Serial Interface; Parallel Interface
from American Portwell Technology Inc.
Intel ® Q965 chipset supporting Intel ® Core ™ 2 Duo processor based PICMG 1.3 SHB with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, Audio and USB [See More]
- Video: VGA; CRT
- Computer Bus: PCI; PCIe; USB
- Processor / CPU: Intel Pentium 4; Intel® Core™2 Quad; Intel Pentium D, Celeron D
- Main Memory: 4000
from Computer Express L.L.C.
acirc; € ¢ Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz â € ¢ 1 x 184-pin DDR DIMM 200/266MHz up to 1GB â € ¢ 6 x USB 2.0 Ports â € ¢ Support CRT, TTL and LVDS TFT Panel â € ¢ 10/100 Base-T... [See More]
- Video: VGA; CRT
- Computer Bus: PCI; USB
- Processor / CPU: Pentium M; Intel Celeron
- Main Memory: 1000
from American Portwell Technology Inc.
Intel ® Q45 and ICH10DO chipset based SHB supporting Intel ® Core ™ 2 Quad processor based PICMG 1.3 SHB with DDR3 SDRAM, VGA,Dual Gigabit Ethernet, Audio and USB [See More]
- Video: VGA; CRT
- Computer Bus: USB
- Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel® Core™2 Quad
- Main Memory: 8000
from Computer Express L.L.C.
acirc; € ¢ Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz â € ¢ 1 x 184-pin DDR DIMM 200/266MHz up to 1GB â € ¢ 6 x USB 2.0 Ports, 2 x COM Ports â € ¢ Support CRT, TTL and LVDS TFT Panel â € ¢... [See More]
- Video: VGA; CRT
- Computer Bus: PCI; USB
- Processor / CPU: Pentium M; Intel Celeron
- Main Memory: 1000
from American Portwell Technology Inc.
Intel ® E7520 chipset supporting Intel ® dual-core Xeon ® processor based PICMG 1.3 Single Board Computer with DDR2 400 SDRAM, VGA and Dual Gigabit Ethernet [See More]
- Video: VGA; CRT; TMDS (DVI)
- Computer Bus: PCI; USB
- Processor / CPU: Dual-Core Intel Xeon
- CPU Speed: 2000
from American Portwell Technology Inc.
Intel ® E5100 chipset supporting dual Intel ® Quad Core ™ Xeon processor based PICMG 1.3 SHB with ECC DDR2 SDRAM, VGA & Dual Gigabit Ethernet [See More]
- Video: VGA; CRT; DVI
- Computer Bus: PCI; USB
- Processor / CPU: Quad-Core Intel® Xeon®; Dual-Core Intel Xeon
- Main Memory: 32000