Intel® Xeon® Single Board Computers (SBC)
from Advantech
9th/8th Gen. Intel ® Xeon ®/Core ™ Processor, 3.5" SBC w/ MIOe. 9th/8th Gen. Intel ® Xeon ®/Core ™ Processor, up to 6 cores, and TDP 45W/25W. Dual channel DDR4-2400, up to 64GB, ECC for Xeon SKU. Triple simultaneous displays with 48-bit LVDS+HDMI+DP. USB 3.1 Gen2 (10... [See More]
- Processor / CPU: Intel® Xeon®; Intel Xeon E-2276ME
- Chipset: Intel Chipset
- CPU Speed: 1150
- Operating Temperature: 32 to 140
from Advantech
LGA1200 10th Generation Intel ® Core ™ i9/i7/i5/i3/Pentium/Celeron System Host Board with DDR4, SATA 3.0, USB 3.2, Dual GbE, and Dual Displays. Intel ® Core ™ i9/i7/i5/i3 LGA1200 processor with H420E chipset. Up to 64 GB of dual-channel (non-ECC) DDR4 2666/2933 MHz. PCIe 3.0,... [See More]
- Processor / CPU: Intel® Xeon®; 10th Gen Intel® Xeon®/Core™ processors
- Chipset: Intel Chipset
- Cache Memory: 20000
- Features: RJ-45 Connectors
from Advantech
LGA1200 10th Generation Intel ® Core ™ i9/i7/i5/i3/Pentium/Celeron System Host Board with DDR4, SATA 3.0, USB 3.2, M.2, Dual GbE, and Triple Displays. Intel ® Core ™ i9/7/i5/i3 LGA1200 processor with Q470E chipset. Up to 64 GB of dual-channel (non-ECC) DDR4 2666/2933 MHz. PCIe... [See More]
- Processor / CPU: Intel® Xeon®; 10th Gen Intel® Xeon®/Core™ processors
- Chipset: Intel Chipset
- Cache Memory: 20000
- Features: RJ-45 Connectors
from Matrox Imaging
Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric. [See More]
- Processor / CPU: Intel® Xeon®; Quad-Core Intel® Xeon®
- CPU Speed: 2830
- Computer Bus: PCIe; USB; PCIe 2.0
- Main Memory: 32000
from ELMA Electronic Inc.
The SC4-CONCERTO is equipped with an Intel ® Xeon ® E3 familiy mobile workstation processor (Skylake Halo platform) for demanding applications. For scalability, the SC4-CONCERTO is also available with a 6th Generation Intel ® Core ™ Skylake processor. The front panel is provided... [See More]
- Processor / CPU: Intel® Xeon®; 6th Generation Intel® Core
- Main Memory: 32000
- CPU Speed: 1900 to 3700
from Acromag, Inc.
The AcroExpress ® VPX6860 is a high performance 6U OpenVPX ™ single board computer based on the 6th Generation Intel ® Xeon ® processor (formerly Skylake) and PCH. XMC and AcroPack expansion slots add flexibility for on-board FPGA processing, I/O interfaces, and other functions. [See More]
- Processor / CPU: Intel® Xeon®
- CPU Speed: 2800
- Computer Bus: VPX
- Main Memory: 32000
from American Portwell Technology Inc.
Display Wall Matrox Mura ™ MPS Display Card Barebone. Backplane supports up to ten Gen 2.0 PCIE X16. Single host Board supports Intel ® Xeon ® E3-1225/ E3-1275 or Intel ® Core ™ i3-2120 Processor. OEM BIOS for Matrox ® Mura MPX Series display solutions. Support up to 16GB... [See More]
- Processor / CPU: Intel® Xeon®; Intel Core™ Duo (optional feature); Intel® Core i3-2120
- Main Memory: 8000 to 16000
- Computer Bus: PCIe
- Video: DVI-I
from Extreme Engineering Solutions, Inc. (X-ES)
The XPedite7680 is a high-performance, 3U VPX-REDI, single board computer based on the Intel ® Xeon ® D-1500 family processors (formerly Broadwell-DE). The Intel ® Xeon ® D processor can provide up to 16 Xeon ®-class cores in a single, power-efficient System-on-Chip (SoC)... [See More]
- Processor / CPU: Intel® Xeon®
- Main Memory: 32000
- Computer Bus: USB; VPX; 3U VPX
- Ports: Serial Interface; USB
from Tri Map International, Inc.
The XPT 6090 Single Board Computer · Dual IntelR XEON Processor. · Hyper-Threading technology. · E7501 Chipset. · PCI/ISA & PCI-X. · Dual Gigabit Ethernet. · Supports up to 8GB of DDR 200/266 memory. · Enhanced ATI Video. · Dual Ultra SCSI [See More]
- Processor / CPU: Intel® Xeon®
- CPU Speed: 2800
- Computer Bus: ISA/EISA; PCI; PCI-X; Intel® E7501
- Main Memory: 8000
from ELMA Electronic Inc.
The TR C4x is compliant with the CERDEC CMOSS (C4ISR Modular Open Suite of Standards) requirements for the DoD hardware convergence program. This 3U OpenVPX single board computer features an Intel D-1500 Xeon processor providing server grade performance and excellent storage connectivity for high... [See More]
- Processor / CPU: Intel® Xeon®
- Main Memory: 32000
- Computer Bus: VPX
from American Portwell Technology Inc.
Intel ® C206 chipset supporting Intel ® Xeon ® or Core ™ i7/i5 LGA-1155 processor based PICMG 1.3 SHB support up to 16GB ECC DDR3 SDRAM, DVI-I, HDMI, Dual Gigabit Ethernet and Audio [See More]
- Processor / CPU: Intel® Xeon®; Intel Core i7/i5/i3
- Main Memory: 16000
- Computer Bus: USB
- Ports: Serial Interface; Parallel Interface; USB; FDD
from Extreme Engineering Solutions, Inc. (X-ES)
The XCalibur4630 is a high-performance 6U VME single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. With the Intel ® Xeon ® D-1500 family of processors, the XCalibur4630 delivers enhanced performance and efficiency for... [See More]
- Processor / CPU: Intel® Xeon®
- Main Memory: 32000
- Computer Bus: USB; VME Bus; 6U VME
- Ports: Serial Interface; USB
from ELMA Electronic Inc.
The IC-INT-VPX3d/e is a powerful OpenVPX 3U Single Board Computer (SBC) based on the Broadwell-DE processor – 14nm High Performance Chip of Intel ’s Low Power Spectrum. Combined with our ComEth 4580a 10 Gigabit Ethernet router or hybrid ComEth4410aswitch (PCIe & Ethernet) and other... [See More]
- Processor / CPU: Intel® Xeon®
- Main Memory: 8000
- Computer Bus: VPX
- Ports: Serial Interface; USB
from American Portwell Technology Inc.
Intel ® E7501 chipset supporting dual Intel ® Xeon ® processor PICMG 1.2 (ePCI-X) Single board computer with dual gigabit Ethernet Interfaces [See More]
- Processor / CPU: Intel® Xeon®; Intel LV Xeon
- Main Memory: 4000
- Computer Bus: PCI-X; USB
- Ports: Serial Interface; Parallel Interface; USB; Windbond W83627HF
from Extreme Engineering Solutions, Inc. (X-ES)
The XPedite7770 is a secure, high-performance single board computer based on the Intel ® Xeon ® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications requiring maximum data and information protection. This 3U VPX-REDI module... [See More]
- Processor / CPU: Intel® Xeon®
- Main Memory: 48000
- Computer Bus: USB; VPX; 3U VPX
- Ports: Serial Interface; USB
from ELMA Electronic Inc.
The IC-INT-VMEb, powered by an Intel ® Xeon D Series – Broadwell DE processor, offers unparalled performance to VME legacy applications to provide ruggedized and highly secure solutions. The Intel ® Xeon D-1500 family brings the performance of Intel Xeon processor into a dense,... [See More]
- Processor / CPU: Intel® Xeon®
- CPU Speed: 2000
- Computer Bus: VME Bus
- Main Memory: 16000
from Extreme Engineering Solutions, Inc. (X-ES)
The XPedite7771 is a secure, high-performance single board computer based on the Intel ® Xeon ® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications requiring maximum data and information protection. This 3U VPX-REDI module... [See More]
- Processor / CPU: Intel® Xeon®
- Main Memory: 48000
- Computer Bus: USB; VPX; 3U VPX
- Ports: Serial Interface; USB
from ELMA Electronic Inc.
Features: High performance Intel ® Architecture processor blade. Two, quad-core Intel ® Xeon ® L5518 (2.13 GHz) processors. Up to 80GB main memory. Hot-swappable hard disk with flexible choice of storage options. RAID 0/1 support for external disk drives. Multiple network and storage I/O... [See More]
- Processor / CPU: Intel® Xeon®
- CPU Speed: 2130
- Computer Bus: ATCA
- Main Memory: 80000
from Extreme Engineering Solutions, Inc. (X-ES)
The XPedite7774 is a secure, high-performance single board computer based on the Intel ® Xeon ® D-1700 series (formerly Ice Lake-D) of processors, making it an optimal choice for computationally heavy applications requiring maximum data and information protection. This 3U VPX-REDI module... [See More]
- Processor / CPU: Intel® Xeon®
- Main Memory: 48000
- Computer Bus: VPX; 3U VPX
- Ports: Serial Interface