VGA Interface Single Board Computers (SBC)

Description

VGA Interface Single Board Computers (SBCs) are compact computing devices that integrate a VGA interface for video output. These SBCs are designed to provide a platform for displaying graphics and text on monitors that support VGA input, offering resolutions such as 640x480, 800x600, and 1024x768. They are equipped with the necessary hardware to connect directly to VGA-compatible displays, making them suitable for applications where visual output is required.

Working Principle

VGA Interface SBCs operate by utilizing a VGA chip that processes video signals and outputs them to a connected display. The VGA chip must support the resolution of the display panel, ensuring compatibility and proper image rendering. These SBCs are useful because they provide a straightforward method for integrating visual output into embedded systems, allowing for the display of user interfaces, data visualization, and other graphical content. The VGA interface is a well-established standard, ensuring broad compatibility with a wide range of monitors and display devices.

Applications

VGA Interface SBCs are used in various applications where visual output is necessary. For example, they can be employed in industrial control systems where real-time data visualization is crucial. They are also used in medical devices that require graphical user interfaces for monitoring and control. Additionally, these SBCs can be found in digital signage solutions, providing dynamic content display in retail and public spaces.

Advantages over other Single Board Computers (SBC)

One of the key advantages of VGA Interface SBCs over other SBCs is their compatibility with a wide range of existing VGA monitors, which are still prevalent in many industries. This compatibility allows for easy integration into systems that require visual output without the need for additional adapters or converters. Furthermore, the use of a VGA interface can be more cost-effective compared to newer digital interfaces, making these SBCs an attractive option for budget-conscious projects.

Limitations

A significant limitation of VGA Interface SBCs is their reliance on analog video signals, which can result in lower image quality compared to digital interfaces like HDMI or DisplayPort. Additionally, VGA interfaces are limited in terms of resolution and color depth, which may not be suitable for applications requiring high-definition graphics or complex visualizations. The analog nature of VGA also makes it more susceptible to signal degradation over long cable runs.

Considerations

When considering VGA Interface SBCs, it is important to evaluate the initial costs, which can be lower due to the widespread availability of VGA-compatible displays. However, operating expenses may increase if additional components are needed to support higher resolutions or specific display requirements. Durability and maintenance costs should also be considered, as VGA connections can be prone to wear and tear over time. Accuracy in color reproduction and image quality may be limited by the analog nature of VGA, so it is crucial to assess whether this meets the needs of the intended application.

100 Results
7th & 6th Gen. Intel® Core™ U-series (i7/i5/i3/*Celeron®), 3.5" SBC w/MIOe -- MIO-5272U-U3A2
from Advantech

7th & 6th Gen. Intel ® Core ™ U-series (i7/i5/i3/*Celeron ®), 3.5" SBC w/MIOe. 7th & 6th Gen. Intel ® Core ™ U-series (i7/i5/i3/*Celeron ®). Dual SO-DIMM slots support up to 16GB memory. Multi-Display: VGA + HDMI 1.4 + LVDS (48bit). Expansion: 2x Full-size... [See More]

  • Video: VGA
  • Cache Memory: 3000
  • Processor / CPU: Intel Core i3 6100U
  • Features: RJ-45 Connectors
Single Board Computers (SBCs) -- 1188-A13-OLINUXINO-N8GB-ND [A13-OLINUXINO-N8GB from Olimex, Ltd.]
from DigiKey

SBC 1.0GHZ 1 CORE 512MB RAM [See More]

  • Video: VGA
  • Main Memory: 0 to 512
  • CPU Speed: 1000
  • Ports: USB
Intel® Atom™ E3825 & Celeron® N2930 Pico-ITX SBC, DDR3L, 18/24-bit LVDS, VGA, DP/HDMI, 1 GbE, Full-size Mini PCIe, 4 USB, 2 COM, SMBus, I2C, mSATA & MIOe -- MIO-3260C-S8A2
from Advantech

Intel ® Atom ™ E3825 & Celeron ® N2930 Pico-ITX SBC, DDR3L, 18/24-bit LVDS, VGA, DP/HDMI, 1 GbE, Full-size Mini PCIe, 4 USB, 2 COM, SMBus, I2C, mSATA & MIOe. Embedded Intel ® Atom ™ E3825 & Celeron ® N2930 up to Quad-Core processor design, DDR3L 1333MHz... [See More]

  • Video: VGA
  • CPU Speed: 1830
  • Processor / CPU: Intel Celeron; Intel Celeron N2930
  • Cache Memory: 2000
Intel® Atom™ E3825 & Celeron® N2930, 3.5" SBC, 2GB/4GB On-board Memory, VGA, 48-bit LVDS, 2GbE, Mini PCIe, PCI-104, iManager -- PCM-9365E-2GS3A1E
from Advantech

Intel ® Atom ™ E3825 & Celeron ® N2930, 3.5" SBC, 2GB/4GB On-board Memory, VGA, 48-bit LVDS, 2GbE, Mini PCIe, PCI-104, iManager. Intel ® Atom ™ E3825 & Celeron ® N2930, DDR3L-1066/1333MHz 2GB/4GB on-board memory. DirectX11, OpenGL3.2, OpenCL1.1, 3 independent... [See More]

  • Video: VGA
  • Main Memory: 2000
  • Processor / CPU: Intel® AtomTM; Intel Atom E3825
  • Cache Memory: 1000
Intel® Atom™ E3825 / E3845 & Celeron® N2930, PC/104-Plus SBC, ISA, VGA, HDMI/DVI, LVDS, 6 USB, mSATA or Onboard Flash -- PCM-3365E-S3A2
from Advantech

Intel ® Atom ™ E3825 / E3845 & Celeron ® N2930, PC/104-Plus SBC, ISA, VGA, HDMI/DVI, LVDS, 6 USB, mSATA or Onboard Flash. Intel ® Atom ™ E3825/E3845 & Celeron ® N2930, DDR3L-1066/1333MHz SODIMM up to 8GB. DirectX11, OpenGL3.2, OpenCL1.1, 3 independent display:... [See More]

  • Video: VGA
  • CPU Speed: 1330
  • Processor / CPU: Intel® AtomTM; Intel Atom E3825
  • Cache Memory: 1000
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe -- MIO-2263E-S3A2
from Advantech

Intel ® Atom ™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe. Embedded Intel ® Atom ™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB. Intel Gen 7... [See More]

  • Video: VGA
  • CPU Speed: 1330
  • Processor / CPU: Intel® AtomTM; Intel Atom E3825
  • Cache Memory: 1000
Intel® Celeron J1900 & Atom E3825/E3845, 3.5" MI/O-Compact SBC, DDR3L, VGA, HDMI/DP, 48-bit LVDS/eDP, 2GbE, Mini PCIe, mSATA, iManager, MIOe -- MIO-5251E-S3A1E
from Advantech

Intel ® Celeron J1900 & Atom E3825/E3845, 3.5" MI/O-Compact SBC, DDR3L, VGA, HDMI/DP, 48-bit LVDS/eDP, 2GbE, Mini PCIe, mSATA, iManager, MIOe. Intel ® Celeron J1900 & Atom ™ E3825/E3845, DDR3L-1066/1333MHz SODIMM up to 8GB. DirectX11, OpenGL3.2, OpenCL1.2, multi-display:... [See More]

  • Video: VGA
  • Cache Memory: 1000
  • Processor / CPU: Intel® AtomTM; Intel Atom E3825
  • Features: RJ-45 Connectors
Intel® Celeron J1900 & Atom™ E3825/ E3845, 3.5" SBC -- MIO-5850E-S3A1
from Advantech

Intel ® Celeron J1900 & Atom ™ E3825/ E3845, 3.5" SBC. Intel ® Celeron J1900 & Atom ™ E3825/E3845, DDR3L-1333MHz 2/4GB on board. DirectX11, OpenGL3.2, OpenCL1.2, Dual display: HDMI, VGA, LVDS. CPU bottom up design for system integration and rugged design for variable... [See More]

  • Video: VGA
  • Cache Memory: 1000
  • Processor / CPU: Intel® AtomTM; Intel Atom E3825
  • Features: RJ-45 Connectors
Single Board Computers (SBCs) -- 1188-CERBERUS2100-ND [CERBERUS2100 from Olimex, Ltd.]
from DigiKey

SBC 1 CORE 64KB/0GB RAM [See More]

  • Video: VGA
  • Ports: USB
  • Main Memory: 0
  • Hard Drive: MicroSD
Intel® Celeron N3160/N3060 SoC, Intel® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API -- PCM-9310AQ-S6A1E
from Advantech

Intel ® Celeron N3160/N3060 SoC, Intel ® Atom E8000 SoC, 3.5" SBC, DDR3L, VGA, HDMI, 48-bit LVDS, 2GbE, Mini PCIe, mSATA, SUSI API. Intel ® Celeron QC/DC SoC, Intel ® Atom QC, DDR3L-1600MHz SODIMM up to 8GB. DirectX11.1, OpenGL4.2, OpenCL1.2, 3 independent display: VGA + HDMI +... [See More]

  • Video: VGA
  • Cache Memory: 2000
  • Processor / CPU: Intel® AtomTM; Intel Atom E8000
  • Features: RJ-45 Connectors
Intel® Pentium N4200 Celeron N3350 & Atom™ E3950/E3940/E3930, 3.5" SBC w/ MIOe -- MIO-5350N-S1A2
from Advantech

Intel ® Pentium N4200 Celeron N3350 & Atom ™ E3950/E3940/E3930, 3.5" SBC w/ MIOe. Intel ® Pentium N4200 & Celeron N3350, Atom ™E3950, E3940, E3930,DDR3L 1867 MHz, up to 8GB. Triple display: VGA+LVDS/eDP+HDMI/DP*. 2 Intel i210 GbE, rich I/O: 4COM, 2 SATA, 2 USB 3.0,... [See More]

  • Video: VGA
  • Cache Memory: 2000
  • Processor / CPU: Intel Celeron; Intel Celeron N3350
  • Features: RJ-45 Connectors
Single Board Computers (SBCs) -- 1188-T2-OLINUXINO-MICRO-IND-ND [T2-OLINUXINO-MICRO-IND from Olimex, Ltd.]
from DigiKey

SBC 1.0GHZ 2 CORE 1GB/1/GB RAM [See More]

  • Video: VGA
  • Main Memory: 1000
  • CPU Speed: 1000
  • Ports: USB
Intel® Pentium N4200 Celeron N3350 5.25" EBX -- PCM-9563N-S1A2
from Advantech

Intel ® Pentium N4200 Celeron N3350 5.25" EBX. Embedded Intel ® Pentium N4200 & Celeron N3350. DDR3L 1866 MHz, up to 8GB. Multi-display: VGA+ LVDS/eDP+ HDMI*/DP*. Multiple I/O supports up to 3 Intel GbE, 6 COM, 2 USB3.0, 6 USB2.0. Expansion slot included 1 Mini PCIe, 1 M.2 E-key, 1... [See More]

  • Video: VGA
  • CPU Speed: 1100
  • Processor / CPU: Intel Celeron; Intel Celeron N3350
  • Cache Memory: 2000
Intel® Pentium N4200, Celeron N3350 & Atom™ E3950, 3.5" MI/O SBC -- PCM-9366N-S1A2
from Advantech

Intel ® Pentium N4200, Celeron N3350 & Atom ™ E3950, 3.5" MI/O SBC. Intel ® Pentium N4200, Celeron N3350 & Atom ™ E3950. 1 x DDR3L-1866/1600 SODIMM, up to 8GB. DirectX11, OpenGL3.2, OpenCL1.2, multi-display: VGA+LVDS/eDP+ HDMI/ DP*. Support 9-36V wide range power input. [See More]

  • Video: VGA
  • Cache Memory: 2000
  • Processor / CPU: Intel Celeron; Celeron N3350
  • Features: RJ-45 Connectors
Single Board Computers (SBCs) -- 1241-1006-ND [VL-EPM-24SU from VersaLogic Corporation]
from DigiKey

SBC 1.6GHZ 1 CORE 2GB/0GB RAM [See More]

  • Video: VGA
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Intel® AtomTM
  • CPU Speed: 1600
Intel® Pentium N4200/Celeron N3350 Pico-ITX SBC -- MIO-3360N-S1A2
from Advantech

Intel ® Pentium N4200/Celeron N3350 Pico-ITX SBC. Embedded Intel ® Pentium N4200/Celeron N3350. DDR3L 1866MHz support up to 8BG. Intel Gen 7 DirectX ®11.1 support. Dual Independent display: 48-bit LVDS, VGA, DP/HDMI. Expansion: Full-size Mini PCIe, eMMC, mSATA*. Rich I/O interface: 2... [See More]

  • Video: VGA
  • CPU Speed: 1100
  • Processor / CPU: Intel Celeron; Intel Celeron N3350
  • Cache Memory: 2000
Single Board Computers (SBCs) -- 1241-1007-ND [VL-EPM-35S from VersaLogic Corporation]
from DigiKey

SBC 2.26GHZ 2 CORE 4GB/0GB RAM [See More]

  • Video: VGA
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Intel® Core™2 Duo
  • CPU Speed: 2260
Intel® Pentium N4200/Celeron N3350/ Atom™ E3900 series Pico-ITX SBC -- MIO-2360N-S1A2
from Advantech

Intel ® Pentium N4200/Celeron N3350/ Atom ™ E3900 series Pico-ITX SBC. Embedded Intel ® Pentium N4200/Celeron N3350/Atom ™ E3900 series. DDR3L 1866MHz support up to 8BG. Dual display: 24-bit LVDS+VGA/HDMI. Flexible design using integrated multiple I/O: MIOe to approach vertical... [See More]

  • Video: VGA
  • CPU Speed: 2400
  • Processor / CPU: Intel Celeron; Intel Celeron N3350
  • Cache Memory: 2000
Single Board Computers (SBCs) -- 1241-1015-ND [VL-EPIC-25SB from VersaLogic Corporation]
from DigiKey

SBC 1.8GHZ 2 CORE 4GB/0GB RAM [See More]

  • Video: VGA
  • CPU Speed: 1800
  • Processor / CPU: Intel® AtomTM
  • Main Memory: 0 to 4000
LGA1200 10th Gen Intel® Xeon® and Core™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2
from Advantech

LGA1200 10th Gen Intel ® Xeon ® and Core ™ i9/i7/i5/i3 Half-size SHB with PCIe 3.0/Triple Independent Display/Dual GbE LAN/SATA III/USB 3.2. Complies with PICMG 1.3. Supports Intel Xeon W Family series, Core i9/i7/i5/i3 LGA1200 processors with W480E. Dual Channel DDR4 2666/2933... [See More]

  • Video: VGA
Single Board Computers (SBCs) -- 1241-1017-ND [VL-EPM-32P from VersaLogic Corporation]
from DigiKey

SBC 1.8GHZ 1 CORE 1GB/0GB RAM [See More]

  • Video: VGA
  • CPU Speed: 1800
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Main Memory: 0 to 1000
Single Board Computers (SBCs) -- 1241-1029-ND [VL-EBX-11H from VersaLogic Corporation]
from DigiKey

SBC 500MHZ 1 CORE 1GB/0GB RAM [See More]

  • Video: VGA
  • CPU Speed: 500
  • Processor / CPU: Geode LX 800
  • Main Memory: 0 to 1000
Single Board Computers (SBCs) -- 1241-1030-ND [VL-EPM-15E from VersaLogic Corporation]
from DigiKey

SBC 500MHZ 1CORE 256MB/256MB RAM [See More]

  • Video: VGA
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Geode LX 800
  • CPU Speed: 500
Single Board Computers (SBCs) -- 1241-1039-ND [VL-EBX-12T from VersaLogic Corporation]
from DigiKey

SBC 1.0GHZ 1 CORE 2GB/0GB RAM [See More]

  • Video: VGA
  • Main Memory: 0 to 2000
  • CPU Speed: 1000
  • Ports: USB
Single Board Computers (SBCs) -- 1241-1047-ND [VL-EBX-37A from VersaLogic Corporation]
from DigiKey

SBC 2.26GHZ 2 CORE 8GB/0GB RAM [See More]

  • Video: VGA
  • CPU Speed: 2260
  • Processor / CPU: Intel® Core™2 Duo
  • Main Memory: 0 to 8000
Single Board Computers (SBCs) -- 1241-1061-ND [VL-EPMP-34E from VersaLogic Corporation]
from DigiKey

SBC 1.2GHZ 2 CORE 4GB/0GB RAM [See More]

  • Video: VGA
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Intel® Core™2 Duo
  • CPU Speed: 1200
Single Board Computers (SBCs) -- 1241-1066-ND [VL-EPICS-36S from VersaLogic Corporation]
from DigiKey

SBC 2.26GHZ 2 CORE 4GB/0GB RAM [See More]

  • Video: VGA
  • CPU Speed: 2260
  • Processor / CPU: Intel® Core™2 Duo
  • Main Memory: 0 to 4000
Single Board Computers (SBCs) -- 1241-1069-ND [VL-EPM-14H from VersaLogic Corporation]
from DigiKey

SBC 500MHZ 1CORE 256MB/256MB RAM [See More]

  • Video: VGA
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Geode LX 800
  • CPU Speed: 500
Single Board Computers (SBCs) -- 1241-1118-ND [VL-EBXE-41SJF from VersaLogic Corporation]
from DigiKey

SBC 2.3GHZ 4 CORE 16GB/0GB RAM [See More]

  • Video: VGA
  • Ports: USB
  • Main Memory: 0 to 16000
  • Communication Networks: Ethernet
Single Board Computers (SBCs) -- 1241-1119-ND [VL-EBXE-41EJP from VersaLogic Corporation]
from DigiKey

SBC 2.3GHZ 4 CORE 16GB/0GB RAM [See More]

  • Video: VGA
  • Ports: USB
  • Main Memory: 0 to 16000
  • Communication Networks: Ethernet
Single Board Computers (SBCs) -- 1241-1128-ND [VL-EBXS-41SAK from VersaLogic Corporation]
from DigiKey

SBC 1.7GHZ 2 CORE 16GB/0GB RAM [See More]

  • Video: VGA
  • Main Memory: 0 to 16000
  • Processor / CPU: Intel Core i7-3517UE
  • Ports: USB
Single Board Computers (SBCs) -- 1241-1129-ND [VL-EBXS-41EAF from VersaLogic Corporation]
from DigiKey

SBC 1.7GHZ 2 CORE 16GB/0GB RAM [See More]

  • Video: VGA
  • Main Memory: 0 to 16000
  • Processor / CPU: Intel Core i7-3517UE
  • Ports: USB
8-Core Intel® Atom™ Mini-ITX Motherboard -- NF699
from Industrial PC, Inc.

8-Core Intel ® Atom ™ Mini-ITX Motherboard. Intel ® Atom ™ C3758 8-Core Denverton Processor. 4x DIMM sockets supporting RDIMM and UDIMM. Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with... [See More]

  • Video: VGA
  • CPU Speed: 2200
  • Processor / CPU: Intel® AtomTM
  • Main Memory: 256000
Half size Single Board Computers -- ROBO-6710VLA
from American Portwell Technology Inc.

Intel ® 852GM chipset supporting mPGA479M Intel ® Pentium ® M / Celeron ® M processor based half-sized PCI Single board computer with VGA, LCD, LAN and Audio [See More]

  • Video: VGA; LCD
  • Computer Bus: USB
  • Processor / CPU: Pentium M; Celeron M, ULV Celeron M
  • CPU Speed: 600
CBI Pentium® III -- 5721-110
from Trenton Systems, Inc.

UL recognized, for extended life-cycle requirements [See More]

  • Video: VGA
  • Computer Bus: ISA/EISA; PCI
  • Processor / CPU: Intel Pentium III
  • CPU Speed: 1000
FSB-860B
from AAEON Electronics, Inc.

Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Full-Size SBC With Intel Pentium 4/ Celeron Socket 478 Processor. Main Feature. Intel Pentium 4/ Celeron CPU. Intel 845GV + Intel ICH4. DDR333 Memory Up To 2 GB. [See More]

  • Video: VGA
  • Computer Bus: ISA/EISA; Multibus (I & II); PCI; PICMG
  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • Ports: Serial Interface; Parallel Interface; USB
Intel Atom N270 ISA Half-size SBC -- CEX-i2703
from Computer Express L.L.C.

acirc; € ¢ Fan-less Design â € ¢ Soldered onboard Intel Atom N270 1.6GHz CPU â € ¢ Onboard 512MB DDRII SDRAM soldered, up to 1GB â € ¢ Dual Channels 24-bit LVDS, TV-out and Analog RGB â € ¢ ISA Drive Buffer (64mA)... [See More]

  • Video: VGA; LCD
  • Computer Bus: ISA/EISA; USB
  • Processor / CPU: Intel® AtomTM
  • Main Memory: 1000
MANX -- VL-EPM-15g
from VersaLogic Corporation

The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for... [See More]

  • Video: VGA; LCD; LVDS
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: AMD LX 800
  • CPU Speed: 500
Matrox Supersight -- 5100 SHB
from Matrox Imaging

Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric. [See More]

  • Video: VGA; LCD; CRT; XGI Z11 graphics controller
  • Computer Bus: PCIe; USB; PCIe 2.0
  • Processor / CPU: Intel® Xeon®; Quad-Core Intel® Xeon®
  • CPU Speed: 2830
eSOM270 Reference Design -- Regulus
from e-con Systems™ Inc

eSOM270 - PXA270 Computer on Module @ 520 MHz / 128 MB SDRAM / 32 MB Flash. Nand Flash 512 MB. Display. VGA Interface board. LCD module with Touch screen. 4.3 ” 4.3 ” TFT - Supports 480x272. 7 ” TFT - Supports up to 800x480. Connectivity. 10/100 Ethernet Port. Serial Ports - 7. 7... [See More]

  • Video: VGA
  • Flash Memory: 32000 to 512000
  • Main Memory: 128
  • Ports: Serial Interface; USB
EPIC Industrial Intel® Dual Core Single Board Computer -- EPX-C414-3825
from WINSYSTEMS, INC.

WinSystems ’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel ® ’s Bay Trail E3845 or E3825 processor. It ’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features. Intel ® Bay Trail E3845/E3825... [See More]

  • Video: VGA; Supports simultaneous analog VGA and 18-bit LVDS.
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • CPU Speed: 1330
In-Rack Industrial PC for ControlLogix -- PC56
from ProSoft Technology, Inc.

The PC56 is an industrial in-rack PC for the ControlLogix platform. Driven by a powerful 500MHz AMD processor, the module serves as a powerful platform for those applications requiring or benefiting from custom development. A direct connection to the ControlLogix backplane gives the PC56 read and... [See More]

  • Video: VGA
  • Computer Bus: ControlLogix
  • Processor / CPU: Embedded AMD
  • CPU Speed: 500
Pico ITX Single Board Computer -- conga-PA5
from congatec

Pico ITX board based on 5th Generation Intel ® Atom ™ Processor. Intel ® 5th Gen. Atom ™, Celeron ® and Pentium ® Processors. Compact design for size-sensitive devices in harsh environments. Low Power CPUs 6 to 12 Watt TDP. Enhanced Intel HD Graphics Generation 9. Long... [See More]

  • Video: VGA
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® AtomTM; Intel Celeron; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
  • CPU Speed: 1100 to 1600
6U VME Processor Board with Intel® Celeron 200E -- XVME-6700
from Acromag, Inc.

Celeron-based board for cost-sensitive applications. FPGA-based VME to PCIe bridge. Intel 8-Series QM87 PCH chipset. Up to 1.50GHz CPU. Up to 16GB DDR3L ECC RAM. Dual PMC/XMC Sites. The XVME-6700 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC features... [See More]

  • Video: VGA
  • Computer Bus: PCI; VME Bus
  • Processor / CPU: Intel Celeron
  • CPU Speed: 1500
Intel® Celeron Processor J1900 Mini-ITX Motherboard -- IMB-150
from Industrial PC, Inc.

Intel ® Celeron Processor J1900. Integrated Intel ® Graphics. Supports up to 8GB system memory. Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial motherboards featuring long life cycles, rugged... [See More]

  • Video: VGA
  • CPU Speed: 2420
  • Processor / CPU: Intel Celeron
  • Main Memory: 8000
Single Board Computer -- ROBO-6711VGA
from American Portwell Technology Inc.

Intel ® 852GM chipset supporting Intel ® ULV Celeron ® M processor based Half-sized PCI SBC with VGA, LCD, G-LAN and Audio [See More]

  • Video: VGA; LCD
  • Computer Bus: PCI; USB
  • Processor / CPU: Pentium M; Intel Celeron M
  • Main Memory: 1000
FSB-865G
from AAEON Electronics, Inc.

Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Full-Size SBC With Intel Pentium 4 Socket 478 Processor. Main Feature. Intel Pentium 4/ Celeron D CPU. Intel 865G + Intel ICH5 (ICH5R). DDR400 Memory Up To 4 GB. [See More]

  • Video: VGA; LCD
  • Computer Bus: ISA/EISA; Multibus (I & II); PCI; PICMG
  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • Ports: Serial Interface; Parallel Interface; USB
Intel Celeron M/Pentium M PC/104 & PC/104 Plus CPU Module -- CEX-i8523
from Computer Express L.L.C.

acirc; € ¢ Fan-less Design â € ¢ Intel Ultra Low Voltage Celeron M 600MHz CPU/ Intel Low Voltage Pentium M 1.4GHz CPU Onboard â € ¢ 1 x 200-pin DDR SO-DIMM 200/266MHz up to 1GB â € ¢ Support CRT and LCD â € ¢ Intel... [See More]

  • Video: VGA; LCD; CRT
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
  • Processor / CPU: Intel Celeron
  • Main Memory: 1000
Fanless E3800 PC/104 Dual Core Single Board Computer -- PPM-C407-3825
from WINSYSTEMS, INC.

WinSystems ’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom ™ processors from Intel ®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in the... [See More]

  • Video: VGA; Two fully independent displays (VGA, DisplayPort & LVDS)
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®
  • CPU Speed: 1330
Intel® Core™ i7/i5/i3 Mini-ITX Motherboard -- IMB-185
from Industrial PC, Inc.

4th Generation Intel ® Core ™ i3/i5/i7. 2x GbE, 2x USB 3.0, 2x USB 2.0. 1x PCIe. Accommodates 4x SATA Drives for RAID 0/1/5 Support. Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial... [See More]

  • Video: VGA
  • Main Memory: 16000
  • Processor / CPU: Intel® Core™ i7/i5/i3
  • Ports: Serial Interface; USB
Single Board Computer -- ROBO-6730VLA
from American Portwell Technology Inc.

Intel ® 852GM chipset supporting Intel ® ULV Celeron ® M processor based Half-sized PCI SBC with VGA, LCD, LAN and Audio [See More]

  • Video: VGA; LCD
  • Computer Bus: USB
  • Processor / CPU: Intel Celeron M
  • CPU Speed: 600
FSB-868G
from AAEON Electronics, Inc.

Full-Size SBC With Intel Core 2 Duo LGA775 Processor. Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Main Feature. Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPU. Intel 945G + Intel ICH7 (ICH7R). DDR2... [See More]

  • Video: VGA; LCD
  • Computer Bus: ISA/EISA; Multibus (I & II); PCI; PCIe; PICMG
  • Processor / CPU: Intel Pentium 4; Intel Celeron; Intel® Core 2 Duo / Celeron®
  • Ports: Serial Interface; Parallel Interface; USB
Intel Core 2 Duo/Pentium D LGA775 Full-size SBC -- CEX-i9451
from Computer Express L.L.C.

acirc; € ¢ Intel Core 2 Duo/Pentium D Processor in LGA775 Socket with 533/800/1066MHz FSB â € ¢ 2 x 240-pin Dual Channels DDRII DIMM 533/667MHz up to 2GB â € ¢ 1 x 1000 Base-T PCIe GbE LAN â € ¢ 4 x SATA Ports â € ¢... [See More]

  • Video: VGA
  • Computer Bus: ISA/EISA; PCI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • Main Memory: 2000
Industrial Dual-Core Single Board Computer -- SBC35-CC405-3827
from WINSYSTEMS, INC.

Industrial embedded computer with Dual-Core Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features. Intel Dual-Core Processor (Bay Trail) Atom E3827. Intel Gen7 Graphics and HD Audio. Up to 2 independent... [See More]

  • Video: VGA; Up to two active displays
  • Computer Bus: Two mini PCIe, IO60 (SPI,I2C, PWM, UART)
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®
  • CPU Speed: 1750
Single Board Computer -- ROBO-8110VG2AR
from American Portwell Technology Inc.

Intel ® C206 chipset supporting Intel ® Xeon ® or Core ™ i7/i5 LGA-1155 processor based PICMG 1.3 SHB support up to 16GB ECC DDR3 SDRAM, DVI-I, HDMI, Dual Gigabit Ethernet and Audio [See More]

  • Video: VGA; DVI-I, HDMI
  • Computer Bus: USB
  • Processor / CPU: Intel® Xeon®; Intel Core i7/i5/i3
  • Main Memory: 16000
FSB-960H
from AAEON Electronics, Inc.

Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor. Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Main Feature. Intel Core 2 Duo/ Core 2 Quad LGA775 CPU, FSB 800/1066/1333 MHz. Intel Q35 +... [See More]

  • Video: VGA
  • Computer Bus: Multibus (I & II); PCI; PCIe; PICMG
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
  • Ports: Serial Interface; Parallel Interface; USB
Intel Core 2 Quad/Core 2 Duo LGA775 Full-size SBC -- CEX-i35Q
from Computer Express L.L.C.

acirc; € ¢ Intel Core 2 Quad/Core 2 Duo LGA775 Processor FSB800/1066/1333MHz â € ¢ DDRII DIMM 667/800MHz up to 4GB â € ¢ 2 x SATA Ports, 1 x PATA Port, 1 x GbE LAN Port â € ¢ PICMG 1.0 Specification â € ¢ Support ISA... [See More]

  • Video: VGA
  • Computer Bus: USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
  • Main Memory: 4000
Industrial Low Power Single Board Computer -- SBC35-CC405-3815
from WINSYSTEMS, INC.

Industrial embedded computer with Low Power Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features. Intel Low Power Processor (Bay Trail) Atom E3815. Intel Gen7 Graphics and HD Audio. Up to 2 independent... [See More]

  • Video: VGA; Up to two active displays
  • Computer Bus: Two mini PCIe, IO60 (SPI,I2C, PWM, UART)
  • Processor / CPU: Intel® AtomTM; Intel Celeron
  • CPU Speed: 1460
Single Board Computer -- ROBO-8111VG2AR
from American Portwell Technology Inc.

Intel ® C216 PCH chipset supporting Intel ® Xeon ® E3-1200v2 Series and Core ™ i3 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI & Dual Gigabit Ethernet [See More]

  • Video: VGA; DVI-D
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® Xeon®
  • Main Memory: 16000
FSB-G41H
from AAEON Electronics, Inc.

Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor. Main Feature. Intel Core 2 Duo/ Core 2 Quad/ Pentium D/ Celeron LGA 775 Processor, FSB 800/1066/1333 MHz. Intel G41+ ICH7R. 240-Pin Dual-Channel DDR3 800/1066 DIMM Slot x 2 (Up To 4GB). 10/100/1000Base-TX Ethernet x 2. Intel G41... [See More]

  • Video: VGA
  • Computer Bus: PCIe; PICMG
  • Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad; Pentium D
  • Ports: Serial Interface; Parallel Interface; USB
Intel LGA775 Core 2 Duo/Pentium D Full-size SBC -- CEX-i945A
from Computer Express L.L.C.

acirc; € ¢ PICMG 1.3, System Host Board (SHB Express) â € ¢ 2 x 240-pin Dual Channels DDRII DIMM up to 4GB (for 64-bit OS) â € ¢ 1 x PCIe x16, 4 x PCIe x1, 1 x PCIe GbE LAN â € ¢ 1 x Ultra ATA 100 Port, 4 x SATA, 1 x Compact Flash Type... [See More]

  • Video: VGA
  • Computer Bus: USB
  • Processor / CPU: Intel Pentium 4; Intel® Core 2 Duo / Celeron®
  • Main Memory: 4000
PC/104 Vortex86DX3® Single Board Computer -- PCM-C418 Series
from WINSYSTEMS, INC.

WinSystems ’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM &P ® Vortex86DX3 ® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications... [See More]

  • Video: VGA
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: DMP Vortex86DX3® Dual Core
  • CPU Speed: 1000
Single Board Computer -- ROBO-8111VG2AR-Q77
from American Portwell Technology Inc.

Intel ® Q77 PCH chipset supporting Intel ® Core ™ i7/i5 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI &Intel® C216 PCH chipset supporting Intel® Xeon® E3-1200v2 Series and Core ™ i3 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI &... [See More]

  • Video: VGA; DVI-D
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® Core™ i7/i5
  • Main Memory: 16000
HSB-800I
from AAEON Electronics, Inc.

Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. ISA Half-Size SBC With AMD Geode LX800 Processor. Main Feature. AMD Geode LX800 Processor. AMD Geode LX800 + CS5536. Onboard 128 MB DDR400 Memory. 10/100Base-TX Ethernet x 1... [See More]

  • Video: VGA; LCD
  • Computer Bus: ISA/EISA; Multibus (I & II); PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: National Semiconductor Geode GXM
  • Ports: Serial Interface; Parallel Interface; USB
Intel Pentium III Socket 370 Tualatin Full-size SBC -- CEX-i6320
from Computer Express L.L.C.

â € ¢ Intel Pentium III Socket 370 Tualatin, up to 1.26GHZ â € ¢ 2 x 168-pin DIMM, up to 512MB â € ¢ 1 x 10/100 Base-T Ethernet â € ¢ 4 x USB 1.1 Ports [See More]

  • Video: VGA
  • Computer Bus: USB
  • Processor / CPU: Intel Pentium III
  • Main Memory: 512
PC/104-Plus VortexDX3® Single Board Computer -- PPM-C412 Series
from WINSYSTEMS, INC.

WinSystems ’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP ® Vortex86DX3 ® SOC processor. Its small size, low power, rugged design, and extended operational temperature make it a great fit for industrial IoT applications and... [See More]

  • Video: VGA; Dual video output (VGA, LVDS with digital backlight dimmer)
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); PCI-104
  • Processor / CPU: DMP VortexDX3® Dual Core
  • CPU Speed: 1000
Single Board Computer -- ROBO-8120VG2R
from American Portwell Technology Inc.

Intel ® 3420 chipset supporting dual Intel ® dual/quad core Xeon ® processor based PICMG 1.3 SHB with DDR3 SDRAM, VGA, DVI & Dual Gigabit Ethernet [See More]

  • Video: VGA; DVI-D
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Quad-Core Intel® Xeon®; Intel Duo Core Xeon
  • Main Memory: 32000
HSB-800P
from AAEON Electronics, Inc.

Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. PCI Half-Size SBC With AMD Geode LX800 Processor. Main Feature. AMD Geode LX800 Processor. AMD Geode LX800 + CS5536. Onboard 256 MB DDR400 Memory. 10/100Base-TX x 1. [See More]

  • Video: VGA; LCD
  • Computer Bus: PCI
  • Processor / CPU: National Semiconductor Geode GXM
  • Ports: Serial Interface; Parallel Interface; USB
Low Power AMD Geode LX800 PC/104 CPU Module -- CEX-a5362
from Computer Express L.L.C.

acirc; € ¢ Fan-less Design â € ¢ Low Power PC/104 CPU Module â € ¢ AMD Geode LX800 Processor â € ¢ 1 x 200-pin DDR SO-DIMM up to 1GB SDRAM â € ¢ Support CRT and 18/24-bit TTL â € ¢ 2 x USB 2.0 Ports and... [See More]

  • Video: VGA; LCD
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
  • Processor / CPU: National Semiconductor Geode GX1
  • Main Memory: 1000
Single Board Computer -- ROBO-8210VG2AR
from American Portwell Technology Inc.

Intel ® QM57 chipset supporting dual Intel ® Core ™ i7/i5 rPGA989 processor based PICMG 1.3 SHB support up to 8GB DDR3 SDRAM, DVI-I, Dual Gigabit Ethernet and Audio [See More]

  • Video: VGA; CRT; DVI-D
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Intel Core i7-620M/i5-520M/P4500
  • Main Memory: 8000
HSB-910I
from AAEON Electronics, Inc.

Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor. Main Feature. Intel Celeron M 600 MHz BGA Type Processor. Intel 910GMLE + Intel ICH6M. DDR2 400 SODIMM x 2,... [See More]

  • Video: VGA
  • Computer Bus: ISA/EISA
  • Processor / CPU: Intel Celeron
  • Ports: Serial Interface; Parallel Interface; USB
PC/104 x 86 Embedded SoC Module -- CEX-i4231
from Computer Express L.L.C.

acirc; € ¢ Vortex86SX 32-bit x 86 Embedded SoC â € ¢ Onboard DDRII 128MB System Memory â € ¢ CRT/LCD (LVDS/TTL) displays, onboard 16MB VRAM â € ¢ Built-in on chip 10/100 Base-T Ethernet â € ¢ 4 x USB 2.0 Ports, 4 x... [See More]

  • Video: VGA; CRT
  • Main Memory: 128
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
  • Ports: Serial Interface; Parallel Interface
Single Board Computer -- ROBO-8712EVG2A
from American Portwell Technology Inc.

Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® processor PICMG Single board computer with DDR, VGA, dual Gigabit Ethernet, audio and USB 2.0 [See More]

  • Video: VGA
  • Computer Bus: USB
  • Processor / CPU: Intel Pentium 4; Pentium M; Intel Celeron D
  • Main Memory: 2000
PC/104 x 86 Embedded SoC Module with CRT/LCD and LAN -- CEX-i423
from Computer Express L.L.C.

acirc; € ¢ Vortex86SX 32-bit x 86 Embedded SoC â € ¢ Onboard DDRII 128MB System Memory â € ¢ Support CRT/LCD (TFT/DSTN/EL) â € ¢ 10/100 Base-T Ethernet â € ¢ 4 x USB 2.0 Ports, 4 x Serial Ports â € ¢... [See More]

  • Video: VGA; CRT
  • Main Memory: 128
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
  • Ports: Serial Interface; Parallel Interface
Single Board Computer -- ROBO-8712VLA
from American Portwell Technology Inc.

Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® processor PICMG Single board computer with DDR, VGA, fast Ethernet, audio and USB 2.0 [See More]

  • Video: VGA
  • Computer Bus: ISA/EISA; PCI; USB
  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • Main Memory: 2000
PCI Intel Core 2 Duo Half-size SBC -- CEX-i965H
from Computer Express L.L.C.

acirc; € ¢ Socket P 478 Intel Core 2 Duo Mobile CPU with 800MHz FSB â € ¢ Socket P 478 for Intel Celeron M with 533/667MHz FSB â € ¢ 2 x 200-pin DDRII SO-DIMM 533/667/800MHz up to 4GB â € ¢ 5 x USB 2.0 ports â € ¢ Analog... [See More]

  • Video: VGA
  • Computer Bus: PCI; USB
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • Main Memory: 4000
Single Board Computer -- ROBO-8715VG2A
from American Portwell Technology Inc.

Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® processor based PICMG 64-bit Single board computer with DDR, VGA, Dual Gigabit Ethernet, Audio and USB 2.0 [See More]

  • Video: VGA
  • Computer Bus: PCI-X; USB
  • Processor / CPU: Intel Pentium 4; Pentium M; Intel Celeron D
  • Main Memory: 2000
PCI Intel Pentium M/Celeron M Socket 478 Half-size SBC -- CEX-i6419
from Computer Express L.L.C.

acirc; € ¢ Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz â € ¢ 1 x 184-pin DDR DIMM 200/266MHz up to 1GB â € ¢ 6 x USB 2.0 Ports â € ¢ Support CRT, TTL and LVDS TFT Panel â € ¢ 10/100 Base-T... [See More]

  • Video: VGA; CRT
  • Computer Bus: PCI; USB
  • Processor / CPU: Pentium M; Intel Celeron
  • Main Memory: 1000
Single Board Computer -- ROBO-8716VG2A
from American Portwell Technology Inc.

Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® (D) processor based PICMG 1.2 (ePCI-X) SHB with DDR SDRAM,VGA, Dual Gigabit Ethernet, Audio and USB 2.0 [See More]

  • Video: VGA
  • Computer Bus: PCI; PCI-X; USB
  • Processor / CPU: Intel Pentium 4; Intel Celeron M, Mobile Pentium 4-M
  • Main Memory: 2000
PCI Intel Pentium M/Celeron M Socket 478 Half-size SBC -- CEX-i6429
from Computer Express L.L.C.

acirc; € ¢ Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz â € ¢ 1 x 184-pin DDR DIMM 200/266MHz up to 1GB â € ¢ 6 x USB 2.0 Ports, 2 x COM Ports â € ¢ Support CRT, TTL and LVDS TFT Panel â € ¢... [See More]

  • Video: VGA; CRT
  • Computer Bus: PCI; USB
  • Processor / CPU: Pentium M; Intel Celeron
  • Main Memory: 1000
Single Board Computer -- ROBO-8718VG2A
from American Portwell Technology Inc.

Intel ® 915GM chipset supporting Intel ® Pentium ® M or Celeron ® M processor based PICMG SBC with DDR2, Dual VGA, Dual Gigabit Ethernet and Audio [See More]

  • Video: VGA; LCD
  • Computer Bus: PCIe; USB
  • Processor / CPU: Pentium M; Intel Celeron M
  • Main Memory: 2000
Single Board Computer -- ROBO-8719VG2AR
from American Portwell Technology Inc.

Intel ® latest 45 nm Core ™ 2 Duo or Celeron ® M processor based PICMG Single Board Computer with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, and Audio [See More]

  • Video: VGA; LCD; CRT; SDVO
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® Core™2 Duo; Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
  • Main Memory: 4000
Single Board Computer -- ROBO-8771VG2
from American Portwell Technology Inc.

Intel ®852GM chipset based onboard 600MHz Ultra low voltage Intel ® Celeron ® M 600MHz CPU PICMG SHB with DDR SDRAM, VGA, Dual GbE and Audio and USB [See More]

  • Video: VGA
  • Computer Bus: USB
  • Processor / CPU: Intel Celeron M
  • CPU Speed: 600
Single Board Computer -- ROBO-8773VG
from American Portwell Technology Inc.

Intel ® 865 chipset supporting Intel ® Core ™ 2 Duo processor PICMG 1.0 based Single board computer with Gigabit Ethernet Interfaces [See More]

  • Video: VGA
  • Computer Bus: USB
  • Processor / CPU: Intel Pentium 4; Intel® Core™2 Duo; Intel Pentium D, Celeron D
  • Main Memory: 2000
Single Board Computer -- ROBO-8777VG2A
from American Portwell Technology Inc.

Intel ® Q965 chipset supporting Intel ® Core ™ 2 Duo processor based PICMG 1.0 Single Board Computer with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, Audio and USB [See More]

  • Video: VGA
  • Computer Bus: USB
  • Processor / CPU: Intel Pentium 4; Intel® Core™2 Duo; Intel Pentium D, Celeron D
  • Main Memory: 4000
Single Board Computer -- ROBO-8779VG2A
from American Portwell Technology Inc.

Intel ® G41 and ICH7R Chipset supporting Intel ® Core 2 Duo/Quad processor PICMG 1.0 SBC with DDR3 SDRAM, VGA, DVI, Dual Gigabit Ethernet, Audio and USB [See More]

  • Video: VGA; DVI-D
  • Computer Bus: PCIe
  • Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel® Core™2 Quad
  • Main Memory: 4000
Single Board Computer -- ROBO-8820VG2
from American Portwell Technology Inc.

Intel ® E7501 chipset supporting dual Intel ® Xeon ® processor PICMG 1.2 (ePCI-X) Single board computer with dual gigabit Ethernet Interfaces [See More]

  • Video: VGA
  • Computer Bus: PCI-X; USB
  • Processor / CPU: Intel® Xeon®; Intel LV Xeon
  • Main Memory: 4000
Single Board Computer -- ROBO-8910VG2A
from American Portwell Technology Inc.

Intel ® 915GV chipset supporting Intel ® Pentium ® 4 or Celeron ® D processor based PICMG 1.3 SHB with DDR2 533 SDRAM, VGA, Dual Gigabit Ethernet and Audio [See More]

  • Video: VGA
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Intel Pentium 4; Intel Celeron D
  • Main Memory: 2000
Single Board Computer -- ROBO-8912VG2AR
from American Portwell Technology Inc.

Intel ® Q965 chipset supporting Intel ® Core ™ 2 Duo processor based PICMG 1.3 SHB with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, Audio and USB [See More]

  • Video: VGA; CRT
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Intel Pentium 4; Intel® Core™2 Quad; Intel Pentium D, Celeron D
  • Main Memory: 4000
Single Board Computer -- ROBO-8913VG2AR
from American Portwell Technology Inc.

Intel ® Q35 chipset supporting Intel ® Core ™ 2 Duo/ Quad processor based PICMG 1.3 SHB with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, Audio and USB [See More]

  • Video: VGA
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Intel Pentium 4; Intel® Core™2 Duo; Intel Pentium D, Celeron D
  • Main Memory: 4000
Single Board Computer -- ROBO-8914VG2AR
from American Portwell Technology Inc.

Intel ® Q45 and ICH10DO chipset based SHB supporting Intel ® Core ™ 2 Quad processor based PICMG 1.3 SHB with DDR3 SDRAM, VGA,Dual Gigabit Ethernet, Audio and USB [See More]

  • Video: VGA; CRT
  • Computer Bus: USB
  • Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel® Core™2 Quad
  • Main Memory: 8000
Single Board Computer -- ROBO-8920VG2
from American Portwell Technology Inc.

Intel ® E7520 chipset supporting Intel ® dual-core Xeon ® processor based PICMG 1.3 Single Board Computer with DDR2 400 SDRAM, VGA and Dual Gigabit Ethernet [See More]

  • Video: VGA; CRT; TMDS (DVI)
  • Computer Bus: PCI; USB
  • Processor / CPU: Dual-Core Intel Xeon
  • CPU Speed: 2000
Single Board Computer -- ROBO-8921VG2R
from American Portwell Technology Inc.

Intel ® E5100 chipset supporting dual Intel ® Quad Core ™ Xeon processor based PICMG 1.3 SHB with ECC DDR2 SDRAM, VGA & Dual Gigabit Ethernet [See More]

  • Video: VGA; CRT; DVI
  • Computer Bus: PCI; USB
  • Processor / CPU: Quad-Core Intel® Xeon®; Dual-Core Intel Xeon
  • Main Memory: 32000