CompactFlashTM Single Board Computers (SBC)
from WINSYSTEMS, INC.
Industrial embedded computer with Dual-Core Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features. Intel Dual-Core Processor (Bay Trail) Atom E3827. Intel Gen7 Graphics and HD Audio. Up to 2 independent... [See More]
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®
- CPU Speed: 1750
- Computer Bus: Two mini PCIe, IO60 (SPI,I2C, PWM, UART)
- Main Memory: 2000 to 8000
from Ant Computer, Inc.
Socket 478 Pentium 4 CPU Card w/ VGA/Sound/LAN. FEATURES. >. AT power support (recommend 50W/5V;100W/12V). >. PPCI & DVO functions make the card more flexible and expandable (optional). >. DDR SDRAM up to 2GB. >. VGA built-in Intel 845GV chipset for economical solution. >. [See More]
- Processor / CPU: Intel Pentium 4; Intel Celeron
- CPU Speed: 1400 to 3060
- Computer Bus: PPCI BUS
- Main Memory: 2000
from Global American, Inc.
The 1707652 Wall Mount/DIN rail Mount fanless embedded programmable controller system incorporates the Intel Atom N270 processor with the Intel 945GSE Express chipset, which gives devices based on it enhanced graphics and power-saving capabilities. The 1707652 meets the requirements of an ultra-low... [See More]
- Processor / CPU: Intel® AtomTM
- Ports: USB
- Main Memory: 2000
- Hard Drive: SATA
from American Portwell Technology Inc.
Intel ® 852GM chipset supporting mPGA479M Intel ® Pentium ® M / Celeron ® M processor based half-sized PCI Single board computer with VGA, LCD, LAN and Audio [See More]
- Processor / CPU: Pentium M; Celeron M, ULV Celeron M
- CPU Speed: 600
- Computer Bus: USB
- Main Memory: 16000
from ProSoft Technology, Inc.
The PC56 is an industrial in-rack PC for the ControlLogix platform. Driven by a powerful 500MHz AMD processor, the module serves as a powerful platform for those applications requiring or benefiting from custom development. A direct connection to the ControlLogix backplane gives the PC56 read and... [See More]
- Processor / CPU: Embedded AMD
- CPU Speed: 500
- Computer Bus: ControlLogix
- Main Memory: 128
from VersaLogic Corporation
The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range... [See More]
- Processor / CPU: Pentium M
- CPU Speed: 1600
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 1000
from Trenton Systems, Inc.
Dual-core processor options supported (Intel ® Pentium ®D) [See More]
- Processor / CPU: Intel Pentium 4
- Main Memory: 4000
- Computer Bus: PCI
- Cache Memory: 512
from WINSYSTEMS, INC.
Industrial embedded computer with Low Power Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features. Intel Low Power Processor (Bay Trail) Atom E3815. Intel Gen7 Graphics and HD Audio. Up to 2 independent... [See More]
- Processor / CPU: Intel® AtomTM; Intel Celeron
- CPU Speed: 1460
- Computer Bus: Two mini PCIe, IO60 (SPI,I2C, PWM, UART)
- Main Memory: 2000 to 8000
from Ant Computer, Inc.
VIA Mark Mini Board w / VGA / Sound / LAN. FEATURES. >. Support VIA Mark CPU up to 533MHz. >. Equipped with Mark + VT82C686B with FSB 133MHz. >. Memory Supports PC100/133 SDRAM up to 512MB. >. Support Compact Flash. >. Expansion Slots for PC104 [See More]
- Processor / CPU: VIA Mark
- CPU Speed: 533 to 800
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 512
from Global American, Inc.
3.5 " Fanless Embedded Controller with Intel 945GSE chipset and Intel Atom N270 processor [See More]
- Processor / CPU: Intel® AtomTM
- Ports: Serial Interface; USB
- Main Memory: 2000
- Chipset: Intel Chipset
from American Portwell Technology Inc.
Intel ® 852GM chipset supporting Intel ® ULV Celeron ® M processor based Half-sized PCI SBC with VGA, LCD, G-LAN and Audio [See More]
- Processor / CPU: Pentium M; Intel Celeron M
- Main Memory: 1000
- Computer Bus: PCI; USB
- Ports: Serial Interface; Parallel Interface; USB; IrDA 1.0, FDD
from VersaLogic Corporation
The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics... [See More]
- Processor / CPU: Pentium M
- CPU Speed: 1600
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
- Main Memory: 1000
from WINSYSTEMS, INC.
The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB, and GPIO while operating over an industrial temperature range of -40 ° to +85 °C. [See More]
- Processor / CPU: DMP Vortex86DX3® Single Core
- CPU Speed: 512
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCI
- Main Memory: 256
from Ant Computer, Inc.
Intel ® Atom ™ Z510/ Z530 3.5 " Embedded Board w/ SCH US15W / Audio / 2LAN. FEATURES. >. Supports onboard Intel ® Atom ™ Processor Z510 / Z530 series. >. Memory support DDR2 SO-DIMM up to 2GB. >. Supports HW decode acceleration H.264, MPEG 1/2/4,WMV9/VC1 High... [See More]
- Processor / CPU: Intel® AtomTM
- CPU Speed: 1100 to 1600
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 2000
from Global American, Inc.
Acrosser AR-B8172 Half-Size ISA Bus SBC with DM&P Vortex86DX 800 MHz Processor [See More]
- Computer Bus: ISA/EISA
- Ports: Serial Interface; Parallel Interface; USB
- CPU Speed: 800
- Removable Storage: Floppy
from American Portwell Technology Inc.
Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® processor PICMG Single board computer with DDR, VGA, dual Gigabit Ethernet, audio and USB 2.0 [See More]
- Processor / CPU: Intel Pentium 4; Pentium M; Intel Celeron D
- Main Memory: 2000
- Computer Bus: USB
- Ports: Serial Interface; Parallel Interface; USB; FDD
from VersaLogic Corporation
The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is... [See More]
- Processor / CPU: AMD GX 500
- CPU Speed: 500
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EPIC
- Main Memory: 512
from WINSYSTEMS, INC.
WinSystems ’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104 ™ OneBank ™ expansion featuring the latest generation Intel ® Apollo Lake-I SOC processor. Its small size, rugged design and extended operational temperature make it a great fit for... [See More]
- Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon® (optional feature)
- CPU Speed: 1800 to 2000
- Computer Bus: PCIe; PC/104 (PC/104-Plus, EBX, ETX); M.2 Expansion Socket
- Main Memory: 4000 to 8000
from Ant Computer, Inc.
3.5 " SBC with Intel ® Atom ™ N450 / VGA / Audio / 2LAN / LVDS. FEATURES. >. 3.5 ” SBC support Intel ® Atom ™ processor N450 Single Core 1.66 GHz + ICH8M. >. Intel Gen 3.5 DX9, MPEG2 Decode in HW, multiple display with CRT & 18-bit LVDS. >. Supports dual... [See More]
- Processor / CPU: Intel® AtomTM
- CPU Speed: 1660
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 2000
from Global American, Inc.
FullSize PICMG 1.0 SBC with Embedded Intel Atom N270 processor 1.6GHz [See More]
- Processor / CPU: Intel® AtomTM
- Main Memory: 2000
- CPU Speed: 1600
- Ports: Serial Interface; Parallel Interface; USB
from American Portwell Technology Inc.
Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® processor based PICMG 64-bit Single board computer with DDR, VGA, Dual Gigabit Ethernet, Audio and USB 2.0 [See More]
- Processor / CPU: Intel Pentium 4; Pentium M; Intel Celeron D
- Main Memory: 2000
- Computer Bus: PCI-X; USB
- Ports: Serial Interface; Parallel Interface; USB; IrDa, GPI, GPO
from VersaLogic Corporation
The Lynx single board computer is a compact 586 class product with integrated networking and I/O. With its small size, low power consumption, ruggedness, on-board storage capabilities, high-speed networking and low cost, the Lynx is well-suited to applications such as industrial control, data... [See More]
- Processor / CPU: AMD SC520
- CPU Speed: 100
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 64
from WINSYSTEMS, INC.
WinSystems ’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM &P ® Vortex86DX3 ® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications... [See More]
- Processor / CPU: DMP Vortex86DX3® Dual Core
- CPU Speed: 1000
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 2000
from Ant Computer, Inc.
VIA Mark Embedded Board w / VGA / Audio / 2LAN. FEATURES. >. Support VIA Mark Processor up to 533MHz. >. Equipped with VIA Mark with FSB 133MHz. >. Memory Supports PC100/133 SDRAM up to 512MB. >. Support Compact Flash. >. Support 2 Gigabit LAN ports with Wake-on-LAN [See More]
- Processor / CPU: VIA Mark
- CPU Speed: 533 to 800
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 512
from Global American, Inc.
FullSize PICMG 1.0 SBC for Intel Core 2 Duo / Core Duo / Core Solo / Celeron M Processor or an Embedded Processor [See More]
- Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®
- Ports: Serial Interface; Parallel Interface; USB
- Main Memory: 3000
- Removable Storage: Floppy
from American Portwell Technology Inc.
Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® (D) processor based PICMG 1.2 (ePCI-X) SHB with DDR SDRAM,VGA, Dual Gigabit Ethernet, Audio and USB 2.0 [See More]
- Processor / CPU: Intel Pentium 4; Intel Celeron M, Mobile Pentium 4-M
- Main Memory: 2000
- Computer Bus: PCI; PCI-X; USB
- Ports: Serial Interface; Parallel Interface; USB; IrDA
from VersaLogic Corporation
The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for... [See More]
- Processor / CPU: AMD LX 800
- CPU Speed: 500
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 256
from WINSYSTEMS, INC.
WinSystems ’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP ® Vortex86DX3 ® SOC processor. Its small size, low power, rugged design, and extended operational temperature make it a great fit for industrial IoT applications and... [See More]
- Processor / CPU: DMP VortexDX3® Dual Core
- CPU Speed: 1000
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); PCI-104
- Main Memory: 2000
from Ant Computer, Inc.
Intel ULV Celeron M w/ VGA/Sound/LAN. FEATURES. >. Onboard Intel ULV Celeron M processor. >. Supports dual display. >. Supports DDR SDRAM up to 2GB. >. Expansion slots for 1 PCI, and 1 compact flash. >. Supports 4 x USB2.0 [See More]
- Processor / CPU: Intel Celeron
- CPU Speed: 600 to 1000
- Computer Bus: PCI; EPCI
- Main Memory: 2000
from Global American, Inc.
Full Size PICMG 1.0 SBC with Intel Socket P Penryn Support [See More]
- Main Memory: 4000
- Chipset: Intel Chipset
- Ports: Serial Interface; Parallel Interface; USB
- Features: CompactFlash; Real Clock Timer; PICMG Compliant
from American Portwell Technology Inc.
Intel ® 915GM chipset supporting Intel ® Pentium ® M or Celeron ® M processor based PICMG SBC with DDR2, Dual VGA, Dual Gigabit Ethernet and Audio [See More]
- Processor / CPU: Pentium M; Intel Celeron M
- Main Memory: 2000
- Computer Bus: PCIe; USB
- Ports: Serial Interface; Parallel Interface; USB; FDD
from VersaLogic Corporation
The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for... [See More]
- Processor / CPU: AMD GX 500
- CPU Speed: 500
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 256
from WINSYSTEMS, INC.
WinSystems ’ SBC35-C398Q quad-core single board computer combines high-performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6Q processor ’s integrated power management provides excellent efficiency and allows operation from -40 ° to +85 °C without... [See More]
- Processor / CPU: NXP Freescale® i.MX 6Q Quad Core
- CPU Speed: 800
- Computer Bus: Mini PCIe and IO60
- Main Memory: 2000
from Ant Computer, Inc.
Socket 478 Pentium M w/VGA/Sound/2LAN. FEATURES. >. Supports Pentium M CPU, high performance and low power processor. >. Supports dual display. >. Supports DDR SDRAM up to 2GB. >. High speed LAN port (up to 1 Gigabits). >. Expansion slots for 1 PCI, and 1 compact flash. >. Supports... [See More]
- Processor / CPU: Pentium M; Intel Celeron
- CPU Speed: 1300 to 2000
- Computer Bus: PCI; EPCI
- Main Memory: 2000
from Global American, Inc.
FullSize PICMG 1.3 SBC with LGA775 (Socket T) for Intel Core 2 Quad /Core 2 Duo Processor [See More]
- Processor / CPU: Intel® Core™2 Quad
- Ports: Serial Interface; Parallel Interface; USB
- Main Memory: 3000
- Removable Storage: Floppy
from American Portwell Technology Inc.
Intel ® latest 45 nm Core ™ 2 Duo or Celeron ® M processor based PICMG Single Board Computer with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, and Audio [See More]
- Processor / CPU: Intel® Core™2 Duo; Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
- Main Memory: 4000
- Computer Bus: PCIe; USB
- Ports: Serial Interface; Parallel Interface; USB; FDD
from VersaLogic Corporation
The Python is a mid-performance single board computer that offers lower power consumption and superior performance over previous generation embedded computers. Advancements in technology allow the Python to be a more flexible core component in any embedded system, and reduce the amount of... [See More]
- Processor / CPU: AMD LX 800
- CPU Speed: 800
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
- Main Memory: 1000
from Ant Computer, Inc.
Pentium M Embedded Board w / VGA / Audio/ LAN. FEATURES. >. Support LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855GME Chipset with FSB 400MHz. >. Memory Supports DDR 333 SDRAM up to 2 GB. >. Expansion Slots for PC104, Mini-PCI. >. Support Compact Flash [See More]
- Processor / CPU: Intel Celeron
- CPU Speed: 1000 to 1400
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini-PCI
- Main Memory: 2000
from Global American, Inc.
HE-772 Half-Size PCI Bus SBC with Intel ICH8M Chipset and choice of Intel Atom Processor N450, D410, D510 or D525 [See More]
- Processor / CPU: Intel® AtomTM
- Main Memory: 2000 to 4000
- Computer Bus: PCI
- Ports: Serial Interface; Parallel Interface; USB
from American Portwell Technology Inc.
Intel ® E7501 chipset supporting dual Intel ® Xeon ® processor PICMG 1.2 (ePCI-X) Single board computer with dual gigabit Ethernet Interfaces [See More]
- Processor / CPU: Intel® Xeon®; Intel LV Xeon
- Main Memory: 4000
- Computer Bus: PCI-X; USB
- Ports: Serial Interface; Parallel Interface; USB; Windbond W83627HF
from VersaLogic Corporation
The EBX-compliant Sidewinder is a feature-packed single board computer (SBC) that uses a VIA Eden 1.2 GHz processor, which offers very high per-watt performance, excellent heat dissipation, and outstanding cost of ownership. The platform incorporates dual 10/100 Ethernet, a CompactFlash socket, and... [See More]
- Processor / CPU: VIA Eden™
- CPU Speed: 1200
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 1000
from Ant Computer, Inc.
Intel ® Atom ® CPU Embedded board. FEATURES. >. Intel ® Atom ® N270 (1.6GHz) CPU on board. >. Intel 945GSE+ICH7M+FWH (FSB:533MHz). >. 1 ×200Pin DDR2 SO-DIMM , Support DDR2 400/533MHz up to 2GB [See More]
- Processor / CPU: Intel® AtomTM
- CPU Speed: 1600
- Computer Bus: PCI
- Main Memory: 2000
from Global American, Inc.
HalfSize PISA SBC with Fanless Intel Atom N270 processor [See More]
- Processor / CPU: Intel® AtomTM
- Main Memory: 2000
- Computer Bus: ISA/EISA
- Ports: Serial Interface; Parallel Interface; USB
from American Portwell Technology Inc.
Intel ® 915GM chipset supporting Socket mPGA479M Pentium ® M or Celeron ® M processor based PICMG 1.3 SHB with DDR2 SDRAM, VGA, Gigabit Ethernet and Audio and USB [See More]
- Processor / CPU: Pentium M; Intel Celeron M
- Main Memory: 2000
- Computer Bus: PCI; PCIe; USB
- Ports: Serial Interface; Parallel Interface; USB; IrDA, FDD
from Ant Computer, Inc.
Intel Core ™ 2 Duo Embedded Board wVGA/Audio/LAN. FEATURES. >. Support Intel ® Core ™2 Duo Processor. >. Intel GL40/GM45 + ICH9M. >. Memory Support DDR2 667/800MHz up to 4GB. >. Expansion Slots for PCI X1 [See More]
- Processor / CPU: Intel® Core™2 Duo
- CPU Speed: 667 to 1066
- Computer Bus: PCI
- Main Memory: 4000
from Global American, Inc.
HalfSize PISA SBC with Embedded FANLESS ULV Intel Celeron M 600 MHz Processor [See More]
- Processor / CPU: Intel Celeron
- CPU Speed: 600
- Computer Bus: ISA/EISA
- Main Memory: 1000
from American Portwell Technology Inc.
Intel ® E7520 chipset supporting Intel ® dual-core Xeon ® processor based PICMG 1.3 Single Board Computer with DDR2 400 SDRAM, VGA and Dual Gigabit Ethernet [See More]
- Processor / CPU: Dual-Core Intel Xeon
- CPU Speed: 2000
- Computer Bus: PCI; USB
- Main Memory: 8000
from Ant Computer, Inc.
Socket 478 Pentium M CPU card w/VGA/Sound/2LAN. FEATURES. >. AT power support. >. VGA built-in Intel 855GME chipset for economical solution. >. EPCI function makes the card more flexible and expandable (optional). >. DDR SDRAM up to 2GB. >. Built-in compact flash slot. >. 4 x... [See More]
- Processor / CPU: Pentium M
- CPU Speed: 1300 to 2000
- Computer Bus: EPCI
- Main Memory: 2000
from Global American, Inc.
Halfsize PCI SBC with Intel Pentium M / Celeron M CPU or Embedded CPU [See More]
- Processor / CPU: Pentium M; Intel Celeron
- Main Memory: 2000
- Computer Bus: PCI
- Ports: Serial Interface; Parallel Interface; USB
from Ant Computer, Inc.
Socket 478 Pentium M CPU Card w / VGA / Audio / 2LAN. FEATURES. >. Support Pentium M / Celeron M CPU up to 2.06GHz. >. Equipped with Intel 915GME Chipset with FSB 533MHz. >. Memory Supports DDR 533 SDRAM up to 2GB. >. Support Compact Flash. >. Support 2 Gigabit LAN ports with... [See More]
- Processor / CPU: Intel Celeron
- CPU Speed: 1300 to 2060
- Computer Bus: EPCI
- Main Memory: 2000
from Global American, Inc.
HalfSize PISA (PCI + ISA) SBC for Intel Core 2 Duo / Core Duo / Celeron M Processor or Embedded Processor [See More]
- Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®
- Main Memory: 2000
- Computer Bus: ISA/EISA; PCI
- Ports: Serial Interface; Parallel Interface; USB
from Ant Computer, Inc.
Intel ATOM PICMG 1.3 CPU Card w/ VGA/Sound/LAN. Features. >. PICMG 1.3 Full size CPU card supports Intel Atom N270 1.6GHz processor with 533MHz FSB. >. Memory Support one SO-DIMM socket, up to 2GB single channel 400/533MHz DDR2 memory. >. Intel 945GSE integrated 3D graphics engine GMA950... [See More]
- Processor / CPU: Intel® AtomTM
- CPU Speed: 1600
- Computer Bus: 1 x EPCI BUS
- Main Memory: 2000
from Global American, Inc.
3.5 " Embedded Controller with Embedded AMD Geode LX Processor [See More]
- Processor / CPU: AMD Geode LX
- Ports: Serial Interface; Parallel Interface; USB
- Main Memory: 1000
- Removable Storage: Floppy
from Ant Computer, Inc.
Socket 775 New Intel ® Q965, supports Intel ® Core 2 Duo Processors for Best in Class Performance. FEATURES. ¨. PICMG 1.0 Full Size CPU card, supports Intel ® Core 2 Duo, Intel ® Celeron ® D, Intel ® Pentium D and Intel ® Pentium 4 processors. ¨. Equipped... [See More]
- Processor / CPU: Intel Pentium 4; Intel Celeron; Intel® Core™2 Duo
- Ports: Serial Interface; Parallel Interface; USB
- Main Memory: 4000
- Communication Networks: Ethernet
from Global American, Inc.
3308585 - Half-Size ISA SBC with an Embedded FANLESS AMD Geode LX-600 366 MHz Processor [See More]
- Processor / CPU: AMD Geode LX
- CPU Speed: 366
- Computer Bus: ISA/EISA
- Main Memory: 512
from Ant Computer, Inc.
Intel ® ATOM ™ N455 / D525 PICMG1.0 W / VGA / LVDS / Audio / 2 LAN. Features. >. Support Intel ® ATOM ™ N455 1.66GHz / D525 1.8GHz processor. >. Memory Support DDR3 DIMM 667/800 MHz SDRAM up to 4GB. >. Support two 10/100/1000 Mbps Ethernet. >. Supports 3 x SATAII ,... [See More]
- Processor / CPU: Intel® AtomTM
- CPU Speed: 1660 to 1800
- Computer Bus: 1 x Mini PCIe
- Main Memory: 4000
from Global American, Inc.
FANLESS HalfSize ISA SBC with Embedded VIA Mark 533 / 800 MHz Processor - E.O.L - Please ask your sales representative about availability of potential stock quantities. [See More]
- Computer Bus: ISA/EISA
- Main Memory: 512
- CPU Speed: 533 to 800
- Ports: Serial Interface; Parallel Interface; USB
from Ant Computer, Inc.
ISA VIA Nano/ULV Eden CPU Card w/VGA/SATA/CF/FDD/LAN. FEATURES. >. Support VIA Nano 1.3G/Eden ULV 500MHz. >. Memory Support DDR2 667/533/400MHz SDRAM up to 2GB. >. Support one 10/100M Ethernet Optional Giga Ethernet. >. Supports 2 x SATA, 4 x USB 2.0 Port and 2 x Serial port. >. [See More]
- Processor / CPU: VIA Eden™
- CPU Speed: 500 to 1300
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 2000
from Global American, Inc.
3.5 " Embedded Controller with an Embedded FANLESS ULV VIA Eden 1.0 GHz Processor [See More]
- CPU Speed: 1000
- Ports: Serial Interface; USB
- Main Memory: 1000
- Chipset: VIA Chipset
from Ant Computer, Inc.
ISA ULV Celeron M CPU Card w/VGA/Sound/LAN. FEATURES. >. Low power CPU for fanless solution. >. ISA bus for Celeron M ULV CPU. >. Support PC/104 bus. >. Support CF socket for IDE bus to protect datastorage. >. Support AT/ATX power [See More]
- Processor / CPU: Intel Celeron
- CPU Speed: 600 to 1000
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 1000
from Global American, Inc.
3.5 " Embedded Controller with embedded AMD Geode LX800 Processor [See More]
- Processor / CPU: AMD Geode LX
- Ports: Serial Interface; USB
- Main Memory: 1000
- Removable Storage: Floppy
from Ant Computer, Inc.
ISA ULV Celeron M CPU Card w / VGA /Audio / LAN. FEATURES. >. Support LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855GME Chipset with FSB 400MHz. >. Memory Supports DDR 333 SDRAM up to 2GB. >. Expansion Slots for PC/104 and Mini PCI. >. Support Compact Flash. [See More]
- Processor / CPU: Pentium M; Intel Celeron
- CPU Speed: 1000 to 1400
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 1000
from Global American, Inc.
3.5 " Fanless Embedded Controller with the Intel Atom N270 processor [See More]
- Processor / CPU: Intel® AtomTM
- Ports: Serial Interface; USB
- Main Memory: 2000
- Chipset: Intel Chipset