Keyboard Support Single Board Computers (SBC)

Description

Keyboard Support Single Board Computers (SBCs) are compact computing devices that integrate all the components of a traditional computer onto a single circuit board. These SBCs are designed to interface seamlessly with keyboards, allowing for user input and interaction. They typically include a processor, memory, input/output ports, and other essential components required for computing tasks.

Working Principle

Keyboard Support SBCs operate by integrating a microprocessor that manages the input from a connected keyboard. The microprocessor scans the keyboard matrix to detect key presses and translates these into digital signals that the SBC can process. This scanning can be done using either hardware or software approaches, with software methods offering cost benefits and minimal CPU overhead. The SBC then processes these inputs to perform tasks or execute commands, making them useful for applications where user interaction is necessary.

Applications

Keyboard Support SBCs are used in a variety of applications where compact computing power and user input are required. Specific examples include:

  • Point of Sale (POS) Terminals: These systems use SBCs to process transactions and input data from keyboards.
  • Programmable Logic Controllers (PLCs): In industrial settings, SBCs with keyboard support are used to input commands and control machinery.
  • Embedded Systems: Devices like microwave ovens and copiers use SBCs to manage user inputs for operation settings.

Advantages over other Single Board Computers (SBC)

Keyboard Support SBCs offer several advantages over other types of SBCs:

  • Cost Efficiency: By using software approaches for keyboard scanning, these SBCs reduce recurring costs associated with hardware components.
  • Flexibility: They can be easily modified to handle various keyboard matrix arrangements, making them adaptable to different user input needs.
  • Compact Design: The integration of all necessary components onto a single board allows for a smaller footprint, which is ideal for space-constrained applications.

Limitations

Despite their advantages, Keyboard Support SBCs have limitations:

  • Processing Power: They may not offer the same level of processing power as larger, more complex computing systems.
  • Limited Expansion: The compact design can restrict the ability to add additional components or peripherals beyond the basic input/output options.

Considerations

When considering Keyboard Support SBCs, several factors should be taken into account:

  • Initial Costs: While generally cost-effective, the initial investment can vary based on the specific features and capabilities required.
  • Operating Expense: These SBCs typically have low operating costs due to their efficient design and minimal power requirements.
  • Durability: The durability of an SBC can depend on the quality of its components and its intended use environment.
  • Replacement and Maintenance Costs: Maintenance is generally low, but replacement costs can be significant if the SBC is integrated into a larger system that requires specific compatibility.
75 Results
IPC-1640
from Ant Computer, Inc.

Socket 370 Pentium 3 CPU full size card w/ 2-VGA/Sound/LAN [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • CPU Speed: 566 to 1260
  • Computer Bus: ISA/EISA; PCI
  • Main Memory: 512
Cheetah -- EPM-32c
from VersaLogic Corporation

The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range... [See More]

  • Features: DiskOnChip (optional feature); CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Pentium M
  • CPU Speed: 1600
Single Board Computer -- XPT 6090
from Tri Map International, Inc.

The XPT 6090 Single Board Computer · Dual IntelR XEON Processor. · Hyper-Threading technology. · E7501 Chipset. · PCI/ISA & PCI-X. · Dual Gigabit Ethernet. · Supports up to 8GB of DDR 200/266 memory. · Enhanced ATI Video. · Dual Ultra SCSI [See More]

  • Features: Watchdog Timer; Dual Processors; Keyboard Support; Mouse Support
  • Computer Bus: ISA/EISA; PCI; PCI-X; Intel® E7501
  • Processor / CPU: Intel® Xeon®
  • CPU Speed: 2800
Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer -- PCM-VDX-1
from WINSYSTEMS, INC.

The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB, and GPIO while operating over an industrial temperature range of -40 ° to +85 °C. [See More]

  • Features: RoHS; CompactFlash; Watchdog Timer; Real Clock Timer; Keyboard Support; Mouse Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCI
  • Processor / CPU: DMP Vortex86DX3® Single Core
  • CPU Speed: 512
Half size Single Board Computers -- ROBO-6710VLA
from American Portwell Technology Inc.

Intel ® 852GM chipset supporting mPGA479M Intel ® Pentium ® M / Celeron ® M processor based half-sized PCI Single board computer with VGA, LCD, LAN and Audio [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: USB
  • Processor / CPU: Pentium M; Celeron M, ULV Celeron M
  • CPU Speed: 600
EPIC-9457
from AAEON Electronics, Inc.

EPIC Board with Onboard Intel ® Atom ™ N270 Processor. Main Feature. Onboard Intel ® Atom ™ N270 Processor. Intel ® 945GSE + ICH7M. SODIMM DDRII 400/533, Max. 2 GB. Gigabit Ethernet x 2. Up to 24-bit Dual-channel LVDS, CRT, TV-out, DVI (Optional). AC97 2.3 Codec Audio. [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: ePCI-X; PCI/104
  • Processor / CPU: Intel® AtomTM
  • Ports: Serial Interface; Parallel Interface; USB
Matrox Supersight -- 5100 SHB
from Matrox Imaging

Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric. [See More]

  • Features: Watchdog Timer; Real Clock Timer; Printer Support; Dual Processors; Keyboard Support; Mouse Support; PICMG Compliant; RJ-45 Connectors
  • Computer Bus: PCIe; USB; PCIe 2.0
  • Processor / CPU: Intel® Xeon®; Quad-Core Intel® Xeon®
  • CPU Speed: 2830
6483-052-xM -- T4L/3.0ST1
from Trenton Systems, Inc.

Dual-core processor options supported (Intel ® Pentium ®D) [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; PICMG Compliant; RJ-45 Connectors
  • Computer Bus: PCI
  • Processor / CPU: Intel Pentium 4
  • Main Memory: 4000
IPC-1720R
from Ant Computer, Inc.

Socket 478 Pentium 4 CPU Card w/ VGA/Sound/LAN. FEATURES. >. AT power support (recommend 50W/5V;100W/12V). >. PPCI & DVO functions make the card more flexible and expandable (optional). >. DDR SDRAM up to 2GB. >. VGA built-in Intel 845GV chipset for economical solution. >. [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PPCI BUS
  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • CPU Speed: 1400 to 3060
Cobra -- VL-EBX-12b
from VersaLogic Corporation

The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics... [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
  • Processor / CPU: Pentium M
  • CPU Speed: 1600
PC/104 Vortex86DX3® Single Board Computer -- PCM-C418 Series
from WINSYSTEMS, INC.

WinSystems ’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM &P ® Vortex86DX3 ® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications... [See More]

  • Features: RoHS; CompactFlash; Watchdog Timer; Real Clock Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: DMP Vortex86DX3® Dual Core
  • CPU Speed: 1000
Single Board Computer -- ROBO-6711VGA
from American Portwell Technology Inc.

Intel ® 852GM chipset supporting Intel ® ULV Celeron ® M processor based Half-sized PCI SBC with VGA, LCD, G-LAN and Audio [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCI; USB
  • Processor / CPU: Pentium M; Intel Celeron M
  • Main Memory: 1000
EPIC-9457W1
from AAEON Electronics, Inc.

EPIC Board with Onboard Intel ® Atom ™ N270 Processor. Application. Industrial Control Box. Industrial Automation. Transportation. Test & Measurement. Security. Defense & Government. Main Feature. Onboard Intel ® Atom ™ N270 Processor. Intel ® 945GSE + ICH7M. DDR2... [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: ePCI-X; PCI/104
  • Processor / CPU: Intel® AtomTM
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B3P381R
from Ant Computer, Inc.

VIA Mark Mini Board w / VGA / Sound / LAN. FEATURES. >. Support VIA Mark CPU up to 533MHz. >. Equipped with Mark + VT82C686B with FSB 133MHz. >. Memory Supports PC100/133 SDRAM up to 512MB. >. Support Compact Flash. >. Expansion Slots for PC104 [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: VIA Mark
  • CPU Speed: 533 to 800
Gecko -- EPIC-2b
from VersaLogic Corporation

The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is... [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EPIC
  • Processor / CPU: AMD GX 500
  • CPU Speed: 500
Single Board Computer -- ROBO-8110VG2AR
from American Portwell Technology Inc.

Intel ® C206 chipset supporting Intel ® Xeon ® or Core ™ i7/i5 LGA-1155 processor based PICMG 1.3 SHB support up to 16GB ECC DDR3 SDRAM, DVI-I, HDMI, Dual Gigabit Ethernet and Audio [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: USB
  • Processor / CPU: Intel® Xeon®; Intel Core i7/i5/i3
  • Main Memory: 16000
FSB-860B
from AAEON Electronics, Inc.

Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Full-Size SBC With Intel Pentium 4/ Celeron Socket 478 Processor. Main Feature. Intel Pentium 4/ Celeron CPU. Intel 845GV + Intel ICH4. DDR333 Memory Up To 2 GB. [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: ISA/EISA; Multibus (I & II); PCI; PICMG
  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B3P471R
from Ant Computer, Inc.

ULV Celeron M Mini Board with VGA/Sound/LAN. FEATURES. >. Low power CPU for fanless solution. >. SBC only +5V. >. Support AT power [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Intel Celeron
  • CPU Speed: 600 to 1000
Lynx -- VL-EPM-4e
from VersaLogic Corporation

The Lynx single board computer is a compact 586 class product with integrated networking and I/O. With its small size, low power consumption, ruggedness, on-board storage capabilities, high-speed networking and low cost, the Lynx is well-suited to applications such as industrial control, data... [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support
  • Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: AMD SC520
  • CPU Speed: 100
Single Board Computer -- ROBO-8111VG2AR
from American Portwell Technology Inc.

Intel ® C216 PCH chipset supporting Intel ® Xeon ® E3-1200v2 Series and Core ™ i3 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI & Dual Gigabit Ethernet [See More]

  • Features: Dual Processors; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® Xeon®
  • Main Memory: 16000
FSB-865G
from AAEON Electronics, Inc.

Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Full-Size SBC With Intel Pentium 4 Socket 478 Processor. Main Feature. Intel Pentium 4/ Celeron D CPU. Intel 865G + Intel ICH5 (ICH5R). DDR400 Memory Up To 4 GB. [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: ISA/EISA; Multibus (I & II); PCI; PICMG
  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B3P561R
from Ant Computer, Inc.

LV Pentium M Mini Board w / VGA / Sound / LAN. FEATURES. >. Support Onboard LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855 GME Chipset with FSB 400MHz. >. Memory Supports DDR 266 SDRAM up to 1GB. >. Expansion Slots for PC104 + [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Intel Celeron
  • CPU Speed: 1000 to 1400
MANX -- VL-EPM-15g
from VersaLogic Corporation

The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for... [See More]

  • Features: RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: AMD LX 800
  • CPU Speed: 500
Single Board Computer -- ROBO-8111VG2AR-Q77
from American Portwell Technology Inc.

Intel ® Q77 PCH chipset supporting Intel ® Core ™ i7/i5 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI &Intel® C216 PCH chipset supporting Intel® Xeon® E3-1200v2 Series and Core ™ i3 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI &... [See More]

  • Features: Dual Processors; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® Core™ i7/i5
  • Main Memory: 16000
FSB-868G
from AAEON Electronics, Inc.

Full-Size SBC With Intel Core 2 Duo LGA775 Processor. Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Main Feature. Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPU. Intel 945G + Intel ICH7 (ICH7R). DDR2... [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: ISA/EISA; Multibus (I & II); PCI; PCIe; PICMG
  • Processor / CPU: Intel Pentium 4; Intel Celeron; Intel® Core 2 Duo / Celeron®
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B3P581
from Ant Computer, Inc.

Intel ® Atom ™ Z510/ Z530 3.5 " Embedded Board w/ SCH US15W / Audio / 2LAN. FEATURES. >. Supports onboard Intel ® Atom ™ Processor Z510 / Z530 series. >. Memory support DDR2 SO-DIMM up to 2GB. >. Supports HW decode acceleration H.264, MPEG 1/2/4,WMV9/VC1 High... [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Intel® AtomTM
  • CPU Speed: 1100 to 1600
Ocelot -- VL-EPM-21g
from VersaLogic Corporation

The Ocelot is a rugged, compact, single board computer (SBC) that leverages the high processing performance and very low power consumption of the next-generation Intel Atom processor. With its small form factor, the uncompromising Ocelot is designed specifically for rugged embedded industrial,... [See More]

  • Features: RoHS; Keyboard Support; Mouse Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Intel® AtomTM; Intel Atom
  • CPU Speed: 1600
Single Board Computer -- ROBO-8120VG2R
from American Portwell Technology Inc.

Intel ® 3420 chipset supporting dual Intel ® dual/quad core Xeon ® processor based PICMG 1.3 SHB with DDR3 SDRAM, VGA, DVI & Dual Gigabit Ethernet [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Quad-Core Intel® Xeon®; Intel Duo Core Xeon
  • Main Memory: 32000
FSB-960H
from AAEON Electronics, Inc.

Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor. Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Main Feature. Intel Core 2 Duo/ Core 2 Quad LGA775 CPU, FSB 800/1066/1333 MHz. Intel Q35 +... [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: Multibus (I & II); PCI; PCIe; PICMG
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B5P381R
from Ant Computer, Inc.

VIA Mark Embedded Board w / VGA / Audio / 2LAN. FEATURES. >. Support VIA Mark Processor up to 533MHz. >. Equipped with VIA Mark with FSB 133MHz. >. Memory Supports PC100/133 SDRAM up to 512MB. >. Support Compact Flash. >. Support 2 Gigabit LAN ports with Wake-on-LAN [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: VIA Mark
  • CPU Speed: 533 to 800
Puma -- VL-EPM-5g
from VersaLogic Corporation

The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for... [See More]

  • Features: RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: AMD GX 500
  • CPU Speed: 500
Single Board Computer -- ROBO-8210VG2AR
from American Portwell Technology Inc.

Intel ® QM57 chipset supporting dual Intel ® Core ™ i7/i5 rPGA989 processor based PICMG 1.3 SHB support up to 8GB DDR3 SDRAM, DVI-I, Dual Gigabit Ethernet and Audio [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Intel Core i7-620M/i5-520M/P4500
  • Main Memory: 8000
FSB-G41H
from AAEON Electronics, Inc.

Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor. Main Feature. Intel Core 2 Duo/ Core 2 Quad/ Pentium D/ Celeron LGA 775 Processor, FSB 800/1066/1333 MHz. Intel G41+ ICH7R. 240-Pin Dual-Channel DDR3 800/1066 DIMM Slot x 2 (Up To 4GB). 10/100/1000Base-TX Ethernet x 2. Intel G41... [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: PCIe; PICMG
  • Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad; Pentium D
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B5P471R
from Ant Computer, Inc.

Intel ULV Celeron M w/ VGA/Sound/LAN. FEATURES. >. Onboard Intel ULV Celeron M processor. >. Supports dual display. >. Supports DDR SDRAM up to 2GB. >. Expansion slots for 1 PCI, and 1 compact flash. >. Supports 4 x USB2.0 [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Speaker Support
  • Computer Bus: PCI; EPCI
  • Processor / CPU: Intel Celeron
  • CPU Speed: 600 to 1000
Python -- VL-EBX-11h
from VersaLogic Corporation

The Python is a mid-performance single board computer that offers lower power consumption and superior performance over previous generation embedded computers. Advancements in technology allow the Python to be a more flexible core component in any embedded system, and reduce the amount of... [See More]

  • Features: RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; SPX™ Compliant
  • Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
  • Processor / CPU: AMD LX 800
  • CPU Speed: 800
Single Board Computer -- ROBO-8712EVG2A
from American Portwell Technology Inc.

Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® processor PICMG Single board computer with DDR, VGA, dual Gigabit Ethernet, audio and USB 2.0 [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: USB
  • Processor / CPU: Intel Pentium 4; Pentium M; Intel Celeron D
  • Main Memory: 2000
GENE-LN05 Rev.B
from AAEON Electronics, Inc.

3.5 " SubCompact Board With Intel Atom N455/ D525 Processors. Main Feature. Intel Atom N455/D525 Processors. Intel ICH8M. DDR3 667/800 SODIMM, Max. 4 GB For Intel Atom D525. DDR3 667/800 SODIMM, Max. 2 GB For Intel Atom N455. Gigabit Ethernet x 2. CRT, 18/24-bit Single Channel LVDS LCD. 2CH HD... [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: Multibus (I & II); Mini Card x 1, LPC bus
  • Processor / CPU: Intel® AtomTM
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B5P501R
from Ant Computer, Inc.

Socket 478 Pentium M w/VGA/Sound/2LAN. FEATURES. >. Supports Pentium M CPU, high performance and low power processor. >. Supports dual display. >. Supports DDR SDRAM up to 2GB. >. High speed LAN port (up to 1 Gigabits). >. Expansion slots for 1 PCI, and 1 compact flash. >. Supports... [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PCI; EPCI
  • Processor / CPU: Pentium M; Intel Celeron
  • CPU Speed: 1300 to 2000
Sidewinder -- EBX-22g
from VersaLogic Corporation

The EBX-compliant Sidewinder is a feature-packed single board computer (SBC) that uses a VIA Eden 1.2 GHz processor, which offers very high per-watt performance, excellent heat dissipation, and outstanding cost of ownership. The platform incorporates dual 10/100 Ethernet, a CompactFlash socket, and... [See More]

  • Features: RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: VIA Eden™
  • CPU Speed: 1200
Single Board Computer -- ROBO-8712VLA
from American Portwell Technology Inc.

Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® processor PICMG Single board computer with DDR, VGA, fast Ethernet, audio and USB 2.0 [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: ISA/EISA; PCI; USB
  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • Main Memory: 2000
GENE-U15B
from AAEON Electronics, Inc.

3.5 " SubCompact Board with Intel Atom Z5x0P Processor. Main Feature. Intel Atom Z530P/Z510P Processor. Intel System Controller Hub US15WP. DDR2 400/533 SODIMM, Max. 2 GB. Gigabit Ethernet x 1. CRT, 24-Bit Single Channel LVDS LCD. 2CH HD Audio. SATA 3.0Gb/s x 1, Onboard SSD Up To 4GB. USB2.0 x... [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: Multibus (I & II); Mini Card x 1, LPC bus
  • Processor / CPU: Intel® AtomTM
  • Ports: Serial Interface; USB
IPC-B5P502R
from Ant Computer, Inc.

Socket 478 Pentium M CPU Board w/VGA/Sound/2LAN. FEATURES. >. Support Pentium M CPU, high performance and low power consumption. >. Support Mini-PCI card and PC/104+. >. High speed LAN port (up to 1000 Mbps). >. Support CF socket for IDE bus to protect data storage [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini-PCI
  • Processor / CPU: Pentium M; Intel Celeron
  • CPU Speed: 1300 to 2000
Single Board Computer -- ROBO-8715VG2A
from American Portwell Technology Inc.

Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® processor based PICMG 64-bit Single board computer with DDR, VGA, Dual Gigabit Ethernet, Audio and USB 2.0 [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCI-X; USB
  • Processor / CPU: Intel Pentium 4; Pentium M; Intel Celeron D
  • Main Memory: 2000
HSB-800I
from AAEON Electronics, Inc.

Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. ISA Half-Size SBC With AMD Geode LX800 Processor. Main Feature. AMD Geode LX800 Processor. AMD Geode LX800 + CS5536. Onboard 128 MB DDR400 Memory. 10/100Base-TX Ethernet x 1... [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: ISA/EISA; Multibus (I & II); PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: National Semiconductor Geode GXM
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B5P562R
from Ant Computer, Inc.

Pentium M Embedded Board w / VGA / Audio/ LAN. FEATURES. >. Support LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855GME Chipset with FSB 400MHz. >. Memory Supports DDR 333 SDRAM up to 2 GB. >. Expansion Slots for PC104, Mini-PCI. >. Support Compact Flash [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini-PCI
  • Processor / CPU: Intel Celeron
  • CPU Speed: 1000 to 1400
Single Board Computer -- ROBO-8716VG2A
from American Portwell Technology Inc.

Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® (D) processor based PICMG 1.2 (ePCI-X) SHB with DDR SDRAM,VGA, Dual Gigabit Ethernet, Audio and USB 2.0 [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; PICMG Compliant; RJ-45 Connectors
  • Computer Bus: PCI; PCI-X; USB
  • Processor / CPU: Intel Pentium 4; Intel Celeron M, Mobile Pentium 4-M
  • Main Memory: 2000
HSB-800P
from AAEON Electronics, Inc.

Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. PCI Half-Size SBC With AMD Geode LX800 Processor. Main Feature. AMD Geode LX800 Processor. AMD Geode LX800 + CS5536. Onboard 256 MB DDR400 Memory. 10/100Base-TX x 1. [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: PCI
  • Processor / CPU: National Semiconductor Geode GXM
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B5P586
from Ant Computer, Inc.

Intel ® Atom ® CPU Embedded board. FEATURES. >. Intel ® Atom ® N270 (1.6GHz) CPU on board. >. Intel 945GSE+ICH7M+FWH (FSB:533MHz). >. 1 ×200Pin DDR2 SO-DIMM , Support DDR2 400/533MHz up to 2GB [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PCI
  • Processor / CPU: Intel® AtomTM
  • CPU Speed: 1600
Single Board Computer -- ROBO-8718VG2A
from American Portwell Technology Inc.

Intel ® 915GM chipset supporting Intel ® Pentium ® M or Celeron ® M processor based PICMG SBC with DDR2, Dual VGA, Dual Gigabit Ethernet and Audio [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCIe; USB
  • Processor / CPU: Pentium M; Intel Celeron M
  • Main Memory: 2000
HSB-910I
from AAEON Electronics, Inc.

Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor. Main Feature. Intel Celeron M 600 MHz BGA Type Processor. Intel 910GMLE + Intel ICH6M. DDR2 400 SODIMM x 2,... [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: ISA/EISA
  • Processor / CPU: Intel Celeron
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B5P731R
from Ant Computer, Inc.

Intel Core ™ 2 Duo Embedded Board wVGA/Audio/LAN. FEATURES. >. Support Intel ® Core ™2 Duo Processor. >. Intel GL40/GM45 + ICH9M. >. Memory Support DDR2 667/800MHz up to 4GB. >. Expansion Slots for PCI X1 [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support
  • Computer Bus: PCI
  • Processor / CPU: Intel® Core™2 Duo
  • CPU Speed: 667 to 1066
Single Board Computer -- ROBO-8719VG2AR
from American Portwell Technology Inc.

Intel ® latest 45 nm Core ™ 2 Duo or Celeron ® M processor based PICMG Single Board Computer with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, and Audio [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCIe; USB
  • Processor / CPU: Intel® Core™2 Duo; Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
  • Main Memory: 4000
HSB-965P
from AAEON Electronics, Inc.

PCI Half-Size SBC With Intel Core 2 Duo Processor. Main Feature. Intel Core 2 Duo Processor, FSB 533/667/800 MHz. Intel GME965 + ICH8M. SODIMM Dual-channel DDR2 533/667 Memory x 2, up to 4 GB. Gigabit Ethernet x 2 or x 1 (Optional). Integrated Intel Enhance Graphics Core, VGA Support. HD Codec Audio... [See More]

  • Features: Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: PCI
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • Ports: Serial Interface; Parallel Interface; USB
IPC-FP501R-LG
from Ant Computer, Inc.

Socket 478 Pentium M CPU card w/VGA/Sound/2LAN. FEATURES. >. AT power support. >. VGA built-in Intel 855GME chipset for economical solution. >. EPCI function makes the card more flexible and expandable (optional). >. DDR SDRAM up to 2GB. >. Built-in compact flash slot. >. 4 x... [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: EPCI
  • Processor / CPU: Pentium M
  • CPU Speed: 1300 to 2000
Single Board Computer -- ROBO-8771VG2
from American Portwell Technology Inc.

Intel ®852GM chipset based onboard 600MHz Ultra low voltage Intel ® Celeron ® M 600MHz CPU PICMG SHB with DDR SDRAM, VGA, Dual GbE and Audio and USB [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: USB
  • Processor / CPU: Intel Celeron M
  • CPU Speed: 600
IPC-FP511R-LG
from Ant Computer, Inc.

Socket 478 Pentium M CPU Card w / VGA / Audio / 2LAN. FEATURES. >. Support Pentium M / Celeron M CPU up to 2.06GHz. >. Equipped with Intel 915GME Chipset with FSB 533MHz. >. Memory Supports DDR 533 SDRAM up to 2GB. >. Support Compact Flash. >. Support 2 Gigabit LAN ports with... [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: EPCI
  • Processor / CPU: Intel Celeron
  • CPU Speed: 1300 to 2060
Single Board Computer -- ROBO-8773VG
from American Portwell Technology Inc.

Intel ® 865 chipset supporting Intel ® Core ™ 2 Duo processor PICMG 1.0 based Single board computer with Gigabit Ethernet Interfaces [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; PICMG Compliant; RJ-45 Connectors
  • Computer Bus: USB
  • Processor / CPU: Intel Pentium 4; Intel® Core™2 Duo; Intel Pentium D, Celeron D
  • Main Memory: 2000
IPC-FP589A
from Ant Computer, Inc.

Intel ATOM PICMG 1.3 CPU Card w/ VGA/Sound/LAN. Features. >. PICMG 1.3 Full size CPU card supports Intel Atom N270 1.6GHz processor with 533MHz FSB. >. Memory Support one SO-DIMM socket, up to 2GB single channel 400/533MHz DDR2 memory. >. Intel 945GSE integrated 3D graphics engine GMA950... [See More]

  • Features: RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: 1 x EPCI BUS
  • Processor / CPU: Intel® AtomTM
  • CPU Speed: 1600
Single Board Computer -- ROBO-8777VG2A
from American Portwell Technology Inc.

Intel ® Q965 chipset supporting Intel ® Core ™ 2 Duo processor based PICMG 1.0 Single Board Computer with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, Audio and USB [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: USB
  • Processor / CPU: Intel Pentium 4; Intel® Core™2 Duo; Intel Pentium D, Celeron D
  • Main Memory: 4000
IPC-FP602
from Ant Computer, Inc.

Socket 775 New Intel ® Q965, supports Intel ® Core 2 Duo Processors for Best in Class Performance. FEATURES. ¨. PICMG 1.0 Full Size CPU card, supports Intel ® Core 2 Duo, Intel ® Celeron ® D, Intel ® Pentium D and Intel ® Pentium 4 processors. ¨. Equipped... [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Main Memory: 4000
  • Processor / CPU: Intel Pentium 4; Intel Celeron; Intel® Core™2 Duo
  • Ports: Serial Interface; Parallel Interface; USB
Single Board Computer -- ROBO-8779VG2A
from American Portwell Technology Inc.

Intel ® G41 and ICH7R Chipset supporting Intel ® Core 2 Duo/Quad processor PICMG 1.0 SBC with DDR3 SDRAM, VGA, DVI, Dual Gigabit Ethernet, Audio and USB [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCIe
  • Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel® Core™2 Quad
  • Main Memory: 4000
IPC-FP701R-A
from Ant Computer, Inc.

Socket 775 Intel ® Core 2 Duo/ Core 2 Quad PICMG 1.3 CPU Card w/ VGA/Sound/2LAN. FEATURES. >. Support Intel Core 2 Quad, Intel Core 2 Duo, Intel Celeron M. >. Support Trusted Platform Module. >. Memory Supports DDRII 800 SDRAM up to 4GB. >. Equipped with Intel Q35 Chipset with FSB... [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • CPU Speed: 1800 to 3000
  • Processor / CPU: Intel Celeron
  • Main Memory: 4000
Single Board Computer -- ROBO-8820VG2
from American Portwell Technology Inc.

Intel ® E7501 chipset supporting dual Intel ® Xeon ® processor PICMG 1.2 (ePCI-X) Single board computer with dual gigabit Ethernet Interfaces [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; RJ-45 Connectors
  • Computer Bus: PCI-X; USB
  • Processor / CPU: Intel® Xeon®; Intel LV Xeon
  • Main Memory: 4000
IPC-FP828
from Ant Computer, Inc.

Intel ® ATOM ™ N455 / D525 PICMG1.0 W / VGA / LVDS / Audio / 2 LAN. Features. >. Support Intel ® ATOM ™ N455 1.66GHz / D525 1.8GHz processor. >. Memory Support DDR3 DIMM 667/800 MHz SDRAM up to 4GB. >. Support two 10/100/1000 Mbps Ethernet. >. Supports 3 x SATAII ,... [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: 1 x Mini PCIe
  • Processor / CPU: Intel® AtomTM
  • CPU Speed: 1660 to 1800
Single Board Computer -- ROBO-8910VG2A
from American Portwell Technology Inc.

Intel ® 915GV chipset supporting Intel ® Pentium ® 4 or Celeron ® D processor based PICMG 1.3 SHB with DDR2 533 SDRAM, VGA, Dual Gigabit Ethernet and Audio [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Intel Pentium 4; Intel Celeron D
  • Main Memory: 2000
IPC-FP831
from Ant Computer, Inc.

2nd Gen. Intel ® Core ™ i5/i7 Mobile CPU PICMG1.3 Full Size CPU Card w/ VGA/ Sound/ 2LAN. Features. >. Support 2nd Gen. Intel ® Core ™ i5/i7 Mobile processors. >. Equipped with Intel ® QM67 Chipset. >. Memory Supports DDR3 1066/ 1333 SDRAM up to 8GB. >. [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: Mini PCIe
  • Processor / CPU: Intel Core i5/i7
  • CPU Speed: 2100 to 2500
Single Board Computer -- ROBO-8911VG2A
from American Portwell Technology Inc.

Intel ® 915GM chipset supporting Socket mPGA479M Pentium ® M or Celeron ® M processor based PICMG 1.3 SHB with DDR2 SDRAM, VGA, Gigabit Ethernet and Audio and USB [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Pentium M; Intel Celeron M
  • Main Memory: 2000
IPC-FP861
from Ant Computer, Inc.

Intel ® LGA1156 PICMG 1.3 Full Size CPU Card w/ VGA/ Sound/ 2LAN. Features. >. Support Intel ® LGA1156 processors. >. Equipped with Intel ® Q57 Chipset. >. Memory Supports DDR3 1066/ 1333 SDRAM up to 8GB. >. Supports 2 x 10/100/1000 Mbps Ethernet Connection, PICMG 1.3... [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: Mini PCIe
  • Processor / CPU: Intel Core i3/i5/i7
  • CPU Speed: 2680 to 3330
Single Board Computer -- ROBO-8912VG2AR
from American Portwell Technology Inc.

Intel ® Q965 chipset supporting Intel ® Core ™ 2 Duo processor based PICMG 1.3 SHB with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, Audio and USB [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; PICMG Compliant; RJ-45 Connectors
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Intel Pentium 4; Intel® Core™2 Quad; Intel Pentium D, Celeron D
  • Main Memory: 4000
IPC-HP382R
from Ant Computer, Inc.

ISA VIA Mark CPU Card w / VGA / Audio / LAN. FEATURES. >. Cost Effective Embedded Solution. >. Support VIA Mark CPU up to 533 MHz. >. Equipped with VIA Mark + VT82C686B chipsets. >. Supports DOC up to 288MB. >. Expansion Slot for PC104. >. Support Wake-on-LAN with ATX power [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: VIA Mark
  • CPU Speed: 533 to 800
Single Board Computer -- ROBO-8913VG2AR
from American Portwell Technology Inc.

Intel ® Q35 chipset supporting Intel ® Core ™ 2 Duo/ Quad processor based PICMG 1.3 SHB with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, Audio and USB [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: PCI; PCIe; USB
  • Processor / CPU: Intel Pentium 4; Intel® Core™2 Duo; Intel Pentium D, Celeron D
  • Main Memory: 4000
IPC-HP391
from Ant Computer, Inc.

ISA VIA Nano/ULV Eden CPU Card w/VGA/SATA/CF/FDD/LAN. FEATURES. >. Support VIA Nano 1.3G/Eden ULV 500MHz. >. Memory Support DDR2 667/533/400MHz SDRAM up to 2GB. >. Support one 10/100M Ethernet Optional Giga Ethernet. >. Supports 2 x SATA, 4 x USB 2.0 Port and 2 x Serial port. >. [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: VIA Eden™
  • CPU Speed: 500 to 1300
Single Board Computer -- ROBO-8914VG2AR
from American Portwell Technology Inc.

Intel ® Q45 and ICH10DO chipset based SHB supporting Intel ® Core ™ 2 Quad processor based PICMG 1.3 SHB with DDR3 SDRAM, VGA,Dual Gigabit Ethernet, Audio and USB [See More]

  • Features: Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors
  • Computer Bus: USB
  • Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel® Core™2 Quad
  • Main Memory: 8000
IPC-HP42R
from Ant Computer, Inc.

ISA ULV Celeron M CPU Card w/VGA/Sound/LAN. FEATURES. >. Low power CPU for fanless solution. >. ISA bus for Celeron M ULV CPU. >. Support PC/104 bus. >. Support CF socket for IDE bus to protect datastorage. >. Support AT/ATX power [See More]

  • Features: CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: Intel Celeron
  • CPU Speed: 600 to 1000
Single Board Computer -- ROBO-8920VG2
from American Portwell Technology Inc.

Intel ® E7520 chipset supporting Intel ® dual-core Xeon ® processor based PICMG 1.3 Single Board Computer with DDR2 400 SDRAM, VGA and Dual Gigabit Ethernet [See More]

  • Features: CompactFlash; Watchdog Timer; Dual Processors (optional feature); Keyboard Support; Mouse Support
  • Computer Bus: PCI; USB
  • Processor / CPU: Dual-Core Intel Xeon
  • CPU Speed: 2000