VMEbus Single Board Computers (SBC)
from Artesyn Embedded Power
The MVME4100 single-board computer from Artesyn Embedded Technologies incorporates the Freescale 8548E processor, industry-leading storage options, extensive I/O and flexible expansion options including an on-board PMC site and up to four optional XMC sites via expansion cards. The MVME4100, with... [See More]
- Computer Bus: PCI-X; PCIe; PMC Bus; USB; VME Bus
- CPU Speed: 1300
- Processor / CPU: Freescale MPC8548E with E500 Core
- Main Memory: 2000
from Extreme Engineering Solutions, Inc. (X-ES)
The XCalibur5330 is a secure, high-performance 6U VME single board computer based on the Intel ® Core ™ Ultra processor (Series 3) (formerly Panther Lake). Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XCalibur5330 delivers superior... [See More]
- Computer Bus: USB; VME Bus; 6U VME
- Ports: Serial Interface; USB
- Main Memory: 64000
- Communication Networks: Ethernet
from Acromag, Inc.
Celeron-based board for cost-sensitive applications. FPGA-based VME to PCIe bridge. Intel 8-Series QM87 PCH chipset. Up to 1.50GHz CPU. Up to 16GB DDR3L ECC RAM. Dual PMC/XMC Sites. The XVME-6700 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC features... [See More]
- Computer Bus: PCI; VME Bus
- CPU Speed: 1500
- Processor / CPU: Intel Celeron
- Main Memory: 16000
from ELMA Electronic Inc.
Features: Extended shock and vibration with conformal coating. Qualified to environmental requirements in MIL STDs 810F, 901D and 167. Shock: MIL STD 810F, 45g's ½ sine 20 ms. Operating temperature: -0 °C to +55 °C. Vibration: MIL STD 167, 5g's 50 to 500Hz sine and .05g ²/Hz 15... [See More]
- Computer Bus: PCI-X; PMC Bus; VME Bus
- Main Memory: 256 to 512
- Processor / CPU: Freescale MPC8540
- Flash Memory: 64000 to 128000
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME5100 series features the Freescale MPC7410 or MPC750 microprocessor with 32KB/32KB L1 cache. It uses the Artesyn PowerPlus II Architecture to support full PCI throughput of 264MB/s without starving the processor from its memory. Based on an integrated PCI... [See More]
- Computer Bus: PCI; VME Bus; SCSI
- CPU Speed: 400 to 500
- Processor / CPU: Freescale MPC7410 or MPC750
- Main Memory: 512 to 1500
from Extreme Engineering Solutions, Inc. (X-ES)
The XCalibur4630 is a high-performance 6U VME single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. With the Intel ® Xeon ® D-1500 family of processors, the XCalibur4630 delivers enhanced performance and efficiency for... [See More]
- Computer Bus: USB; VME Bus; 6U VME
- Main Memory: 32000
- Processor / CPU: Intel® Xeon®
- Ports: Serial Interface; USB
from ELMA Electronic Inc.
Features: Extended shock and vibration with conformal coating. Qualified to environmental requirements in MIL STDs 810F, 901D and 167. Shock: MIL STD 810F, 45g's ½ sine 20 ms. Operating temperature: -0 °C to +55 °C. Vibration: MIL STD 167, 5g's 50 to 500Hz sine and .05g ²/Hz 15... [See More]
- Computer Bus: VME Bus
- CPU Speed: 1267
- Processor / CPU: MPC7457 PowerPC®
- Main Memory: 2000
from Artesyn Embedded Power
The MVME5500 from Artesyn Embedded Technologies uses the MPC7457 processor running at 1 GHz, balanced with memory, dual independent local buses and I/O subsystems. The powerful Marvell system controller, with support for a 133 MHz host bus and a 133 MHz SDRAM memory bus, is well matched to the high... [See More]
- Computer Bus: PCI; PMC Bus; VME Bus
- CPU Speed: 1000
- Processor / CPU: MPC7457 PowerPC® Processor
- Main Memory: 512
from Extreme Engineering Solutions, Inc. (X-ES)
The XCalibur4730 is a secure, high-performance, 6U VME, single board computer based on the Intel ® Xeon ® D-1700 series (formerly Ice Lake-D) of processors. The XCalibur4730 is an optimal choice for computationally heavy applications requiring maximum data protection. The XCalibur4730... [See More]
- Computer Bus: USB; VME Bus; 6U VME
- Main Memory: 48000
- Processor / CPU: Intel® Xeon®
- Ports: Serial Interface; USB
from ELMA Electronic Inc.
The IC-INT-VMEa is powered by an Intel ® Core ™ i7 Ivy Bridge processor (Core ™ i7 Gen3) and its companion chipset QM77, offering a high performance computing platform including all the graphic capabilities required by a wide range of aerospace and defense applications including... [See More]
- Computer Bus: VME Bus
- CPU Speed: 2100 to 2500
- Processor / CPU: Intel® Core i7 3612QE
- Main Memory: 16000
from Artesyn Embedded Power
The MVME6100 combines the Freescale MPC7457 PowerPC ® processor running with an AltiVec coprocessor and up to 320MB/s practical bandwidth to enable your technology refresh while maintaining backwards compatibility. OEMs in the military and aerospace, industrial automation and medical imaging... [See More]
- Computer Bus: PCI; PMC Bus; VME Bus
- CPU Speed: 1267
- Processor / CPU: MPC7457 PowerPC® Processor
- Main Memory: 2000
from Extreme Engineering Solutions, Inc. (X-ES)
The XCalibur1935 is a high-performance, 6U VME, multiprocessing, single board computer that is ideal for systems requiring high bandwidth processing and low power consumption. It is a design refresh of the XCalibur1931, intended to update obsolete components while maintaining the same functionality... [See More]
- Computer Bus: USB; VME Bus; 6U VME
- Main Memory: 8000
- Processor / CPU: NXP
- Ports: Serial Interface; USB
from ELMA Electronic Inc.
Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Freescale MPC8540 System-on-Chip processor. 256MB/512MB DDR ECC SDRAM; 64MB/128MB of Flash memory. Dual Gigabit, one 10/100... [See More]
- Computer Bus: PCIe; VME Bus
- Main Memory: 256 to 512
- Processor / CPU: Freescale MPC8540
- Flash Memory: 64000 to 128000
from Artesyn Embedded Power
The Artesyn Embedded Technologies MVME7100, featuring the system-on-chip MPC864xD processor, offers a growth path for VMEbus customers with applications on the previous generation of VME, specifically the MPC74xx processors. The system-on-chip implementation offers power/thermal, reliability, and... [See More]
- Computer Bus: PCIe; PMC Bus; USB; VME Bus
- CPU Speed: 1300
- Processor / CPU: Freescale MPC864xD With dual PowerPC® E600 Processor Cores
- Main Memory: 2000
from ELMA Electronic Inc.
The VP 92x/x1x is a PC-compatible high performance, high functionality VME processor board supporting the 3rd generation Intel ® Core ™ processors and the Mobile Intel ® QM77 Express Chipset with up to 16 Gbytes of DDR3-1600 ECC DRAM. This single slot board features 1 or 2 PMC/XMC... [See More]
- Computer Bus: VME Bus
- CPU Speed: 1700 to 2500
- Processor / CPU: 3rd Generation Intel®Core
- Main Memory: 16000
from Artesyn Embedded Power
The MVME8100 is a high performance 6U VME/VXS SBC featuring the Freescale P5020 QorIQ processor supporting high speed DDR3-1333MHz with ECC. It offers expanded IO and memory features with PCIe and SRIO fabric connectivity and multiple USB, Serial and Ethernet ports. Memory includes up to 8GB DDR3,... [See More]
- Computer Bus: PCIe; USB; VME Bus
- Main Memory: 8000
- CPU Speed: 1800 to 2000
- Cache Memory: 512
from ELMA Electronic Inc.
Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: Based on the MPC8641D e600 processor available in dual or single core configurations at 1 or 1.5GHz. Four Gigabit Ethernet ports. [See More]
- Computer Bus: PMC Bus; VME Bus
- CPU Speed: 1000 to 1500
- Processor / CPU: MPC8641D e600
- Main Memory: 8000