PC/104 (PC/104-Plus, EBX, ETX) Single Board Computers (SBC)
from DigiKey
SBC 1.6GHZ 1 CORE 2GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1600
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 2000
from DigiKey
SBC 2.26GHZ 2 CORE 4GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 2260
- Processor / CPU: Intel® Core™2 Duo
- Main Memory: 0 to 4000
from DigiKey
SBC 1.8GHZ 1 CORE 1GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Main Memory: 0 to 1000
- CPU Speed: 1800
- Ports: USB
from DigiKey
SBC 800MHZ 1CORE 256MB/256MB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 800
- Processor / CPU: Vortex86DX
- Main Memory: 256
from DigiKey
SBC 1.33GHZ 1 CORE 2GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1330
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 2000
from DigiKey
SBC 500MHZ 1CORE 256MB/256MB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 500
- Processor / CPU: Geode LX 800
- Main Memory: 256
from DigiKey
SBC 1.2GHZ 2 CORE 4GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1200
- Processor / CPU: Intel® Core™2 Duo
- Main Memory: 0 to 4000
from DigiKey
SBC 500MHZ 1CORE 256MB/256MB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 500
- Processor / CPU: Geode LX 800
- Main Memory: 256
from DigiKey
SBC 800MHZ 1CORE 256MB/256MB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 800
- Processor / CPU: Vortex86DX
- Main Memory: 256
from DigiKey
SBC 1.33GHZ 1 CORE 2GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1330
- Processor / CPU: Intel® AtomTM
- Main Memory: 0 to 2000
from DigiKey
SBC 2.26GHZ 2 CORE 4GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 2260
- Processor / CPU: Intel® Core™2 Duo
- Main Memory: 0 to 4000
from DigiKey
SBC 1.2GHZ 2 CORE 4GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1200
- Processor / CPU: Intel® Core™2 Duo
- Main Memory: 0 to 4000
from DigiKey
SBC 2.26GHZ 2 CORE 4GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 2260
- Processor / CPU: Intel® Core™2 Duo
- Main Memory: 0 to 4000
from DigiKey
SBC 1.2GHZ 2 CORE 4GB/0GB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1200
- Processor / CPU: Intel® Core™2 Duo
- Main Memory: 0 to 4000
from DigiKey
SBC 500MHZ 1CORE 256MB/256MB RAM [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 500
- Processor / CPU: Geode LX 800
- Main Memory: 256
from Computer Express L.L.C.
acirc; € ¢ Fan-less Design â € ¢ Intel Ultra Low Voltage Celeron M 600MHz CPU/ Intel Low Voltage Pentium M 1.4GHz CPU Onboard â € ¢ 1 x 200-pin DDR SO-DIMM 200/266MHz up to 1GB â € ¢ Support CRT and LCD â € ¢ Intel... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
- Main Memory: 1000
- Processor / CPU: Intel Celeron
- Cache Memory: 2000
from Ant Computer, Inc.
VIA Mark Mini Board w / VGA / Sound / LAN. FEATURES. >. Support VIA Mark CPU up to 533MHz. >. Equipped with Mark + VT82C686B with FSB 133MHz. >. Memory Supports PC100/133 SDRAM up to 512MB. >. Support Compact Flash. >. Expansion Slots for PC104 [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 533 to 800
- Processor / CPU: VIA Mark
- Main Memory: 512
from AAEON Electronics, Inc.
Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. ISA Half-Size SBC With AMD Geode LX800 Processor. Main Feature. AMD Geode LX800 Processor. AMD Geode LX800 + CS5536. Onboard 128 MB DDR400 Memory. 10/100Base-TX Ethernet x 1... [See More]
- Computer Bus: ISA/EISA; Multibus (I & II); PC/104 (PC/104-Plus, EBX, ETX)
- Ports: Serial Interface; Parallel Interface; USB
- Processor / CPU: National Semiconductor Geode GXM
- Communication Networks: Ethernet
from WINSYSTEMS, INC.
WinSystems ’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel ® ’s Bay Trail E3845 or E3825 processor. It ’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features. Intel ® Bay Trail E3845/E3825... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
- CPU Speed: 1330
- Processor / CPU: Intel® Core 2 Duo / Celeron®
- Main Memory: 2000 to 8000
from VersaLogic Corporation
The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range... [See More]
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1600
- Processor / CPU: Pentium M
- Main Memory: 1000
from NEXCOM USA
Embedded CPU board, supports DDR 200/266 MHz SDRAM, 3 USB ports [See More]
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1000
- Processor / CPU: VIA Cyrix III
- Main Memory: 1000
from Computer Express L.L.C.
acirc; € ¢ Fan-less Design â € ¢ Low Power PC/104 CPU Module â € ¢ AMD Geode LX800 Processor â € ¢ 1 x 200-pin DDR SO-DIMM up to 1GB SDRAM â € ¢ Support CRT and 18/24-bit TTL â € ¢ 2 x USB 2.0 Ports and... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
- Main Memory: 1000
- Processor / CPU: National Semiconductor Geode GX1
- Cache Memory: 192
from Ant Computer, Inc.
ULV Celeron M Mini Board with VGA/Sound/LAN. FEATURES. >. Low power CPU for fanless solution. >. SBC only +5V. >. Support AT power [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 600 to 1000
- Processor / CPU: Intel Celeron
- Main Memory: 1000
from WINSYSTEMS, INC.
WinSystems ’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom ™ processors from Intel ®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in the... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
- CPU Speed: 1330
- Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®
- Main Memory: 2000 to 4000
from VersaLogic Corporation
The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics... [See More]
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
- CPU Speed: 1600
- Processor / CPU: Pentium M
- Main Memory: 1000
from Computer Express L.L.C.
acirc; € ¢ Vortex86SX 32-bit x 86 Embedded SoC â € ¢ Onboard DDRII 128MB System Memory â € ¢ CRT/LCD (LVDS/TTL) displays, onboard 16MB VRAM â € ¢ Built-in on chip 10/100 Base-T Ethernet â € ¢ 4 x USB 2.0 Ports, 4 x... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
- Ports: Serial Interface; Parallel Interface
- Main Memory: 128
- Video: VGA; CRT
from Ant Computer, Inc.
LV Pentium M Mini Board w / VGA / Sound / LAN. FEATURES. >. Support Onboard LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855 GME Chipset with FSB 400MHz. >. Memory Supports DDR 266 SDRAM up to 1GB. >. Expansion Slots for PC104 + [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1000 to 1400
- Processor / CPU: Intel Celeron
- Main Memory: 1000
from WINSYSTEMS, INC.
The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB, and GPIO while operating over an industrial temperature range of -40 ° to +85 °C. [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCI
- CPU Speed: 512
- Processor / CPU: DMP Vortex86DX3® Single Core
- Main Memory: 256
from VersaLogic Corporation
The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is... [See More]
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EPIC
- CPU Speed: 500
- Processor / CPU: AMD GX 500
- Main Memory: 512
from Computer Express L.L.C.
acirc; € ¢ Vortex86SX 32-bit x 86 Embedded SoC â € ¢ Onboard DDRII 128MB System Memory â € ¢ Support CRT/LCD (TFT/DSTN/EL) â € ¢ 10/100 Base-T Ethernet â € ¢ 4 x USB 2.0 Ports, 4 x Serial Ports â € ¢... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
- Ports: Serial Interface; Parallel Interface
- Main Memory: 128
- Video: VGA; CRT
from Ant Computer, Inc.
Intel ® Atom ™ Z510/ Z530 3.5 " Embedded Board w/ SCH US15W / Audio / 2LAN. FEATURES. >. Supports onboard Intel ® Atom ™ Processor Z510 / Z530 series. >. Memory support DDR2 SO-DIMM up to 2GB. >. Supports HW decode acceleration H.264, MPEG 1/2/4,WMV9/VC1 High... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1100 to 1600
- Processor / CPU: Intel® AtomTM
- Main Memory: 2000
from WINSYSTEMS, INC.
WinSystems ’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104 ™ OneBank ™ expansion featuring the latest generation Intel ® Apollo Lake-I SOC processor. Its small size, rugged design and extended operational temperature make it a great fit for... [See More]
- Computer Bus: PCIe; PC/104 (PC/104-Plus, EBX, ETX); M.2 Expansion Socket
- CPU Speed: 1800 to 2000
- Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon® (optional feature)
- Main Memory: 4000 to 8000
from VersaLogic Corporation
The Lynx single board computer is a compact 586 class product with integrated networking and I/O. With its small size, low power consumption, ruggedness, on-board storage capabilities, high-speed networking and low cost, the Lynx is well-suited to applications such as industrial control, data... [See More]
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 100
- Processor / CPU: AMD SC520
- Main Memory: 64
from Ant Computer, Inc.
3.5 " SBC with Intel ® Atom ™ N450 / VGA / Audio / 2LAN / LVDS. FEATURES. >. 3.5 ” SBC support Intel ® Atom ™ processor N450 Single Core 1.66 GHz + ICH8M. >. Intel Gen 3.5 DX9, MPEG2 Decode in HW, multiple display with CRT & 18-bit LVDS. >. Supports dual... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1660
- Processor / CPU: Intel® AtomTM
- Main Memory: 2000
from WINSYSTEMS, INC.
WinSystems ’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM &P ® Vortex86DX3 ® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1000
- Processor / CPU: DMP Vortex86DX3® Dual Core
- Main Memory: 2000
from VersaLogic Corporation
The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 500
- Processor / CPU: AMD LX 800
- Main Memory: 256
from Ant Computer, Inc.
VIA Mark Embedded Board w / VGA / Audio / 2LAN. FEATURES. >. Support VIA Mark Processor up to 533MHz. >. Equipped with VIA Mark with FSB 133MHz. >. Memory Supports PC100/133 SDRAM up to 512MB. >. Support Compact Flash. >. Support 2 Gigabit LAN ports with Wake-on-LAN [See More]
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 533 to 800
- Processor / CPU: VIA Mark
- Main Memory: 512
from WINSYSTEMS, INC.
WinSystems ’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP ® Vortex86DX3 ® SOC processor. Its small size, low power, rugged design, and extended operational temperature make it a great fit for industrial IoT applications and... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); PCI-104
- CPU Speed: 1000
- Processor / CPU: DMP VortexDX3® Dual Core
- Main Memory: 2000
from VersaLogic Corporation
The Ocelot is a rugged, compact, single board computer (SBC) that leverages the high processing performance and very low power consumption of the next-generation Intel Atom processor. With its small form factor, the uncompromising Ocelot is designed specifically for rugged embedded industrial,... [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1600
- Processor / CPU: Intel® AtomTM; Intel Atom
- Main Memory: 2000
from Ant Computer, Inc.
Socket 478 Pentium M CPU Board w/VGA/Sound/2LAN. FEATURES. >. Support Pentium M CPU, high performance and low power consumption. >. Support Mini-PCI card and PC/104+. >. High speed LAN port (up to 1000 Mbps). >. Support CF socket for IDE bus to protect data storage [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini-PCI
- CPU Speed: 1300 to 2000
- Processor / CPU: Pentium M; Intel Celeron
- Main Memory: 2000
from VersaLogic Corporation
The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for... [See More]
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 500
- Processor / CPU: AMD GX 500
- Main Memory: 256
from Ant Computer, Inc.
Pentium M Embedded Board w / VGA / Audio/ LAN. FEATURES. >. Support LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855GME Chipset with FSB 400MHz. >. Memory Supports DDR 333 SDRAM up to 2 GB. >. Expansion Slots for PC104, Mini-PCI. >. Support Compact Flash [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini-PCI
- CPU Speed: 1000 to 1400
- Processor / CPU: Intel Celeron
- Main Memory: 2000
from VersaLogic Corporation
The Python is a mid-performance single board computer that offers lower power consumption and superior performance over previous generation embedded computers. Advancements in technology allow the Python to be a more flexible core component in any embedded system, and reduce the amount of... [See More]
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
- CPU Speed: 800
- Processor / CPU: AMD LX 800
- Main Memory: 1000
from Ant Computer, Inc.
ISA VIA Mark CPU Card w / VGA / Audio / LAN. FEATURES. >. Cost Effective Embedded Solution. >. Support VIA Mark CPU up to 533 MHz. >. Equipped with VIA Mark + VT82C686B chipsets. >. Supports DOC up to 288MB. >. Expansion Slot for PC104. >. Support Wake-on-LAN with ATX power [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 533 to 800
- Processor / CPU: VIA Mark
- Main Memory: 512
from VersaLogic Corporation
The EBX-compliant Sidewinder is a feature-packed single board computer (SBC) that uses a VIA Eden 1.2 GHz processor, which offers very high per-watt performance, excellent heat dissipation, and outstanding cost of ownership. The platform incorporates dual 10/100 Ethernet, a CompactFlash socket, and... [See More]
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1200
- Processor / CPU: VIA Eden™
- Main Memory: 1000
from Ant Computer, Inc.
ISA VIA Nano/ULV Eden CPU Card w/VGA/SATA/CF/FDD/LAN. FEATURES. >. Support VIA Nano 1.3G/Eden ULV 500MHz. >. Memory Support DDR2 667/533/400MHz SDRAM up to 2GB. >. Support one 10/100M Ethernet Optional Giga Ethernet. >. Supports 2 x SATA, 4 x USB 2.0 Port and 2 x Serial port. >. [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 500 to 1300
- Processor / CPU: VIA Eden™
- Main Memory: 2000
from Ant Computer, Inc.
ISA ULV Celeron M CPU Card w/VGA/Sound/LAN. FEATURES. >. Low power CPU for fanless solution. >. ISA bus for Celeron M ULV CPU. >. Support PC/104 bus. >. Support CF socket for IDE bus to protect datastorage. >. Support AT/ATX power [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 600 to 1000
- Processor / CPU: Intel Celeron
- Main Memory: 1000
from Ant Computer, Inc.
ISA ULV Celeron M CPU Card w / VGA /Audio / LAN. FEATURES. >. Support LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855GME Chipset with FSB 400MHz. >. Memory Supports DDR 333 SDRAM up to 2GB. >. Expansion Slots for PC/104 and Mini PCI. >. Support Compact Flash. [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1000 to 1400
- Processor / CPU: Pentium M; Intel Celeron
- Main Memory: 1000
from Ant Computer, Inc.
ISA Intel Atom CPU half card w/VGA/Audio/LAN. FEATURES. >. Intel ® Atom N270 (1.6GHz) CPU on board. >. Intel ® 945GSE + ICH7M+ FWH (FSB:533MHz). >. 1 x 200-Pin DDR SO-DIMM, supports DDR2 400/533 up to 2GB. >. Expansion PC/104. >. Supports v1.0 SIR protocol [See More]
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- CPU Speed: 1600
- Processor / CPU: Intel® AtomTM
- Main Memory: 2000