Intel® Celeron® Single Board Computers (SBC)

49 Results
12th Gen. Intel® Core i7/ i5/ i3 P-series 3.5" SBC -- MIO-5377C5-Q4A1
from Advantech

12th Gen. Intel ® Core i7/ i5/ i3 P-series 3.5" SBC. 12th Gen. Intel ® Core ™ Processor up to 12 Cores, TDP 28/15W. Dual Channel DDR5-4800 up to 64GB. 4 simultaneous displays: LVDS/HDMI/DP/USB-C Alt. DP. 2 GbE, 6 USB, USB4/TBT4, 4 UART, 2 CANBus, 3 I2C. 3 Expansions: M.2 E-Key,... [See More]

  • Processor / CPU: Intel Celeron; i7-1270PE, i7-1265UE, i5-1245UE, 13-1215UE, Celeron 7305E, i7-1370PE, i7-1365UE, i5-1345UE, i3-1315UE, i7-1365URE
  • Operating Temperature: 32 to 140
  • CPU Speed: 1250
Intel® Atom® x6000E series and Intel® Celeron® N and J series 3.5" SBC -- MIO-5152J-U6A1
from Advantech

Intel ® Atom ® x6000E series and Intel ® Celeron ® N and J series 3.5" SBC. Atom ® x6000E series and Intel ® Celeron ® J and N series with Quad/Dual Cores, TDP 6W/ 10W/ 12W. Single Channel DDR4-3200 up to 32G. Support 3 independent displays via LVDS, DP1.4, and... [See More]

  • Processor / CPU: Intel Celeron; Intel Celeron J6412
  • CPU Speed: 800
Intel® Atom™ E3825 & Celeron® N2930 Pico-ITX SBC, DDR3L, 18/24-bit LVDS, VGA, DP/HDMI, 1 GbE, Full-size Mini PCIe, 4 USB, 2 COM, SMBus, I2C, mSATA & MIOe -- MIO-3260C-S8A2
from Advantech

Intel ® Atom ™ E3825 & Celeron ® N2930 Pico-ITX SBC, DDR3L, 18/24-bit LVDS, VGA, DP/HDMI, 1 GbE, Full-size Mini PCIe, 4 USB, 2 COM, SMBus, I2C, mSATA & MIOe. Embedded Intel ® Atom ™ E3825 & Celeron ® N2930 up to Quad-Core processor design, DDR3L 1333MHz... [See More]

  • Processor / CPU: Intel Celeron; Intel Celeron N2930
  • Cache Memory: 2000
  • CPU Speed: 1830
  • Video: VGA
Intel® Atom™ E3825 & Celeron® N2930, 3.5" SBC, 2GB/4GB On-board Memory, VGA, 48-bit LVDS, 2GbE, Mini PCIe, PCI-104, iManager -- PCM-9365N-4GS8A1E
from Advantech

Intel ® Atom ™ E3825 & Celeron ® N2930, 3.5" SBC, 2GB/4GB On-board Memory, VGA, 48-bit LVDS, 2GbE, Mini PCIe, PCI-104, iManager. Intel ® Atom ™ E3825 & Celeron ® N2930, DDR3L-1066/1333MHz 2GB/4GB on-board memory. DirectX11, OpenGL3.2, OpenCL1.1, 3 independent... [See More]

  • Processor / CPU: Intel Celeron; Intel Celeron N2930
  • Cache Memory: 2000
  • Main Memory: 4000
  • Video: VGA
Intel® Atom™ E3825 / E3845 & Celeron® N2930, PC/104-Plus SBC, ISA, VGA, HDMI/DVI, LVDS, 6 USB, mSATA or Onboard Flash -- PCM-3365N-S8A2
from Advantech

Intel ® Atom ™ E3825 / E3845 & Celeron ® N2930, PC/104-Plus SBC, ISA, VGA, HDMI/DVI, LVDS, 6 USB, mSATA or Onboard Flash. Intel ® Atom ™ E3825/E3845 & Celeron ® N2930, DDR3L-1066/1333MHz SODIMM up to 8GB. DirectX11, OpenGL3.2, OpenCL1.1, 3 independent display:... [See More]

  • Processor / CPU: Intel Celeron; Intel Celeron N2930
  • Cache Memory: 2000
  • CPU Speed: 1830
  • Flash Memory: 16000000 to 64000000
Intel® Atom™ E3900 series/ Pentium N4200/Celeron N3350 Pico-ITX SBC -- MIO-2361N-S1A2
from Advantech

Intel ® Atom ™ E3900 series/ Pentium N4200/Celeron N3350 Pico-ITX SBC. Intel ® Atom ™ E3900 series/ Pentium N4200/Celeron N3350. Onboard LPDDR4-2400 up to 4GB, eMMC up to 64GB (TBC). Dual independent display by 48-bit LVDS+HDMI. M.2 E-key, mSATA/mPCIe for expansion. Dual GbE,... [See More]

  • Processor / CPU: Intel Celeron; Intel Celeron N3350
  • Features: RJ-45 Connectors
  • Main Memory: 4000
  • Operating Temperature: -40 to 185
Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe -- MIO-2263J-U0A2
from Advantech

Intel ® Atom ™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe. Embedded Intel ® Atom ™ SoC E3825 & Celeron J1900 up to Quad-Core processor design, DDR3L 1333MHz support up to 8GB. Intel Gen 7... [See More]

  • Processor / CPU: Intel Celeron; Intel Celeron J1900
  • Cache Memory: 2000
  • CPU Speed: 2000
  • Video: VGA
Cobra -- VL-EBX-12g
from VersaLogic Corporation

The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics... [See More]

  • Processor / CPU: Intel Celeron
  • CPU Speed: 1300
  • Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
  • Main Memory: 1000
FS-97CDG Full-Size PICMG 1.0 SBC for Intel Core 2 Duo / Core Duo / Core Solo / Celeron M Processor or an Embedded Processor -- 3307630
from Global American, Inc.

FullSize PICMG 1.0 SBC for Intel Core 2 Duo / Core Duo / Core Solo / Celeron M Processor or an Embedded Processor [See More]

  • Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®
  • Ports: Serial Interface; Parallel Interface; USB
  • Main Memory: 3000
  • Removable Storage: Floppy
3U CPU Air or Conduction-Cooled Processor Board -- AcroExpress™ VPX6600
from Acromag, Inc.

AcroExpress ™ VPX6600: 3U CPU Air or Conduction-Cooled Processor Board. • 6th Generation Intel Xeon CPU. • Programmable CPU power for heat sensitive applications. • Intel C230 series CM236 PCH chipset. • Air-cooled and conduction-cooled versions. The AcroExpressTM VPX6600... [See More]

  • Processor / CPU: Intel Celeron
  • CPU Speed: 2800
  • Computer Bus: VPX
  • Main Memory: 32000
Single Board Computer -- ROBO-8712VLA
from American Portwell Technology Inc.

Intel ® 845GV chipset supporting Intel ® Pentium ® 4 or Celeron ® processor PICMG Single board computer with DDR, VGA, fast Ethernet, audio and USB 2.0 [See More]

  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • Main Memory: 2000
  • Computer Bus: ISA/EISA; PCI; USB
  • Ports: Serial Interface; Parallel Interface; USB; IrDA, GPI or GPO
PEAK 602VL
from NEXCOM USA

Half size SBC, board comes with VGA/LAN, CE/FCC certified [See More]

  • Processor / CPU: Intel Pentium III; Intel Celeron
  • CPU Speed: 1100
  • Computer Bus: ISA/EISA; PCI
  • Main Memory: 512
Intel Celeron M/Pentium M PC/104 & PC/104 Plus CPU Module -- CEX-i8523
from Computer Express L.L.C.

acirc; € ¢ Fan-less Design â € ¢ Intel Ultra Low Voltage Celeron M 600MHz CPU/ Intel Low Voltage Pentium M 1.4GHz CPU Onboard â € ¢ 1 x 200-pin DDR SO-DIMM 200/266MHz up to 1GB â € ¢ Support CRT and LCD â € ¢ Intel... [See More]

  • Processor / CPU: Intel Celeron
  • Main Memory: 1000
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
  • Cache Memory: 2000
Intel® Celeron Processor J1900 Mini-ITX Motherboard -- IMB-150
from Industrial PC, Inc.

Intel ® Celeron Processor J1900. Integrated Intel ® Graphics. Supports up to 8GB system memory. Industrial PC works with the top industrial motherboards manufacturers, including Jetway, MSI, and ASRock, to provide their clients with industrial motherboards featuring long life cycles, rugged... [See More]

  • Processor / CPU: Intel Celeron
  • Main Memory: 8000
  • CPU Speed: 2420
  • Cache Memory: 2000
IPC-1720R
from Ant Computer, Inc.

Socket 478 Pentium 4 CPU Card w/ VGA/Sound/LAN. FEATURES. >. AT power support (recommend 50W/5V;100W/12V). >. PPCI & DVO functions make the card more flexible and expandable (optional). >. DDR SDRAM up to 2GB. >. VGA built-in Intel 845GV chipset for economical solution. >. [See More]

  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • CPU Speed: 1400 to 3060
  • Computer Bus: PPCI BUS
  • Main Memory: 2000
embedded NUC™ SBC with the Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors -- SBC-eNUC-APL
from SECO

SBC-eNUC-APL is a flexible and expandable full industrial x86 embedded NUC ™ SBC with the Intel ® Atom X Series, Intel ® Celeron ® J / N Series and Intel ® Pentium ® N Series (formerly code name Apollo Lake) Processors. Also available in industrial temperature version,... [See More]

  • Processor / CPU: Intel® AtomTM; Intel Celeron; Intel® Atom™ X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series
  • CPU Speed: 2500
  • Computer Bus: PCIe; USB
  • Main Memory: 8000
Fanless E3800 PC/104 Single Board Computer -- PPM-C407-3815
from WINSYSTEMS, INC.

WinSystems ’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom ™ processors from Intel ®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in the... [See More]

  • Processor / CPU: Intel® AtomTM; Intel Celeron
  • CPU Speed: 1460
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
  • Main Memory: 2000 to 4000
FSB-860B
from AAEON Electronics, Inc.

Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Full-Size SBC With Intel Pentium 4/ Celeron Socket 478 Processor. Main Feature. Intel Pentium 4/ Celeron CPU. Intel 845GV + Intel ICH4. DDR333 Memory Up To 2 GB. [See More]

  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • Ports: Serial Interface; Parallel Interface; USB
  • Computer Bus: ISA/EISA; Multibus (I & II); PCI; PICMG
  • Communication Networks: Ethernet
3.5" Single Board Computer -- conga-JC370
from congatec

Highest Performance 3.5' Single Board Computer based on 8th Generation Intel ® Core ™ processor series called "Whiskey Lake.". Mobile Low Power U-Processors with up to 4 cores. Gen 9 Intel Graphics, up to 24 Execution Units. Multiple Expansion card possibilities. Option for 2nd internal... [See More]

  • Processor / CPU: Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
  • CPU Speed: 1600 to 2200
  • Computer Bus: PCIe; USB
  • Main Memory: 64000
HS-7250 Half-Size PISA SBC with Intel Pentium M / Celeron M CPU -- 3307600
from Global American, Inc.

HalfSize PISA SBC with Intel Pentium M / Celeron M CPU [See More]

  • Processor / CPU: Pentium M; Intel Celeron
  • Main Memory: 1000
  • Computer Bus: ISA/EISA
  • Ports: Serial Interface; USB
6U VME Processor Board with Intel® Celeron 200E -- XVME-6700
from Acromag, Inc.

Celeron-based board for cost-sensitive applications. FPGA-based VME to PCIe bridge. Intel 8-Series QM87 PCH chipset. Up to 1.50GHz CPU. Up to 16GB DDR3L ECC RAM. Dual PMC/XMC Sites. The XVME-6700 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC features... [See More]

  • Processor / CPU: Intel Celeron
  • CPU Speed: 1500
  • Computer Bus: PCI; VME Bus
  • Main Memory: 16000
Single Board Computer -- ROBO-8779VG2A
from American Portwell Technology Inc.

Intel ® G41 and ICH7R Chipset supporting Intel ® Core 2 Duo/Quad processor PICMG 1.0 SBC with DDR3 SDRAM, VGA, DVI, Dual Gigabit Ethernet, Audio and USB [See More]

  • Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel® Core™2 Quad
  • Main Memory: 4000
  • Computer Bus: PCIe
  • Ports: Serial Interface; Parallel Interface; USB; FDD
PCI Intel Pentium M/Celeron M Socket 478 Half-size SBC -- CEX-i6419
from Computer Express L.L.C.

acirc; € ¢ Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz â € ¢ 1 x 184-pin DDR DIMM 200/266MHz up to 1GB â € ¢ 6 x USB 2.0 Ports â € ¢ Support CRT, TTL and LVDS TFT Panel â € ¢ 10/100 Base-T... [See More]

  • Processor / CPU: Pentium M; Intel Celeron
  • Main Memory: 1000
  • Computer Bus: PCI; USB
  • Cache Memory: 2000
IPC-B3P471R
from Ant Computer, Inc.

ULV Celeron M Mini Board with VGA/Sound/LAN. FEATURES. >. Low power CPU for fanless solution. >. SBC only +5V. >. Support AT power [See More]

  • Processor / CPU: Intel Celeron
  • CPU Speed: 600 to 1000
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Main Memory: 1000
embedded NUC™ SBC with the N-series Intel® Pentium® / Celeron® and x5-Series Atom™ SOCs (Formerly NOLAN) -- SBC-eNUC-BSW
from SECO

SBC-eNUC-BSW is SECO ’s Single Board Computer based on the Intel ® Pentium ® and Celeron ® N3000 series, in the embedded NUC ™ (eNUC) form factor from the SGeT consortium. This embedded NUC ™ Type 2 “Connectivity ” module (101.6 x 101.6 mm) is a... [See More]

  • Processor / CPU: Intel Celeron; N-series Intel® Pentium® and Celeron® SOCs
  • CPU Speed: 2560
  • Computer Bus: PCIe; USB
  • Main Memory: 8000
Industrial Low Power Single Board Computer -- SBC35-CC405-3815
from WINSYSTEMS, INC.

Industrial embedded computer with Low Power Intel Atom CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features. Intel Low Power Processor (Bay Trail) Atom E3815. Intel Gen7 Graphics and HD Audio. Up to 2 independent... [See More]

  • Processor / CPU: Intel® AtomTM; Intel Celeron
  • CPU Speed: 1460
  • Computer Bus: Two mini PCIe, IO60 (SPI,I2C, PWM, UART)
  • Main Memory: 2000 to 8000
FSB-865G
from AAEON Electronics, Inc.

Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Full-Size SBC With Intel Pentium 4 Socket 478 Processor. Main Feature. Intel Pentium 4/ Celeron D CPU. Intel 865G + Intel ICH5 (ICH5R). DDR400 Memory Up To 4 GB. [See More]

  • Processor / CPU: Intel Pentium 4; Intel Celeron
  • Ports: Serial Interface; Parallel Interface; USB
  • Computer Bus: ISA/EISA; Multibus (I & II); PCI; PICMG
  • Communication Networks: Ethernet
Pico ITX Single Board Computer -- conga-PA5
from congatec

Pico ITX board based on 5th Generation Intel ® Atom ™ Processor. Intel ® 5th Gen. Atom ™, Celeron ® and Pentium ® Processors. Compact design for size-sensitive devices in harsh environments. Low Power CPUs 6 to 12 Watt TDP. Enhanced Intel HD Graphics Generation 9. Long... [See More]

  • Processor / CPU: Intel® AtomTM; Intel Celeron; Intel® Core 2 Duo / Celeron®; Dual Core Intel® AtomTM; Quad Core Intel® AtomTM, Celeron® and Pentium™
  • CPU Speed: 1100 to 1600
  • Computer Bus: PCIe; USB
  • Main Memory: 8000
HS-7250M V:1.2 Half-Size PISA SBC with Embedded FANLESS ULV Intel Celeron M 600 MHz Processor -- 3307610
from Global American, Inc.

HalfSize PISA SBC with Embedded FANLESS ULV Intel Celeron M 600 MHz Processor [See More]

  • Processor / CPU: Intel Celeron
  • CPU Speed: 600
  • Computer Bus: ISA/EISA
  • Main Memory: 1000
Single Board Computer -- ROBO-8914VG2AR
from American Portwell Technology Inc.

Intel ® Q45 and ICH10DO chipset based SHB supporting Intel ® Core ™ 2 Quad processor based PICMG 1.3 SHB with DDR3 SDRAM, VGA,Dual Gigabit Ethernet, Audio and USB [See More]

  • Processor / CPU: Intel Celeron; Intel® Core™2 Duo; Intel® Core™2 Quad
  • Main Memory: 8000
  • Computer Bus: USB
  • Ports: Serial Interface; Parallel Interface; USB; FDD
PCI Intel Pentium M/Celeron M Socket 478 Half-size SBC -- CEX-i6429
from Computer Express L.L.C.

acirc; € ¢ Intel Socket 478 Pentium M/Celeron M Processor up to 1.8GHz FSB400MHz â € ¢ 1 x 184-pin DDR DIMM 200/266MHz up to 1GB â € ¢ 6 x USB 2.0 Ports, 2 x COM Ports â € ¢ Support CRT, TTL and LVDS TFT Panel â € ¢... [See More]

  • Processor / CPU: Pentium M; Intel Celeron
  • Main Memory: 1000
  • Computer Bus: PCI; USB
  • Cache Memory: 2000
IPC-B3P561R
from Ant Computer, Inc.

LV Pentium M Mini Board w / VGA / Sound / LAN. FEATURES. >. Support Onboard LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855 GME Chipset with FSB 400MHz. >. Memory Supports DDR 266 SDRAM up to 1GB. >. Expansion Slots for PC104 + [See More]

  • Processor / CPU: Intel Celeron
  • CPU Speed: 1000 to 1400
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Main Memory: 1000
Pico-ITX SBC with Intel® Atom® X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (codename: Apollo Lake) Processors (Formerly ADLER) -- SBC-pITX-APL
from SECO

Pico-ITX SBC x86 Solution designed for IoT edge computing in harsh environments [See More]

  • Processor / CPU: Intel® AtomTM; Intel Celeron; Intel® Atom® X Series, Intel® Celeron® J / N Series and Intel® Pentium® N Series (formerly Apollo Lake) Processors
  • CPU Speed: 2500
  • Computer Bus: USB
  • Main Memory: 8000
FSB-868G
from AAEON Electronics, Inc.

Full-Size SBC With Intel Core 2 Duo LGA775 Processor. Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Main Feature. Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPU. Intel 945G + Intel ICH7 (ICH7R). DDR2... [See More]

  • Processor / CPU: Intel Pentium 4; Intel Celeron; Intel® Core 2 Duo / Celeron®
  • Ports: Serial Interface; Parallel Interface; USB
  • Computer Bus: ISA/EISA; Multibus (I & II); PCI; PCIe; PICMG
  • Communication Networks: Ethernet
Pico-ITX SBC -- conga-PA7
from congatec

Pico-ITX SBC based on Intel® Atom® x6000E, Intel® Pentium® and Celeron® J processor series High performance Intel® UHD Graphics (Gen11) Options for Industrial Temperature Range -40°C to 85°C. Options for Time Sensitive Networking and Time Coordinated Computing for improved Realtime Capability. Up to... [See More]

  • Processor / CPU: Intel® AtomTM; Intel Celeron; Intel Pentium J6426
  • CPU Speed: 1200 to 2000
  • Computer Bus: PCIe; USB
  • Main Memory: 16000
HS-770 Half-size PCI SBC with Intel Pentium M / Celeron M CPU or Embedded CPU -- 3301630
from Global American, Inc.

Halfsize PCI SBC with Intel Pentium M / Celeron M CPU or Embedded CPU [See More]

  • Processor / CPU: Pentium M; Intel Celeron
  • Main Memory: 2000
  • Computer Bus: PCI
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B5P471R
from Ant Computer, Inc.

Intel ULV Celeron M w/ VGA/Sound/LAN. FEATURES. >. Onboard Intel ULV Celeron M processor. >. Supports dual display. >. Supports DDR SDRAM up to 2GB. >. Expansion slots for 1 PCI, and 1 compact flash. >. Supports 4 x USB2.0 [See More]

  • Processor / CPU: Intel Celeron
  • CPU Speed: 600 to 1000
  • Computer Bus: PCI; EPCI
  • Main Memory: 2000
Pico-ITX SBC with the Intel® Atom® X6000E Series, Intel® Pentium® and Celeron® N and J Series (codename: Elkhart Lake) SoCs (Formerly ICARUS) -- SBC-pITX-EHL
from SECO

Pico-ITX SBC with the Intel ® Atom ® X6000E Series, Intel ® Pentium ® and Celeron ® N and J Series (formerly Elkhart Lake) SoCs [See More]

  • Processor / CPU: Intel® AtomTM; Intel Celeron; Intel® Atom® x6000E Series and Intel® Pentium® and Celeron® N and J Series processors
  • CPU Speed: 3000
  • Computer Bus: USB
  • Main Memory: 16000
FSB-G41H
from AAEON Electronics, Inc.

Full-Size SBC With Intel Core 2 Duo/ Core 2 Quad LGA775 Processor. Main Feature. Intel Core 2 Duo/ Core 2 Quad/ Pentium D/ Celeron LGA 775 Processor, FSB 800/1066/1333 MHz. Intel G41+ ICH7R. 240-Pin Dual-Channel DDR3 800/1066 DIMM Slot x 2 (Up To 4GB). 10/100/1000Base-TX Ethernet x 2. Intel G41... [See More]

  • Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad; Pentium D
  • Ports: Serial Interface; Parallel Interface; USB
  • Computer Bus: PCIe; PICMG
  • Communication Networks: Ethernet
Thin Mini-ITX Single Board Computer -- conga-IC175
from congatec

Highest Performance Thin-Mini-ITX board based on 7th Generation Intel ® Core ™ Mobile SOC U-Processors. Highest Performance Thin Mini-ITX board. 7th Generation Intel ® CoreTM Mobile SOC U-Processors. Improved Graphics Performance with HD600 Series. Ready for Intel ® Optane ™... [See More]

  • Processor / CPU: Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Dual Core Intel® i7, i5 and i3
  • CPU Speed: 2200 to 2800
  • Computer Bus: PCIe; USB
  • Main Memory: 32000
HS-872PEDG-G Half-Size PISA (PCI + ISA) SBC for Intel Core 2 Duo / Core Duo / Celeron M Processor or Embedded Processor -- 3307660
from Global American, Inc.

HalfSize PISA (PCI + ISA) SBC for Intel Core 2 Duo / Core Duo / Celeron M Processor or Embedded Processor [See More]

  • Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®
  • Main Memory: 2000
  • Computer Bus: ISA/EISA; PCI
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B5P501R
from Ant Computer, Inc.

Socket 478 Pentium M w/VGA/Sound/2LAN. FEATURES. >. Supports Pentium M CPU, high performance and low power processor. >. Supports dual display. >. Supports DDR SDRAM up to 2GB. >. High speed LAN port (up to 1 Gigabits). >. Expansion slots for 1 PCI, and 1 compact flash. >. Supports... [See More]

  • Processor / CPU: Pentium M; Intel Celeron
  • CPU Speed: 1300 to 2000
  • Computer Bus: PCI; EPCI
  • Main Memory: 2000
SBC 3.5” con processori Intel® Core™ e Celeron® di undicesima generazione (codename: Tiger Lake-UP3) (Formerly PRISMA) -- SBC-3.5-TGL-UP3
from SECO

3.5 ” SBC with the 11th Gen Intel ® Core ™ and Intel ® Celeron ® (formerly Tiger Lake UP3) Processors [See More]

  • Processor / CPU: Intel Celeron; 11th Gen Intel® Core™ processors and Intel® Celeron® SoCs
  • CPU Speed: 4400
  • Computer Bus: USB
  • Main Memory: 64000
HSB-910I
from AAEON Electronics, Inc.

Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor. Main Feature. Intel Celeron M 600 MHz BGA Type Processor. Intel 910GMLE + Intel ICH6M. DDR2 400 SODIMM x 2,... [See More]

  • Processor / CPU: Intel Celeron
  • Ports: Serial Interface; Parallel Interface; USB
  • Computer Bus: ISA/EISA
  • Communication Networks: Ethernet
Thin Mini-ITX Single Board Computer -- conga-IC370
from congatec

Highest Performance Thin-Mini-ITX board based on 8th Generation Intel ® Core ™ Mobile Processors "Whiskey Lake". Highest Performance Thin Mini-ITX board. 8th Generation Intel ® Core ™ Mobile. Low Power U-Processors with up to 4 cores. Gen 9 Intel Graphics, up to 24EU. Options for... [See More]

  • Processor / CPU: Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
  • CPU Speed: 2000 to 4400
  • Computer Bus: PCIe; USB
  • Main Memory: 64000
HS-873P Half-Size PISA SBC with Socket P for Intel Core 2 Duo Mobile / Intel Core 2 Extreme mobile processor / Celeron 5x5 series processors -- 3308880
from Global American, Inc.

HalfSize PISA SBC with Socket P for Intel Core 2 Duo Mobile / Intel Core 2 Extreme mobile processor / Celeron 5x5 series processors [See More]

  • Processor / CPU: Intel Celeron; Intel® Core 2 Duo / Celeron®
  • Main Memory: 4000
  • Computer Bus: ISA/EISA
  • Ports: Serial Interface; Parallel Interface; USB
IPC-B5P502R
from Ant Computer, Inc.

Socket 478 Pentium M CPU Board w/VGA/Sound/2LAN. FEATURES. >. Support Pentium M CPU, high performance and low power consumption. >. Support Mini-PCI card and PC/104+. >. High speed LAN port (up to 1000 Mbps). >. Support CF socket for IDE bus to protect data storage [See More]

  • Processor / CPU: Pentium M; Intel Celeron
  • CPU Speed: 1300 to 2000
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini-PCI
  • Main Memory: 2000
LE-37A-G 3.5" Embedded Mini Board with Intel HM65 Express Chipset with choice of Intel Celeron 807UE, 827E or 847E processor -- 3308608
from Global American, Inc.

The LE-37A-G Mini Board is based on Intel Celeron processors that integrate next-generation graphics engine(Intel HD Graphics), providing improved graphics performance compared with previous Intel Celeron processor-based platforms. The LE-37A Mini Board supports the full integration of a memory... [See More]

  • Processor / CPU: Intel Celeron
  • Ports: Serial Interface; USB
  • Main Memory: 4000 to 8000
  • Chipset: Intel Chipset
IPC-B5P562R
from Ant Computer, Inc.

Pentium M Embedded Board w / VGA / Audio/ LAN. FEATURES. >. Support LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855GME Chipset with FSB 400MHz. >. Memory Supports DDR 333 SDRAM up to 2 GB. >. Expansion Slots for PC104, Mini-PCI. >. Support Compact Flash [See More]

  • Processor / CPU: Intel Celeron
  • CPU Speed: 1000 to 1400
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini-PCI
  • Main Memory: 2000