LCD Controller Single Board Computers (SBC)
Description
LCD Controller Single Board Computers (SBCs) are specialized computing devices that integrate a liquid crystal display (LCD) controller with a single board computer. These devices are designed to manage and control LCD modules, allowing for the display of text, graphics, and other visual data. They typically include a microcontroller or microprocessor, memory, and input/output interfaces to facilitate communication with other devices and systems.
Working Principle
LCD Controller SBCs operate by interfacing with LCD modules to control the display of information. The controller within the SBC manages the electrical signals that drive the LCD, determining which pixels are activated to form images or text. This is achieved through a combination of hardware and software, where the controller interprets commands and data from the SBC's processor and translates them into signals that the LCD can understand. The usefulness of these devices lies in their ability to provide a compact, integrated solution for driving LCD displays, reducing the need for separate components and simplifying system design.
Applications
LCD Controller SBCs are used in a variety of applications where visual display is crucial. Specific examples include:
- Ebook Readers: These devices utilize LCD Controller SBCs to manage the display of text and images in a power-efficient manner.
- Transportation Signage: LCD Controller SBCs are employed to control electronic signs in public transportation systems, providing real-time information to passengers.
- Electronic Shelf Displays: In retail environments, these SBCs drive the displays that show product prices and information on shelves.
Advantages over other Single Board Computers (SBC)
LCD Controller SBCs offer several advantages over other types of SBCs, particularly in applications requiring display control:
- Battery Efficiency: They are designed to be very power-efficient, making them ideal for battery-operated devices.
- Ease of Integration: These SBCs often come with built-in support for LCD modules, simplifying the integration process and reducing the need for additional components.
- Versatility: They can support a wide range of display types and sizes, providing flexibility in design.
Limitations
Despite their advantages, LCD Controller SBCs have certain limitations:
- Limited Graphics Capabilities: They may not support high-resolution graphics or complex visual effects, which can be a drawback in applications requiring detailed imagery.
- Temperature Sensitivity: These devices may not perform well in extreme temperatures, limiting their use in certain environments.
Considerations
When selecting an LCD Controller SBC, several factors should be considered:
- Initial Costs: The cost of the SBC itself, along with any necessary peripherals, should be evaluated against the project's budget.
- Operating Expense: Consider the power consumption and potential need for additional cooling solutions, which can impact ongoing operational costs.
- Durability and Accuracy: Assess the device's robustness and precision in controlling the display, especially in critical applications.
- Replacement and Maintenance Costs: Factor in the ease of replacing components and the availability of support and updates from the manufacturer.
from DigiKey
SBC 1.0GHZ 1 CORE 512MB RAM [See More]
- Video: LCD; HDMI, LCD
- Main Memory: 0 to 512
- CPU Speed: 1000
- Ports: USB
from DigiKey
SBC 1.2GHZ 4 CORE 1GB/0GB RAM [See More]
- Video: LCD
- Main Memory: 0 to 1000
- CPU Speed: 1200
- Ports: USB
from DigiKey
SBC 1.2GHZ 4 CORE 1GB/0GB RAM [See More]
- Video: LCD
- Main Memory: 0 to 1000
- CPU Speed: 1200
- Ports: USB
from DigiKey
SBC 1.2GHZ 4 CORE 1GB/0GB RAM [See More]
- Video: LCD
- Main Memory: 0 to 1000
- CPU Speed: 1200
- Ports: USB
from DigiKey
SBC 1.2GHZ 4 CORE 1GB/0GB RAM [See More]
- Video: LCD
- Main Memory: 0 to 1000
- CPU Speed: 1200
- Ports: USB
from DigiKey
SBC 800MHZ 2 CORE 1GB/0GB RAM [See More]
- Video: LCD
- Main Memory: 0 to 1000
- CPU Speed: 800
- Ports: USB
from DigiKey
SBC 650MHZ 2 CORE 1GB/0GB RAM [See More]
- Video: LCD
- Main Memory: 0 to 1000
- CPU Speed: 650
- Ports: USB
from DigiKey
SBC 650MHZ 2 CORE 1GB/0GB RAM [See More]
- Video: LCD
- Main Memory: 0 to 1000
- CPU Speed: 650
- Ports: USB
from DigiKey
SBC 1.5GHZ 5 CORE 1GB/8GB RAM [See More]
- Video: LCD
- Main Memory: 1000
- CPU Speed: 1500
- Ports: USB
from DigiKey
SBC 3.7GHZ 4 CORE 64GB/0GB RAM [See More]
- Video: LCD
- Main Memory: 0 to 64000
- CPU Speed: 3700
- Ports: USB
from AAEON Electronics, Inc.
EPIC Board with Onboard Intel ® Atom ™ N270 Processor. Main Feature. Onboard Intel ® Atom ™ N270 Processor. Intel ® 945GSE + ICH7M. SODIMM DDRII 400/533, Max. 2 GB. Gigabit Ethernet x 2. Up to 24-bit Dual-channel LVDS, CRT, TV-out, DVI (Optional). AC97 2.3 Codec Audio. [See More]
- Video: LCD
- Computer Bus: ePCI-X; PCI/104
- Processor / CPU: Intel® AtomTM
- Ports: Serial Interface; Parallel Interface; USB
from congatec
Pico-ITX SBC based on Intel® Atom® x6000E, Intel® Pentium® and Celeron® J processor series High performance Intel® UHD Graphics (Gen11) Options for Industrial Temperature Range -40°C to 85°C. Options for Time Sensitive Networking and Time Coordinated Computing for improved Realtime Capability. Up to... [See More]
- Video: LCD
- Computer Bus: PCIe; USB
- Processor / CPU: Intel® AtomTM; Intel Celeron; Intel Pentium J6426
- CPU Speed: 1200 to 2000
from Computer Express L.L.C.
acirc; € ¢ Fan-less Design â € ¢ Soldered onboard Intel Atom N270 1.6GHz CPU â € ¢ Onboard 512MB DDRII SDRAM soldered, up to 1GB â € ¢ Dual Channels 24-bit LVDS, TV-out and Analog RGB â € ¢ ISA Drive Buffer (64mA)... [See More]
- Video: VGA; LCD
- Computer Bus: ISA/EISA; USB
- Processor / CPU: Intel® AtomTM
- Main Memory: 1000
from NEXCOM USA
Embedded CPU board, low power x86/MMX processor, TV out/S video port [See More]
- Video: VGA; LCD
- Computer Bus: PCI
- Processor / CPU: Intel Pentium III
- Main Memory: 512
from Compass Electronics Solutions
The AM3517 System on Module (SOM) is a compact, product-ready hardware and software solution that fast forwards embedded designs while reducing risk and controlling cost. Based on Texas Instruments ’ Sitara ™ AM3517 microprocessor and designed in the SOM-M2 form factor, the AM3517 module... [See More]
- Video: LCD
- CPU Speed: 600
- Processor / CPU: Sitara AM3517 microprocessor with ARM Cortex-A8 RISC core
- Main Memory: 512
from American Portwell Technology Inc.
Intel ® 852GM chipset supporting mPGA479M Intel ® Pentium ® M / Celeron ® M processor based half-sized PCI Single board computer with VGA, LCD, LAN and Audio [See More]
- Video: VGA; LCD
- Computer Bus: USB
- Processor / CPU: Pentium M; Celeron M, ULV Celeron M
- CPU Speed: 600
from Ant Computer, Inc.
Socket 370 Pentium 3 CPU full size card w/ 2-VGA/Sound/LAN [See More]
- Video: LCD; CRT
- CPU Speed: 566 to 1260
- Computer Bus: ISA/EISA; PCI
- Main Memory: 512
from VersaLogic Corporation
The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range... [See More]
- Video: LCD; Extreme Graphics 2
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: Pentium M
- CPU Speed: 1600
from e-con Systems™ Inc
eSOM3730 - DM3730 Computer on Module. TI ’s ARM ® Cortex ™-A8 DM3730 Processor. TMS320C64x+ ™ DSP@1GHz. 32 bit 512MB LPDDR SDRAM. 8 bit 1GB NAND flash. Power Management IC. Audio Codec. RTC. Display. DVI Interface. LCD module with Touch screen (7 ” TFT - Supports... [See More]
- Video: LCD
- Main Memory: 512
- Processor / CPU: TI’s ARM® Cortex™-A8 DM3730 Processor
- Flash Memory: 1000000
from Matrox Imaging
Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric. [See More]
- Video: VGA; LCD; CRT; XGI Z11 graphics controller
- Computer Bus: PCIe; USB; PCIe 2.0
- Processor / CPU: Intel® Xeon®; Quad-Core Intel® Xeon®
- CPU Speed: 2830
from AAEON Electronics, Inc.
EPIC Board with Onboard Intel ® Atom ™ N270 Processor. Application. Industrial Control Box. Industrial Automation. Transportation. Test & Measurement. Security. Defense & Government. Main Feature. Onboard Intel ® Atom ™ N270 Processor. Intel ® 945GSE + ICH7M. DDR2... [See More]
- Video: LCD
- Computer Bus: ePCI-X; PCI/104
- Processor / CPU: Intel® AtomTM
- Ports: Serial Interface; Parallel Interface; USB
from congatec
Highest Performance Thin-Mini-ITX board based on 8th Generation Intel ® Core ™ Mobile Processors "Whiskey Lake". Highest Performance Thin Mini-ITX board. 8th Generation Intel ® Core ™ Mobile. Low Power U-Processors with up to 4 cores. Gen 9 Intel Graphics, up to 24EU. Options for... [See More]
- Video: LCD
- Computer Bus: PCIe; USB
- Processor / CPU: Intel Celeron; Intel Itanium; Intel® Core 2 Duo / Celeron®; Quad Core Intel® i7 and i5; Dual Core Intel® i3
- CPU Speed: 2000 to 4400
from Computer Express L.L.C.
acirc; € ¢ Fan-less Design â € ¢ Intel Ultra Low Voltage Celeron M 600MHz CPU/ Intel Low Voltage Pentium M 1.4GHz CPU Onboard â € ¢ 1 x 200-pin DDR SO-DIMM 200/266MHz up to 1GB â € ¢ Support CRT and LCD â € ¢ Intel... [See More]
- Video: VGA; LCD; CRT
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
- Processor / CPU: Intel Celeron
- Main Memory: 1000
from American Portwell Technology Inc.
Intel ® 852GM chipset supporting Intel ® ULV Celeron ® M processor based Half-sized PCI SBC with VGA, LCD, G-LAN and Audio [See More]
- Video: VGA; LCD
- Computer Bus: PCI; USB
- Processor / CPU: Pentium M; Intel Celeron M
- Main Memory: 1000
from Ant Computer, Inc.
Socket 478 Pentium 4 CPU Card w/ VGA/Sound/LAN. FEATURES. >. AT power support (recommend 50W/5V;100W/12V). >. PPCI & DVO functions make the card more flexible and expandable (optional). >. DDR SDRAM up to 2GB. >. VGA built-in Intel 845GV chipset for economical solution. >. [See More]
- Video: LCD
- Computer Bus: PPCI BUS
- Processor / CPU: Intel Pentium 4; Intel Celeron
- CPU Speed: 1400 to 3060
from VersaLogic Corporation
The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is... [See More]
- Video: LCD; LVDS
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EPIC
- Processor / CPU: AMD GX 500
- CPU Speed: 500
from AAEON Electronics, Inc.
Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Full-Size SBC With Intel Pentium 4 Socket 478 Processor. Main Feature. Intel Pentium 4/ Celeron D CPU. Intel 865G + Intel ICH5 (ICH5R). DDR400 Memory Up To 4 GB. [See More]
- Video: VGA; LCD
- Computer Bus: ISA/EISA; Multibus (I & II); PCI; PICMG
- Processor / CPU: Intel Pentium 4; Intel Celeron
- Ports: Serial Interface; Parallel Interface; USB
from Computer Express L.L.C.
acirc; € ¢ Fan-less Design â € ¢ Low Power PC/104 CPU Module â € ¢ AMD Geode LX800 Processor â € ¢ 1 x 200-pin DDR SO-DIMM up to 1GB SDRAM â € ¢ Support CRT and 18/24-bit TTL â € ¢ 2 x USB 2.0 Ports and... [See More]
- Video: VGA; LCD
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); USB
- Processor / CPU: National Semiconductor Geode GX1
- Main Memory: 1000
from American Portwell Technology Inc.
Intel ® 852GM chipset supporting Intel ® ULV Celeron ® M processor based Half-sized PCI SBC with VGA, LCD, LAN and Audio [See More]
- Video: VGA; LCD
- Computer Bus: USB
- Processor / CPU: Intel Celeron M
- CPU Speed: 600
from Ant Computer, Inc.
VIA Mark Mini Board w / VGA / Sound / LAN. FEATURES. >. Support VIA Mark CPU up to 533MHz. >. Equipped with Mark + VT82C686B with FSB 133MHz. >. Memory Supports PC100/133 SDRAM up to 512MB. >. Support Compact Flash. >. Expansion Slots for PC104 [See More]
- Video: LCD
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: VIA Mark
- CPU Speed: 533 to 800
from VersaLogic Corporation
The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for... [See More]
- Video: VGA; LCD; LVDS
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: AMD LX 800
- CPU Speed: 500
from AAEON Electronics, Inc.
Full-Size SBC With Intel Core 2 Duo LGA775 Processor. Application. Network Security. Factory Automation. Machine Automation. Transportation/ITS. DVR/Surveillance. Telecom. Application Server. Main Feature. Intel Core 2 Duo/ Pentium 4/ Celeron D LGA775 CPU. Intel 945G + Intel ICH7 (ICH7R). DDR2... [See More]
- Video: VGA; LCD
- Computer Bus: ISA/EISA; Multibus (I & II); PCI; PCIe; PICMG
- Processor / CPU: Intel Pentium 4; Intel Celeron; Intel® Core 2 Duo / Celeron®
- Ports: Serial Interface; Parallel Interface; USB
from American Portwell Technology Inc.
Intel ® 915GM chipset supporting Intel ® Pentium ® M or Celeron ® M processor based PICMG SBC with DDR2, Dual VGA, Dual Gigabit Ethernet and Audio [See More]
- Video: VGA; LCD
- Computer Bus: PCIe; USB
- Processor / CPU: Pentium M; Intel Celeron M
- Main Memory: 2000
from Ant Computer, Inc.
ULV Celeron M Mini Board with VGA/Sound/LAN. FEATURES. >. Low power CPU for fanless solution. >. SBC only +5V. >. Support AT power [See More]
- Video: LCD
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: Intel Celeron
- CPU Speed: 600 to 1000
from VersaLogic Corporation
The Puma is an extremely compact and rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Puma's PC/104 size combined with the low power AMD Geode GX 500 processor make this board a great fit for... [See More]
- Video: LCD; LVDS
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: AMD GX 500
- CPU Speed: 500
from AAEON Electronics, Inc.
3.5 " SubCompact Board With Intel Atom N455/ D525 Processors. Main Feature. Intel Atom N455/D525 Processors. Intel ICH8M. DDR3 667/800 SODIMM, Max. 4 GB For Intel Atom D525. DDR3 667/800 SODIMM, Max. 2 GB For Intel Atom N455. Gigabit Ethernet x 2. CRT, 18/24-bit Single Channel LVDS LCD. 2CH HD... [See More]
- Video: LCD
- Computer Bus: Multibus (I & II); Mini Card x 1, LPC bus
- Processor / CPU: Intel® AtomTM
- Ports: Serial Interface; Parallel Interface; USB
from American Portwell Technology Inc.
Intel ® latest 45 nm Core ™ 2 Duo or Celeron ® M processor based PICMG Single Board Computer with DDR2 SDRAM, VGA, Dual Gigabit Ethernet, and Audio [See More]
- Video: VGA; LCD; CRT; SDVO
- Computer Bus: PCIe; USB
- Processor / CPU: Intel® Core™2 Duo; Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
- Main Memory: 4000
from Ant Computer, Inc.
LV Pentium M Mini Board w / VGA / Sound / LAN. FEATURES. >. Support Onboard LV Pentium M / ULV Celeron M CPU up to 1.4GHz. >. Equipped with Intel 855 GME Chipset with FSB 400MHz. >. Memory Supports DDR 266 SDRAM up to 1GB. >. Expansion Slots for PC104 + [See More]
- Video: LCD
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: Intel Celeron
- CPU Speed: 1000 to 1400
from VersaLogic Corporation
The Python is a mid-performance single board computer that offers lower power consumption and superior performance over previous generation embedded computers. Advancements in technology allow the Python to be a more flexible core component in any embedded system, and reduce the amount of... [See More]
- Video: LCD; LVDS, CMOS
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
- Processor / CPU: AMD LX 800
- CPU Speed: 800
from AAEON Electronics, Inc.
3.5 " SubCompact Board with Intel Atom Z5x0P Processor. Main Feature. Intel Atom Z530P/Z510P Processor. Intel System Controller Hub US15WP. DDR2 400/533 SODIMM, Max. 2 GB. Gigabit Ethernet x 1. CRT, 24-Bit Single Channel LVDS LCD. 2CH HD Audio. SATA 3.0Gb/s x 1, Onboard SSD Up To 4GB. USB2.0 x... [See More]
- Video: LCD
- Computer Bus: Multibus (I & II); Mini Card x 1, LPC bus
- Processor / CPU: Intel® AtomTM
- Ports: Serial Interface; USB
from American Portwell Technology Inc.
Intel ® 915GM chipset supporting Socket mPGA479M Pentium ® M or Celeron ® M processor based PICMG 1.3 SHB with DDR2 SDRAM, VGA, Gigabit Ethernet and Audio and USB [See More]
- Video: LCD; TV Out
- Computer Bus: PCI; PCIe; USB
- Processor / CPU: Pentium M; Intel Celeron M
- Main Memory: 2000
from Ant Computer, Inc.
Intel ® Atom ™ Z510/ Z530 3.5 " Embedded Board w/ SCH US15W / Audio / 2LAN. FEATURES. >. Supports onboard Intel ® Atom ™ Processor Z510 / Z530 series. >. Memory support DDR2 SO-DIMM up to 2GB. >. Supports HW decode acceleration H.264, MPEG 1/2/4,WMV9/VC1 High... [See More]
- Video: LCD
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: Intel® AtomTM
- CPU Speed: 1100 to 1600
from VersaLogic Corporation
The EBX-compliant Sidewinder is a feature-packed single board computer (SBC) that uses a VIA Eden 1.2 GHz processor, which offers very high per-watt performance, excellent heat dissipation, and outstanding cost of ownership. The platform incorporates dual 10/100 Ethernet, a CompactFlash socket, and... [See More]
- Video: LCD; LVDS
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: VIA Eden™
- CPU Speed: 1200
from AAEON Electronics, Inc.
Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. ISA Half-Size SBC With AMD Geode LX800 Processor. Main Feature. AMD Geode LX800 Processor. AMD Geode LX800 + CS5536. Onboard 128 MB DDR400 Memory. 10/100Base-TX Ethernet x 1... [See More]
- Video: VGA; LCD
- Computer Bus: ISA/EISA; Multibus (I & II); PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: National Semiconductor Geode GXM
- Ports: Serial Interface; Parallel Interface; USB
from Ant Computer, Inc.
3.5 " SBC with Intel ® Atom ™ N450 / VGA / Audio / 2LAN / LVDS. FEATURES. >. 3.5 ” SBC support Intel ® Atom ™ processor N450 Single Core 1.66 GHz + ICH8M. >. Intel Gen 3.5 DX9, MPEG2 Decode in HW, multiple display with CRT & 18-bit LVDS. >. Supports dual... [See More]
- Video: LCD
- Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: Intel® AtomTM
- CPU Speed: 1660
from AAEON Electronics, Inc.
Application. Industrial Automation. Factory Automation. Control Box. Transportation. Banking Machine. ITS. HMI. Workstation. PCI Half-Size SBC With AMD Geode LX800 Processor. Main Feature. AMD Geode LX800 Processor. AMD Geode LX800 + CS5536. Onboard 256 MB DDR400 Memory. 10/100Base-TX x 1. [See More]
- Video: VGA; LCD
- Computer Bus: PCI
- Processor / CPU: National Semiconductor Geode GXM
- Ports: Serial Interface; Parallel Interface; USB
from Ant Computer, Inc.
VIA Mark Embedded Board w / VGA / Audio / 2LAN. FEATURES. >. Support VIA Mark Processor up to 533MHz. >. Equipped with VIA Mark with FSB 133MHz. >. Memory Supports PC100/133 SDRAM up to 512MB. >. Support Compact Flash. >. Support 2 Gigabit LAN ports with Wake-on-LAN [See More]
- Video: LCD
- Computer Bus: PCI; PC/104 (PC/104-Plus, EBX, ETX)
- Processor / CPU: VIA Mark
- CPU Speed: 533 to 800
from Ant Computer, Inc.
Intel ULV Celeron M w/ VGA/Sound/LAN. FEATURES. >. Onboard Intel ULV Celeron M processor. >. Supports dual display. >. Supports DDR SDRAM up to 2GB. >. Expansion slots for 1 PCI, and 1 compact flash. >. Supports 4 x USB2.0 [See More]
- Video: LCD
- Computer Bus: PCI; EPCI
- Processor / CPU: Intel Celeron
- CPU Speed: 600 to 1000
from Ant Computer, Inc.
Socket 478 Pentium M w/VGA/Sound/2LAN. FEATURES. >. Supports Pentium M CPU, high performance and low power processor. >. Supports dual display. >. Supports DDR SDRAM up to 2GB. >. High speed LAN port (up to 1 Gigabits). >. Expansion slots for 1 PCI, and 1 compact flash. >. Supports... [See More]
- Video: LCD
- Computer Bus: PCI; EPCI
- Processor / CPU: Pentium M; Intel Celeron
- CPU Speed: 1300 to 2000