GPIB (IEEE 488, HPIB) Single Board Computers (SBC)

Description

GPIB (General Purpose Interface Bus), also known as IEEE 488 or HPIB (Hewlett-Packard Interface Bus), is a digital interface standard that facilitates communication between multiple instruments and a computer or dedicated controller. It is designed to integrate various electronic instruments, allowing them to communicate with each other under the supervision of a master unit, typically a personal computer or a dedicated bus controller. This setup simplifies the automated measurement process by enabling two-way communication between the controller and the instruments.

Working Principle

The GPIB system operates by connecting up to 15 devices in parallel using specially designed connectors and cables, forming a bus. The master unit, or controller, manages the communication flow, sending commands to devices, which can act as either talkers (sending data) or listeners (receiving data). The GPIB standard supports data transfer rates up to 1 MBps, with the HS488 variant increasing this to 8 MBps. The system's design allows for flexibility in accommodating different types of instruments from various manufacturers, making it a versatile choice for automated test equipment setups.

Applications

GPIB is widely used in automated test equipment (ATE) setups, where it facilitates the integration of multiple instruments for testing and measurement purposes. Specific examples include controlling oscilloscopes, signal generators, and spectrum analyzers in a laboratory environment. It is also used in industrial settings for automating the testing of electronic components and systems, where precise and reliable communication between instruments is crucial.

Advantages over other Single Board Computers (SBC)

One of the key advantages of GPIB over other SBCs is its ability to manage multiple instruments simultaneously, with a single controller capable of handling up to 14 devices. This makes it particularly useful in complex test setups where multiple instruments need to be coordinated. Additionally, GPIB offers lower latency compared to USB and Ethernet, making it suitable for applications requiring fast and reliable data transfer. The rugged design of GPIB cables and connectors also ensures durability in demanding physical environments.

Limitations

Despite its advantages, GPIB has some limitations. The maximum cable length is restricted to 20 meters, which can be a constraint in larger setups. Additionally, GPIB instruments do not autodetect or autoconfigure when connected, requiring manual setup and configuration. The bandwidth is shared among all connected instruments, which can limit performance in setups with many devices.

Considerations

When considering GPIB for a project, it's important to account for initial costs, which can be higher due to the need for specialized controllers and interface boards. Operating expenses may also be higher compared to other interfaces due to the need for manual configuration and maintenance. However, the durability and reliability of GPIB systems can offset these costs in environments where precision and robustness are critical. Replacement and maintenance costs should also be considered, as the specialized nature of GPIB components may lead to higher expenses compared to more common interfaces.

10 Results
Dual-Core Freescale i.MX 6DL Cortex A9 Industrial ARM® Single Board Computer -- SBC35-C398DL-2-0
from WINSYSTEMS, INC.

WinSystems ’ SBC35-C398DL dual-core single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6DL processor ’s integrated power management provides excellent efficiency and allows operation from -40 ° to +85 °C... [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet; CANbus
  • Computer Bus: Mini PCIe and IO60
  • Processor / CPU: NXP Freescale® i.MX 6DL Dual Core
  • CPU Speed: 800
EBC 363
from NEXCOM USA

Embedded CPU board, w/ CPU/Video/LAN/Audio/IEEE 1394 [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet
  • Computer Bus: PCI
  • Processor / CPU: VIA Eden
  • CPU Speed: 1000
EPIC Industrial Intel® Dual Core Single Board Computer -- EPX-C414-3825
from WINSYSTEMS, INC.

WinSystems ’ EPX-C414 is an EPIC-compatible single board computer, which uses Intel ® ’s Bay Trail E3845 or E3825 processor. It ’s rugged design and extended operational temperature makes it a great fit for industrial applications. Features. Intel ® Bay Trail E3845/E3825... [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
  • Processor / CPU: Intel® Core 2 Duo / Celeron®
  • CPU Speed: 1330
Fanless E3800 PC/104 Dual Core Single Board Computer -- PPM-C407-3825
from WINSYSTEMS, INC.

WinSystems ’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom ™ processors from Intel ®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in the... [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
  • Processor / CPU: Intel® AtomTM; Intel® Core 2 Duo / Celeron®
  • CPU Speed: 1330
Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer -- PCM-VDX-1
from WINSYSTEMS, INC.

The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB, and GPIO while operating over an industrial temperature range of -40 ° to +85 °C. [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); Mini PCI
  • Processor / CPU: DMP Vortex86DX3® Single Core
  • CPU Speed: 512
Low Power (Solo) Single-Core Freescale i.MX 6S Cortex A9 Industrial ARM® Single Board Computer -- SBC35-C398S-1-0
from WINSYSTEMS, INC.

WinSystems ’ SBC35-C398S low power single board computer combines high performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6S processor ’s integrated power management provides excellent efficiency and allows operation from -40 ° to +85 °C without... [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet
  • Computer Bus: IO60
  • Processor / CPU: NXP Freescale® i.MX 6S Single Core
  • CPU Speed: 800
PC/104 OneBank™ Intel® E3900 Single Board Computer -- PX1-C415 Series
from WINSYSTEMS, INC.

WinSystems ’ PX1-C415 single board computer (SBC) is a PC/104 form factor SBC with PCIe/104 ™ OneBank ™ expansion featuring the latest generation Intel ® Apollo Lake-I SOC processor. Its small size, rugged design and extended operational temperature make it a great fit for... [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet
  • Computer Bus: PCIe; PC/104 (PC/104-Plus, EBX, ETX); M.2 Expansion Socket
  • Processor / CPU: Intel® Core 2 Duo / Celeron®; Quad-Core Intel® Xeon® (optional feature)
  • CPU Speed: 1800 to 2000
PC/104 Vortex86DX3® Single Board Computer -- PCM-C418 Series
from WINSYSTEMS, INC.

WinSystems ’ PCM-C418 single board computer (SBC) is a PC/104 form factor featuring the latest generation DM &P ® Vortex86DX3 ® SOC processor. Its small size, low power, rugged design, and extended operational temperature range make it a great fit for industrial IoT applications... [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Processor / CPU: DMP Vortex86DX3® Dual Core
  • CPU Speed: 1000
PC/104-Plus VortexDX3® Single Board Computer -- PPM-C412 Series
from WINSYSTEMS, INC.

WinSystems ’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP ® Vortex86DX3 ® SOC processor. Its small size, low power, rugged design, and extended operational temperature make it a great fit for industrial IoT applications and... [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet
  • Computer Bus: PC/104 (PC/104-Plus, EBX, ETX); PCI-104
  • Processor / CPU: DMP VortexDX3® Dual Core
  • CPU Speed: 1000
Quad-Core Freescale i.MX 6Q Cortex A9 Industrial ARM® Single Board Computer -- SBC35-C398Q-2-0
from WINSYSTEMS, INC.

WinSystems ’ SBC35-C398Q quad-core single board computer combines high-performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6Q processor ’s integrated power management provides excellent efficiency and allows operation from -40 ° to +85 °C without... [See More]

  • Communication Networks: GPIB (IEEE 488, HPIB); Ethernet; CANbus
  • Computer Bus: Mini PCIe and IO60
  • Processor / CPU: NXP Freescale® i.MX 6Q Quad Core
  • CPU Speed: 800