Integral Sensor Hydraulic Cylinders

2 Results
Position Sensing Hydraulic Cylinders
from Texas Hydraulics, Inc. (THI)

Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke. High Performance Contactless Sensing. [See More]

  • Features: Integral Sensor
  • Operating Pressure: 5000
  • Stroke: 2 to 60
  • Bore Size: 2.25 to 16
3000 psi Position Sensing Tie-Rod Cylinders
from Prince Manufacturing Corp.

Honed Tubing. Available in tie-rod cylinder bore sizes from 2 to 5 inches. Stroke lengths from 2 to 24 inches. Integrated Linear Resistive Transducer (LRT) Sensor [See More]

  • Features: Integral Sensor
  • Operating Pressure: 3000
  • Stroke: 2 to 24
  • Bore Size: 2 to 5