Ram Hydraulic Cylinders

11 Results
BETEX ACHC Series Aluminum - Spring Return, Hollow Hydraulic Cylinder -- TB-ACY7200046
from Quality Bearings & Components

Aluminum - Spring Return, Hollow. HYDRAULIC CYLINDERS. BETEX ACHC SERIES. Specs: Capacity: 30 & 60 tons. Stroke: 50-150 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated center hole for... [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 66139
  • Stroke: 1.97
  • Operating Pressure: 10000
BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder -- TB-ACY7200050
from Quality Bearings & Components

Aluminum - Spring Return, Double Acting, Hollow. HYDRAULIC CYLINDERS. BETEX ADAC SERIES. Specs: Capacity: 30-60 tons. Stroke: 50-250 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Half the weight of steel cylinders. Steel piston for protection against load damage. Chrome plated center... [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 46297 to 72752
  • Stroke: 1.97
  • Operating Pressure: 10000
BETEX ALNC Series Aluminum - Load Return, Lock Nut Type Hydraulic Cylinder -- TB-ACY7200038
from Quality Bearings & Components

Aluminum - Load Return, Lock Nut Type. HYDRAULIC CYLINDERS. BETEX ALNC SERIES. Specs: Capacity: 50-100 tons. Stroke: 50-250 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing surfaces for side load... [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 110231
  • Stroke: 1.97
  • Operating Pressure: 10000
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder -- TB-ACY7201010
from Quality Bearings & Components

Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS. BETEX DAC SERIES. Specs: Capacity: 10-100 tons. Stroke: 153-356 mm. Max. Working Pressure: 10,000 psi / 700 bar. Features: Perfect for construction, shipyards, utilities, mining and equipment maintenance. Hard chromed piston. Ram inside... [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 9921 to 22046
  • Stroke: 10.04
  • Operating Pressure: 10000
BETEX JLLC Series Lock Nut - Load Return Hydraulic Cylinder -- TB-CX7200001
from Quality Bearings & Components

Lock Nut - Load Return HYDRAULIC CYLINDERS. BETEX JLLC SERIES. Specs: Capacity: 50-1000 tons. Stroke: 50-300 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Single-acting, load return. Safety locknut for mechanical load holding. Chrome plated to prevent corrosion and to lower friction... [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 110231
  • Stroke: 1.97
  • Operating Pressure: 10000
BETEX JLPC Series Lock Nut - Single Acting, Load Return Hydraulic Cylinder -- TB-CX7200031
from Quality Bearings & Components

Lock Nut - Single Acting, Load Return. HYDRAULIC CYLINDERS. BETEX JLPC SERIES. Specs: Capacity: 60-500 tons. Stroke: 45-50 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Extremely low height for use in confined areas. Single-acting, load return. Locknut for positive and safe load holding... [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 132277
  • Stroke: 1.97
  • Operating Pressure: 10000
BETEX SCS Series Short, Flat, Compact Hydraulic Cylinder -- TB-CY7220101
from Quality Bearings & Components

Short, Flat, Compact. HYDRAULIC CYLINDERS. BETEX SCS SERIES. Specs: Capacity: 10-100 tons. Stroke: 38-62 mm. Max. working pressure: 10,000 psi / 700 Bar. Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll-polished. Rams outside blasted and chromed. [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 22046
  • Stroke: 1.5
  • Operating Pressure: 10000
BETEX SHS Series Center Hole Hydraulic Cylinder -- TB-CY7240120
from Quality Bearings & Components

Center Hole. HYDRAULIC CYLINDERS. BETEX SHS SERIES. Specs: Capacity: 12 –100 tons. Stroke: 8 –158 mm. Max. working pressure: 10,000 psi / 700 Bar. Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll –polished. Rams outside blasted and... [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 26455
  • Stroke: 0.3150
  • Operating Pressure: 10000
BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder -- TB-CY7210050
from Quality Bearings & Components

Short, Flat, Compact. HYDRAULIC CYLINDERS. BETEX SLS SERIES. Specs: Capacity: 5-150 tons. Stroke: 6-17 mm. Max. working pressure: 10,000 psi / 700 bar. Features: All rams are single acting with a spring return. Pistons are hard chromed. Rams inside are roll-polished. Rams outside are blasted and... [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 11023
  • Stroke: 0.2362
  • Operating Pressure: 10000
BETEX SSA Series Aluminum Hydraulic Cylinders -- TB-ACX725502
from Quality Bearings & Components

Aluminum. HYDRAULIC CYLINDERS. BETEX SSA SERIES. Specs: Capacity: 50-150 tons. Stroke: 45-50 mm. Max. working pressure: 10,000 psi / 700 bar. Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel cylinders. [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 110231
  • Stroke: 1.97
  • Operating Pressure: 10000
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder -- TB-CY7230051
from Quality Bearings & Components

Single Acting, Spring Return HYDRAULIC CYLINDERS. BETEX SSS SERIES. Specs: Capacity: 5-100 tons. Stroke: 25.4-362 mm. Max. working pressure: 10,000 psi / 700 Bar. Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and... [See More]

  • Cylinder Style: Ram
  • Rated Load/Force: 11023
  • Stroke: 1.06
  • Operating Pressure: 10000