Tie-rod Hydraulic Cylinders

Description

Tie-rod hydraulic cylinders are a type of linear actuator used to convert hydraulic power into linear mechanical power. These cylinders consist of a barrel, a piston, and a piston rod, all held together by tie rods. The primary function of tie-rod hydraulic cylinders is to extend and retract to perform a complete cycle of operation, thereby moving or applying force to an object in a straight line.

Working Principle

Tie-rod hydraulic cylinders operate by using pressurized hydraulic fluid to move the piston within the cylinder barrel. The fluid is directed into the cylinder through ports, causing the piston to extend or retract the piston rod. This movement converts the hydraulic energy into mechanical energy, allowing the cylinder to perform tasks such as pushing, pulling, tilting, or pressing. The use of hydraulic fluid allows these cylinders to generate significant force, making them useful for heavy-duty applications.

Applications

Tie-rod hydraulic cylinders are commonly used in various industries due to their robust design and ability to handle high pressure. Specific examples include their use in construction equipment like forklifts, where they provide the necessary force to lift heavy loads. They are also employed in manufacturing settings for tasks such as pressing and clamping, as well as in agricultural machinery for operations like plowing and harvesting.

Advantages over other Hydraulic Cylinders

Tie-rod hydraulic cylinders offer several advantages over other types of hydraulic cylinders. They are known for their durability and ability to withstand high pressure, making them suitable for heavy-duty applications. The design allows for easy maintenance and repair, as the tie rods can be removed to access internal components. This feature is particularly beneficial in environments where equipment is subject to wear and tear, such as mines and quarries.

Limitations

Despite their advantages, tie-rod hydraulic cylinders have some limitations. They can be bulky due to the presence of tie rods, which may not be suitable for applications with space constraints. Additionally, the presence of multiple components increases the potential for leaks, which can be problematic in environments where sanitation is crucial. The noise generated by hydraulic systems can also be a drawback in settings where quiet operation is desired.

Considerations

When selecting tie-rod hydraulic cylinders, several factors should be considered. Initial costs can be higher due to the robust design and materials used. Operating expenses may also be significant, as hydraulic systems require regular maintenance to prevent leaks and ensure efficient operation. However, the durability and reliability of tie-rod cylinders can offset these costs over time, especially in demanding applications. Accuracy and precision are generally high, but regular maintenance is essential to maintain performance and extend the lifespan of the cylinders.

70 Results
Hydraulic Tie-Rod Cylinder
from Bailey International LLC

A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic cylinders are Tie-rod and Welded. Each of these... [See More]

  • Cylinder Style: Tie-Rod
  • Bore Size: 1.5 to 5
  • Stroke: 4 to 60
  • Cylinder Configuration: Simple
High Heat Cylinder, Vulcan Series
from Milwaukee Cylinder

Milwaukee Cylinder offers its Vulcan series of high temperature cylinder solutions. With a wide range of high temperature seals, rod boots, water-cooled cylinders and watercooled bearings, Milwaukee Cylinder can tailor a solution that best fits a customer ’s high temperature requirements. [See More]

  • Cylinder Style: Tie-Rod
DB Series Tie Rod Cylinder -- 310DB
from Cross Manufacturing, Inc.

Proprietary special rod lipseal design for superior sealing [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 17670
  • Stroke: 10
  • Operating Pressure: 2500
4 X 24 Tie-Rod Cylinder - 2500PSI -- ITR-4024
from International Hydraulics

4" Bore X 24" Stroke - 2500PSI Hydraulic Tie-Rod Cylinder. -Commonly used on 15 Ton logsplitters. -Double acting applications. -Rods are hardened 50-55 Rockwell C, superior quality chrome. -plated and high polished finish for long seal life and for. -protection from external corrosion damage;. [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 16870
  • Stroke: 24
  • Bore Size: 4
Pneumatic and Hydraulic 2" Bore Cylinder with Tie Rod -- 2000-F
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "T" ring (Buna "N" standard compound). Front or rear flange mounts... [See More]

  • Cylinder Style: Tie-Rod; Smooth Body
  • Operating Pressure: 0.0 to 200
  • Stroke: 0.0625 to ?
  • Bore Size: 2
Block Cyl, D/A #2200/#1200 1/4 -- 20-1208-00
from Vektek, LLC

No special mounting hardware required, just bolt down these easy to use devices. Dual position mounting, either parallel or perpendicular to piston travel on every model. Adjustable force ranging from "negligible" to maximum cylinder capacity, just adjust the input pressure. Advance porting is... [See More]

  • Cylinder Style: Tie-Rod; Rectangular
  • Operating Pressure: 5000
  • Stroke: 0.5000
  • Cylinder Action: Double
Air/Oil Tandem Tierod Cylinder -- TD
from PHD, Inc.

The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed. [See More]

  • Cylinder Style: Tie-Rod; Rectangular
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
3000 psi Position Sensing Tie-Rod Cylinders
from Prince Manufacturing Corp.

Honed Tubing. Available in tie-rod cylinder bore sizes from 2 to 5 inches. Stroke lengths from 2 to 24 inches. Integrated Linear Resistive Transducer (LRT) Sensor [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 2 to 24
  • Bore Size: 2 to 5
G Series -- Large Tie Rod
from Eaton Hydraulics Group

G Series - Large Tie Rod. With the most comprehensive range of standard large bore tie rod cylinders available, Eaton proudly serves a variety of stationary manufacturing and processing industries. Eaton VG Series and Hydro-Line ® HG Series cylinders come in standard bore sizes from 254 mm to... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: ? to 3000
  • Stroke: ? to 300
  • Bore Size: 10 to 30
Series A Pneumatic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
5 X 24 Tie-Rod Cylinder - 2500 PSI -- ITR-5024
from International Hydraulics

5" Bore, 24" Stroke 2500PSI Hydraulic Tie-Rod Cylinder. -Commonly Used on 25 Ton Logsplitter. -Double acting applications. -Rods are hardened 50-55 Rockwell C, superior quality chrome. -plated and high polished finish for long seal life and for. -protection from external corrosion damage;. -Tube:... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 49062
  • Stroke: 24
  • Bore Size: 5
Pneumatic and Hydraulic 3" Bore Cylinder with Tie Rod -- 3000-C
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]

  • Cylinder Style: Tie-Rod; Smooth Body
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 3
Back to Back Tierod Hydraulic or Air Cylinder -- NFPA A2, AV2, HV2
from PHD, Inc.

The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders... [See More]

  • Cylinder Style: Tie-Rod; Rectangular
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
3000 psi Rated Tie-Rod Cylinders - Continuous Working Pressure
from Prince Manufacturing Corp.

3000 PSI Tie-Rod Cylinders. Bore sizes 2" to 5". Stroke sizes 4" to 48". Honed Tubing. Heavy duty, high strength tie rods. RoyalPlate Plus ® plating on rod (except 2") Learn More About Royal Plate. Flexible configurations. Exceptional paint performance-Aircraft quality two-part paint. 3 Year... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 4 to 48
  • Bore Size: 2 to 5
N Series -- NFPA Tie Rod
from Eaton Hydraulics Group

N Series - NFPA Tie Rod. Raise the standard and improve the safety and performance of hydraulic systems with Eaton ’s comprehensive line of NFPA-compliant industrial tie rod cylinders. With hydraulic, pneumatic and electrohydraulic types, these cylinders come in bore sizes from 1 in (25.4 mm)... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 250 to 3000
  • Stroke: ? to 300
  • Bore Size: 1 to 8
Series H Heavy Duty Hydraulic Cylinder - Key Mount -- Key Mount
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2 X 10 Tie-Rod Hydraulic Cylinder -- IHI-639618
from International Hydraulics

2" Bore, 10" Stroke 3,000PSI Heavy-Duty Tie-Rod Hydraulic Cylinder. Model# 20TH10-112. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 9427
  • Stroke: 10
  • Bore Size: 2
Pneumatic and Hydraulic 3" Bore Cylinder with Tie Rod -- 3000-F
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]

  • Cylinder Style: Tie-Rod; Smooth Body
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 3
Non-Rotating Hydraulic Tie Rod Cylinder -- NHG
from PHD, Inc.

Series NPG & NHG. Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders. Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb ® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 40 to 1500
  • Stroke: 0.5000 to 18
  • Bore Size: 1.12 to 1.38
Majestic Line - Tie-Rod Cylinders- DA - Medium Duty
from Prince Manufacturing Corp.

2500 PSI medium duty tie-rod cylinders. Bore sizes 2" to 5". Stroke sizes 4" to 10". Honed Tubing. Chromed, ground & polished piston rod. Ductile iron piston, butt, gland & clevis. Urethane u-cup & wiper in gland. Pins, clips & cotters included. Side ports available on request at no... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 2500 to 3000
  • Stroke: 4 to 10
  • Bore Size: 2 to 5
R Series -- Medium Duty NFPA Tie Rod
from Eaton Hydraulics Group

Eaton ’s comprehensive range of R series cylinders is ANSI B93.15 and NFPA interchangeable. Eaton Vickers ® RE Series and Hydro-Line ® R5 Series cylinders come in 19 different mounting styles and standard bore sizes from 1 to 20 inches. The unitized pilot fitted rod bearing provides... [See More]

  • Cylinder Style: Tie-Rod
  • Bore Size: 1 to 20
  • Operating Pressure: 250 to 1000
  • Mounting: NFPA
Series H Heavy Duty Hydraulic Cylinder - Model H10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2 X 12 Tie-Rod Hydraulic Cylinder -- IHI-639619
from International Hydraulics

2" Bore, 12" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 9428
  • Stroke: 12
  • Bore Size: 2
Pneumatic and Hydraulic 3" Bore Cylinder with Tie Rod -- 3000-T
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]

  • Cylinder Style: Tie-Rod; Smooth Body
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 3
Three Position Tierod Hydraulic or Air Cylinder -- NFPA A3, AV3, HV3
from PHD, Inc.

Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 12
  • Bore Size: 0.7500 to 1.38
Prince Tie-Rod Series Cylinder Systems
from Prince Manufacturing Corp.

Heavy duty tie-rod construction. Induction hardened piston rods plated with RoyalPlate Plus. DU bushing. #8 S.A.E. (3/4-16 ORB) ports. For use with 1" pins. Pins, clips & cotters included [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 8 to 16
  • Bore Size: 2.5 to 5
Series H Heavy Duty Hydraulic Cylinder - Model H11 NFPA Style MX -- No Tie-Rod Extension
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 2.5
Lion TH Series - 2 X 14 Tie-Rod Hydraulic Cylinder -- IHI-639620
from International Hydraulics

2" Bore, 14" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 9429
  • Stroke: 14
  • Bore Size: 2
Pneumatic and Hydraulic 3" Bore Cylinder with Tie Rod -- UDPC-3000
from Cylinders & Valves, Inc.

SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]

  • Cylinder Style: Tie-Rod; Smooth Body
  • Operating Pressure: 0.0 to 150
  • Stroke: 0.0625 to ?
  • Bore Size: 3
Tierod Hydraulic or Air Cylinder -- NFPA A, AV, HV
from PHD, Inc.

Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 18
  • Bore Size: 0.7500 to 1.38
Series H Heavy Duty Hydraulic Cylinder - Model H12 NFPA Style MX3 -- Tie-Rods Extended Rod End
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 2
Lion TH Series - 2 X 16 Tie-Rod Hydraulic Cylinder -- IHI-639621
from International Hydraulics

2" Bore, 16" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Model# 20TH16-112. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 9430
  • Stroke: 16
  • Bore Size: 2
Series H Heavy Duty Hydraulic Cylinder - Model H13 NFPA Style MX2 -- Tie-Rods Extended Blind End
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 7
Lion TH Series - 2 X 18 Tie-Rod Hydraulic Cylinder -- IHI-639622
from International Hydraulics

2" Bore, 18" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 9205
  • Stroke: 18
  • Bore Size: 2
Series H Heavy Duty Hydraulic Cylinder - Model H21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2 X 24 Tie-Rod Hydraulic Cylinder -- IHI-639624
from International Hydraulics

2" Bore, 24" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 6850
  • Stroke: 24
  • Bore Size: 2
Series H Heavy Duty Hydraulic Cylinder - Model H22 NFPA Style MF6 -- Blind Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 2.5
Lion TH Series - 2 X 8 ASAE Tie-Rod Hydraulic Cylinder -- IHI-639280
from International Hydraulics

2" Bore, 8" ASAE Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 9426
  • Stroke: 8
  • Bore Size: 2
Series H Heavy Duty Hydraulic Cylinder - Model H35 NFPA Style ME5 -- Solid Rod End Cap Flange Mount
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2 X 8 Tie-Rod Hydraulic Cylinder -- IHI-639617
from International Hydraulics

2" Bore, 8" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with ports... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 9425
  • Stroke: 8
  • Bore Size: 2
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 -- Tapped Holes in Caps Flush Mounting
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2.5 X 10 Tie-Rod Hydraulic Cylinder -- IHI-639632
from International Hydraulics

2.5" Bore, 10" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 14726
  • Stroke: 10
  • Bore Size: 2.5
Series H Heavy Duty Hydraulic Cylinder - Model H61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2.5 X 12 Tie-Rod Hydraulic Cylinder -- IHI-639633
from International Hydraulics

2.5" Bore, 12" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 14726
  • Stroke: 12
  • Bore Size: 2.5
Series H Heavy Duty Hydraulic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2.5 X 14 Tie-Rod Hydraulic Cylinder -- IHI-639634
from International Hydraulics

2.5" Bore, 14" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 14726
  • Stroke: 14
  • Bore Size: 2.5
Series LH Low Pressure Hydraulic Cylinder - Key Mount -- Key Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2.5 X 16 Tie-Rod Hydraulic Cylinder -- IHI-639635
from International Hydraulics

2.5" Bore, 16" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 14726
  • Stroke: 16
  • Bore Size: 2.5
Series LH Low Pressure Hydraulic Cylinder - Model LH10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2.5 X 18 Tie-Rod Hydraulic Cylinder -- IHI-639636
from International Hydraulics

2.5" Bore, 18" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 14726
  • Stroke: 18
  • Bore Size: 2.5
Series LH Low Pressure Hydraulic Cylinder - Model LH21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2.5 X 20 Tie-Rod Hydraulic Cylinder -- IHI-639637
from International Hydraulics

2.5" Bore, 20" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 14025
  • Stroke: 20
  • Bore Size: 2.5
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 -- Tapped Holes in Caps Flush Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2.5 X 24 Tie-Rod Hydraulic Cylinder -- IHI-639638
from International Hydraulics

2.5" Bore, 24" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 10435
  • Stroke: 24
  • Bore Size: 2.5
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 -- Side Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2.5 X 8 ASAE Tie-Rod Hydraulic Cylinder -- IHI-639281
from International Hydraulics

2.5" Bore, 8" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 14726
  • Stroke: 8
  • Bore Size: 2.5
Series LH Low Pressure Hydraulic Cylinder - Model LH61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 2.5 X 8 Tie-Rod Hydraulic Cylinder -- IHI-639631
from International Hydraulics

2.5" Bore, 8" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 14726
  • Stroke: 8
  • Bore Size: 2.5
Series LH Low Pressure Hydraulic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 3 X 10 Tie-Rod Hydraulic Cylinder -- IHI-639646
from International Hydraulics

3" Bore, 10" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 21206
  • Stroke: 10
  • Bore Size: 3
Series MN Aluminum Pneumatic Cylinder - Model MN10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 3 X 12 Tie-Rod Hydraulic Cylinder -- IHI-639647
from International Hydraulics

3" Bore, 12" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 21206
  • Stroke: 12
  • Bore Size: 3
Series MN Aluminum Pneumatic Cylinder - Model MN21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 3 X 14 Tie-Rod Hydraulic Cylinder -- IHI-639648
from International Hydraulics

3" Bore, 14" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 21206
  • Stroke: 14
  • Bore Size: 3
Series MN Aluminum Pneumatic Cylinder - Model MN41 NFPA Style MS4 -- Bottom Tap Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 3 X 16 ASAE Tie-Rod Hydraulic Cylinder -- IHI-639699
from International Hydraulics

3" Bore, 16" Stroke ASAE - 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 21206
  • Stroke: 16
  • Bore Size: 3
Series MN Aluminum Pneumatic Cylinder - Model MN61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 3 X 16 Tie-Rod Hydraulic Cylinder -- IHI-639649
from International Hydraulics

3" Bore, 16" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 21206
  • Stroke: 16
  • Bore Size: 3
Series MN Aluminum Pneumatic Cylinder - Model MN71 NFPA Style MT1 -- Rod End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Cylinder Style: Tie-Rod
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Lion TH Series - 3 X 18 Tie-Rod Hydraulic Cylinder -- IHI-639650
from International Hydraulics

3" Bore, 18" Stroke 3000PSI Hydraulic Tie-Rod Cylinder. Pins & Retainers - High tensile steel, zinc plated to prevent corrosion, comes with cotter pin retainers. Ports - Double ported ORB for greater flexibility of assembly and positive sealing. Unless otherwise stated, cylinders assembled with... [See More]

  • Cylinder Style: Tie-Rod
  • Rated Load/Force: 21206
  • Stroke: 18
  • Bore Size: 3