Multiple Bore Hydraulic Cylinders

2 Results
Cyl, Cartridge Mount, 17.5 KN, SA, sphr -- 42-1010-04
from Vektek, LLC

Easy to use, basic hydraulic cylinders in four capacities of Cartridge mount styles. Adjustable force ranging from minimal to maximum cylinder capacity, by adjusting the input pressure. Reduce or eliminate part distortion by providing accurate clamping force. Cartridge mounting eliminates exposed... [See More]

  • Cylinder Style: Multi-Bore
  • Cylinder Action: Single
  • Operating Pressure: 5000
  • Mounting: Cartridge Mount
Telescopic Hydraulic Cylinder Double Acting
from Prince Manufacturing Corp.

Steel externally threaded gland caps. Urethane wiper in gland cap. Homogenous alternating hytrel and nylon vee sets. Glass filled nylon gland bearing rings. Glass filled nylon piston bearing rings. One piece threaded construction pistons. Interlocking step-cut cast iron piston rings. Carbon steel,... [See More]

  • Cylinder Style: Multi-Bore
  • Operating Pressure: 1000 to 3000
  • Stroke: 55 to 225
  • Bore Size: 2.5 to 9.75