Lug Hydraulic Cylinders
Description
Lug hydraulic cylinders are a type of linear actuator designed to convert hydraulic power into linear mechanical power. They extend and retract to perform a complete cycle of operation, providing force in a straight line. These cylinders are integral components in hydraulic systems, which are generally used for moving, gripping, or applying force to an object.
Working Principle
Lug hydraulic cylinders operate by using pressurized hydraulic fluid to produce linear motion and force. The hydraulic fluid is directed into the cylinder, causing the piston to move and generate force. This movement can be either single action, where the cylinder is pressurized for motion in one direction, or double action, where the cylinder can move in both directions. The ability to convert hydraulic power into linear mechanical power makes these cylinders highly useful for applications requiring significant force and precision.
Applications
Hydraulic cylinders, including lug hydraulic cylinders, are used in a variety of industries and applications. They are commonly found in heavy-duty and construction equipment such as forklifts, elevators, and car carriers. Additionally, they are used in industrial presses, clamps, and large industrial shears. In the automotive industry, they are integral to power steering and braking systems.
Advantages over other Hydraulic Cylinders
Hydraulic cylinders, in general, offer significant advantages over other types of actuators. They can deliver up to 25 times more force and horsepower per weight than pneumatic cylinders of the same size. This makes them ideal for applications requiring high power and torque. They are also capable of holding torque and force without continuous fluid pressure, which is beneficial in applications where maintaining a position is crucial.
Limitations
One of the main limitations of hydraulic cylinders is the potential for fluid leaks, which can be problematic in environments where sanitation is critical. Additionally, hydraulic systems are complex, with many moving parts, leading to higher maintenance requirements and costs. They also tend to be noisy, even with noise-reduction equipment, which can be a drawback in certain settings.
Considerations
When considering lug hydraulic cylinders, it is important to evaluate initial costs, operating expenses, and maintenance requirements. While hydraulic cylinders can be more expensive upfront compared to other types of actuators, they offer significant power and durability. However, the complexity of hydraulic systems means that maintenance and replacement costs can be higher. It is also essential to consider the accuracy and precision required for the application, as hydraulic systems can provide high levels of control and efficiency.
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 2.5
from Aggressive Hydraulics Inc.
400 Series Cylinders. All 400 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Mounting: Lug
- Operating Pressure: 2500
- Stroke: 18
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 2
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 1500
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 1000
- Stroke: 0.0 to 240
- Bore Size: 5
from Milwaukee Cylinder
MILWAUKEE Series "MH" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: Lug
- Bore Size: 0.9843 to 7.87
- Operating Pressure: 0.0 to 3046
- Shaft Diameter: 0.4724 to 5.51
from Milwaukee Cylinder
MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Mounting: Lug; NFPA
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 3.25