Aluminum Hydraulic Cylinders

Description

Aluminum hydraulic cylinders are devices designed to convert hydraulic power into linear mechanical power. They function as linear actuators, providing force and motion in a straight line. These cylinders are typically used to extend and retract, completing a cycle of operation that involves moving or applying force to an object.

Working Principle

Hydraulic cylinders operate by using pressurized hydraulic fluid to move a piston within a cylindrical housing. The fluid's pressure is converted into mechanical force, which moves the piston in a linear direction. This movement can be either single action, where the cylinder is pressurized for motion in one direction, or double action, where the cylinder can move in both directions using pressurized fluid. The ability to convert hydraulic power into significant mechanical force makes these cylinders useful for applications requiring high power and torque.

Applications

Hydraulic cylinders are employed in a variety of industries and applications. Specific examples include their use in elevators and lifts, industrial presses, and large industrial shears. They are also integral to power steering and braking systems in vehicles, as well as in automatic transmissions. In the construction industry, they are used in equipment like forklifts and car carriers, where their ability to withstand shock loads and harsh environments is particularly beneficial.

Advantages over other Hydraulic Cylinders

Hydraulic cylinders, in general, offer significant advantages over other types of actuators, such as pneumatic or electric actuators. They can deliver up to 25 times more force and horsepower per weight than pneumatic cylinders of the same size. This makes them ideal for applications requiring brute force and reliability. Additionally, hydraulic cylinders can maintain torque and force without the continuous application of fluid pressure, thanks to the incompressibility of fluids.

Limitations

Despite their advantages, hydraulic cylinders have limitations. They require a complex system of motors, pumps, and fluid reservoirs to operate, which can increase maintenance opportunities and costs. Hydraulic systems are also prone to leaks, which can be problematic in applications where sanitation is crucial. Furthermore, they tend to be noisy, even with noise-reduction equipment, making them unsuitable for certain environments.

Considerations

When considering aluminum hydraulic cylinders, several factors should be taken into account. Initial costs can be high due to the complexity of the system required to operate them. Operating expenses may also be significant, given the need for regular maintenance and potential fluid leaks. However, their durability and ability to withstand harsh conditions can offset these costs in applications where reliability and power are paramount. Additionally, while they offer high accuracy in force application, the complexity of the system may affect overall precision and increase replacement and maintenance costs over time.

34 Results
Aluminium Hollow Plunger Cylinder HAHC H WLL ton 100 -- 5211100112381
from Certex UK

Holmatro aluminum hollow plunger cylinders (HAHC) - Spring or hydraulic return. Unique specifications: Up to 60% lighter compared to steel cylinders - easy & ergonomic. Compact design and a lower build-in. Suitable for pulling, lifting, tensioning in all positions. Duo power ring; a combination... [See More]

  • Body Material: Aluminum
  • Rated Load/Force: 220462
Aluminium Hollow Plunger Cylinder HAHC S WLL ton 20 -- 5211100112366
from Certex UK

Holmatro aluminum hollow plunger cylinders (HAHC) - Spring or hydraulic return. Unique specifications: Up to 60% lighter compared to steel cylinders - easy & ergonomic. Compact design and a lower build-in. Suitable for pulling, lifting, tensioning in all positions. Duo power ring; a combination... [See More]

  • Body Material: Aluminum
  • Rated Load/Force: 44092
HAC H Aluminium Hydraulic Cylinder WLL ton 100 -- 5211100122094
from Certex UK

Holmatro aluminum cylinders (HAC) - Spring or Hydraulic return. Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic. Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span. XL saddle optimally protects... [See More]

  • Body Material: Aluminum
  • Rated Load/Force: 220462
HAC S Aluminium Hydraulic Cylinder WLL ton 100 -- 5211100112264
from Certex UK

Holmatro aluminum cylinders (HAC) - Spring or hydraulic return. Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic. Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span. XL saddle optimally protects... [See More]

  • Body Material: Aluminum
  • Rated Load/Force: 220462
Non-Rotating Hydraulic Tie Rod Cylinder -- NHG
from PHD, Inc.

Series NPG & NHG. Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders. Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb ® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all... [See More]

  • Body Material: Aluminum
  • Operating Pressure: 40 to 1500
  • Stroke: 0.5000 to 18
  • Bore Size: 1.12 to 1.38
BETEX ACHC Series Aluminum - Spring Return, Hollow Hydraulic Cylinder -- TB-ACY7200046
from Quality Bearings & Components

Aluminum - Spring Return, Hollow. HYDRAULIC CYLINDERS. BETEX ACHC SERIES. Specs: Capacity: 30 & 60 tons. Stroke: 50-150 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated center hole for... [See More]

  • Body Material: Aluminum
  • Rated Load/Force: 66139
  • Stroke: 1.97
  • Operating Pressure: 10000
Series LH Low Pressure Hydraulic Cylinder - Key Mount -- Key Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder -- TB-ACY7200050
from Quality Bearings & Components

Aluminum - Spring Return, Double Acting, Hollow. HYDRAULIC CYLINDERS. BETEX ADAC SERIES. Specs: Capacity: 30-60 tons. Stroke: 50-250 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Half the weight of steel cylinders. Steel piston for protection against load damage. Chrome plated center... [See More]

  • Body Material: Aluminum
  • Rated Load/Force: 46297 to 72752
  • Stroke: 1.97
  • Operating Pressure: 10000
Series LH Low Pressure Hydraulic Cylinder - Model LH10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
BETEX ALNC Series Aluminum - Load Return, Lock Nut Type Hydraulic Cylinder -- TB-ACY7200038
from Quality Bearings & Components

Aluminum - Load Return, Lock Nut Type. HYDRAULIC CYLINDERS. BETEX ALNC SERIES. Specs: Capacity: 50-100 tons. Stroke: 50-250 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing surfaces for side load... [See More]

  • Body Material: Aluminum
  • Rated Load/Force: 110231
  • Stroke: 1.97
  • Operating Pressure: 10000
Series LH Low Pressure Hydraulic Cylinder - Model LH11 NFPA Style MX -- No Tie-Rod Extension
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1000
  • Stroke: 0.0 to 240
  • Bore Size: 5
BETEX SSA Series Aluminum Hydraulic Cylinders -- TB-ACX725502
from Quality Bearings & Components

Aluminum. HYDRAULIC CYLINDERS. BETEX SSA SERIES. Specs: Capacity: 50-150 tons. Stroke: 45-50 mm. Max. working pressure: 10,000 psi / 700 bar. Custom stroke lengths and capacities are available. Features: 14 standard models available from 50 to 150 tons. Up to 60% lighter than steel cylinders. [See More]

  • Body Material: Aluminum
  • Rated Load/Force: 110231
  • Stroke: 1.97
  • Operating Pressure: 10000
Series LH Low Pressure Hydraulic Cylinder - Model LH12 NFPA Style MX3 -- Tie-Rods Extended Rod End
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 2.5
Series LH Low Pressure Hydraulic Cylinder - Model LH13 NFPA Style MX2 -- Tie-Rods Extended Blind End
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 3.25
Series LH Low Pressure Hydraulic Cylinder - Model LH21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Model LH22 NFPA Style MF6 -- Blind Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 3.25
Series LH Low Pressure Hydraulic Cylinder - Model LH31 NFPA Style MF1 -- Rod Rectangular Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 2.5
Series LH Low Pressure Hydraulic Cylinder - Model LH32 NFPA Style MF2 -- Blind Rectangular Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 2
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 -- Tapped Holes in Caps Flush Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 -- Side Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Model LH43 NFPA Style MS7 -- Foot Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 2
Series LH Low Pressure Hydraulic Cylinder - Model LH51 NFPA Style MS3 -- Centerline Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1000
  • Stroke: 0.0 to 240
  • Bore Size: 5
Series LH Low Pressure Hydraulic Cylinder - Model LH61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Model LH62 -- Fixed Eye Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1000
  • Stroke: 0.0 to 240
  • Bore Size: 4
Series LH Low Pressure Hydraulic Cylinder - Model LH71 NFPA Style MT1 -- Rod End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 2
Series LH Low Pressure Hydraulic Cylinder - Model LH72 NFPA Style MT2 -- Blind End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 2
Series LH Low Pressure Hydraulic Cylinder - Model LH73 NFPA Style MT4 -- Center Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Body Material: Aluminum; Steel
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Aluminum
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN11 NFPA Style MX -- No Tie-Rod Extension
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Aluminum
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 2
Series MN Aluminum Pneumatic Cylinder - Model MN21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Aluminum
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN41 NFPA Style MS4 -- Bottom Tap Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Aluminum
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Aluminum
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN71 NFPA Style MT1 -- Rod End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Body Material: Aluminum
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5