Stainless Steel Hydraulic Cylinders
from Compact Automation
Product Description. The Compact ® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low... [See More]
- Body Material: Stainless Steel
- Bore Size: 0.3125 to 3
- Operating Pressure: 250
- Operating Temperature: -20 to 400
from Atos North America
CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which allows to... [See More]
- Body Material: Stainless Steel
- Operating Pressure: 1450 to 2176
- Stroke: 0.7874 to 118
- Bore Size: 0.9843 to 3.94
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 1500
- Stroke: 0.0625 to ?
- Bore Size: 1
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1.5
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 1500
- Stroke: 0.0625 to ?
- Bore Size: 1.5
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 1.12
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 0.5000
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Maximum Stroke is 40 ”. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "T" ring (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2
from Cylinders & Valves, Inc.
CYLINDER FEATURES. Non-corrosive throughout. Heavy duty 1/8" brass tube. Extruded brass heads. Polished and ground #303. Stainless steel piston rods. Threaded rods standard. "T" ring piston seal on 2" bore. Adjustable cushions (front and rear) available. SOLENOID FEATURES. 1/8" Diameter Orifice. [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 2
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.6250
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 1500
- Stroke: 0.0625 to ?
- Bore Size: 2
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Maximum stroke is 35". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 2.5
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Maximum stroke is 36". Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 200
- Stroke: 0.0625 to ?
- Bore Size: 1.38
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Piston seals "U" cup (Buna "N" standard compound). Front or rear flange mounts... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 3
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 0.7500
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish). Polished and ground stainless steel piston rods. Threaded rods standard. All parts easily and economically serviced. Aircraft type "O" ring seals (Buna "N" standard compound). 0-500 PSI operating... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 500
- Stroke: 0.0625 to ?
- Bore Size: 0.3750
from Cylinders & Valves, Inc.
0-500 PSI, Standard and Heavy Duty Piston Rods. Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models. All heavy wall 1/8" brass cylinder tubes. Polished and ground #303 stainless steel piston rods. [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.3750
- Stroke: 0.0625 to ?
- Cylinder Configuration: Simple
from Cylinders & Valves, Inc.
0-500 PSI, Standard and Heavy Duty Piston Rods. Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models. All heavy wall 1/8" brass cylinder tubes. Polished and ground #303 stainless steel piston rods. [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.3750
- Stroke: 0.0625 to ?
- Cylinder Configuration: Simple
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.7500
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.3125
from Cylinders & Valves, Inc.
SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.7500
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.3125
from Cylinders & Valves, Inc.
0-500 PSI, 3/4", 1" and 1-1/8" Bore Blow Mold Cylinders. SPECIAL FEATURES. Heavy duty brass tube. Non-corrosive throughout. Polished and ground stainless steel piston rods. "O" ring, Buna "N" seals. Needle end of piston can be altered to customer specifications [See More]
- Body Material: Stainless Steel; Brass
- Bore Size: 0.7500
- Stroke: 0.0625 to ?
- Shaft Diameter: 0.3125
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 1
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 1
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 0.5000
from Cylinders & Valves, Inc.
SPECIAL FEATURES. 1", 1-1/8", 1-1/2" and 2" bore sizes available from stock. Non-corrosive throughout. Heavy wall tube (1/8" thick brass, pump cylinder finish]. Polished and ground stainless steel piston rods. Threaded rods standard. Aircraft type "O" ring seals (Buna "N" standard compound). 0-150... [See More]
- Body Material: Stainless Steel; Brass
- Operating Pressure: 0.0 to 150
- Stroke: 0.0625 to ?
- Bore Size: 0.5000