Self-Locking Hydraulic Cylinders

3 Results
BETEX ALNC Series Aluminum - Load Return, Lock Nut Type Hydraulic Cylinder -- TB-ACY7200038
from Quality Bearings & Components

Aluminum - Load Return, Lock Nut Type. HYDRAULIC CYLINDERS. BETEX ALNC SERIES. Specs: Capacity: 50-100 tons. Stroke: 50-250 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing surfaces for side load... [See More]

  • Features: Self-Locking
  • Rated Load/Force: 110231
  • Stroke: 1.97
  • Operating Pressure: 10000
BETEX JLLC Series Lock Nut - Load Return Hydraulic Cylinder -- TB-CX7200001
from Quality Bearings & Components

Lock Nut - Load Return HYDRAULIC CYLINDERS. BETEX JLLC SERIES. Specs: Capacity: 50-1000 tons. Stroke: 50-300 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Single-acting, load return. Safety locknut for mechanical load holding. Chrome plated to prevent corrosion and to lower friction... [See More]

  • Features: Self-Locking
  • Rated Load/Force: 110231
  • Stroke: 1.97
  • Operating Pressure: 10000
BETEX JLPC Series Lock Nut - Single Acting, Load Return Hydraulic Cylinder -- TB-CX7200031
from Quality Bearings & Components

Lock Nut - Single Acting, Load Return. HYDRAULIC CYLINDERS. BETEX JLPC SERIES. Specs: Capacity: 60-500 tons. Stroke: 45-50 mm. Max. working pressure: 10,000 psi / 700 bar. Features: Extremely low height for use in confined areas. Single-acting, load return. Locknut for positive and safe load holding... [See More]

  • Features: Self-Locking
  • Rated Load/Force: 132277
  • Stroke: 1.97
  • Operating Pressure: 10000