Bumpers/Cushions Hydraulic Cylinders

29 Results
Round Line Stainless Steel Air Cylinders -- Compact®
from Compact Automation

Product Description. The Compact ® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Home / Limit / Position Switches; Integral Flow Control; Non-Rotating (optional feature); Shock Absorbers (optional feature)
  • Bore Size: 0.3125 to 3
  • Operating Pressure: 250
  • Operating Temperature: -20 to 400
Series A Pneumatic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Bumpers; Double-End Rod; Integral Sensor (optional feature); Non-Rotating (optional feature)
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Tierod Hydraulic or Air Cylinder -- NFPA A, AV, HV
from PHD, Inc.

Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Holding Brake (optional feature); Integral Flow Control; Magnetic Switch (optional feature); Self-Locking (optional feature)
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 18
  • Bore Size: 0.7500 to 1.38
Construction Grade Hydraulic Cylinders
from Texas Hydraulics, Inc. (THI)

Our Construction Grade Cylinders are designed for extreme duty applications. They have a high cycle fatigue resistance, forged end mounts, chrome plating, and induction hardened rod. A bolted head design allows for easier serviceability, and the buffer seals help to extend rod seal life. It is ideal... [See More]

  • Features: Bumpers
  • Operating Pressure: 200 to 6000
  • Stroke: 0.0 to 275
  • Bore Size: 3 to 12
Series H Heavy Duty Hydraulic Cylinder - Key Mount -- Key Mount
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Piggy-Back Hydraulic Cylinders
from Texas Hydraulics, Inc. (THI)

The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of hoses and fittings eliminates... [See More]

  • Features: Bumpers; Double-End Rod
  • Operating Pressure: 200 to 5000
  • Stroke: 0.0 to 470
  • Bore Size: 1 to 16
Series H Heavy Duty Hydraulic Cylinder - Model H10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series H Heavy Duty Hydraulic Cylinder - Model H11 NFPA Style MX -- No Tie-Rod Extension
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 2.5
Series H Heavy Duty Hydraulic Cylinder - Model H12 NFPA Style MX3 -- Tie-Rods Extended Rod End
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 2
Series H Heavy Duty Hydraulic Cylinder - Model H13 NFPA Style MX2 -- Tie-Rods Extended Blind End
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 7
Series H Heavy Duty Hydraulic Cylinder - Model H21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series H Heavy Duty Hydraulic Cylinder - Model H22 NFPA Style MF6 -- Blind Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 2.5
Series H Heavy Duty Hydraulic Cylinder - Model H31 NFPA Style MF1 -- Rod Rectangular Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series H Heavy Duty Hydraulic Cylinder - Model H35 NFPA Style ME5 -- Solid Rod End Cap Flange Mount
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series H Heavy Duty Hydraulic Cylinder - Model H41 NFPA Style MS4 -- Tapped Holes in Caps Flush Mounting
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series H Heavy Duty Hydraulic Cylinder - Model H61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series H Heavy Duty Hydraulic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod; Integral Sensor (optional feature)
  • Operating Pressure: 3000
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Key Mount -- Key Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Model LH10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Model LH21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Model LH41 NFPA Style MS4 -- Tapped Holes in Caps Flush Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Model LH42 NFPA Style MS2 -- Side Lug Mounting
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - Model LH61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Integral Sensor (optional feature)
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series LH Low Pressure Hydraulic Cylinder - NFPA Style MDX -- Double Rod End
from Milwaukee Cylinder

MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]

  • Features: Bumpers; Double-End Rod; Integral Sensor (optional feature)
  • Operating Pressure: 1500
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN10 NFPA Style MX1 -- Tie-Rods Extended Both Ends
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Linear Position Feedback (optional feature); Integral Sensor (optional feature); Magnetic Switch (optional feature); Non-Rotating (optional feature)
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN21 NFPA Style MF5 -- Rod Square Flange Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Linear Position Feedback (optional feature); Integral Sensor (optional feature); Magnetic Switch (optional feature); Non-Rotating (optional feature)
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN41 NFPA Style MS4 -- Bottom Tap Mounting
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Linear Position Feedback (optional feature); Integral Sensor (optional feature); Magnetic Switch (optional feature); Non-Rotating (optional feature)
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN61 NFPA Style MP1 -- Clevis Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Linear Position Feedback (optional feature); Integral Sensor (optional feature); Magnetic Switch (optional feature); Non-Rotating (optional feature)
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5
Series MN Aluminum Pneumatic Cylinder - Model MN71 NFPA Style MT1 -- Rod End Trunnion Mount
from Milwaukee Cylinder

MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Linear Position Feedback (optional feature); Integral Sensor (optional feature); Magnetic Switch (optional feature); Non-Rotating (optional feature)
  • Operating Pressure: 0.0 to 250
  • Stroke: 0.0 to 240
  • Bore Size: 1.5