Steel Hydraulic Cylinders
Description
Steel hydraulic cylinders are devices that convert hydraulic power into linear mechanical power. They function as linear actuators, extending and retracting to perform a complete cycle of operation. These cylinders are designed to move objects or apply force in a straight line, making them essential components in hydraulic systems.
Working Principle
Steel hydraulic cylinders operate by using pressurized hydraulic fluid to move a piston within a cylindrical bore. In a double action hydraulic cylinder, fluid is directed onto both sides of the piston, allowing it to extend and retract along various planes of motion. This design enables precise control of linear movement, making hydraulic cylinders highly effective for tasks requiring significant force and reliability. The ability to withstand shock loads and harsh environments further enhances their utility in demanding applications.
Applications
Steel hydraulic cylinders are widely used in industries such as agriculture, military, oil and gas, and fire and rescue. Specific examples include their use in elevators, car carriers, and heavy-duty construction equipment like forklifts. These applications benefit from the cylinders' ability to deliver powerful and reliable linear motion.
Advantages over other Hydraulic Cylinders
Steel hydraulic cylinders offer several advantages over other types of hydraulic cylinders. They are particularly well-suited for heavy-duty applications due to their robustness and ability to withstand harsh environments. Their design allows them to handle shock loads effectively, making them ideal for demanding tasks that require high power and reliability.
Limitations
Despite their advantages, steel hydraulic cylinders have certain limitations. They involve more moving parts, which can lead to increased maintenance opportunities and costs. Additionally, hydraulic systems can be prone to leaks, which may be problematic in applications where sanitation is crucial. The operation of hydraulic cylinders also requires additional equipment such as motors, pumps, and fluid reservoirs, contributing to their complexity and noise levels.
Considerations
When considering the use of steel hydraulic cylinders, several factors should be taken into account. Initial costs can be significant due to the need for additional equipment and the complexity of the system. Operating expenses may also be higher due to maintenance requirements and potential fluid leaks. However, the durability and accuracy of steel hydraulic cylinders make them a worthwhile investment for applications that demand high power and reliability. Replacement and maintenance costs should be factored into the overall cost analysis, as these can vary depending on the specific application and operating conditions.
from Certex UK
Holmatro Flat cylinders (HFC) - Spring return. Unique specifications: Compact, flat version, efficient in case of limited insertion space. Stroke of 15mm on all models. Standard supplied with: Standard provided with fixing holes for easy assembly. Dirt scraper ring. Protects against pollution. [See More]
- Body Material: Steel
- Rated Load/Force: 22046
- Stroke: 0.5906
from Certex UK
Holmatro telescopic (flat) cylinders (HFJ, HJ) – Gravity return. Unique specifications: Compact. Lightweight. Standard supplied with: High flow female coupler A118. 2-stage plunger. HFJ 10/30 G 4 contains a 30 cm connecting hose with anti-kink spring. HJ 20/50 G 11 contains a flat saddle. Also... [See More]
- Body Material: Steel
- Rated Load/Force: 22046
from Certex UK
High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in different capacities and... [See More]
- Body Material: Steel
- Operating Pressure: 10443
- Rated Load/Force: 22046
- Cylinder Action: Single
from Certex UK
Holmatro hollow plunger cylinders (HHJ) – Gravity. Unique specifications: Compact. Suitable for pulling, lifting, tensioning in all positions. Protected against ejection of the plunger. Hollow saddle; prevents damage to the plunger. Protected against over pressure on return side; A418 valve. [See More]
- Body Material: Steel
- Rated Load/Force: 66139
from Certex UK
Holmatro hollow plunger cylinders (HHJ) – Hydraulic. Unique specifications: Compact. Suitable for pulling, lifting, tensioning in all positions. Protected against ejection of the plunger. Hollow saddle; prevents damage to the plunger. Protected against over pressure on return side; A418 valve. [See More]
- Body Material: Steel
- Rated Load/Force: 220462
from Certex UK
Holmatro hollow plunger cylinders (HHJ) – Gravity, spring or hydraulic. Unique specifications: Compact. Suitable for pulling, lifting, tensioning in all positions. Protected against ejection of the plunger. Hollow saddle; prevents damage to the plunger. Protected against over pressure on... [See More]
- Body Material: Steel
- Operating Pressure: 10443
- Rated Load/Force: 242508
from Certex UK
Holmatro high tonnage cylinders (HJ) – Gravity return. Unique specifications: Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle. Standard supplied with: High flow female coupler A118. Flat saddle. Also available: Tilting saddles. Also available: Hydraulic pump... [See More]
- Body Material: Steel
- Rated Load/Force: 220462
from Certex UK
Holmatro locknut cylinders (HJ) - Gravity return. Unique specifications gravity return: Suitable for lifting, tensioning in all positions. Mechanical load locking; safe way of working with sustained load. Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle. Standard... [See More]
- Body Material: Steel
- Rated Load/Force: 220462
from Certex UK
Double acting, hydraulic return cylinder. Max. working pressure: 720 bar/ 72 Mpa. Acting type: double. Return type: hydraulic. Usable in all positions. Protected against ejection of plunger. Protection against overpressure on return side. Flat saddle. Prevents damage to the plunger and is easy to... [See More]
- Body Material: Steel
- Operating Pressure: 10443
- Rated Load/Force: 220462
- Cylinder Action: Double
from Certex UK
Holmatro locknut cylinders (HLC) - Hydraulic return. Unique specifications gravity return: Suitable for lifting, tensioning in all positions. Mechanical load locking; safe way of working with sustained load. Flat saddle; prevents damage to the plunger, easy to replace with tilting saddle. EXTRA,... [See More]
- Body Material: Steel
- Rated Load/Force: 220462
from Certex UK
Holmatro pulling cylinders (HPJ) – Spring return. Unique specifications: Compact. Suitable for pulling, lifting, tensioning in all positions. Protected against over pressure; A418 valve. Standard supplied with: High flow female coupler A118, with pressure relief valve A418. Accessories:... [See More]
- Body Material: Steel
- Rated Load/Force: 24251
from Certex UK
Holmatro Short stroke cylinders (HSC) - Spring return. Unique specifications: Compact version, efficient in case of limited insertion space. Stroke of 50mm on all models. Standard supplied with: Dirt scraper ring. Protects against pollution. Increases the life span. Superior seal for an excellent... [See More]
- Body Material: Steel
- Rated Load/Force: 22046
- Stroke: 1.97
from DME Company
Seven standard sizes, each with 2 standard off-the-shelf stroke options. High Locking loads for operating and locking sliding cores. High-accuracy inductive proximity sensors with no moving parts equals longer service life. Off-the-shelf replacement seal kits and sensors. Simplifies mold design. [See More]
- Body Material: Steel
- Rated Load/Force: 13488 to 168600
- Stroke: 1 to 6
- Operating Pressure: 3625
from IMI Bimba
Actuators for applications requiring supply pressures up to 1500 PSI. Many of the same features and seals used in the 3000 PSI series are included to increase overall performance and life. TRD's floating rod bushing feature (used in our other designs) provides trouble free operation and long life. [See More]
- Body Material: Steel
- Operating Pressure: 1500
- Stroke: 0.1250 to 120
- Bore Size: 1.5 to 8
from Prince Manufacturing Corp.
Steel externally threaded gland caps. Urethane wiper in gland cap. Homogenous alternating hytrel and nylon vee sets. Glass filled nylon gland bearing rings. Glass filled nylon piston bearing rings. One piece threaded construction pistons. Interlocking step-cut cast iron piston rings. Carbon steel,... [See More]
- Body Material: Steel
- Operating Pressure: 1000 to 3000
- Stroke: 55 to 225
- Bore Size: 2.5 to 9.75
from Texas Hydraulics, Inc. (THI)
Our Construction Grade Cylinders are designed for extreme duty applications. They have a high cycle fatigue resistance, forged end mounts, chrome plating, and induction hardened rod. A bolted head design allows for easier serviceability, and the buffer seals help to extend rod seal life. It is ideal... [See More]
- Body Material: Steel
- Operating Pressure: 200 to 6000
- Stroke: 0.0 to 275
- Bore Size: 3 to 12
from Atos North America
CH big bore cylinders have engineered double acting construction, designed to suit the requirements of industrial applications: top reliability, high performances and long working life. Bore sizes from 250 to 400 mm. Strokes up to 5000 mm. 7 standard mounting styles. 2 seals options. 3 piston guides... [See More]
- Body Material: Steel
- Operating Pressure: 2321 to 3626
- Stroke: 197
- Bore Size: 9.84 to 15.75
from Aggressive Hydraulics Inc.
100 Series Cylinders. All 100 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Body Material: Steel
- Operating Pressure: 2500
- Stroke: 18
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 0.0 to 250
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Vektek, LLC
No external ports or external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders. [See More]
- Body Material: Steel
- Operating Pressure: 5000
- Stroke: 1.5
- Cylinder Action: Double
from PHD, Inc.
The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed. [See More]
- Body Material: Steel
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 12
- Bore Size: 0.7500 to 1.38
from Texas Hydraulics, Inc. (THI)
Texas Hydraulics' EAS-i Actuator is a self-contained system, which controls cylinder motion to perform a programmed function or to respond to an input. The EAS-i Actuator can provide closed-loop feedback on pressure, temperature, cycles, angle, velocity and/ or position from the actuator to the... [See More]
- Body Material: Steel
- Operating Pressure: 200 to 5000
- Stroke: 0.0 to 470
- Bore Size: 1 to 16
from Aggressive Hydraulics Inc.
200 Series Cylinders. All 200 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Body Material: Steel
- Operating Pressure: 2500
- Stroke: 18
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 1.5
from PHD, Inc.
The Back-To-Back Cylinder is used where three or four-rod positions are required. Two cylinders are attached back-to-back using common tierods. Different strokes on each cylinder give the capability of four positive stop positions. Advantages: Four positive stop positions possible, two cylinders... [See More]
- Body Material: Steel
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 12
- Bore Size: 0.7500 to 1.38
from Texas Hydraulics, Inc. (THI)
Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit. Complete, self-contained hydraulic. linear actuator. High Force Output. Closed... [See More]
- Body Material: Steel
- Operating Pressure: 200 to 3500
- Stroke: 0.0 to 470
- Bore Size: 1 to 16
from Aggressive Hydraulics Inc.
300 Series Cylinders. All 300 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Body Material: Steel
- Operating Pressure: 2500
- Stroke: 18
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 1.5
from PHD, Inc.
Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each cylinder [See More]
- Body Material: Steel
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 12
- Bore Size: 0.7500 to 1.38
from Texas Hydraulics, Inc. (THI)
The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of hoses and fittings eliminates... [See More]
- Body Material: Steel
- Operating Pressure: 200 to 5000
- Stroke: 0.0 to 470
- Bore Size: 1 to 16
from Aggressive Hydraulics Inc.
400 Series Cylinders. All 400 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Body Material: Steel
- Operating Pressure: 2500
- Stroke: 18
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 2.5
from PHD, Inc.
Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]
- Body Material: Steel
- Operating Pressure: 20 to 1500
- Stroke: 0.2500 to 18
- Bore Size: 0.7500 to 1.38
from Texas Hydraulics, Inc. (THI)
Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke. High Performance Contactless Sensing. [See More]
- Body Material: Steel
- Operating Pressure: 5000
- Stroke: 2 to 60
- Bore Size: 2.25 to 16
from Aggressive Hydraulics Inc.
600 Series Cylinders. All 600 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 47
- Bore Size: 3
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 2
from Texas Hydraulics, Inc. (THI)
Our Standard Cylinders come with minimal modifications. Both double and single-acting designs are available. They feature durable chrome plated rod, piston sealing, and standard or custom mounting. Our standard cylinders can be customized with a variety of options including position sensing, valve... [See More]
- Body Material: Steel
- Operating Pressure: 200 to 5000
- Stroke: 0.0 to 470
- Bore Size: 1 to 16
from Aggressive Hydraulics Inc.
700 Series Cylinders. All 700 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 47
- Bore Size: 3
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 7
from Texas Hydraulics, Inc. (THI)
Texas Hydraulics Telescopic Cylinder is designed for applications that require a long stroke and a short length. An internally threaded head makes it easier to remove head and rod seal without using special tools or retaining rings. The redundant rod sealing improves sealing and pressure... [See More]
- Body Material: Steel
- Operating Pressure: 200 to 5000
- Stroke: 400 to 2000
- Bore Size: 3.5 to 22
from Aggressive Hydraulics Inc.
800 Series Cylinders. All 800 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 47
- Bore Size: 3
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Texas Hydraulics, Inc. (THI)
Our Valve Integration option eliminates hoses and tubing from the manifold block, reducing the use and cost of additional purchased parts and preventing contamination during machine assembly. Valve integrated cylinders are streamlined for a better fit, better appearance, and increased clearance on... [See More]
- Body Material: Steel
- Operating Pressure: 200 to 5000
- Stroke: 0.0 to 470
- Bore Size: 1 to 16
from Aggressive Hydraulics Inc.
900 Series Cylinders. All 900 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 47
- Bore Size: 3
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 2.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 2.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 3.25
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 2.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 12
from Milwaukee Cylinder
MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality... [See More]
- Body Material: Steel
- Operating Pressure: 3000
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 1500
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 1500
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 1000
- Stroke: 0.0 to 240
- Bore Size: 5
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 1500
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 1500
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 1500
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 1500
- Stroke: 0.0 to 240
- Bore Size: 1.5
from Milwaukee Cylinder
MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined... [See More]
- Body Material: Aluminum; Steel
- Operating Pressure: 1500
- Stroke: 0.0 to 240
- Bore Size: 1.5