Welded Hydraulic Cylinders
Description
Welded hydraulic cylinders are a type of linear actuator that utilize a heavy-duty welded cylinder housing to provide stability. These cylinders are designed to convert hydraulic power into linear mechanical power, allowing them to extend and retract to perform a complete cycle of operation. Their primary function is to move objects or apply force in a straight line.
Working Principle
Welded hydraulic cylinders operate by using pressurized hydraulic fluid to extend and retract a piston rod within a cylindrical housing. The hydraulic fluid is directed into the cylinder through fluid ports, creating pressure that moves the piston. This movement converts the hydraulic energy into mechanical energy, resulting in linear motion. The welded construction provides a robust and stable structure, making these cylinders particularly useful in applications requiring high durability and reliability.
Applications
Welded hydraulic cylinders are commonly used in industries such as agriculture, military, oil and gas, and construction. Specific examples include their use in heavy-duty equipment like forklifts, car carriers, and elevators, where they provide the necessary power and reliability to handle substantial loads and harsh environments.
Advantages over other Hydraulic Cylinders
Welded hydraulic cylinders offer several advantages over other types of hydraulic cylinders. Their heavy-duty welded construction provides enhanced stability and durability, making them suitable for demanding applications. Unlike tie-rod cylinders, welded cylinders have fewer potential leak points, which can result in improved reliability and reduced maintenance needs.
Limitations
Despite their advantages, welded hydraulic cylinders have some limitations. They can be noisy, even when equipped with noise-reduction equipment, which may not be suitable for environments where noise is a concern. Additionally, hydraulic systems, in general, require more maintenance due to the number of moving parts and the potential for fluid leaks, which can be problematic in applications where sanitation is crucial.
Considerations
When considering welded hydraulic cylinders, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. While they offer durability and reliability, the need for regular maintenance and potential fluid leaks can increase operating expenses. Additionally, the noise generated by hydraulic systems may necessitate additional noise-reduction measures, impacting overall costs. Durability and accuracy are generally high, but the specific application and environment should be considered to ensure the best fit for the intended use.
from Texas Hydraulics, Inc. (THI)
Our Construction Grade Cylinders are designed for extreme duty applications. They have a high cycle fatigue resistance, forged end mounts, chrome plating, and induction hardened rod. A bolted head design allows for easier serviceability, and the buffer seals help to extend rod seal life. It is ideal... [See More]
- Cylinder Style: Welded
- Operating Pressure: 200 to 6000
- Stroke: 0.0 to 275
- Bore Size: 3 to 12
from Aggressive Hydraulics Inc.
100 Series Cylinders. All 100 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Cylinder Style: Welded
- Operating Pressure: 2500
- Stroke: 18
- Bore Size: 1.5
from Eaton Hydraulics Group
W Series - Industrial Welded. Eliminate system leaks in balers, waste processing and material handling applications with the innovative sealing design of Eaton W-Series industrial-grade welded cylinders. Engineered from high-yield strength steel, these cylinders feature extended duty life to keep... [See More]
- Cylinder Style: Welded
- Operating Pressure: 250 to 3000
- Stroke: ? to 300
- Bore Size: 4 to 12
from Bailey International LLC
A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic cylinders are Tie-rod and Welded. Each of these... [See More]
- Cylinder Style: Welded
- Bore Size: 1 to 8
- Stroke: 4 to 96
- Cylinder Configuration: Simple
from Prince Manufacturing Corp.
3000 PSI Maximum Operating Pressure. 3000 PSI Maximum Peak Spike Pressure. Welded Construction. 8" Bore size. Stroke sizes 8" to 64". Skived tubing. Chromed, ground & polished piston rod. Ductile iron piston & thread-in gland. Teflon cap seal & wear ring on piston. Urethane u-cup, metal... [See More]
- Cylinder Style: Welded
- Operating Pressure: 3000
- Stroke: 8 to 64
- Bore Size: 8
from International Hydraulics
1.5" Bore, 10" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 5300
- Stroke: 10
- Bore Size: 1.5
from Texas Hydraulics, Inc. (THI)
Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit. Complete, self-contained hydraulic. linear actuator. High Force Output. Closed... [See More]
- Cylinder Style: Welded
- Operating Pressure: 200 to 3500
- Stroke: 0.0 to 470
- Bore Size: 1 to 16
from Aggressive Hydraulics Inc.
200 Series Cylinders. All 200 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Cylinder Style: Welded
- Operating Pressure: 2500
- Stroke: 18
- Bore Size: 1.5
from Prince Manufacturing Corp.
Heavy duty welded construction. 3000 PSI. Bore sizes from 2.5" to 4.5". Stroke sizes 8" to 60". Chromed, ground & polished piston rod. Skived tubing. Ductile iron piston. Thread-in ductile gland. Urethane u-cup, metal encased wiper, teflon cap seal and wear ring. Crosstube end fittings with... [See More]
- Cylinder Style: Welded
- Operating Pressure: 3000
- Stroke: 8 to 60
- Bore Size: 2.5 to 4.5
from International Hydraulics
1.5" Bore, 4" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 5300
- Stroke: 4
- Bore Size: 1.5
from Texas Hydraulics, Inc. (THI)
The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of hoses and fittings eliminates... [See More]
- Cylinder Style: Welded
- Operating Pressure: 200 to 5000
- Stroke: 0.0 to 470
- Bore Size: 1 to 16
from Aggressive Hydraulics Inc.
300 Series Cylinders. All 300 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Cylinder Style: Welded
- Operating Pressure: 2500
- Stroke: 18
- Bore Size: 1.5
from Prince Manufacturing Corp.
Heavy duty welded construction. 3000 PSI. Bore sizes 5" to 6". Stroke sizes 8" to 60". Externally threaded gland cap. Chromed, ground & polished piston rod. Skived tubing. Ductile iron piston. Urethane u-cup, metal encased wiper, crown seal and wear ring. Crosstube end fittings with grease zerks [See More]
- Cylinder Style: Welded
- Operating Pressure: 3000
- Stroke: 8 to 60
- Bore Size: 5 to 6
from International Hydraulics
1.5" Bore, 6" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 5300
- Stroke: 6
- Bore Size: 1.5
from Texas Hydraulics, Inc. (THI)
Position Sensing Technology is ideal for applications that require a high level of accuracy and repeatability. Our position sensor equipped cylinders feature high performance contactless sensing with an analog voltage output proportional to the cylinder stroke. High Performance Contactless Sensing. [See More]
- Cylinder Style: Welded
- Operating Pressure: 5000
- Stroke: 2 to 60
- Bore Size: 2.25 to 16
from Aggressive Hydraulics Inc.
400 Series Cylinders. All 400 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 2500 PSI Standard Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000... [See More]
- Cylinder Style: Welded
- Operating Pressure: 2500
- Stroke: 18
- Bore Size: 1.5
from Prince Manufacturing Corp.
2500 PSI. Universal Mountings. Bore sizes 2.5" to 4". Stroke sizes 8" to 60". Honed tubing. Welded construction. Chromed, ground & polished piston rod. Ductile iron piston & gland. Crosstube end fittings with grease zerks. Urethane u-cup & urethane wiper in gland. O-ring with backup... [See More]
- Cylinder Style: Welded
- Operating Pressure: 2500
- Stroke: 8 to 60
- Bore Size: 2.5 to 4
from International Hydraulics
1.5" Bore, 8" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 5300
- Stroke: 8
- Bore Size: 1.5
from Texas Hydraulics, Inc. (THI)
Our Standard Cylinders come with minimal modifications. Both double and single-acting designs are available. They feature durable chrome plated rod, piston sealing, and standard or custom mounting. Our standard cylinders can be customized with a variety of options including position sensing, valve... [See More]
- Cylinder Style: Welded
- Operating Pressure: 200 to 5000
- Stroke: 0.0 to 470
- Bore Size: 1 to 16
from Aggressive Hydraulics Inc.
600 Series Cylinders. All 600 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Cylinder Style: Welded
- Operating Pressure: 3000
- Stroke: 47
- Bore Size: 3
from Prince Manufacturing Corp.
3000 PSI - All purpose line. Bore sizes 1.5" to 4". Skived/honed tubing. Heavy duty welded construction. Chromed, ground & polished piston rod. Ductile iron piston & gland. Ductile clevis & cast steel base end. Urethane u-cup & urethane wiper in gland, crown seal on piston. Square... [See More]
- Cylinder Style: Welded
- Bore Size: 1.5 to 4
- Operating Pressure: 3000
- Shaft Diameter: 0.7500 to 1.75
from International Hydraulics
2" Bore, 10" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 10
- Bore Size: 2
from Texas Hydraulics, Inc. (THI)
Our Valve Integration option eliminates hoses and tubing from the manifold block, reducing the use and cost of additional purchased parts and preventing contamination during machine assembly. Valve integrated cylinders are streamlined for a better fit, better appearance, and increased clearance on... [See More]
- Cylinder Style: Welded
- Operating Pressure: 200 to 5000
- Stroke: 0.0 to 470
- Bore Size: 1 to 16
from Aggressive Hydraulics Inc.
700 Series Cylinders. All 700 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Cylinder Style: Welded
- Operating Pressure: 3000
- Stroke: 47
- Bore Size: 3
from Prince Manufacturing Corp.
3000 PSI Working Pressure. 3 ” Bore x 10 ” Stroke. Double Acting. 1/2 ” NPTF Ports. 1 3/8 ” Hard Chrome Plated Rod. 20 7/8 ” Closed Length (Pin Center to Pin Center). Swivel End Fittings At Both Ends For 1 ” Diameter Pins [See More]
- Cylinder Style: Welded
- Operating Pressure: 3000
- Stroke: 10
- Bore Size: 3
from International Hydraulics
2" Bore, 10" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision Finished... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 10
- Bore Size: 2
from Aggressive Hydraulics Inc.
800 Series Cylinders. All 800 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Cylinder Style: Welded
- Operating Pressure: 3000
- Stroke: 47
- Bore Size: 3
from Prince Manufacturing Corp.
3000 PSI. 37 ° JIC Male Ports. Bore sizes 1.5" to 2.75". Stroke sizes 4" to 36". Honed tubing. Chromed, ground & polished rod. Ductile iron piston & gland. Optional end fittings available. Urethane u-cup and wiper. Crown seal standard, "T" seal optional. Wear ring on piston. Thread in... [See More]
- Cylinder Style: Welded
- Operating Pressure: 3000
- Stroke: 4 to 36
- Bore Size: 1.5 to 2.75
from International Hydraulics
2" Bore, 12" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 12
- Bore Size: 2
from Aggressive Hydraulics Inc.
900 Series Cylinders. All 900 Series Cylinders are 100 % manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features. 3000 PSI Heavy Duty Type. Cold drawn (high impact) 75,000 min. yield D.O.M. tubing. Ground & polished, hard chrome plated rods (75,000 min. [See More]
- Cylinder Style: Welded
- Operating Pressure: 3000
- Stroke: 47
- Bore Size: 3
from International Hydraulics
2" Bore, 12" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision Finished... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 12
- Bore Size: 2
from International Hydraulics
2" Bore, 14" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 14
- Bore Size: 2
from International Hydraulics
2" Bore, 14" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision Finished... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 14
- Bore Size: 2
from International Hydraulics
2" Bore, 16" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 16
- Bore Size: 2
from International Hydraulics
2" Bore, 16" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision Finished... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 16
- Bore Size: 2
from International Hydraulics
2" Bore, 18" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 18
- Bore Size: 2
from International Hydraulics
2" Bore, 18" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision Finished... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 18
- Bore Size: 2
from International Hydraulics
2" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 20
- Bore Size: 2
from International Hydraulics
2" Bore, 20" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision Finished... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 9420
- Stroke: 20
- Bore Size: 2
from International Hydraulics
2 X 24 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube,... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 7730
- Stroke: 24
- Bore Size: 2
from International Hydraulics
2 X 24 3000PSI Heavy-Duty Welded Hydraulic Cylinder - Cross Tube Ends. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 8370
- Stroke: 24
- Bore Size: 2
from International Hydraulics
2" Bore, 28" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Bore Size: 2
- Stroke: 28
- Shaft Diameter: 1.25
from International Hydraulics
2" Bore, 28" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision Finished... [See More]
- Cylinder Style: Welded
- Bore Size: 2
- Stroke: 28
- Shaft Diameter: 1.25
from International Hydraulics
2" Bore, 30" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 5330
- Stroke: 30
- Bore Size: 2
from International Hydraulics
2" Bore, 30" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision Finished... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 5690
- Stroke: 30
- Bore Size: 2
from International Hydraulics
2" Bore, 32" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Bore Size: 2
- Stroke: 32
- Shaft Diameter: 1.25
from International Hydraulics
2" Bore, 32" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed Steel Tube, Precision Finished... [See More]
- Cylinder Style: Welded
- Rated Load/Force: 5080
- Stroke: 32
- Bore Size: 2
from International Hydraulics
2" Bore, 34" Stroke 3000PSI Heavy-Duty Welded Hydraulic Cylinder. Heavy-Duty Welded Construction for Double-Acting Applications. Heavy-Duty Steel Clevises. Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface Hardness. Ductile Iron QT500-7 Piston. Honed... [See More]
- Cylinder Style: Welded
- Shaft Diameter: 1.25
- Bore Size: 2
- Mounting: Clevis