Integral Flow Control Hydraulic Cylinders

Description

Integral Flow Control Hydraulic Cylinders are specialized devices designed to regulate the flow of hydraulic fluid within the cylinder itself. This built-in flow control mechanism allows for precise control over the speed and movement of the cylinder, enhancing its functionality in various applications.

Working Principle

Integral Flow Control Hydraulic Cylinders operate by incorporating a flow control valve directly into the cylinder design. This valve limits the amount of hydraulic fluid that enters or exits the cylinder, thereby controlling the speed and force of the piston movement. The integration of flow control within the cylinder itself eliminates the need for external flow control components, simplifying the hydraulic system and improving efficiency. These cylinders are particularly useful in applications requiring precise motion control, as they provide consistent and adjustable flow rates.

Applications

Integral Flow Control Hydraulic Cylinders are used in a variety of applications where precise control of movement is critical. For example, they are employed in industrial automation systems where accurate positioning is necessary, such as in robotic arms or CNC machinery. They are also used in material handling equipment, where controlled lifting and lowering of loads are required.

Advantages over other Hydraulic Cylinders

One of the primary advantages of Integral Flow Control Hydraulic Cylinders is their ability to provide precise control over the cylinder's movement without the need for additional external components. This integration reduces the complexity of the hydraulic system and can lead to cost savings in terms of both installation and maintenance. Additionally, the built-in flow control can enhance the accuracy and repeatability of the cylinder's performance, making them ideal for applications requiring high precision.

Limitations

Despite their advantages, Integral Flow Control Hydraulic Cylinders may have limitations in terms of the range of flow control they can provide compared to external flow control systems. The built-in flow control mechanism may also add to the initial cost of the cylinder, and in some cases, the integrated design might limit the cylinder's adaptability to different applications or environments.

Considerations

When considering the use of Integral Flow Control Hydraulic Cylinders, it is important to evaluate the initial costs, which may be higher due to the integrated design. However, these costs can be offset by reduced operating expenses and maintenance requirements, as the simplified system design can lead to fewer points of failure. Durability and accuracy are generally enhanced by the integrated flow control, but it is essential to ensure that the specific flow control capabilities meet the application's requirements. Replacement and maintenance costs may be lower in the long run due to the reduced need for external components and the potential for increased system reliability.

3 Results
Round Line Stainless Steel Air Cylinders -- Compact®
from Compact Automation

Product Description. The Compact ® Round Line Stainless Steel Air Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low... [See More]

  • Features: Bumpers; Double-End Rod (optional feature); Home / Limit / Position Switches; Integral Flow Control; Non-Rotating (optional feature); Shock Absorbers (optional feature)
  • Bore Size: 0.3125 to 3
  • Operating Pressure: 250
  • Operating Temperature: -20 to 400
Valve Integrated Hydraulic Cylinders
from Texas Hydraulics, Inc. (THI)

Our Valve Integration option eliminates hoses and tubing from the manifold block, reducing the use and cost of additional purchased parts and preventing contamination during machine assembly. Valve integrated cylinders are streamlined for a better fit, better appearance, and increased clearance on... [See More]

  • Features: Integral Flow Control; Overload Protection
  • Operating Pressure: 200 to 5000
  • Stroke: 0.0 to 470
  • Bore Size: 1 to 16
Tierod Hydraulic or Air Cylinder -- NFPA A, AV, HV
from PHD, Inc.

Tom Thumb © Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder. [See More]

  • Features: Adjustable Stroke (optional feature); Bumpers; Double-End Rod (optional feature); Holding Brake (optional feature); Integral Flow Control; Magnetic Switch (optional feature); Self-Locking (optional feature)
  • Operating Pressure: 20 to 1500
  • Stroke: 0.2500 to 18
  • Bore Size: 0.7500 to 1.38