IEEE 1394 (FireWire®) Sensor Interface Chips

Description

IEEE 1394 (FireWire®) Sensor Interface Chips are designed to facilitate high-speed digital data transfer between devices. These chips enable the connection and communication of various electronic devices, allowing for efficient data transmission over a single cable. FireWire is a registered trademark of Apple Corporation and is known for its ability to handle large amounts of data quickly and reliably.

Working Principle

IEEE 1394 Sensor Interface Chips operate based on a high-speed serial bus protocol that allows for the transmission of data, video, and audio over a single cable. The protocol supports data transfer rates of up to 400 Mbps, making it suitable for applications requiring rapid data exchange. The chips utilize a bus-powered architecture, which means that connected peripherals do not need to supply their own power, simplifying the design and reducing the complexity of connected systems. This architecture is particularly useful in environments where multiple devices need to be interconnected without the need for additional power sources.

Applications

IEEE 1394 Sensor Interface Chips are used in a variety of applications where high-speed data transfer is essential. Specific examples include digital video camcorders, where they facilitate the transfer of video data to computers for editing and storage. They are also used in personal computers, external hard drives, and digital audio stations, where rapid data exchange is critical for performance. Additionally, these chips are employed in computer-controlled home entertainment systems and communication networks, enhancing the connectivity and functionality of these systems.

Advantages over other Sensor Interface Chips

One of the primary advantages of IEEE 1394 Sensor Interface Chips is their ability to transfer data at high speeds, up to 400 Mbps, which is significantly faster than many other interface standards. This makes them ideal for applications requiring the rapid exchange of large data volumes, such as video and audio streaming. The bus-powered architecture also provides an advantage by eliminating the need for external power supplies for connected devices, reducing system complexity and cost.

Limitations

Despite their advantages, IEEE 1394 Sensor Interface Chips have limitations. The standard is not as widely adopted as other interfaces like USB, which can limit compatibility with some devices. Additionally, the cost of implementing FireWire technology can be higher compared to other standards, which may deter its use in cost-sensitive applications.

Considerations

When considering the use of IEEE 1394 Sensor Interface Chips, it is important to evaluate the initial costs, which can be higher due to the specialized nature of the technology. Operating expenses may be reduced due to the bus-powered architecture, which simplifies power management. However, the durability and longevity of the system should be assessed, as the availability of compatible devices and components may be limited compared to more widely adopted standards. Accuracy and performance are generally high, but replacement and maintenance costs should be considered, especially if the technology becomes obsolete or less supported over time.

30 Results
Integrated Circuits (ICs) - Interface - Controllers -- V62/08625-01XE [V62/08625-01XE from Texas Instruments]
from Acme Chip Technology Co., Limited

ENHANCED PRODUCT (PCILYNX-2) IEE [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: QFP; 176-LQFP
  • Supply Voltage: Other
Interface - Specialized -- CS4103VHG
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 80LQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: QFP; 80-LQFP
Integrated Circuits (ICs) - Interface - Controllers -- CS4210VJG [CS4210VJG from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC CONTROLLER GEODE OHCI 100LQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: QFP
Interface - Specialized -- S1R72803F00A200
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 184QFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: QFP; 184-QFP
Integrated Circuits (ICs) - Interface - Controllers -- PCI4410AGHK [PCI4410AGHK from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC INTEGRATED PC CARD 209-BGA [See More]

  • Technology: IEEE 1394; PCI; PCI CardBus
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: BGA
Interface - Specialized -- XIO2213BZAJ
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 168NFBGA [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: 168-TFBGA
Integrated Circuits (ICs) - Interface - Controllers -- PCI4410APDV [PCI4410APDV from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC INTEGRATED PC CARD 208-LQFP [See More]

  • Technology: IEEE 1394; PCI; PCI CardBus
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: QFP
Interface - Specialized -- XIO2221ZAY
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 167NFBGA [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: 167-LFBGA
Integrated Circuits (ICs) - Interface - Controllers -- PCI4512ZHK [PCI4512ZHK from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC INTEGRATED PC CARD 216-BGA [See More]

  • Technology: IEEE 1394; PCI; Serial-1 Wire; PCI CardBus
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Controllers -- PCI4515GHK [PCI4515GHK from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC PC CARD CNTRLR 257-BGA [See More]

  • Technology: IEEE 1394; PCI; PCI CardBus
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Controllers -- PCI4515ZHK [PCI4515ZHK from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC PC CARD CONTROLLER 257-BGA [See More]

  • Technology: IEEE 1394; PCI; PCI CardBus
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Controllers -- PCI7411GHK [PCI7411GHK from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC PC CARD CONTROLLER 288-BGA [See More]

  • Technology: IEEE 1394; PCI; Serial-1 Wire; PCI CardBus
  • Package Type: BGA
  • Supply Voltage: 5V; Other
Integrated Circuits (ICs) - Interface - Controllers -- PCI7411ZHK [PCI7411ZHK from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC PC CARD CONTROLLER 288-BGA [See More]

  • Technology: IEEE 1394; PCI; Serial-1 Wire; PCI CardBus
  • Package Type: BGA
  • Supply Voltage: 5V; Other
Integrated Circuits (ICs) - Interface - Controllers -- TSB12LV01BIPZT [TSB12LV01BIPZT from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC LINK LAYER CONTROLLER 100TQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: QFP; TQFP
  • Supply Voltage: 5V; Other
Integrated Circuits (ICs) - Interface - Controllers -- TSB12LV21BMPGFEP [TSB12LV21BMPGFEP from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC 3.3V PCI LINK LAYER 176-PQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Operating Temperature: -55 to 125
  • Supply Voltage: Other
  • Package Type: QFP
Integrated Circuits (ICs) - Interface - Controllers -- TSB12LV26TPZEP [TSB12LV26TPZEP from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC IEEE 1394 HOST CTRLR 100LQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Operating Temperature: -40 to 105
  • Supply Voltage: 5V; Other
  • Package Type: QFP
Integrated Circuits (ICs) - Interface - Controllers -- TSB14AA1AIPFB [TSB14AA1AIPFB from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC CONTROLLER ETHERNET 48TQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
  • Package Type: QFP; TQFP
Integrated Circuits (ICs) - Interface - Controllers -- TSB14C01APM [TSB14C01APM from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC LINK LYR CONTROLLER 64LQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Operating Temperature: 0 to 70
  • Supply Voltage: Other
  • Package Type: QFP
Integrated Circuits (ICs) - Interface - Controllers -- TSB42AA4PDT [TSB42AA4PDT from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC CONTROLLER LINK LAYER 128TQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: QFP; TQFP
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- TSB42AB4PDT [TSB42AB4PDT from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC LINK LAYER CNTRLR 128-TQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: QFP; TQFP
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- TSB43AA82AIPGE [TSB43AA82AIPGE from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC PHY LINK-LAYER CTRLR 144-LQFP [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: QFP
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- TSB43AA82GGW [TSB43AA82GGW from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC LINK LAYER CONTROLLER 176-BGA [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: BGA
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- TSB43CA42ZGW [TSB43CA42ZGW from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC DUAL PORT IEEE 1394A 176-BGA [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Package Type: BGA
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- TSB43DA42AGHC [TSB43DA42AGHC from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC PHY/LINK LAYER CTRLR 196-BGA [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Operating Temperature: -20 to 85
  • Supply Voltage: 3.3V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Controllers -- TSB43DB42ZHC [TSB43DB42ZHC from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC PHY/LINK LAYER CTRLR 196-BGA [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Operating Temperature: -20 to 85
  • Supply Voltage: 3.3V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Controllers -- TSB43EA42ZGU [TSB43EA42ZGU from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC CONSUMER ELEC SOLUTION 144BGA [See More]

  • Technology: IEEE 1394; IEEE 1394
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3V; 3.6V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Controllers -- TSB83AA22AZAJ [TSB83AA22AZAJ from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC CONTROLLER OHCI-LYNX 168LQFP [See More]

  • Technology: IEEE 1394; Serial-1 Wire; IEEE 1394
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Controllers -- TSB83AA23ZAY [TSB83AA23ZAY from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC IEEE 1394B-2002 LLC 167-NFBGA [See More]

  • Technology: IEEE 1394; Serial-1 Wire; IEEE 1394
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- TM1062HSB1 [TM1062HSB1 from iNRCORE USA]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER 1/1 MODULE [See More]

  • Technology: IEEE 1394; IEEE 1394B
  • Operating Temperature: -55 to 125
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- TM266DSB1 [TM266DSB1 from iNRCORE USA]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER 1/1 MODULE [See More]

  • Technology: IEEE 1394; IEEE 1394B
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other