I2C Sensor Interface Chips

Description

I2C Sensor Interface Chips are designed to facilitate communication between sensors and microcontrollers or other digital devices. These chips serve as intermediaries that convert sensor signals into a format that can be easily processed by digital systems. They typically include components such as sensor-excitation circuitry, programmable gain amplifiers, and analog outputs, which help in managing and conditioning the signals received from various types of sensors.

Working Principle

I2C Sensor Interface Chips operate by utilizing the I2C (Inter-Integrated Circuit) protocol, which is a serial communication protocol that allows multiple devices to communicate with each other over a two-wire bus. This protocol is particularly useful for sensor interface chips because it supports multiple devices on the same bus, reducing the complexity of wiring and allowing for efficient data transfer. The chips often include analog-to-digital converters (ADC) and digital-to-analog converters (DAC) to handle the conversion of signals from analog sensors into digital data that can be processed by microcontrollers. This capability makes them essential for applications requiring precise data acquisition and processing.

Applications

I2C Sensor Interface Chips are used in a wide range of applications. They are commonly found in battery-operated devices such as water and gas meters, electricity meters, and industrial smoke detectors. Additionally, they are used in home appliances, medical equipment, computers, and tablets, where they help in managing sensor data efficiently and accurately.

Advantages over other Sensor Interface Chips

One of the primary advantages of I2C Sensor Interface Chips is their ability to support multiple devices on a single bus, which simplifies the wiring and reduces the overall complexity of the system. This feature is particularly beneficial in applications where space is limited or where multiple sensors need to be integrated into a single system. Additionally, the self-calibrating nature of these chips allows them to achieve high accuracy even with sensors that may not be ideal, providing a significant advantage in precision-critical applications.

Limitations

A limitation of I2C Sensor Interface Chips is their relatively lower data transfer rate compared to other communication protocols like SPI (Serial Peripheral Interface). This can be a drawback in applications requiring high-speed data acquisition. Additionally, the I2C protocol is susceptible to noise, which can affect the accuracy and reliability of the data being transmitted, especially in electrically noisy environments.

Considerations

When selecting I2C Sensor Interface Chips, several factors should be considered. Initial costs can vary depending on the complexity and features of the chip, while operating expenses may include power consumption, which is a critical factor in battery-operated devices. Durability and accuracy are also important considerations, as these chips need to maintain performance over time and under varying environmental conditions. Replacement and maintenance costs should be evaluated, particularly in applications where the chips are used in critical systems that require high reliability and uptime.

61 Results
MAX11835EWA+T
from Rochester Electronics

MAX11835 Efficient, High-Voltage, TacTouch Haptic Actuator Controller with I2C Interface [See More]

  • Technology: I2C
  • Features: RoHS
  • Package Type: WLP25
MAX11836EWA+
from Rochester Electronics

MAX11836 TacTouch Haptic Actuator and Touch-Pressure Measurement Controller with I2C Interface [See More]

  • Technology: I2C
  • Features: RoHS
  • Package Type: BGA; BGA25
MAX1385BETM+
from Rochester Electronics

MAX1385 Dual RF Ldmos Bias Controllers With I2C/Spi Interface [See More]

  • Technology: I2C; SPI
  • Features: RoHS
  • Package Type: LCC48
TLI493DA2B6HTSA1 [TLI493DA2B6HTSA1 from Infineon Technologies AG]
from Rochester Electronics

TLI493D - Low Power 3D Hall Sensor with I2C Interface [See More]

  • Technology: I2C
  • Features: RoHS
  • Package Type: SOP; TSOP Type I; PG-TSOP6-6
TPS62651YFFR [TPS62651YFFR from Texas Instruments High-Performance Analog]
from Rochester Electronics

TPS62651 800mA, 6MHz High Efficiency Step-Down Converter with I2C Compatible Interface [See More]

  • Technology: I2C
  • Features: RoHS
  • Package Type: BGA; SBGA; DSBGA9
TPS65279VDAPR [TPS65279VDAPR from Texas Instruments High-Performance Analog]
from Rochester Electronics

TPS65279V 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C interface [See More]

  • Technology: I2C
  • Features: RoHS
  • Package Type: SOP; SSOP; TSSOP; HTSSOP32
TPS65279VRHHT [TPS65279VRHHT from Texas Instruments High-Performance Analog]
from Rochester Electronics

TPS65279V 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter with I2C interface [See More]

  • Technology: I2C
  • Features: RoHS
  • Package Type: VQFN36
Interface - Controllers -- 80HCPS1432CHMH
from Lingto Electronic Limited

FCBGA 25.00X25.00X2.60 MM, 1.00M [See More]

  • Technology: I2C; I²C
  • Package Type: 576-BBGA, FCBGA
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- PCA9564N,112 [PCA9564N,112 from NXP Semiconductors]
from Acme Chip Technology Co., Limited

IC CTRL PARALLEL/I2C BUS 20-DIP [See More]

  • Technology: I2C; I2C
  • Package Type: 20-DIP (0.300, 7.62mm)
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- AP43771VFBZ-13
from Lingto Electronic Limited

ACDC DECODER,W-DFN3030-14,T &R,3K [See More]

  • Technology: I2C; USB; I²C, USB
  • Package Type: 14-WFDFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- AP43771VDKZ-13 [AP43771VDKZ-13 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

ACDC DECODER,W-QFN4040-24,T &R,3K [See More]

  • Technology: I2C; USB; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- SC18IM704PWJ [SC18IM704PWJ from NXP Semiconductors]
from Acme Chip Technology Co., Limited

IC UART TO I2C BRIDGE [See More]

  • Technology: I2C; I2C
  • Package Type: SSOP; TSSOP; 16-TSSOP
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- BCM53154MB1ILFBG
from Lingto Electronic Limited

IC ETHERNET SWITCH I2C/SPI [See More]

  • Technology: I2C; SPI; I²C, SPI
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- AP43771VFBZ-13 [AP43771VFBZ-13 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

ACDC DECODER,W-DFN3030-14,T &R,3K [See More]

  • Technology: I2C; USB; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- SC18IS601IBS,151 [SC18IS601IBS,151 from NXP Semiconductors]
from Acme Chip Technology Co., Limited

IC SPI TO I2C BUS 24-HVQFN [See More]

  • Technology: I2C; I2C
  • Package Type: 24-VFQFN Exposed Pad
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- BCM53162XMB1ILFBG
from Lingto Electronic Limited

IC ETHERNET SWITCH GPIO 425LFBGA [See More]

  • Technology: I2C; SPI; GPIO, I²C, MII, SPI
  • Package Type: 425-LFBGA
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- MCDP9000B0T
from Shenzhen Shengyu Electronics Technology Limited

USB TYPE-C PORT CONTROLLER QFN44 [See More]

  • Technology: I2C; I2C
  • Operating Temperature: 0 to 70
  • Supply Voltage: Other
Interface - Controllers -- BU92747KV-E2
from Lingto Electronic Limited

IC CTLR IRDA LSI REMOTE 48VQFP [See More]

  • Technology: I2C; I²C
  • Package Type: QFP; 48-LQFP
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- PCA9564BS,118 [PCA9564BS,118 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC CTRL PARALLEL/I2C BUS 20HVQFN [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- CY7C65210-24LTXI
from Lingto Electronic Limited

IC CONTROLLER USB 24QFN [See More]

  • Technology: I2C; I²C
  • Package Type: 24-UFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- PCA9564PW,112 [PCA9564PW,112 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC CTRL PARALLEL/I2C BUS 20TSSOP [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SSOP; TSSOP
Interface - Controllers -- CY7C65217-24LTXI
from Lingto Electronic Limited

IC USB TO SERIAL BRIDGE 24QFN [See More]

  • Technology: I2C; I²C, UART
  • Package Type: 24-UFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- PCA9661B,118 [PCA9661B,118 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC CTRLR PAR-I2C BUS 48LQFP [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: QFP
Interface - Controllers -- CY7C65219-40LQXI
from Lingto Electronic Limited

USB FULL-SPEED PERIPHERALS [See More]

  • Technology: I2C; SPI; I²C, SPI, UART
  • Package Type: 40-UFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- PCA9665APW,118 [PCA9665APW,118 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

PCA9665 - I2C BUS CONTROLLER [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SSOP; TSSOP
Interface - Controllers -- CY7C65642-28LTXC
from Lingto Electronic Limited

IC CONTROLLER USB 28QFN [See More]

  • Technology: I2C; SPI; I²C, SPI
  • Package Type: 28-WFQFN Exposed Pad
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- PCA9665D,112 [PCA9665D,112 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC CNTRLR PARALLEL/I2C 20-SOIC [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SOIC
Interface - Controllers -- CY7C65642-48AXC
from Lingto Electronic Limited

IC USB HUB CTRLR 4PORT LP 48TQFP [See More]

  • Technology: I2C; SPI; I²C, SPI
  • Package Type: QFP; 48-LQFP
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- PCA9665N,112 [PCA9665N,112 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC CNTRLR PARALLEL/I2C 20-DIP [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- CY7C67200-48BAXI
from Lingto Electronic Limited

IC CONTROLLER USB 48FBGA [See More]

  • Technology: I2C; SPI; HPI, HSS, I²C, SPI, UART
  • Package Type: 48-TFBGA
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- PI7C1401AZFEX [PI7C1401AZFEX from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

IC I2C/SPI BRIDGE 56TQFN [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.3V; Other
Interface - Controllers -- CYPD3135-32LQXQ
from Lingto Electronic Limited

CCG3 [See More]

  • Technology: I2C; SPI; USB; I²C, SPI, UART, USB
  • Package Type: 32-UFQFN Exposed Pad
  • Operating Temperature: -40 to 105
Integrated Circuits (ICs) - Interface - Controllers -- PI7C9X1170ABLE [PI7C9X1170ABLE from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE I2C/SPI TO UART [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.3V; Other
  • Package Type: SSOP; TSSOP
Interface - Controllers -- CYWB0224ABS-BZXI
from Lingto Electronic Limited

IC WEST BRIDGE HS-USB 121FBGA [See More]

  • Technology: I2C; I²C
  • Package Type: 121-TFBGA
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- PI7C9X1170ACLE [PI7C9X1170ACLE from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

IC I2C/SPI TO UART 24TSSOP 62PC [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
  • Package Type: SSOP; TSSOP
Interface - Controllers -- FT200XD-R
from Lingto Electronic Limited

IC USB FS I2C 10DFN [See More]

  • Technology: I2C; I²C
  • Package Type: 10-WFDFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- PI7C9X1170BZDE [PI7C9X1170BZDE from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE CTRLR I2C/SPI 24-TQFN [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.3V; Other
Interface - Controllers -- FT201XQ-R
from Lingto Electronic Limited

IC USB FS I2C 16QFN [See More]

  • Technology: I2C; I²C
  • Package Type: 16-WQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- PI7C9X1172BLE [PI7C9X1172BLE from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE CTRLR I2C/SPI 28-TSSOP [See More]

  • Technology: I2C; I2C
  • Package Type: SSOP; TSSOP
  • Supply Voltage: 3.3V; Other
Interface - Controllers -- FT201XQ-T
from Lingto Electronic Limited

IC USB FS I2C 16QFN [See More]

  • Technology: I2C; I²C
  • Package Type: 16-WQFN Exposed Pad
  • Operating Temperature: -40 to 85
Interface - Controllers -- FT201XS-U
from Lingto Electronic Limited

IC USB FS I2C 16SSOP [See More]

  • Technology: I2C; USB; I²C, USB
  • Operating Temperature: -40 to 85
Interface - Controllers -- FT2232HPQ-REEL
from Lingto Electronic Limited

IC SERIAL USB-C UART QFN-68 [See More]

  • Technology: I2C; SPI; I²C, FIFO, JTAG, Serial, SPI, UART
  • Package Type: 64-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Interface - Controllers -- FT2233HPQ-REEL
from Lingto Electronic Limited

IC SERIAL USB-C UART QFN-76 [See More]

  • Technology: I2C; USB; I²C, UART, USB
  • Package Type: 76-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- SC18IM700IPW/S8HP [SC18IM700IPW/S8HP from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC CTRL I2CW/UART 16TSSOP [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SSOP; TSSOP
Interface - Controllers -- FT232HPQ-REEL
from Lingto Electronic Limited

IC SERIAL USB-C UART QFN-56 [See More]

  • Technology: I2C; SPI; I²C, FIFO, JTAG, Serial, SPI, UART
  • Package Type: 56-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- SC18IS600IBS,128 [SC18IS600IBS,128 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC I2C BUS INTERFACE 24-HVQFN [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- FT233HPQ-REEL
from Lingto Electronic Limited

IC SERIAL USB-C UART QFN-64 [See More]

  • Technology: I2C; USB; FIFO, I²C, Serial, UART, USB
  • Package Type: 64-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- SC18IS600IPW,112 [SC18IS600IPW,112 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC CONTROLLER SPI/I2C 16TSSOP [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SSOP; TSSOP
Interface - Controllers -- FT260Q-T
from Lingto Electronic Limited

IC BRIDGE USB TO UART/I2C 28WQFN [See More]

  • Technology: I2C; I²C, UART
  • Package Type: 28-WFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- SC18IS601IPW,112 [SC18IS601IPW,112 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC CONTROLLER SPI/I2C 16TSSOP [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SSOP; TSSOP
Interface - Controllers -- FT260S-U
from Lingto Electronic Limited

IC USB TO UART/I2C 28-TSSOP [See More]

  • Technology: I2C; I²C, UART
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- SC18IS604PWJ [SC18IS604PWJ from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC SPI TO I2C BRIDGE [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 105
  • Supply Voltage: 3.6V; Other
  • Package Type: SSOP; TSSOP
Interface - Controllers -- FT4233HPQ-TRAY
from Lingto Electronic Limited

IC USB-C SERIAL UART QFN-76 [See More]

  • Technology: I2C; SPI; I²C, FIFO, JTAG, Serial, SPI, UART
  • Package Type: 76-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Interface - Controllers -- FT602Q-B-T
from Lingto Electronic Limited

IC FIFO 32BIT SYNC UVC 76QFN [See More]

  • Technology: I2C; I²C
  • Package Type: 76-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- ZDU0110RHX [ZDU0110RHX from Zilog]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE I2C TO UART 20TSSOP [See More]

  • Technology: I2C; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
  • Package Type: SSOP; TSSOP