RS232 Sensor Interface Chips

Description

RS232 Sensor Interface Chips are designed to facilitate communication between sensors and other devices by converting sensor signals into a format that can be easily transmitted and received over RS-232 serial communication lines. These chips serve as a bridge, enabling the integration of sensor data into larger systems for processing and analysis.

Working Principle

RS232 Sensor Interface Chips operate by converting analog signals from sensors into digital signals that can be transmitted over RS-232 communication lines. The RS-232 standard is a widely used protocol for serial communication, particularly in short-range, point-to-point data connections. These chips typically include components such as analog-to-digital converters (ADC) and signal conditioning circuits to ensure accurate data transmission. The RS-232 protocol is useful because it provides a simple and reliable method for data exchange, making it ideal for applications where low-speed, short-distance communication is sufficient.

Applications

RS232 Sensor Interface Chips are commonly used in applications where sensors need to communicate with computers or other devices over short distances. For example, they are often employed in laboratory equipment to transmit data from sensors to data acquisition systems. They are also used in industrial settings for monitoring and control systems, where sensor data needs to be integrated into larger automation systems.

Advantages over other Sensor Interface Chips

One of the main advantages of RS232 Sensor Interface Chips is their simplicity and ease of use. The RS-232 protocol is well-established and widely supported, making it easy to integrate these chips into existing systems. Additionally, RS232 chips are often more cost-effective for applications that do not require high-speed or long-distance communication, as they do not require the additional hardware needed for more complex protocols like RS-485.

Limitations

A significant limitation of RS232 Sensor Interface Chips is their restricted communication range and speed. The RS-232 protocol is designed for short-range communication, typically up to 15 meters, and supports relatively low data transfer rates compared to other protocols like RS-485 or USB. This makes RS232 less suitable for applications requiring long-distance communication or high-speed data transfer.

Considerations

When selecting RS232 Sensor Interface Chips, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. RS232 chips are generally cost-effective for short-range applications, but their limited speed and range may necessitate additional components or systems for more demanding applications. Durability and accuracy are also important considerations, as these factors can impact the long-term reliability and performance of the system. Regular maintenance and potential replacement costs should be factored into the overall cost of ownership.

57 Results
LT1330CG#PBF [LT1330CG#PBF from Infineon Technologies AG]
from Rochester Electronics

LT1330 - 5V RS232 Xcvr w/3V Logic Interface [See More]

  • Technology: RS232
  • Features: RoHS
  • Package Type: SOP; SSOP; SSOP28
MAX3130CAI
from Rochester Electronics

MAX3130 3V To 5.5V, Irda Infrared Transceiver With Integrated RS-232 Interface [See More]

  • Technology: IrDA; RS232
  • Package Type: SOP; SSOP; SSOP
Integrated Circuits (ICs) - Interface - Controllers -- FT232HPQ-REEL [FT232HPQ-REEL from FTDI Chip]
from Acme Chip Technology Co., Limited

IC SERIAL USB-C UART QFN-56 [See More]

  • Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
  • Package Type: 56-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Modules -- WIZ107SR-232
from Lingto Electronic Limited

BRIDGE ETHERNET MODULE [See More]

  • Technology: RS232; RS232
  • Package Type: Module
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- FT2232HPQ-REEL [FT2232HPQ-REEL from FTDI Chip]
from Shenzhen Shengyu Electronics Technology Limited

IC SERIAL USB-C UART QFN-68 [See More]

  • Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- FT4232HPQ-REEL [FT4232HPQ-REEL from FTDI Chip]
from Acme Chip Technology Co., Limited

IC USB-C SERIAL UART QFN-68 [See More]

  • Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
  • Package Type: 68-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Modules -- WIZ107SR-TTL
from Lingto Electronic Limited

BRIDGE ETHERNET MODULE [See More]

  • Technology: RS232; RS232
  • Package Type: Module
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- FT4233HPQ-REEL [FT4233HPQ-REEL from FTDI Chip]
from Shenzhen Shengyu Electronics Technology Limited

IC USB-C SERIAL UART QFN-76 [See More]

  • Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS14C237TWMX [DS14C237TWMX from Texas Instruments]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 3 24SOIC [See More]

  • Technology: RS232; RS232
  • Package Type: SOIC; 24-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: Other
Interface - Modules -- WIZ110SR
from Lingto Electronic Limited

BRIDGE ETHERNET MODULE [See More]

  • Technology: RS232; RS232
  • Package Type: Module
  • Operating Temperature: 0 to 80
Integrated Circuits (ICs) - Interface - Controllers -- FT4233HPQ-TRAY [FT4233HPQ-TRAY from FTDI Chip]
from Shenzhen Shengyu Electronics Technology Limited

IC USB-C SERIAL UART QFN-76 [See More]

  • Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS14C238TWMX [DS14C238TWMX from Texas Instruments]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 4/4 24SOIC [See More]

  • Technology: RS232; RS232
  • Package Type: SOIC; 24-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: Other
Interface - Modules -- WIZ750SR-110
from Lingto Electronic Limited

BRIDGE ETHR 10/100 BASE-T/TX PHY [See More]

  • Technology: RS232; RS232
  • Package Type: Module
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- SC16IS740IPW,128 [SC16IS740IPW,128 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC UART SINGLE W/FIFO 16-TSSOP [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 95
  • Supply Voltage: 3.3V; Other
  • Package Type: SSOP; TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS14C239N [DS14C239N from Texas Instruments]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 3/5 24DIP [See More]

  • Technology: RS232; RS232
  • Package Type: 24-DIP (0.600, 15.24mm)
  • Supply Voltage: Other
Interface - Modules -- WIZ750SR-232
from Lingto Electronic Limited

BRIDGE ETHR 10/100 BASE-T/TX PHY [See More]

  • Technology: RS232; RS232
  • Package Type: Module
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- SC16IS750IBS,128 [SC16IS750IBS,128 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC UART I2C/SPI 24-HVQFN [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 95
  • Supply Voltage: 3.3V; Other
Integrated Circuits (ICs) - Interface - Controllers -- SC16IS750IBS,151 [SC16IS750IBS,151 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC UART I2C/SPI 24-HVQFN [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 95
  • Supply Voltage: 3.3V; Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS14C535TMSA [DS14C535TMSA from Texas Instruments]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 3/5 28SSOP [See More]

  • Technology: RS232; RS232
  • Package Type: SSOP; 28-SSOP (0.209, 5.30mm Width)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- SC16IS750IPW,112 [SC16IS750IPW,112 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC UART I2C/SPI 24-TSSOP [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 95
  • Supply Voltage: 3.3V; Other
  • Package Type: SSOP; TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS8933MX [DS8933MX from Texas Instruments]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 2/2 14SO [See More]

  • Technology: RS232; RS232, RS423
  • Package Type: 14-SO
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- SC16IS752IBS,128 [SC16IS752IBS,128 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC UART DUAL I2C/SPI 32-HVQFN [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 95
  • Supply Voltage: 3.3V; Other
Integrated Circuits (ICs) - Interface - Controllers -- SC16IS752IPW,112 [SC16IS752IPW,112 from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC UART DUAL 12C/SPI 28TSSOP [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 95
  • Supply Voltage: 3.3V; Other
  • Package Type: SSOP; TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- HIN200CB-T [HIN200CB-T from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC DRIVER 5/0 20SOIC [See More]

  • Technology: RS232; RS232
  • Package Type: SOIC; 20-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- SC16IS752IPW-S [SC16IS752IPW-S from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC UART DUAL I2C/SPI 28-TSSOP [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 95
  • Supply Voltage: 3.3V; Other
  • Package Type: SSOP; TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- HIN200IB [HIN200IB from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC DRIVER 5/0 20SOIC [See More]

  • Technology: RS232; RS232
  • Package Type: SOIC; 20-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- XR16M890IL32-F [XR16M890IL32-F from MaxLinear, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC UART TXRX 128 BYTE 32QFN [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- XR16M890IL40-F [XR16M890IL40-F from MaxLinear, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC UART I2C/SPI 128 BYTE 40QFN [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- HIN202IA [HIN202IA from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 2/2 16SSOP [See More]

  • Technology: RS232; RS232
  • Package Type: SSOP; 16-SSOP (0.209, 5.30mm Width)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- XR20V2172IL64-F [XR20V2172IL64-F from MaxLinear, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC UART/TXRX I2C/SPI RS232 64QFN [See More]

  • Technology: RS232; RS232
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- HIN203CP [HIN203CP from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 2/2 20DIP [See More]

  • Technology: RS232; RS232
  • Package Type: 20-DIP (0.300, 7.62mm)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- XR28V384IM48-F [XR28V384IM48-F from MaxLinear, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC QUAD UART W/FIFO 3.3V 48-TQFP [See More]

  • Technology: RS232; RS485; RS232, RS485
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
  • Package Type: QFP; TQFP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- HIN213IB [HIN213IB from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 4/4 28SOIC [See More]

  • Technology: RS232; RS232
  • Package Type: SOIC; 28-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- HIN237ACB [HIN237ACB from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 5/3 24SOIC [See More]

  • Technology: RS232; RS232
  • Package Type: SOIC; 24-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- AZ75232GSTR-E1 [AZ75232GSTR-E1 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER FULL 3/5 20SSOP [See More]

  • Technology: RS232; RS232
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.5V; Other
  • Package Type: SSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- AZ75232GTR-E1 [AZ75232GTR-E1 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER FULL 3/5 20TSSOP [See More]

  • Technology: RS232; RS232
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.5V; Other
  • Package Type: SSOP; TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- ICL3241CAZ-TS2705 [ICL3241CAZ-TS2705 from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 3/5 28SSOP [See More]

  • Technology: RS232; RS232
  • Package Type: SSOP; 28-SSOP (0.209, 5.30mm Width)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- ICL3243IV [ICL3243IV from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 3/5 28TSSOP [See More]

  • Technology: RS232; RS232
  • Package Type: SSOP; TSSOP; 28-TSSOP (0.173, 4.40mm Width)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- ISL8563ECP [ISL8563ECP from Renesas Electronics Corporation]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 2/2 18SOIC [See More]

  • Technology: RS232; RS232, RS562
  • Package Type: SOIC; 18-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS14C237WMX [DS14C237WMX from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER FULL 3 24SOP [See More]

  • Technology: RS232; RS232
  • Operating Temperature: 0 to 70
  • Supply Voltage: Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- MC1488ML1 [MC1488ML1 from Motorola Solutions, Inc.]
from Acme Chip Technology Co., Limited

IC DRIVER 4/0 14CDIP [See More]

  • Technology: RS232; RS232
  • Package Type: 14-CDIP (0.300, 7.62mm)
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS14C238WM [DS14C238WM from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER FULL 4/4 24SOP [See More]

  • Technology: RS232; RS232
  • Operating Temperature: 0 to 70
  • Supply Voltage: Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS14C241TWM [DS14C241TWM from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER FULL 4/4 28SOP [See More]

  • Technology: RS232; RS232
  • Operating Temperature: 0 to 70
  • Supply Voltage: Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- SN75C188DBRE4 [SN75C188DBRE4 from Texas Instruments]
from Acme Chip Technology Co., Limited

IC QUAD LINE DRVR LP 14-SSOP [See More]

  • Technology: RS232; RS232
  • Package Type: SSOP; 14-SSOP (0.209, 5.30mm Width)
  • Supply Voltage: 1.5V; Other