RS485 Sensor Interface Chips
Description
RS485 Sensor Interface Chips are designed to facilitate communication between sensors and other devices by converting sensor signals into a format that can be easily transmitted over long distances. These chips are integral in ensuring that data from various sensors is accurately and efficiently communicated to processing units or controllers.
Working Principle
RS485 Sensor Interface Chips operate by utilizing a differential signaling method, which involves sending two complementary signals over a twisted pair of wires. This method helps in reducing noise and allows for reliable data transmission over long distances. The chips are designed to handle high noise levels and are robust against electrical disturbances, making them useful in industrial environments where electromagnetic interference is common. The RS485 standard supports a multi-drop configuration, allowing multiple devices to be connected on the same bus, which enhances its utility in complex systems.
Applications
RS485 Sensor Interface Chips are widely used in industrial automation systems where long-distance communication is required. For example, they are employed in factory automation to connect various sensors and actuators to a central control system. They are also used in building automation systems for controlling HVAC systems, lighting, and security systems. Additionally, RS485 chips are utilized in remote data acquisition systems, where data from sensors located at different sites needs to be collected and transmitted to a central location for processing.
Advantages over other Sensor Interface Chips
RS485 Sensor Interface Chips offer several advantages over other types of sensor interface chips. They can support up to 256 transceivers on a single bus, which is significantly higher than many other interfaces, allowing for more extensive networks. These chips are also less expensive and come in smaller packages, providing cost and space savings. Furthermore, they do not require an external bias resistor network, which simplifies the design and reduces the common-mode loading on the bus.
Limitations
One limitation of RS485 Sensor Interface Chips is that they require careful termination to prevent signal reflections, which can cause data errors. The design of the network topology must also be considered to minimize stub lengths and ensure reliable communication. Additionally, while RS485 is robust against noise, it may not be suitable for environments with extremely high levels of electromagnetic interference without additional shielding.
Considerations
When selecting RS485 Sensor Interface Chips, several factors should be considered. Initial costs are generally lower compared to other interfaces, but the overall cost can increase depending on the complexity of the network and the need for additional components like termination resistors. Operating expenses are typically low due to the chips' efficiency and low power consumption. Durability is high, as these chips are designed to withstand harsh industrial environments. However, accuracy can be affected by improper network design or poor termination. Replacement and maintenance costs are generally low, but regular checks are necessary to ensure the integrity of the network and prevent data errors.
from Acme Chip Technology Co., Limited
IC SERIAL USB-C UART QFN-56 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Package Type: 56-VFQFN Exposed Pad
- Supply Voltage: Other
from Lingto Electronic Limited
CNTRLR ETHERNET 10/100 BASE-T/TX [See More]
- Technology: RS485; RS-485
- Package Type: Module
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC SERIAL USB-C UART QFN-68 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Operating Temperature: -40 to 85
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC USB-C SERIAL UART QFN-68 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Package Type: 68-VFQFN Exposed Pad
- Supply Voltage: Other
from Lingto Electronic Limited
ETHERNT 10/100 BASE-T/TX PHY MOD [See More]
- Technology: RS485; RS-485
- Package Type: Module
- Operating Temperature: 0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC USB-C SERIAL UART QFN-76 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Operating Temperature: -40 to 85
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC UART I2C/SPI 128 BYTE 32QFN [See More]
- Technology: RS485; RS485
- Package Type: 32-VFQFN Exposed Pad
- Supply Voltage: Other
from Lingto Electronic Limited
IC TELECOM INTERFACE 144TQFP [See More]
- Technology: Ethernet; RS485; AC/DC, Coax, Ethernet, GPIO, MII, RMII, RS485, Twisted Pair, UART
- Package Type: QFP; 144-TQFP Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC USB-C SERIAL UART QFN-76 [See More]
- Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
- Operating Temperature: -40 to 85
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC UART I2C/SPI 128 BYTE 40QFN [See More]
- Technology: RS485; RS485
- Package Type: 40-VFQFN Exposed Pad
- Supply Voltage: Other
from Lingto Electronic Limited
IC HD-PLC PWR LINE COMM 238LBGA [See More]
- Technology: Ethernet; RS485; AC/DC, Coax, Ethernet, GPIO, MII, RMII, RS485, Twisted Pair, UART
- Package Type: 238-LBGA
from Shenzhen Shengyu Electronics Technology Limited
IC BRIDGE DUAL UART 48TQFP [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other
- Package Type: QFP; TQFP
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 8SOIC [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Lingto Electronic Limited
IC HD-PLC PWR LINE COMM 238LBGA [See More]
- Technology: Ethernet; RS485; AC/DC, Coax, Ethernet, GPIO, MII, RMII, RS485, Twisted Pair, UART
- Package Type: 238-LBGA
from Shenzhen Shengyu Electronics Technology Limited
IC BRIDGE QUAD UART 64LQFP [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other
- Package Type: QFP
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 8SOIC [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC BRIDGE QUAD UART 80LQFP [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other
- Package Type: QFP
from Acme Chip Technology Co., Limited
IC TRANSCEIVER FULL 1/1 10MSOP [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC BRIDGE QUAD UART 100MQFP [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other
- Package Type: QFP
from Acme Chip Technology Co., Limited
LINE TRANSCEIVER, 1 DRIVER/RCVR [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SOIC; 14-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC BRIDGE QUAD UART 48TQFN [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other
from Acme Chip Technology Co., Limited
IC RECEIVER 0/4 16TSSOP [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SSOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART SINGLE W/FIFO 16-TSSOP [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 95
- Supply Voltage: 3.3V; Other
- Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
IC DRIVER 4/0 16SOIC [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART I2C/SPI 24-HVQFN [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 95
- Supply Voltage: 3.3V; Other
from Acme Chip Technology Co., Limited
IC TRANSCEIVER FULL 1/1 16SOIC [See More]
- Technology: RS485; RS485
- Package Type: SOIC; 16-SOIC (0.295, 7.50mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART I2C/SPI 24-HVQFN [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 95
- Supply Voltage: 3.3V; Other
from Acme Chip Technology Co., Limited
IC DRIVER 1/0 6SOT [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SOT-23-6
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART I2C/SPI 24-TSSOP [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 95
- Supply Voltage: 3.3V; Other
- Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
SOP-8 RS-485/RS-422 ICS ROHS [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC UART DUAL I2C/SPI 32-HVQFN [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 95
- Supply Voltage: 3.3V; Other
from Acme Chip Technology Co., Limited
IC TRANSCEIVER FULL 1/1 14SOIC [See More]
- Technology: RS485; RS485
- Package Type: SOIC; 14-SOIC
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART DUAL 12C/SPI 28TSSOP [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 95
- Supply Voltage: 3.3V; Other
- Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
IC TRANSCEIVER FULL 1/1 10MSOP [See More]
- Technology: RS485; RS485
- Package Type: 10-MSOP
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART DUAL I2C/SPI 28-TSSOP [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 95
- Supply Voltage: 3.3V; Other
- Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
IC RECEIVER 0/4 16SOIC [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART TXRX 128 BYTE 32QFN [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 85
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC TRANSCEIVER FULL 2/2 28SOIC [See More]
- Technology: RS232; RS422; RS485; RS232, RS422, RS485
- Package Type: SOIC; 28-SOIC
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART I2C/SPI 128 BYTE 40QFN [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 85
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC DRIVER 2/0 8SOIC [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SOIC; 8-SOIC
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART FIFO I2C/SPI 64B 16TSSOP [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other
- Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
IC TRANSCEIVER FULL 1/1 8SOIC [See More]
- Technology: RS422; RS485; RS422, RS485
- Package Type: SOIC; 8-SOIC
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART FIFO I2C/SPI 64B 24TSSOP [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other
- Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
IC UART SINGLE W/FIFO 36-TFBGA [See More]
- Technology: RS485; RS485
- Package Type: BGA; 36-TFBGA
- Supply Voltage: 3.3V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART FIFO I2C/SPI 64B 16QFN [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other
from Acme Chip Technology Co., Limited
IC UART SINGLE W/FIFO 32-HVQFN [See More]
- Technology: RS485; RS485
- Package Type: 32-VFQFN Exposed Pad
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART FIFO I2C/SPI 64B 24QFN [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: 3.6V; Other
from Acme Chip Technology Co., Limited
IC UART DUAL W/FIFO 48-LQFP [See More]
- Technology: RS485; RS485
- Package Type: QFP; 48-LQFP
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC UART FIFO I2C/SPI 64B 28TSSOP [See More]
- Technology: RS485; RS485
- Operating Temperature: -40 to 85
- Supply Voltage: Other
- Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
IC UART W/FIFO 48-TSSOP [See More]
- Technology: RS485; RS485
- Package Type: 48-TFSOP (0.240, 6.10mm Width)
- Supply Voltage: 5V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC QUAD UART W/FIFO 3.3V 48-TQFP [See More]
- Technology: RS232; RS485; RS232, RS485
- Operating Temperature: -40 to 85
- Supply Voltage: Other
- Package Type: QFP; TQFP
from Acme Chip Technology Co., Limited
IC UART FIFO 64B OCTAL 100QFP [See More]
- Technology: RS485; RS485
- Package Type: QFP; 100-BQFP
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC DRIVER 4/0 20LCCC [See More]
- Technology: RS422; RS485; RS422, RS485
- Operating Temperature: -55 to 125
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC UART FIFO 16B 48TQFP [See More]
- Technology: RS232; RS422; RS485; RS232, RS422, RS485
- Package Type: QFP; TQFP; 48-TQFP
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC LINE DRIVER 4/0 16SOIC [See More]
- Technology: RS422; RS485; RS422, RS485
- Operating Temperature: -55 to 125
- Supply Voltage: Other
- Package Type: SOIC