QFP Sensor Interface Chips
Description
QFP Sensor Interface Chips are specialized integrated circuits designed to facilitate the connection between sensors and electronic systems. These chips are responsible for converting the analog signals from various types of sensors into digital signals that can be processed by microprocessors or computers. They typically include components such as sensor-excitation circuitry, programmable gain amplifiers, and analog outputs, which are essential for accurate data acquisition from sensors.
Working Principle
QFP Sensor Interface Chips operate by receiving analog signals from sensors, which may measure parameters like temperature, pressure, or mechanical stress. These chips often incorporate analog-to-digital converters (ADC) to transform the analog signals into digital data. Additionally, they may include features like signal conditioning, which involves gain and offset adjustment and linearity correction, to ensure the accuracy and reliability of the data. The integration of these functionalities makes the chips highly useful in applications requiring precise sensor data processing.
Applications
QFP Sensor Interface Chips are used in a wide range of applications. They are commonly employed in systems that utilize accelerometers, strain gauges, piezoresistive pressure sensors, and load cells. For instance, in automotive applications, these chips can be used to process data from sensors monitoring engine performance or vehicle dynamics. In industrial settings, they might be used in machinery to monitor operational parameters and ensure efficient functioning.
Advantages over other Sensor Interface Chips
One of the key advantages of QFP Sensor Interface Chips is their ability to self-calibrate, which allows them to achieve high accuracy even when used with sensors that may not be ideal. This feature reduces the need for manual calibration and enhances the reliability of the data collected. Additionally, the integration of various components such as ADCs and EEPROMs within the chip helps manage temperature drift and other environmental factors, providing a more stable performance compared to other sensor interface chips.
Limitations
Despite their advantages, QFP Sensor Interface Chips have limitations. The performance of on-chip sensors, which are often by-products of VLSI fabrication processes, may not always meet the desired standards. This can sometimes necessitate additional electronic means to compensate for any deficiencies. Furthermore, the integration of multiple functionalities within a single chip can lead to increased complexity, which might affect the ease of use and maintenance.
Considerations
When considering the use of QFP Sensor Interface Chips, several factors should be taken into account. Initial costs can vary depending on the complexity and features of the chip. Operating expenses may include the need for additional components or systems to ensure optimal performance. Durability and accuracy are generally high, thanks to features like self-calibration and signal conditioning. However, replacement and maintenance costs should be considered, especially if the chips are used in harsh environments where they may be subject to wear and tear.
from Win Source Electronics
Manufacturer: Intel. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1056884-EGLXT914QCB3. Mounting: SMD (SMT). Operating Supply Voltage: 5 V. Number of Pins: 100. Categories: Ethernet Interface. Case / Package: PQFP. Operating Supply Current: 240... [See More]
- Package Type: QFP; PQFP
- Operating Temperature: 0
- Supply Voltage: Other; 5 V
- Pins: 100
from Rochester Electronics
Interface Circuit, CMOS [See More]
- Package Type: QFP; LQFP; LQFP80
- Features: RoHS
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 140860-821034DNG. Packaging: Tray. Type: PCM, Filter. Mounting: SMD (SMT). Data Interface: PCM Audio Interface. Number of ADCs / DACs: 4 / 4. Sigma Delta: No. Categories: Integrated Circuits. Status: Active. Temperature... [See More]
- Package Type: QFP; 52-PQFP (14x14)
- Operating Temperature: -40 to 85
from Rochester Electronics
CS4280 - Crystalclear Pci Audio Interface [See More]
- Package Type: QFP; QFP100
- Technology: PCI
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909282-AD1835AS. Operating Temperature Range: -40 °C ~ 85 °C. Features: Stereo Audio Interface 24 b Serial 52-MQFP (10x10). Package: Bag. Package: 52-QFP. Mounting: Surface Mount. Part Status: Obsolete. Categories: Integrated... [See More]
- Package Type: QFP; 52-MQFP (10x10)
- Operating Temperature: -40 to 85
from Rochester Electronics
CS61584 - Dual T1/E1 Line Interface [See More]
- Package Type: QFP; TQFP; TQFP64
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 909285-AD1887JST-REEL. Series: SoundMAX ®. Operating Temperature Range: 0 °C ~ 70 °C. Features: Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7). Package: Bulk. Package: 48-LQFP. Mounting: Surface Mount. Part Status:... [See More]
- Package Type: QFP; 48-LQFP (7x7)
- Operating Temperature: 0 to 70
from Rochester Electronics
CS61584 - Dual T1/E1 Line Interface [See More]
- Package Type: QFP; QFP64
from Win Source Electronics
Manufacturer: Analog Devices Inc. Win Source Part Number: 859412-AD1980JSTZ-REEL. Series: SoundMAX ®. Operating Temperature Range: 0 °C ~ 70 °C. Features: Audio Codec '97 Interface 16, 20 b Serial 48-LQFP (7x7). Package: Bulk. Package: 48-LQFP. Mounting: Surface Mount. Part Status:... [See More]
- Package Type: QFP; 48-LQFP (7x7)
- Operating Temperature: 0 to 70
from Rochester Electronics
DP83934 - Interface Controller [See More]
- Package Type: QFP; MQFP
- Features: RoHS
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198979-AK4564VQ. Packaging: Tray. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 1 / 1. S/N Ratio, ADCs / DACs (db) Typ: 88 / 70. Dynamic Range, ADCs / DACs (db) Typ: 90 /... [See More]
- Package Type: QFP; 48-LQFP (7x7)
- Operating Temperature: -20 to 85
from Rochester Electronics
DS26303 3.3V, E1/T1/J1, Short-Haul, Octal Line Interface Unit [See More]
- Package Type: QFP; QFP144
from Win Source Electronics
Manufacturer: Asahi Kasei Microsystems. Win Source Part Number: 911300-AK4618VQ. Operating Temperature Range: -40 °C ~ 105 °C. Features: Audio Interface 24 b I ²C 48-LQFP (7x7). Package: Reel - TR. Package: 48-LQFP. Mounting: Surface Mount. Part Status: Obsolete. Categories:... [See More]
- Package Type: QFP; 48-LQFP (7x7)
- Operating Temperature: -40 to 105
from Rochester Electronics
3.3V, E1/T1/J1, Short-Haul, Octal Line Interface Unit [See More]
- Package Type: QFP; LQFP; LQFP144
- Features: RoHS
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051368-AK4683EQ. Packaging: Tray. Type: Audio. Mounting: SMD (SMT). Data Interface: I2S. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 4. Sigma Delta: No. S/N Ratio, ADCs / DACs (db) Typ: 90 / 90. Dynamic Range, ADCs / DACs (db) Typ:... [See More]
- Package Type: QFP; 64-LQFP (10x10)
- Operating Temperature: -20 to 85
from Rochester Electronics
DS3150 3.3V, DS3/E3/STS-1 Line Interface Unit [See More]
- Package Type: QFP; TQFP; TQFP
from Win Source Electronics
Manufacturer: Asahi Kasei Microsystems. Win Source Part Number: 911306-AK7735EQ. Features: Audio Interface 24 b I ²C, SPI 48-LQFP (7x7). Package: Reel - TR. Package: 48-LQFP. Mounting: Surface Mount. Family Name: AK7735. Categories: Integrated Circuits (ICs). Case / Package: 48-LQFP (7x7). [See More]
- Package Type: QFP; 48-LQFP (7x7)
from Rochester Electronics
Interface Circuit [See More]
- Package Type: QFP; MQFP
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 108650-CS4202-JQZ. Packaging: Tray. Type: Audio, AC '97. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 18, 20 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 90 / 90. Categories:... [See More]
- Package Type: QFP; TQFP; 48-TQFP (9x9)
- Operating Temperature: 0 to 70
from Rochester Electronics
Super I/O Controller with LPC Interface [See More]
- Package Type: QFP; PQFP; PQFP100
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 132909-CS4205-KQZ. Packaging: Tray. Type: Audio, AC '97. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 18, 20 b. Number of ADCs / DACs: 1 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 90 / 90. Categories:... [See More]
- Package Type: QFP; TQFP; 48-TQFP (9x9)
- Operating Temperature: 0 to 70
from Rochester Electronics
Super I/O Controller With LPC Interface [See More]
- Package Type: QFP; HQFP128
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 108660-CS42418-CQZR. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 8. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 114 / 110. Categories:... [See More]
- Package Type: QFP; 64-LQFP
- Operating Temperature: -10 to 70
from Rochester Electronics
ISDN U HDLC Interface 1-Line 160Kbps 5V 44-Pin LQFP T/R [See More]
- Package Type: QFP; LQFP; LQFP44
- Features: RoHS
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 142874-CS42428-CQZR. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 8. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 114 / 114. Categories: Integrated... [See More]
- Package Type: QFP; 64-LQFP (10x10)
- Operating Temperature: -10 to 70
from Rochester Electronics
Interface Circuit [See More]
- Package Type: QFP; LQFP; HLQFP48
- Features: RoHS
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867283-CS42435-DMZ. Operating Temperature Range: -40 °C ~ 105 °C. Features: Audio Interface 24 b Serial 52-MQFP (10x10). Package: 52-QFP. Package: Tray. Mounting: Surface Mount. Family Name: CS42435. Categories: Integrated Circuits... [See More]
- Package Type: QFP; 52-MQFP (10x10)
- Operating Temperature: -40 to 105
from Rochester Electronics
MCZ33789 - Airbag System Basis Chip With Power Supply And Psi5 Sensor Power Supply And Psi5 Sensor Interface [See More]
- Package Type: QFP; LQFP; HLQFP64
- Features: RoHS
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916060-CS42436-CMZ. Operating Temperature Range: -10 °C ~ 70 °C. Features: Audio Interface 24 b Serial 52-MQFP (10x10). Package: 52-QFP. Package: Tray. Mounting: Surface Mount. Family Name: CS42436. Categories: Integrated Circuits... [See More]
- Package Type: QFP; 52-MQFP (10x10)
- Operating Temperature: -10 to 70
from Rochester Electronics
Interface Circuit [See More]
- Package Type: QFP; LQFP; LQFP64-10x10
- Features: RoHS
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916061-CS42438-CMZ. Operating Temperature Range: -10 °C ~ 70 °C. Features: Audio Interface 24 b Serial 52-MQFP (10x10). Package: Tray. Package: 52-QFP. Mounting: Surface Mount. Part Status: Not For New Designs. Family Name: CS42438. [See More]
- Package Type: QFP; 52-MQFP (10x10)
- Operating Temperature: -10 to 70
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 080025-CS42438-DMZ. Packaging: Tray. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 6 / 8. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 / 105... [See More]
- Package Type: QFP; 52-MQFP (10x10)
- Operating Temperature: -40 to 105
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030366-CS42438-DMZR. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 6 / 8. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 /... [See More]
- Package Type: QFP; 52-MQFP (10x10)
- Operating Temperature: -40 to 105
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013294-CS42448-DQZ. Packaging: Tray. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 6 / 8. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 / 105... [See More]
- Package Type: QFP; 64-LQFP (10x10)
- Operating Temperature: -40 to 105
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202869-CS42448-DQZR. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 6 / 8. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 /... [See More]
- Package Type: QFP; 64-LQFP (10x10)
- Operating Temperature: -40 to 105
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013295-CS4245-CQZ. Packaging: Tray. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 104 / 104. Categories: Integrated... [See More]
- Package Type: QFP; 48-LQFP (7x7)
- Operating Temperature: -10 to 70
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202870-CS4245-CQZR. Packaging: Reel - TR. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 104 / 104. Categories:... [See More]
- Package Type: QFP; 48-LQFP
- Operating Temperature: -10 to 70
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013296-CS42516-CQZ. Packaging: Tray. Type: General Purpose. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 6. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 114 / 110. Categories:... [See More]
- Package Type: QFP; 64-LQFP (10x10)
- Operating Temperature: -10 to 70
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013297-CS42518-CQZ. Packaging: Tray. Type: General Purpose. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 8. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 114 / 110. Categories:... [See More]
- Package Type: QFP; 64-LQFP (10x10)
- Operating Temperature: -10 to 70
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202871-CS42518-CQZR. Packaging: Reel - TR. Type: General Purpose. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 8. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 114 / 110. Categories:... [See More]
- Package Type: QFP; 64-LQFP
- Operating Temperature: -10 to 70
from Lingto Electronic Limited
AC 97 SOUNDMAX CODEC [See More]
- Package Type: QFP; 48-LQFP
- Operating Temperature: 0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC ANALOG SWITCH 8CH HV 48-LQFP [See More]
- Package Type: QFP
- Operating Temperature: 0 to 70
from ODG (Origin Data Global)
IC SENSOR FOR ABS/TC/ESC 64LQFP [See More]
- Package Type: QFP; 64-LQFP
from Acme Chip Technology Co., Limited
IC CONTROLLER ETHERNET 64TQFP [See More]
- Package Type: QFP; TQFP; 64-TQFP
- Supply Voltage: Other
- Technology: Ethernet; Ethernet
from Lingto Electronic Limited
AC97 AUDIO CODEC [See More]
- Package Type: QFP; 48-LQFP
- Operating Temperature: 0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC ANALOG SWITCH 16CH 48-LQFP [See More]
- Package Type: QFP
- Operating Temperature: 0 to 70
from Acme Chip Technology Co., Limited
LAN CONTROLLER, 1 CHANNEL(S) [See More]
- Package Type: QFP; 144-LQFP
- Supply Voltage: 3.6V; Other
- Technology: Ethernet; Ethernet
from Lingto Electronic Limited
IC CONTROLLER ETHERNET 64TQFP [See More]
- Package Type: QFP; 64-TQFP
- Operating Temperature: 0 to 70
- Technology: Parallel
from Shenzhen Shengyu Electronics Technology Limited
IC ULTRASOUND SWITCH 1:1 48LQFP [See More]
- Package Type: QFP
- Operating Temperature: 0 to 70
from Acme Chip Technology Co., Limited
DMA CONTROLLER, CMOS, PQFP132 [See More]
- Package Type: QFP; 132-QFP Bumpered
- Supply Voltage: Other
from Lingto Electronic Limited
IC EMBEDDED USB HOST 48-LQFP [See More]
- Package Type: QFP; 48-LQFP
- Operating Temperature: 0 to 70
- Technology: SPI; FIFO, GPIO, PWM, SPI, UART
from Shenzhen Shengyu Electronics Technology Limited
IC ANLG SWITCH ARRAY 8X16 44TQFP [See More]
- Package Type: QFP; TQFP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
6-PORT 100BASET-T1 INDUSTRIAL SW [See More]
- Package Type: QFP; TQFP; 128-TQFP Exposed Pad
- Supply Voltage: Other
- Technology: Ethernet; Ethernet
from Lingto Electronic Limited
IC SWITCH CNTRLR 10/100 128FQFP [See More]
- Package Type: QFP; 128-BFQFP
- Operating Temperature: 0 to 115
- Technology: Parallel
from Shenzhen Shengyu Electronics Technology Limited
IC MUX/DEMUX 3X1 80TQFP [See More]
- Package Type: QFP; TQFP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
8-PORT 100BASET-T1 INDUSTRIAL SW [See More]
- Package Type: QFP; TQFP; 128-TQFP Exposed Pad
- Supply Voltage: Other
- Technology: Ethernet; Ethernet
from Lingto Electronic Limited
NINJA: FIBER TO FAST ETHERNET CO [See More]
- Package Type: QFP; 64-LQFP
- Operating Temperature: 0 to 115
from Shenzhen Shengyu Electronics Technology Limited
INTEGRATED CIRCUIT [See More]
- Package Type: QFP
- Operating Temperature: -10 to 70
from Acme Chip Technology Co., Limited
BUS CONTROLLER, PQFP208 [See More]
- Package Type: QFP; 208-BFQFP
- Supply Voltage: Other
- Technology: PCI; PCI
from Lingto Electronic Limited
IC ETHERNET CONVERTER 64-PIN [See More]
- Package Type: QFP; 64-LQFP
- Operating Temperature: 0 to 115
from Shenzhen Shengyu Electronics Technology Limited
IC ASYNC AUD CODEC 24BIT 64LQFP [See More]
- Package Type: QFP
- Operating Temperature: -20 to 85
from Acme Chip Technology Co., Limited
IC USB HOST CTRLR 64LQFP [See More]
- Package Type: QFP; 64-LQFP
- Supply Voltage: Other
- Technology: USB; USB
from Lingto Electronic Limited
NINJA: FIBER TO FAST ETHERNET CO [See More]
- Package Type: QFP; 64-LQFP
- Operating Temperature: 0 to 115
from Shenzhen Shengyu Electronics Technology Limited
IC PCM CODEC QUAD NONPROG 44TQFP [See More]
- Package Type: QFP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC UBS HUB CNTRL 5-PORT 100LQFP [See More]
- Package Type: QFP; 100-LQFP
from Lingto Electronic Limited
LAN CONTROLLER, 7 CHANNEL(S), 12 [See More]
- Package Type: QFP; 128-BFQFP
- Operating Temperature: 0 to 115
- Technology: Parallel
from Shenzhen Shengyu Electronics Technology Limited
IC CONTROLLER ETHERNET 64TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: Other
- Technology: Ethernet; Ethernet
- Operating Temperature: 0 to 70
from Acme Chip Technology Co., Limited
IC USB CONTROLLER 128TQFP [See More]
- Package Type: QFP; TQFP; 128-TQFP
- Supply Voltage: 3.6V; Other
- Technology: USB; USB
from Lingto Electronic Limited
USB FAST ETHERNET CONTROLLER [See More]
- Package Type: QFP; 100-LQFP
- Operating Temperature: -40 to 125
- Technology: USB; USB
from Shenzhen Shengyu Electronics Technology Limited
IC EMBEDDED USB HOST 48-LQFP [See More]
- Package Type: QFP
- Supply Voltage: 3.6V; Other
- Technology: USB; USB
- Operating Temperature: 0 to 70
from Acme Chip Technology Co., Limited
IC TRANSCEIVER FULL 5/3 44MQFP [See More]
- Package Type: QFP; 44-QFP
- Supply Voltage: Other
- Technology: RS232; RS232
from Lingto Electronic Limited
IC ETHERNET USB NETWORK 100-LQFP [See More]
- Package Type: QFP; 100-LQFP
- Operating Temperature: -40 to 125
- Technology: USB; USB
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH CNTRLR 10/100 128FQFP [See More]
- Package Type: QFP
- Supply Voltage: Other
- Technology: Ethernet; Ethernet
- Operating Temperature: 0 to 115
from Acme Chip Technology Co., Limited
IC DECODER VID NTSC/PAL 100LQFP [See More]
- Package Type: QFP; 100-LQFP
from Lingto Electronic Limited
PCI TO ETHERNET LAN [See More]
- Package Type: QFP; 128-BFQFP
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH CNTRLR 10/100 128FQFP [See More]
- Package Type: QFP
- Supply Voltage: Other
- Technology: Ethernet; Ethernet
- Operating Temperature: 0 to 115
from Acme Chip Technology Co., Limited
MSIG (MIXEDSIGNAL) RDC-IC 48LQFP [See More]
- Package Type: QFP; 48-LQFP
from Lingto Electronic Limited
IC USB HUB CTRLR 4PORT 32LQFP [See More]
- Package Type: QFP; 32-LQFP
- Operating Temperature: 0 to 70
- Technology: USB; USB
from Shenzhen Shengyu Electronics Technology Limited
NINJA: FIBER TO FAST ETHERNET CO [See More]
- Package Type: QFP
- Supply Voltage: Other
- Technology: Ethernet; Ethernet
- Operating Temperature: 0 to 115
from Acme Chip Technology Co., Limited
GENNUM CONSUMER CIRCUIT [See More]
- Package Type: QFP; 56-QFP
- Supply Voltage: Other
from Lingto Electronic Limited
IC SWITCH PHY 100-MQFP [See More]
- Package Type: QFP; 100-BQFP
from Shenzhen Shengyu Electronics Technology Limited
NINJA: FIBER TO FAST ETHERNET CO [See More]
- Package Type: QFP
- Supply Voltage: Other
- Technology: Ethernet; Ethernet
- Operating Temperature: 0 to 115
from Acme Chip Technology Co., Limited
IC INTERFACE SPECIALIZED 128TQFP [See More]
- Package Type: QFP; TQFP; 128-TQFP
- Supply Voltage: Other
from Lingto Electronic Limited
IC CONTROLLER GEODE OHCI 100LQFP [See More]
- Package Type: QFP; 100-LQFP
- Operating Temperature: 0 to 70
- Technology: PCI; PCI
from Shenzhen Shengyu Electronics Technology Limited
LAN CONTROLLER [See More]
- Package Type: QFP
- Supply Voltage: Other
- Technology: Ethernet; Ethernet
from Acme Chip Technology Co., Limited
IC INTERFACE [See More]
- Package Type: QFP; 64-LQFP
- Supply Voltage: Other
from Lingto Electronic Limited
ETHERNET CONTROLLER [See More]
- Package Type: QFP; 144-LQFP
- Operating Temperature: 0 to 70
- Technology: Bus
from Shenzhen Shengyu Electronics Technology Limited
USB FAST ETHERNET CONTROLLER [See More]
- Package Type: QFP
- Supply Voltage: 3.6V; Other
- Technology: Ethernet; Ethernet
- Operating Temperature: -40 to 125
from Acme Chip Technology Co., Limited
IC INTERFACE [See More]
- Package Type: QFP; 128-LQFP
- Supply Voltage: Other
from Lingto Electronic Limited
IC CONTROLLER USB 48TQFP [See More]
- Package Type: QFP; 48-LQFP
- Operating Temperature: 0 to 70
- Technology: USB; USB
from Shenzhen Shengyu Electronics Technology Limited
IC CTRLR LAND USB-ETHER 100-LQFP [See More]
- Package Type: QFP
- Supply Voltage: 3.6V; Other
- Technology: Ethernet; USB; Ethernet
- Operating Temperature: 0 to 70
from Acme Chip Technology Co., Limited
ZARLINK TELECOM CIRCUIT 1-FUNC [See More]
- Package Type: QFP; 64-QFP
- Supply Voltage: Other
from Lingto Electronic Limited
IC USB 2.0 BRIDGE AT2LP 100LQFP [See More]
- Package Type: QFP; 100-LQFP
- Operating Temperature: 0 to 70
- Technology: ATA
from Shenzhen Shengyu Electronics Technology Limited
IC USB HUB CTRLR 4PORT 32LQFP [See More]
- Package Type: QFP
- Supply Voltage: Other
- Technology: USB; USB
- Operating Temperature: 0 to 70
from Acme Chip Technology Co., Limited
ZARLINK TELECOM CIRCUIT 1-FUNC [See More]
- Package Type: QFP; 64-QFP
- Supply Voltage: Other
from Lingto Electronic Limited
IC USB 2.0 BRIDGE AT2LP 100TQFP [See More]
- Package Type: QFP; 100-LQFP
- Operating Temperature: -40 to 85
- Technology: ATA
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH PHY 100-MQFP [See More]
- Package Type: QFP
from Acme Chip Technology Co., Limited
ZARLINK PLD [See More]
- Package Type: QFP; 100-QFP
- Supply Voltage: Other
from Lingto Electronic Limited
IC USB 2.0 BRIDGE AT2LP 100LQFP [See More]
- Package Type: QFP; 100-LQFP
- Operating Temperature: 0 to 70
- Technology: ATA
from Shenzhen Shengyu Electronics Technology Limited
IC CTRLR ARCNET 2KX8 RAM 48TQFP [See More]
- Package Type: QFP
- Supply Voltage: Other
- Technology: ARCNET
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
ISDN CONTROLLER S/T/U 192KBPS [See More]
- Package Type: QFP; 64-LQFP
- Supply Voltage: Other
from Lingto Electronic Limited
FDDI CONTROLLER [See More]
- Package Type: QFP; 160-BFQFP
from Shenzhen Shengyu Electronics Technology Limited
IC CONTROLLER ARCNET 48TQFP [See More]
- Package Type: QFP
- Supply Voltage: Other
- Technology: ARCNET
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IPAC-X ISDN PC ADAPTER CIRCUIT [See More]
- Package Type: QFP; 64-LQFP
- Supply Voltage: Other
from Lingto Electronic Limited
IC CTLR/LAYER INT PCI 144-LQFP [See More]
- Package Type: QFP; 144-LQFP
- Operating Temperature: 0 to 70
- Technology: PCI; PCI
from Shenzhen Shengyu Electronics Technology Limited
IC CTRLR ARCNET 2KX8 RAM 48-TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: Other
- Technology: ARCNET
from Acme Chip Technology Co., Limited
IC TELECOM INTERFACE 64TQFP [See More]
- Package Type: QFP; TQFP; 64-TQFP
- Supply Voltage: Other
from Lingto Electronic Limited
LAN CONTROLLER, 2 CHANNEL(S) [See More]
- Package Type: QFP; 144-LQFP
- Operating Temperature: 0 to 70
- Technology: PCI; PCI
from Shenzhen Shengyu Electronics Technology Limited
IC CTRLR ARCNET 2KX8 RAM 48-TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: Other
- Technology: ARCNET
from Acme Chip Technology Co., Limited
IC UART QUAD 80LQFP [See More]
- Package Type: QFP; 80-LQFP
- Supply Voltage: 3.3V; 5V; Other
from Lingto Electronic Limited
LAN CONTROLLER, 7 CHANNEL(S) [See More]
- Package Type: QFP; 144-LQFP
- Operating Temperature: 0 to 85
- Technology: PCI; PCI
from Shenzhen Shengyu Electronics Technology Limited
IC ETH CTRLR SNGL-CHIP 48TQFP [See More]
- Package Type: QFP; TQFP
- Supply Voltage: 3.6V; Other
- Technology: Ethernet; Ethernet
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC UART DUAL W/FIFO 48-LQFP [See More]
- Package Type: QFP; 48-LQFP
- Supply Voltage: 3.3V; 5V; Other
from Lingto Electronic Limited
TELECOM CIRCUIT, 1-FUNC, PQFP100 [See More]
- Package Type: QFP; 100-BQFP
- Operating Temperature: 0 to 70
from Shenzhen Shengyu Electronics Technology Limited
IC CONTROLLER GEODE OHCI 100LQFP [See More]
- Package Type: QFP
- Supply Voltage: 3.6V; Other
- Technology: IEEE 1394; IEEE 1394
- Operating Temperature: 0 to 70
from Acme Chip Technology Co., Limited
IC UART QUAD 2.97V - 5.5V 100QFP [See More]
- Package Type: QFP; 100-BQFP
- Supply Voltage: Other
- Technology: RS232; RS232