CAN Sensor Interface Chips
Description
CAN Sensor Interface Chips are specialized integrated circuits designed to facilitate communication between sensors and the Controller Area Network (CAN) bus. These chips serve as a bridge, converting sensor data into a format that can be transmitted over the CAN bus, which is widely used in automotive and industrial applications for robust and reliable communication.
Working Principle
CAN Sensor Interface Chips operate by receiving analog or digital signals from various sensors and converting these signals into a standardized format suitable for CAN bus communication. They typically include components such as analog-to-digital converters (ADC) and digital-to-analog converters (DAC) to handle different types of sensor outputs. The chips may also incorporate signal conditioning features like gain and offset adjustment, ensuring that the sensor data is accurately represented. This conversion and conditioning process is crucial for maintaining data integrity and ensuring that the information transmitted over the CAN bus is both accurate and reliable.
Applications
CAN Sensor Interface Chips are commonly used in automotive systems, where they connect various sensors to the vehicle's CAN bus, enabling real-time monitoring and control of engine parameters, braking systems, and other critical functions. In industrial settings, these chips are used in factory automation systems to link sensors monitoring temperature, pressure, and other environmental conditions to a central control system via the CAN bus.
Advantages over other Sensor Interface Chips
One of the primary advantages of CAN Sensor Interface Chips is their ability to integrate seamlessly with the CAN bus, a widely adopted communication protocol known for its robustness and reliability in noisy environments. This makes them particularly suitable for automotive and industrial applications where data integrity is paramount. Additionally, the self-calibrating nature of some sensor interface chips allows for high accuracy data acquisition, even from sensors that may not be ideal.
Limitations
A potential limitation of CAN Sensor Interface Chips is their dependency on the CAN protocol, which may not be suitable for all applications, particularly those requiring higher data rates or more complex communication protocols. Additionally, the initial setup and configuration of these chips can be complex, requiring specialized knowledge and tools.
Considerations
When selecting CAN Sensor Interface Chips, it is important to consider factors such as initial costs, which can vary depending on the complexity and features of the chip. Operating expenses are generally low, as the CAN protocol is efficient and reduces the need for extensive wiring. Durability is typically high, given the robust nature of CAN communication, but accuracy can be affected by factors such as temperature drift, which some chips manage with additional components. Replacement and maintenance costs are generally low, but it is essential to ensure compatibility with existing systems to avoid additional expenses.
from Acme Chip Technology Co., Limited
STAND-ALONE LOW POWER CAN FD CON [See More]
- Technology: CAN; CAN
- Package Type: 28-VFQFN Exposed Pad
- Supply Voltage: Other
from Lingto Electronic Limited
IC INTERFACE SPECIALIZED 20HSOP [See More]
- Technology: CAN; CAN
- Package Type: 20-HSOP
from Shenzhen Shengyu Electronics Technology Limited
IC CAN CTLR W/TXCVR & SPI 18SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
STAND-ALONE LOW POWER CAN FD CON [See More]
- Technology: CAN; CAN
- Package Type: 28-VFQFN Exposed Pad
- Supply Voltage: Other
from Lingto Electronic Limited
IC INTERFACE SPECIALIZED 28SOIC [See More]
- Technology: CAN; CAN
- Package Type: SOIC; 28-SOIC
from Shenzhen Shengyu Electronics Technology Limited
IC CAN CTLR W/TXCVR & SPI 44-QFN [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 85
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
STAND-ALONE LOW POWER CAN FD CON [See More]
- Technology: CAN; CAN
- Package Type: SSOP; 28-SSOP (0.209, 5.30mm Width)
- Supply Voltage: Other
from Lingto Electronic Limited
SYSTEM BASIS CHIP, CAN, 2X 5.0V/ [See More]
- Technology: CAN; CAN
- Package Type: SOIC; 28-SOIC
from Shenzhen Shengyu Electronics Technology Limited
IC CAN FAULT TOL INTRFACE 14SOIC [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 125
- Supply Voltage: Other
- Package Type: SOIC
from Acme Chip Technology Co., Limited
IC STAND-ALONE CAN CTRLR 28-DIP [See More]
- Technology: CAN; CANbus
- Package Type: 28-DIP (0.600, 15.24mm)
- Supply Voltage: Other
from Lingto Electronic Limited
IC INTERFACE SPECIALIZED 14SO [See More]
- Technology: CAN; CAN
- Package Type: 14-SO
from Shenzhen Shengyu Electronics Technology Limited
IC CAN CTLR EXTENDED TEMP 18DIP [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 125
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 14SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC; 14-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Lingto Electronic Limited
IC INTERFACE SPECIALIZED 32SOIC [See More]
- Technology: CAN; LIN; CAN, LIN
- Package Type: SSOP; 32-SSOP-EP
from Shenzhen Shengyu Electronics Technology Limited
IC CAN CTLR EXTENDED TEMP 18SOIC [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 125
- Supply Voltage: Other
- Package Type: SOIC
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 8SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Lingto Electronic Limited
SYSTEM BASIS CHIP, POWER MANAGEM [See More]
- Technology: CAN; LIN; CAN, LIN
- Package Type: SSOP; 32-SSOP-EP
from Shenzhen Shengyu Electronics Technology Limited
IC CAN CONTRLER IND TEMP 18SOIC [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 85
- Supply Voltage: Other
- Package Type: SOIC
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 8SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Lingto Electronic Limited
IC INTERFACE SPECIALIZED 32SOIC [See More]
- Technology: CAN; LIN; CAN, LIN
- Package Type: SOIC; 32-SOIC-EP
from Shenzhen Shengyu Electronics Technology Limited
IC CAN CONTROLLER W/SPI 20TSSOP [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 85
- Supply Voltage: Other
- Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 8VDFN [See More]
- Technology: CAN; CANbus
- Package Type: 8-VDFN Exposed Pad
- Supply Voltage: Other
from Lingto Electronic Limited
IC INTERFACE SPECIALIZED 54SOIC [See More]
- Technology: CAN; LIN; CAN, LIN
- Package Type: SOIC; 54-SOIC-EP
from Shenzhen Shengyu Electronics Technology Limited
IC CAN CONTROLLER W/SPI 20-TSSOP [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 85
- Supply Voltage: Other
- Package Type: SSOP; TSSOP
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 2/2 14VDFN [See More]
- Technology: CAN; CANbus
- Package Type: 14-VDFN Exposed Pad
- Supply Voltage: Other
from Lingto Electronic Limited
SYSTEM BASIS CHIP, 2 LIN, 2X 3.3 [See More]
- Technology: CAN; LIN; CAN, LIN
- Package Type: SOIC; 54-SOIC-EP
from Shenzhen Shengyu Electronics Technology Limited
IC CAN CTLR SPI 2ND GEN 20QFN [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 125
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 2/2 14SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC; 14-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Lingto Electronic Limited
IC INTERFACE SPECIALIZED 64LQFP [See More]
- Technology: CAN; I2C; SPI; USB; CAN, I²C, SPI, UART/USART, USB
- Package Type: QFP; 64-LQFP
from Shenzhen Shengyu Electronics Technology Limited
IC CAN CONTROLLER W/SPI 18SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 8SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Lingto Electronic Limited
IC INTFACE SPECIALIZED 32HTSSOP [See More]
- Technology: CAN; LIN; CAN, LIN
- Package Type: SSOP; 32-HTSSOP
from Shenzhen Shengyu Electronics Technology Limited
IC CANBUS CONTROLLER SPI 18SOIC [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 125
- Supply Voltage: Other
- Package Type: SOIC
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 14SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC; 14-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Lingto Electronic Limited
IC INTFACE SPECIALIZED 32HTSSOP [See More]
- Technology: CAN; LIN; CAN, LIN
- Package Type: SSOP; 32-HTSSOP
from Shenzhen Shengyu Electronics Technology Limited
IC CANBUS CONTROLLER SPI 14VDFN [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 150
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 8SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Lingto Electronic Limited
IC MINI-CAN SYSTEM BASIS CHIP [See More]
- Technology: CAN; SPI; CAN, SPI
- Package Type: 20-VFDFN Exposed Pad
from Shenzhen Shengyu Electronics Technology Limited
IC CANBUS CONTROLLER SPI 14SOIC [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 150
- Supply Voltage: Other
- Package Type: SOIC
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 8SO [See More]
- Technology: CAN; CANbus
- Package Type: 8-SO
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
STAND-ALONE LOW POWER CAN FD CON [See More]
- Technology: CAN; CAN
- Operating Temperature: -40 to 125
- Supply Voltage: Other
- Package Type: SSOP
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 14SO [See More]
- Technology: CAN; CANbus
- Package Type: 14-SO
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC STAND-ALONE CAN CTRLR 28-SOIC [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 125
- Supply Voltage: Other
- Package Type: SOIC
from Acme Chip Technology Co., Limited
IC TRANSCEIVER FULL 1/1 DSO-8 [See More]
- Technology: CAN; CANbus
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER HALF 1/1 14SOIC [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 125
- Supply Voltage: Other
- Package Type: SOIC
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 DSO-28 [See More]
- Technology: CAN; CANbus
- Package Type: SOIC; 28-SOIC (0.295, 7.50mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER HALF 1/1 14SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
IC TRANSCEIVER HALF 1/1 TSON-14 [See More]
- Technology: CAN; CANbus
- Package Type: Surface Mount, Wettable Flank
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER HALF 1/1 14SOIC [See More]
- Technology: CAN; CANbus
- Package Type: SOIC
- Supply Voltage: Other
from Acme Chip Technology Co., Limited
CAN DIGITAL ISOLATOR 3000VDC CHA [See More]
- Technology: CAN; CANbus
- Package Type: 20-BDFN
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER HALF 2/2 20SOIC [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 125
- Supply Voltage: Other
- Package Type: SOIC
from Acme Chip Technology Co., Limited
ISOLATED UART/SPI T TO CAN MODUL [See More]
- Technology: CAN; CANbus
- Package Type: 24-DIP Module, 17 Leads
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER 1/1 8SO [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 150
- Supply Voltage: Other
- Package Type: SOIC
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER 1/1 8VDFN [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 150
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER 1/1 8SO [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 150
- Supply Voltage: Other
- Package Type: SOIC
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER HALF 2/2 14VDFN [See More]
- Technology: CAN; CAN
- Operating Temperature: -40 to 150
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER 1/1 8SO [See More]
- Technology: CAN; CANbus
- Operating Temperature: -40 to 125
- Supply Voltage: Other
- Package Type: SOIC
from Shenzhen Shengyu Electronics Technology Limited
IC TRANSCEIVER 1/1 14SO [See More]
- Technology: CAN; CANbus
- Supply Voltage: Other