LVDS Sensor Interface Chips

Description

LVDS Sensor Interface Chips are designed to facilitate high-speed data transmission between sensors and processing units. They utilize low-voltage differential signaling to efficiently transmit data, ensuring minimal signal degradation and reduced electromagnetic interference.

Working Principle

LVDS Sensor Interface Chips operate by using differential signaling, which involves transmitting two complementary signals over a pair of wires. This method allows for high-speed data transmission while maintaining low power consumption. The differential nature of the signaling helps in filtering out noise, as any interference affects both wires equally and can be canceled out by the receiver. This makes LVDS particularly useful for applications requiring high data integrity and speed.

Applications

LVDS Sensor Interface Chips are commonly used in applications where high-speed data transmission is crucial. Specific examples include:

  • TFT LCD Displays: LVDS is suitable for high-resolution displays, such as those used in modern televisions and computer monitors, where it helps in transmitting video data efficiently .
  • Industrial Automation: These chips are used in systems that require precise and rapid data exchange between sensors and control units .

Advantages over other Sensor Interface Chips

LVDS Sensor Interface Chips offer several advantages over traditional single-ended signaling methods:

  • Reduced Electromagnetic Interference (EMI): The differential signaling technique used by LVDS minimizes EMI, making it ideal for environments with significant electronic noise .
  • High Data Rates: LVDS supports high-speed data transmission, which is essential for applications like high-resolution displays .
  • Low Power Consumption: By operating at low voltages, LVDS chips consume less power compared to other signaling methods, which is beneficial for battery-powered devices .

Limitations

Despite their advantages, LVDS Sensor Interface Chips have some limitations:

  • Complexity in Design: Implementing LVDS requires careful design considerations to ensure proper signal integrity and noise cancellation, which can increase development time and cost.
  • Limited Distance: LVDS is typically used for short-distance communication due to signal attenuation over longer distances.

Considerations

When considering LVDS Sensor Interface Chips, several factors should be taken into account:

  • Initial Costs: The complexity of LVDS systems can lead to higher initial design and development costs.
  • Operating Expense: While LVDS chips are energy-efficient, the overall system cost can be influenced by the need for additional components to support differential signaling.
  • Durability and Maintenance: LVDS systems are generally robust, but the need for precise alignment and calibration can affect maintenance requirements.
  • Accuracy: The differential signaling method provides high accuracy in data transmission, which is crucial for applications requiring precise measurements.
41 Results
DS92LV0411SQE/NOPB [DS92LV0411SQE/NOPB from Texas Instruments]
from Rochester Electronics

DS92LV0411 5 - 50 MHz Channel Link II Serializer with LVDS Parallel Interface [See More]

  • Technology: LVDS
  • Features: RoHS
  • Package Type: WQFN36
Interface - Specialized -- DS90CF386MTD
from Lingto Electronic Limited

LINE RECEIVER, 4 FUNC, 4 RCVR, C [See More]

  • Technology: LVDS; LVDS
  • Package Type: SSOP; 56-TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- CLC001AJE-TR13-NS [CLC001AJE-TR13-NS from Texas Instruments]
from Acme Chip Technology Co., Limited

IC DRIVER 1/0 8SOIC [See More]

  • Technology: LVDS; LVDS
  • Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
  • Supply Voltage: 3.6V; Other
Interface - Specialized -- DS90CR216AMTD
from Lingto Electronic Limited

LINE RECEIVER, 3 FUNC, 3 RCVR, C [See More]

  • Technology: LVDS; LVDS
  • Package Type: SSOP; 48-TSSOP
Interface - Specialized -- DS90CR216MTD-TI
from Lingto Electronic Limited

LINE RECEIVER, 4 FUNC, 4 RCVR, C [See More]

  • Technology: LVDS; LVDS
  • Package Type: SSOP; 48-TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- AS1150 [AS1150 from ams-OSRAM AG]
from Shenzhen Shengyu Electronics Technology Limited

IC RECEIVER 0/4 16TSSOP [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SSOP; TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS90C383SLC [DS90C383SLC from Texas Instruments]
from Acme Chip Technology Co., Limited

IC DRIVER 4/0 64FBGA [See More]

  • Technology: LVDS; FPD-Link, LVDS
  • Package Type: BGA; 64-LFBGA
  • Supply Voltage: 3.6V; Other
Interface - Specialized -- DS90CR286MTDX/NOPB-NS
from Lingto Electronic Limited

LINE RECEIVER, 4 FUNC, 4 RCVR, C [See More]

  • Technology: LVDS; LVDS
  • Package Type: SSOP; 56-TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- AS1153 [AS1153 from ams-OSRAM AG]
from Shenzhen Shengyu Electronics Technology Limited

IC RECEIVER 0/2 8SOIC [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SOIC
Interface - Specialized -- LMH0040SQ/NOPB
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 48WQFN [See More]

  • Technology: LVDS; LVDS
  • Package Type: 48-WFQFN Exposed Pad
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- BU8254GUW-E2 [BU8254GUW-E2 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

35BIT LVDS TRANSMITTER 35:5 SERI [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -20 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS90LV027ATMX-NS [DS90LV027ATMX-NS from Texas Instruments]
from Acme Chip Technology Co., Limited

IC DRIVER 2/0 8SOIC [See More]

  • Technology: LVDS; LVDS
  • Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
  • Supply Voltage: 3.6V; Other
Interface - Specialized -- LMH0040SQX/NOPB
from Lingto Electronic Limited

LMH0040 HD, SD, DVB-ASI SDI SERI [See More]

  • Technology: LVDS; LVDS
  • Package Type: 48-WFQFN Exposed Pad
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- BU8254KVT-E2 [BU8254KVT-E2 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

IC DRIVER 5/0 64TQFP [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: QFP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS91C176TMA-NS [DS91C176TMA-NS from Texas Instruments]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER HALF 1/1 8SOIC [See More]

  • Technology: LVDS; LVDS
  • Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
  • Supply Voltage: 3.6V; Other
Interface - Specialized -- MAX3640UCM
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 48LQFP [See More]

  • Technology: LVDS; LVDS
  • Package Type: QFP; 48-LQFP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- BU90R102-Z [BU90R102-Z from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

IC RECEIVER 0/10 144HQFPVM [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: QFP
Interface - Specialized -- SN65LVDS86AQDGGG4
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 48TSSOP [See More]

  • Technology: LVDS; LVDS
  • Package Type: SSOP; 48-TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- BU90T81-E2 [BU90T81-E2 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

IC DRIVER 4/0 VBGA048W040 [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -20 to 85
  • Supply Voltage: Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- BU90T82-ZE2 [BU90T82-ZE2 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

IC DRIVER 8/0 27BIT LVDS DUAL [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS90C031TMX [DS90C031TMX from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC DRIVER 4/0 16SOIC [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DS90LV017MX [DS90LV017MX from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC DRIVER 1/1 8SOIC [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- DSLVDS1047PWR [DSLVDS1047PWR from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC DRIVER FULL 4/0 16TSSOP [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SSOP; TSSOP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- FIN1018MX [FIN1018MX from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

IC RECEIVER 0/1 8SOIC [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- FIN1027AM [FIN1027AM from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

IC DRIVER 2/0 8SOIC [See More]

  • Technology: LVDS; LVDS
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
  • Package Type: SOIC