SOP Sensor Interface Chips
Description
SOP Sensor Interface Chips are specialized integrated circuits designed to facilitate the connection between sensors and electronic systems. These chips are responsible for converting the signals from various types of sensors into a form that can be easily processed by electronic circuits. They typically include components such as sensor-excitation circuitry, programmable gain amplifiers, and analog outputs. Additionally, they may incorporate digital-to-analog converters (DAC), analog-to-digital converters (ADC), and memory components to manage temperature drift and perform signal conditioning tasks like gain and offset adjustment and linearity correction .
Working Principle
SOP Sensor Interface Chips operate by converting non-electrical signals from sensors, such as temperature, light intensity, or mechanical pressure, into electrical signals. This conversion is crucial because it allows the signals to be processed by electronic circuits. The chips often include precision amplifiers to enhance small and interference-sensitive signals, ensuring accurate data processing. They may also feature integrated voltage sources for stable and precise voltage reference, which is essential for maintaining the accuracy of the sensor readings .
Applications
SOP Sensor Interface Chips are used in a wide range of applications. They are commonly employed in accelerometers, strain gauges, piezoresistive pressure sensors, load cells, and thermistors. These chips are integral in systems that require precise measurement and data conversion, such as automotive systems, industrial automation, and consumer electronics .
Advantages over other Sensor Interface Chips
One of the key advantages of SOP Sensor Interface Chips is their ability to self-calibrate, which allows them to achieve high accuracy even with sensors that may not be ideal. This feature is particularly beneficial in applications where precision is critical. Additionally, the integration of various components such as ADCs and DACs within the chip reduces the need for external components, simplifying the design and potentially reducing costs .
Limitations
Despite their advantages, SOP Sensor Interface Chips may have limitations in terms of compatibility with certain sensor technologies, especially those not optimized for VLSI technology. The performance of on-chip sensors can sometimes be unsatisfactory, although this can often be mitigated through sophisticated electronic means .
Considerations
When considering SOP Sensor Interface Chips, it is important to evaluate factors such as initial costs, operating expenses, and durability. These chips can offer high accuracy and reliability, but the initial investment may be higher due to their advanced features. Maintenance and replacement costs should also be considered, as these can impact the overall cost of ownership. Additionally, the durability and longevity of the chips in specific environmental conditions should be assessed to ensure they meet the application's requirements .
from DigiKey
IC CAP SENSOR SWITCH 8CH 32-SSOP [See More]
- Package Type: SOP; "32-SOP (0.213"", 5.40mm Width)"
- Operating Temperature: -40 to 85
from Rochester Electronics
Interface Circuit, PDSO6 [See More]
- Package Type: SOP; TSOP Type I; TSOP6
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 141647-DSD1702E. Packaging: Tube/Rail. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: DSD, PCM. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Package Type: SOP; SSOP; 20-SSOP/QSOP
- Operating Temperature: -25 to 85
- Supply Voltage: Other; 3 V ~ 3.6 V~ 5V
from Rochester Electronics
Interface Circuit, PDSO6 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP6
- Features: RoHS
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 080807-DSD1702E/2K. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: DSD, PCM. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]
- Package Type: SOP; SSOP; 20-SSOP/QSOP
- Operating Temperature: -25 to 85
- Supply Voltage: Other; 3 V ~ 3.6 V~ 5V
from Rochester Electronics
Interface Circuit, PDSO8 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 203451-DSD1702EG. Packaging: Tube/Rail. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: DSD, PCM. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Package Type: SOP; SSOP; 20-SSOP/QSOP
- Operating Temperature: -25 to 85
- Supply Voltage: Other; 3 V ~ 3.6 V~ 5V
from Rochester Electronics
Interface Circuit, PDSO8 [See More]
- Package Type: MSOP; SOP; MSOP8
- Features: RoHS
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 026541-PCM1755DBQ. Packaging: Tube/Rail. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: I2S. Resolution (Bits): 24 b. Voltage Supply Source: Single Supply. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating:... [See More]
- Package Type: SOP; SSOP; 16-SSOP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 5V
from Rochester Electronics
Interface Circuit, PDSO20 [See More]
- Package Type: SOP; SSOP; SSOP20
- Features: RoHS
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 103411-UDA1334BTS/N2,118. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: I2S. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating:... [See More]
- Package Type: SOP; SSOP; 16-SSOP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 1.8 V ~ 3.6 V
from Rochester Electronics
Interface Circuit, PDSO20 [See More]
- Package Type: SOP; QSOP; QSOP20
- Features: RoHS
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 035877-UDA1334TS/N1,112. Packaging: Tube/Rail. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: I2S. Resolution (Bits): 24 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Package Type: SOP; SSOP; 16-SSOP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 1.8 V ~ 3.6 V
from Rochester Electronics
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface [See More]
- Package Type: SOP; SSOP; SSOP28
- Features: RoHS
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 115666-UDA1351TS/N1,518. Packaging: Reel - TR. Type: DAC, Audio. Mounting: SMD (SMT). Data Interface: PCM. Resolution (Bits): 20 b. Voltage Supply Source: Analog and Digital. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Package Type: SOP; SSOP; 28-SSOP
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 2.7 V ~ 3.6 V
from Rochester Electronics
Asynchronous Communications Interface Adapter (ACIA) [See More]
- Package Type: SOP; SOP28
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1321741-TLV320AIC14IDBTR. Category: Integrated Circuits (ICs) >Interface >CODECS. Packaging: Reel - TR. Type: Voice-Band. Standard Package: 2,000. Mounting: Surface Mount. Data Interface: Serial. Voltage - Supply, Analog: 2.7V ~ 3.6V. [See More]
- Package Type: SOP; SSOP; 30-TFSOP (0.173", 4.40mm Width)
- Operating Temperature: -40 to 85
from Rochester Electronics
DS1722 Digital Thermometer With Spi/3-Wire Interface [See More]
- Package Type: SOP; SOP8
- Features: RoHS
- Technology: SPI; Serial-3 Wire
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 112925-BD3841FS-E2. Packaging: Reel - TR. Features: Buffered, Serial Interface. Applications: Audio. Number of Channels: 9. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -20 °C to 75 °C (TA). Case /... [See More]
- Package Type: SOP; SSOP; 32-SSOP
- Operating Temperature: -20 to 75
from Rochester Electronics
Interface Circuit [See More]
- Package Type: SOP; QSOP; QSOP
- Features: RoHS
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 120340-BD3843FS-E2. Packaging: Reel - TR. Features: Buffered, Serial Interface. Applications: Audio. Number of Channels: 6. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -20 °C to 75 °C (TA). Case /... [See More]
- Package Type: SOP; SSOP; 24-SSOP
- Operating Temperature: -20 to 75
from Rochester Electronics
Interface Circuit, PDSO20 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP20
- Features: RoHS
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 141601-6PAIC23BIPWRG4Q1. Packaging: Reel - TR. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 90 / 100. Dynamic Range,... [See More]
- Package Type: SOP; SSOP; TSSOP; 28-TSSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
Interface Circuit, PDSO14 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP14
- Features: RoHS
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175357-AK2301A. Packaging: Reel - TR. Type: PCM. Mounting: SMD (SMT). Data Interface: PCM. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Preliminary. Temperature Range - Operating: -40 °C to... [See More]
- Package Type: SOP; 24-VSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
Interface Circuit, PDSO14 [See More]
- Package Type: SOP; SSOP; TSSOP; SOT-402-1, TSSOP14
- Features: RoHS
from Win Source Electronics
Manufacturer: Asahi Kasei Microsystems. Win Source Part Number: 860823-AK4528VM. Operating Temperature Range: -40 °C ~ 85 °C. Features: Audio Interface 24 b Serial 28-SSOP. Package: Reel - TR. Package: 28-SSOP (0.209", 5.30mm Width). Mounting: Surface Mount. Part Status: Obsolete. Family... [See More]
- Package Type: SOP; SSOP; 28-SSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
SUBSCRIBER LINE INTERFACE CIRCUIT [See More]
- Package Type: SOP; SOP
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198978-AK4552VT-E2. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 89 / 88. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
MULTIPLE LINEAR POWER CONTROLLER WITH ACPI CONTROL INTERFACE [See More]
- Package Type: SOP; SOP20
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 133762-AK4554VT. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 80 / 85. Dynamic Range, ADCs / DACs... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
Interface Circuit [See More]
- Package Type: SOP; SSOP; SSOP8
- Features: RoHS
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051366-AK4554VT-E2. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 80 / 85. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
MAX3130 3V To 5.5V, Irda Infrared Transceiver With Integrated RS-232 Interface [See More]
- Package Type: SOP; SSOP; SSOP
- Technology: IrDA; RS232
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175627-AK4555VT-E2. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 20 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 80 / 85. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
MAX6954 4-Wire Interfaced, 2.7V To 5.5V LED Display Driver With I/O Expander and Key Scan [See More]
- Package Type: SOP; SSOP; SSOP36
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051367-AK4556VT-E2. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 91 / 90. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
MAX7311 2-Wire-Interfaced 16-Bit I/O Port Expander With Interrupt and Hot-Insertion Protection [See More]
- Package Type: SOP; SSOP; SSOP24
- Technology: Serial-2 Wire
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 086565-AK4621EF-E2. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 102 / 100. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; 30-VSOP
- Operating Temperature: -10 to 70
from Rochester Electronics
MAX7311 2-Wire-Interfaced 16-Bit I/O Port Expander With Interrupt and Hot-Insertion Protection [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP24
- Technology: Serial-2 Wire
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 864909-BU26156RFS-E2. Operating Temperature Range: -20 °C ~ 85 °C. Features: Audio Interface 24 b Serial HTSSOP-A44R. Package: 44-VSOP (0.295", 7.50mm Width) Exposed Pad. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package Type: SOP; SSOP; TSSOP; HTSSOP-A44R
- Operating Temperature: -20 to 85
from Rochester Electronics
Interface Circuit, PDSO32 [See More]
- Package Type: SOP; SSOP; SSOP32
- Features: RoHS
from Win Source Electronics
Manufacturer: CML Microcircuits. Win Source Part Number: 867013-CMX649E3. Operating Temperature Range: -40 °C ~ 85 °C. Features: General Purpose Interface 8 b, 16 b Serial 20-TSSOP. Package: 20-TSSOP (0.173", 4.40mm Width). Package: Tube. Mounting: Surface Mount. Family Name: CMX649. [See More]
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP
- Operating Temperature: -40 to 85
from Rochester Electronics
Interface Circuit, 1-Trnsvr, PDSO14 [See More]
- Package Type: SOP; SOP14
- Features: RoHS
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 138716-CS4220-KSZR. Packaging: Reel - TR. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 100 / 100. Categories:... [See More]
- Package Type: SOP; SSOP; 28-SSOP
- Operating Temperature: -10 to 70
from Rochester Electronics
Interface Circuit [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP16
- Features: RoHS
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 039963-CS4223-KS. Packaging: Tray. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 105 / 105. Categories: Integrated... [See More]
- Package Type: SOP; SSOP; 28-SSOP
- Operating Temperature: -10 to 70
from Rochester Electronics
Interface Circuit, PDSO24 [See More]
- Package Type: SOP; TVSOP; TVSOP24
- Features: RoHS
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202867-CS4223-KSZ. Packaging: Tray. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 105 / 105. Categories: Integrated... [See More]
- Package Type: SOP; SSOP; 28-SSOP
- Operating Temperature: -10 to 70
from Rochester Electronics
SC16IS752 - Dual UART with I ²C-Bus/SPI Interface [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP28
- Features: RoHS
- Technology: SPI
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916059-CS4224-KSZ. Operating Temperature Range: -10 °C ~ 70 °C. Features: Audio Interface 24 b Serial 28-SSOP. Package: Tray. Package: 28-SSOP (0.209", 5.30mm Width). Mounting: Surface Mount. Part Status: Obsolete. Family Name:... [See More]
- Package Type: SOP; SSOP; 28-SSOP
- Operating Temperature: -10 to 70
from Quarktwin Technology Ltd.
2 Circuit IC Switch 2:1 4Ohm 10-MSOP [See More]
- Package Type: MSOP; SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 1.8V ~ 5.5V
- Features: RoHS
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 6V ~ 42V
- Features: RoHS
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 6V ~ 42V
- Features: RoHS
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 6V ~ 42V
- Features: RoHS
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 6V ~ 42V
- Features: RoHS
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 8V ~ 40V
- Features: RoHS
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP [See More]
- Package Type: SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 4.5V ~ 32V
- Features: RoHS
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP [See More]
- Package Type: SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 4.5V ~ 32V
- Features: RoHS
from Quarktwin Technology Ltd.
Boost, Buck, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP [See More]
- Package Type: MSOP; SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 7.6V ~ 20V
- Features: RoHS