SMBus Sensor Interface Chips

Description

SMBus Sensor Interface Chips are designed to facilitate communication between sensors and a host system over the System Management Bus (SMBus). These chips serve as intermediaries that translate sensor data into a format that can be easily processed by other components in a system. They typically include features such as sensor-excitation circuitry, programmable gain amplifiers, and analog outputs, which help in managing and conditioning the signals received from various sensors.

Working Principle

SMBus Sensor Interface Chips operate by interfacing with sensors to collect data, which is then processed and transmitted over the SMBus. The SMBus is a two-wire interface that allows for efficient communication between devices, making it ideal for applications where space and power are limited. These chips often include components like digital-to-analog converters (DAC) and analog-to-digital converters (ADC) to convert sensor signals into digital data. This data can then be used for further processing or monitoring. The chips are useful because they provide a standardized method for integrating sensors into larger systems, ensuring compatibility and simplifying design processes.

Applications

SMBus Sensor Interface Chips are used in a variety of applications where sensor data needs to be monitored and managed efficiently. Specific examples include:

  • Handheld Devices: Used in devices such as cellular phones and personal digital assistants (PDAs) to monitor environmental conditions or device status.
  • Computer Systems: Employed in computers to monitor temperature and other system parameters, ensuring optimal performance and preventing overheating.

Advantages over other Sensor Interface Chips

SMBus Sensor Interface Chips offer several advantages over other types of sensor interface chips:

  • Standardization: The use of the SMBus protocol ensures compatibility across different devices and systems, reducing the complexity of system design.
  • Efficiency: The two-wire interface of the SMBus allows for efficient communication, which is particularly beneficial in applications with limited space and power resources.
  • Integration: These chips often include additional components like DACs and ADCs, which facilitate the integration of various sensor types into a single system.

Limitations

One limitation of SMBus Sensor Interface Chips is their reliance on the SMBus protocol, which may not be suitable for all applications, particularly those requiring high-speed data transfer or operating in environments with significant electrical noise. Additionally, the SMBus protocol has a limited address space, which can restrict the number of devices that can be connected to a single bus.

Considerations

When selecting SMBus Sensor Interface Chips, several factors should be considered:

  • Initial Costs: The cost of these chips can vary depending on the features and capabilities required for a specific application.
  • Operating Expense: Consider the power consumption of the chip, especially in battery-powered applications.
  • Durability: Evaluate the environmental conditions in which the chip will operate to ensure it can withstand factors such as temperature fluctuations and humidity.
  • Accuracy: Ensure that the chip provides the necessary accuracy for the intended application, particularly in precision-sensitive environments.
  • Replacement and Maintenance Costs: Consider the ease of replacing and maintaining the chip, as well as the availability of technical support and documentation.
27 Results
MAX1662EUB
from Rochester Electronics

MAX1662 Serial-To-Parallel/Parallel-To-Serial Converter and Load-Switch Controller With Smbus Interface [See More]

  • Technology: SMBus
  • Package Type: uMAX
MAX1669EEE
from Rochester Electronics

MAX1669 Fan Controller and Remote Temperature Sensor With Smbus Serial Interface [See More]

  • Technology: SMBus
  • Package Type: SOP; SSOP; SSOP16
Interface - Controllers -- CP2112-F01-GM
from Lingto Electronic Limited

IC HID USB-TO-SMBUS BRIDGE 24QFN [See More]

  • Technology: SMBus; SMBus
  • Package Type: 24-WFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Interface - Controllers -- TUSB8020BIPHP
from Lingto Electronic Limited

IC USB 3.0 HUB 2 PORT 48HTQFP [See More]

  • Technology: I2C; SMBus; USB; USB, GPIO, I²C, SMBus
  • Package Type: QFP; 48-PowerTQFP
  • Operating Temperature: -40 to 85
Interface - Controllers -- TUSB8041ARGCR
from Lingto Electronic Limited

IC USB HUB CNTRLR 64VQFN [See More]

  • Technology: I2C; SMBus; USB; USB, GPIO, I²C, SMBus
  • Package Type: 64-VFQFN Exposed Pad
  • Operating Temperature: 0 to 70
Interface - Controllers -- TUSB8041IPAPQ1
from Lingto Electronic Limited

IC HUB CONTROLLER USB 64HTQFP [See More]

  • Technology: I2C; SMBus; USB; USB, GPIO, I²C, SMBus
  • Package Type: QFP; 64-PowerTQFP
  • Operating Temperature: -40 to 85
Interface - Controllers -- TUSB8041IRGCR
from Lingto Electronic Limited

IC HUB CONTROLLER USB 64VQFN [See More]

  • Technology: I2C; SMBus; USB; USB, GPIO, I²C, SMBus
  • Package Type: 64-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Interface - Controllers -- USB5826C-I/KD
from Lingto Electronic Limited

IC HUB CNTRL USB [See More]

  • Technology: I2C; SPI; SMBus; I²C, SMBus, SPI, UART
  • Package Type: 100-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Interface - Controllers -- USB7206T/KDXD01
from Lingto Electronic Limited

IC USB3.1 GEN2 HUB TYPE C VQFN [See More]

  • Technology: I2C; SPI; SMBus; USB; GPIO, I²C, I²S, SPI, SMBus, USB
  • Package Type: 100-VFQFN Exposed Pad
  • Operating Temperature: 0 to 70
Interface - Specialized -- 9DBV0531AKILF
from Lingto Electronic Limited

VFQFPN 5.00X5.00X0.90 MM, 0.50MM [See More]

  • Technology: SMBus; SMBus
  • Package Type: 32-VFQFN Exposed Pad
Interface - Specialized -- DS100DF410SQ/NOPB
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 48WQFN [See More]

  • Technology: SMBus; SMBus
  • Package Type: 48-WFQFN Exposed Pad
Interface - Specialized -- DS110DF1610FB/NOPB
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 196FCBGA [See More]

  • Technology: SMBus; SMBus
  • Package Type: 196-BBGA
Interface - Specialized -- DS110DF1610FBE/NOPB
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 196FCBGA [See More]

  • Technology: SMBus; SMBus
  • Package Type: 196-BBGA
Interface - Specialized -- DS16EV5110SQ/NOPB
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 48WQFN [See More]

  • Technology: I2C; SMBus; SMBus (2-Wire/I²C), UART
  • Package Type: 48-WFQFN Exposed Pad
Interface - Specialized -- DS250DF230RTVR
from Lingto Electronic Limited

25-GBPS ENHANCED MULTI-RATE 2-CH [See More]

  • Technology: SMBus; SMBus
  • Package Type: 36-LFBGA
Interface - Specialized -- DS64EV400SQ
from Lingto Electronic Limited

LINE EQUALIZER [See More]

  • Technology: SMBus; SMBus
  • Package Type: 48-WFQFN Exposed Pad
Interface - Specialized -- LM93CIMT
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 56TSSOP [See More]

  • Technology: SMBus; 2-Wire SMBus
  • Package Type: SSOP; 56-TSSOP
Interface - Specialized -- LM93CIMT
from Lingto Electronic Limited

POWER SUPPLY SUPPORT CIRCUIT, AD [See More]

  • Technology: SMBus; 2-Wire SMBus
  • Package Type: SSOP; 56-TSSOP
Interface - Specialized -- LMH0070SQE/NOPB
from Lingto Electronic Limited

LMH0070 SD, DVB-ASI SDI SERIALIZ [See More]

  • Technology: I2C; SMBus; SMBus (2-Wire/I²C)
  • Package Type: 48-WFQFN Exposed Pad
Interface - Specialized -- LNBS21PD
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 20PWRSOIC [See More]

  • Technology: I2C; SMBus; SMBus (2-Wire/I²C)
  • Package Type: PowerSO-20
Interface - Specialized -- MAX1662EUB
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 10UMAX [See More]

  • Technology: SMBus; SMBus
  • Package Type: 10-uMAX/uSOP
Interface - Specialized -- MP1251DS-LF
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 8SOIC [See More]

  • Technology: SMBus; SMBus
  • Package Type: SOIC; 8-SOIC
Interface - Specialized -- NCT6686D
from Lingto Electronic Limited

IC INTERFACE [See More]

  • Technology: SPI; SMBus; USB; LPC, Serial, SMBus, SPI, USB
  • Package Type: QFP; 128-LQFP
Interface - Specialized -- PCA9518AD,112
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 20SO [See More]

  • Technology: I2C; SMBus; I²C, SMBus
  • Package Type: 20-SO
Interface - Specialized -- PCA9518APW,512
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 20TSSOP [See More]

  • Technology: I2C; SMBus; I²C, SMBus
  • Package Type: SSOP; 20-TSSOP
Interface - Specialized -- PCA9518PWR
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 20TSSOP [See More]

  • Technology: I2C; SMBus; I²C, SMBus
  • Package Type: SSOP; 20-TSSOP
Interface - Specialized -- PCA9541ABS/01,118
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 16HVQFN [See More]

  • Technology: I2C; SMBus; I²C, SMBus
  • Package Type: 16-VQFN Exposed Pad