PDIP Sensor Interface Chips

Description

PDIP Sensor Interface Chips are integrated circuits designed to facilitate communication between sensors and other electronic components. These chips typically include sensor-excitation circuitry, a programmable gain amplifier, and an analog output. They are capable of performing signal conditioning tasks such as gain and offset adjustment and linearity correction, which are essential for obtaining accurate data from various types of sensors.

Working Principle

PDIP Sensor Interface Chips operate by interfacing with sensors to process and condition the signals they produce. They often include components like digital-to-analog converters (DAC), analog-to-digital converters (ADC), and electrically-erasable programmable read-only memory chips (EEPROMs) to manage temperature drift and other variables. The chips are self-calibrating, which enhances their ability to deliver high accuracy data even from sensors that may not be ideal. By performing tasks such as signal amplification and noise reduction, these chips ensure that the sensor data is reliable and precise.

Applications

PDIP Sensor Interface Chips are used in a wide range of applications. They are integral in devices that utilize accelerometers, strain gauges, piezoresistive pressure sensors, load cells, and thermistors. These chips are crucial in industries such as automotive, medical, industrial, and consumer electronics, where precise sensor data is necessary for optimal performance.

Advantages over other Sensor Interface Chips

One of the key advantages of PDIP Sensor Interface Chips is their self-calibrating capability, which allows them to maintain high accuracy even with less-than-ideal sensors. Additionally, their ability to perform comprehensive signal conditioning, including gain and offset adjustment and linearity correction, sets them apart from other sensor interface chips that may not offer such extensive features.

Limitations

PDIP Sensor Interface Chips may have limitations related to their physical size and the complexity of integrating them into certain systems. Additionally, while they offer high accuracy, the initial calibration and setup can be complex, requiring specialized knowledge or equipment.

Considerations

When considering PDIP Sensor Interface Chips, it is important to evaluate factors such as initial costs, which can be significant due to the complexity of the chips and the need for precise calibration equipment. Operating expenses may also be higher due to the need for regular maintenance and recalibration to ensure continued accuracy. Durability is generally high, but the chips must be handled carefully to avoid damage. Replacement and maintenance costs should be factored into the overall budget, as these can add up over time, especially in high-usage environments.

24 Results
Interface - Interface - CODECs - TP13054BN -- 033385-TP13054BN [TP13054BN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 033385-TP13054BN. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Resolution (Bits): 8 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: -40 to 85
2907PC
from Rochester Electronics

AM2907 - Quad Bus Transceivers with Interface Logic [See More]

  • Package Type: DIP; PDIP; PDIP
Interface - Interface - CODECs - TP13057BN -- 1110971-TP13057BN [TP13057BN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1110971-TP13057BN. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Resolution (Bits): 8 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: -40 to 85
MAX7300ANI+
from Rochester Electronics

MAX7300 2-Wire-Interfaced, 2.5V To 5.5V, 20-Port Or 28-Port I/O Expander [See More]

  • Package Type: DIP; PDIP; PDIP28
  • Features: RoHS
  • Technology: Serial-2 Wire
Interface - Interface - CODECs - TP3054AN -- 055327-TP3054AN [TP3054AN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 055327-TP3054AN. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0... [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: 0 to 70
MC6821CP
from Rochester Electronics

MC6821 - Peripheral Interface adapter - Pdip [See More]

  • Package Type: DIP; PDIP; PDIP
Interface - Interface - CODECs - TP3054BN -- 055328-TP3054BN [TP3054BN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 055328-TP3054BN. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0... [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: 0 to 70
Interface - Interface - CODECs - TP3054N-X -- 043246-TP3054N-X [TP3054N-X from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 043246-TP3054N-X. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Temperature Range - Operating: -25 °C to 125... [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: -25 to 125
Interface - Interface - CODECs - TP3054N/NOPB -- 115924-TP3054N/NOPB [TP3054N/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 115924-TP3054N/NOPB. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -25... [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: -25 to 125
Interface - Interface - CODECs - TP3056BN -- 937199-TP3056BN [TP3056BN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 937199-TP3056BN. Operating Temperature Range: 0 °C ~ 70 °C. Features: PCM, Filter Interface 8 b Serial 16-PDIP. Package: Tube. Package: 16-DIP (0.300", 7.62mm). Mounting: Through Hole. Part Status: Obsolete. Family Name: TP3056. [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: 0 to 70
Interface - Interface - CODECs - TP3057AN -- 055329-TP3057AN [TP3057AN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 055329-TP3057AN. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0... [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: 0 to 70
Interface - Interface - CODECs - TP3057BN -- 213243-TP3057BN [TP3057BN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 213243-TP3057BN. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0... [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: 0 to 70
Interface - Interface - CODECs - TP3057N/NOPB -- 136556-TP3057N/NOPB [TP3057N/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 136556-TP3057N/NOPB. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Number of ADCs / DACs: 1 / 2. Sigma Delta: No. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -25... [See More]

  • Package Type: DIP; PDIP; 16-PDIP
  • Operating Temperature: -25 to 125
Interface - Interface - CODECs - TP3064BN -- 1110985-TP3064BN [TP3064BN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1110985-TP3064BN. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Resolution (Bits): 8 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]

  • Package Type: DIP; PDIP; 20-PDIP
  • Operating Temperature: 0 to 70
Interface - Interface - CODECs - TP3067AN -- 1110987-TP3067AN [TP3067AN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1110987-TP3067AN. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Resolution (Bits): 8 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]

  • Package Type: DIP; PDIP; 20-PDIP
  • Operating Temperature: 0 to 70
Interface - Interface - CODECs - TP3067BN -- 1110988-TP3067BN [TP3067BN from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1110988-TP3067BN. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: Through Hole. Data Interface: Serial. Resolution (Bits): 8 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]

  • Package Type: DIP; PDIP; 20-PDIP
  • Operating Temperature: 0 to 70
Interface - Interface - CODECs - TP3069N -- 900575-TP3069N [TP3069N from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 900575-TP3069N. Series: COMBO ®. Operating Temperature Range: -25 °C ~ 125 °C. Features: PCM, Filter Interface 8 b PCM Audio Interface 20-PDIP. Package: Tube. Package: 20-DIP (0.300", 7.62mm). Mounting: Through Hole. Part... [See More]

  • Package Type: DIP; PDIP; 20-PDIP
  • Operating Temperature: -25 to 125
Interface - Interface - CODECs - TP3076N-G/NOPB -- 900576-TP3076N-G/NOPB [TP3076N-G/NOPB from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 900576-TP3076N-G/NOPB. Series: COMBO ®II. Operating Temperature Range: 0 °C ~ 70 °C. Features: PCM, Filter Interface - PCM Audio Interface 20-PDIP. Package: Tube. Package: 20-DIP (0.300", 7.62mm). Mounting: Through Hole. Part... [See More]

  • Package Type: DIP; PDIP; 20-PDIP
  • Operating Temperature: 0 to 70
Interface - Interface - Controllers - MCP2515-E/P -- 926636-MCP2515-E/P [MCP2515-E/P from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 926636-MCP2515-E/P. Operating Temperature Range: -40 °C ~ 125 °C. Features: CANbus Controller CAN 2.0 SPI Interface 18-PDIP. Package: 18-DIP (0.300", 7.62mm). Package: Tube. Family Name: MCP2515. Categories: Integrated Circuits... [See More]

  • Package Type: DIP; PDIP; 18-PDIP
  • Operating Temperature: -40 to 125
Interface - Interface - Specialized - EF6850P -- 1005892-EF6850P [EF6850P from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1005892-EF6850P. Mounting: SMD (SMT). Categories: Interface - Specialized. Case / Package: PDIP. Popularity: Low. Fake Threat In the Open Market: 41 pct. Supply and... [See More]

  • Package Type: DIP; PDIP; PDIP
  • Operating Temperature: 0
Interface - Interface - Specialized - Z0853004PSC -- 939913-Z0853004PSC [Z0853004PSC from Zilog]
from Win Source Electronics

Manufacturer: Zilog. Win Source Part Number: 939913-Z0853004PSC. Features: - Interface 40-PDIP. Package: 40-DIP (0.620", 15.75mm). Package: Tube. Mounting: Through Hole. Part Status: Obsolete. Family Name: Z08530. Categories: Integrated Circuits (ICs). Case / Package: 40-PDIP. ECCN: EAR99. [See More]

  • Package Type: DIP; PDIP; 40-PDIP
Interface - Interface - Specialized - Z0853008PSC -- 939914-Z0853008PSC [Z0853008PSC from Zilog]
from Win Source Electronics

Manufacturer: Zilog. Win Source Part Number: 939914-Z0853008PSC. Features: - Interface 40-PDIP. Package: 40-DIP (0.620", 15.75mm). Package: Tube. Mounting: Through Hole. Part Status: Obsolete. Family Name: Z08530. Categories: Integrated Circuits (ICs). Case / Package: 40-PDIP. ECCN: EAR99. [See More]

  • Package Type: DIP; PDIP; 40-PDIP
Interface - Interface - Specialized - Z8523016PSG -- 939929-Z8523016PSG [Z8523016PSG from Zilog]
from Win Source Electronics

Manufacturer: Zilog. Win Source Part Number: 939929-Z8523016PSG. Features: - Interface 40-PDIP. Package: Tube. Package: 40-DIP (0.620", 15.75mm). Mounting: Through Hole. Family Name: Z8523016. Categories: Integrated Circuits (ICs). Case / Package: 40-PDIP. ECCN: EAR99. Popularity: High. Fake Threat... [See More]

  • Package Type: DIP; PDIP; 40-PDIP