LIN Sensor Interface Chips

Description

LIN Sensor Interface Chips are specialized integrated circuits designed to facilitate communication between sensors and the Local Interconnect Network (LIN) bus. These chips convert sensor signals into a format that can be transmitted over the LIN bus, enabling seamless integration of sensor data into larger networked systems.

Working Principle

LIN Sensor Interface Chips operate by taking analog signals from various sensors and converting them into digital signals that can be transmitted over the LIN bus. This conversion process often involves signal conditioning, such as gain and offset adjustment, and linearity correction to ensure accurate data transmission. The chips may include components like analog-to-digital converters (ADC) and digital-to-analog converters (DAC) to manage these conversions effectively. By integrating these functionalities, LIN Sensor Interface Chips provide a streamlined method for incorporating sensor data into networked systems, enhancing the overall efficiency and reliability of data communication.

Applications

LIN Sensor Interface Chips are used in a variety of applications where sensor data needs to be integrated into a networked system. Specific examples include automotive systems, where they facilitate the communication of data from sensors like accelerometers and pressure sensors to the vehicle's central control unit. They are also used in industrial automation systems to transmit data from environmental sensors to a central monitoring system, enabling real-time data analysis and decision-making.

Advantages over other Sensor Interface Chips

One of the key advantages of LIN Sensor Interface Chips is their ability to integrate seamlessly with the LIN bus, a widely used communication protocol in automotive and industrial applications. This compatibility allows for easier integration and reduced complexity in system design compared to other sensor interface chips that may not support LIN. Additionally, LIN Sensor Interface Chips often include self-calibration features, which enhance the accuracy of data from sensors that may not be ideal, providing a more reliable data output.

Limitations

A limitation of LIN Sensor Interface Chips is that they are specifically designed for use with the LIN bus, which may not be suitable for all applications. Systems that require higher data transfer rates or more complex communication protocols may find LIN Sensor Interface Chips inadequate. Additionally, the performance of these chips can be limited by the quality of the sensor data they receive, as they rely on accurate input to provide reliable output.

Considerations

When considering the use of LIN Sensor Interface Chips, it is important to evaluate the initial costs and operating expenses associated with their integration into a system. While these chips can offer cost savings through simplified system design and reduced wiring, the specific requirements of the application may impact overall costs. Durability and accuracy are also critical factors, as the chips must withstand the environmental conditions of their intended application while maintaining precise data transmission. Replacement and maintenance costs should be considered, as these can vary depending on the complexity of the system and the frequency of updates or repairs needed.

42 Results
GC33661PEFR2 [GC33661PEFR2 from NXP Semiconductors]
from Rochester Electronics

MC33661 - LIN Enhanced Physical Interface [See More]

  • Technology: LIN
  • Features: RoHS
  • Package Type: SOIC; SOIC8
Interface - Controllers -- UJA1023T/2R04,512
from Lingto Electronic Limited

IC CAN/LIN I/O SLAVE 16SOIC [See More]

  • Technology: LIN; LIN
  • Operating Temperature: -40 to 125
Interface - Specialized -- ATA664151-WNQW
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 32VQFN [See More]

  • Technology: LIN; LIN
  • Package Type: 32-VFQFN Exposed Pad
Interface - Specialized -- ATA664151-WNQW-1
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 32VQFN [See More]

  • Technology: LIN; LIN
  • Package Type: 32-VFQFN Exposed Pad
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- NCV7327D10R2G [NCV7327D10R2G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER FULL 2/2 8SOIC [See More]

  • Technology: LIN; LIN
  • Operating Temperature: -40 to 150
  • Supply Voltage: 1.8V; Other
  • Package Type: SOIC
Interface - Specialized -- MCZ33903BD3EK
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 32SOIC [See More]

  • Technology: CAN; LIN; CAN, LIN
  • Package Type: SSOP; 32-SSOP-EP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- NCV7327MW0R2G [NCV7327MW0R2G from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER FULL 1/1 8DFNW [See More]

  • Technology: LIN; LIN
  • Operating Temperature: -40 to 105
  • Supply Voltage: 1.8V; Other
Interface - Specialized -- MCZ33903BD5EK
from Lingto Electronic Limited

SYSTEM BASIS CHIP, POWER MANAGEM [See More]

  • Technology: CAN; LIN; CAN, LIN
  • Package Type: SSOP; 32-SSOP-EP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- NCV7420C1 [NCV7420C1 from onsemi]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER HALF 1/1 14SOIC [See More]

  • Technology: LIN; LIN
  • Operating Temperature: -40 to 125
  • Supply Voltage: Other
  • Package Type: SOIC
Interface - Specialized -- MCZ33903D3EK
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 32SOIC [See More]

  • Technology: CAN; LIN; CAN, LIN
  • Package Type: SOIC; 32-SOIC-EP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- TLE6286GDUMA1 [TLE6286GDUMA1 from Infineon Technologies AG]
from Acme Chip Technology Co., Limited

IC TRANSCEIVER FULL 1/1 DSO-16 [See More]

  • Technology: LIN; LIN
  • Package Type: SOIC; 16-SOIC (0.154, 3.90mm Width)
  • Supply Voltage: Other
Interface - Specialized -- MCZ33905BD3EK
from Lingto Electronic Limited

IC INTERFACE SPECIALIZED 54SOIC [See More]

  • Technology: CAN; LIN; CAN, LIN
  • Package Type: SOIC; 54-SOIC-EP
Interface - Specialized -- MCZ33905CD3EK
from Lingto Electronic Limited

SYSTEM BASIS CHIP, 2 LIN, 2X 3.3 [See More]

  • Technology: CAN; LIN; CAN, LIN
  • Package Type: SOIC; 54-SOIC-EP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- TJA1027T/20/2Z [TJA1027T/20/2Z from NXP Semiconductors]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER 1/1 8SO [See More]

  • Technology: LIN; LIN
  • Operating Temperature: -40 to 150
  • Supply Voltage: 1.8V; Other
  • Package Type: SOIC
Interface - Specialized -- UJA1061TW/3V3/C/T,
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 32HTSSOP [See More]

  • Technology: CAN; LIN; CAN, LIN
  • Package Type: SSOP; 32-HTSSOP
Interface - Specialized -- UJA1069TW24/3V0,51
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 24HTSSOP [See More]

  • Technology: LIN; LIN (Local Interconnect Network)
  • Package Type: SSOP; 24-HTSSOP
Interface - Specialized -- UJA1078ATW/3V3/1J
from Lingto Electronic Limited

IC INTFACE SPECIALIZED 32HTSSOP [See More]

  • Technology: CAN; LIN; CAN, LIN
  • Package Type: SSOP; 32-HTSSOP
Interface - Specialized -- ZSSC4132CE4W
from Lingto Electronic Limited

AUTOMOTIVE SENSOR SIGNAL CONDITI [See More]

  • Technology: LIN; LIN
  • Package Type: 24-VFQFN Exposed Pad
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- TLIN1022ADRQ1 [TLIN1022ADRQ1 from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER HALF 2/2 14SOIC [See More]

  • Technology: LIN; LIN
  • Operating Temperature: -40 to 125
  • Supply Voltage: Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- TLIN10283DDARQ1 [TLIN10283DDARQ1 from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC TXRX HALF 1/1 8SO POWERPAD [See More]

  • Technology: LIN; LIN
  • Operating Temperature: -40 to 125
  • Supply Voltage: Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- TLIN1039DDFRQ1 [TLIN1039DDFRQ1 from Texas Instruments]
from Shenzhen Shengyu Electronics Technology Limited

IC TRANSCEIVER HALF 1/1 TSOT23-8 [See More]

  • Technology: LIN; LIN
  • Operating Temperature: -40 to 125
  • Supply Voltage: Other
  • Package Type: SOT23