USB Sensor Interface Chips

Description

USB Sensor Interface Chips are specialized integrated circuits designed to facilitate communication between sensors and a host system via a Universal Serial Bus (USB) connection. These chips serve as a bridge, converting sensor data into a format that can be easily transmitted over USB to a computer or other processing unit.

Working Principle

USB Sensor Interface Chips operate by integrating several key components that manage the conversion and transmission of sensor data. These components typically include sensor-excitation circuitry, which powers the sensor, and analog-to-digital converters (ADC) that transform the analog signals from the sensor into digital data. The chips may also include digital-to-analog converters (DAC), programmable gain amplifiers, and memory components like EEPROMs for managing data and compensating for temperature drift. The signal conditioning capabilities of these chips, such as gain and offset adjustment and linearity correction, ensure that the data transmitted is accurate and reliable. This makes them particularly useful in applications where precise sensor data is critical.

Applications

USB Sensor Interface Chips are used in a variety of applications where sensor data needs to be transmitted to a computer or processing unit. Specific examples include:

  • Accelerometers: For measuring acceleration forces in automotive and consumer electronics.
  • Strain Gauges: Used in structural health monitoring to measure deformation.
  • Piezoresistive Pressure Sensors: Common in industrial applications for pressure measurement.
  • Load Cells: Utilized in weighing systems to measure weight or force.
  • Thermistors: Employed in temperature sensing applications.

Advantages over other Sensor Interface Chips

One of the primary advantages of USB Sensor Interface Chips is their ability to provide high-speed data transmission, as seen in the StackableUSB 2.0 specification, which offers faster throughput rates compared to older bus systems like PC/104 . This high-speed capability, combined with the ease of integration and the widespread adoption of USB technology, makes these chips a preferred choice for modern embedded systems.

Limitations

While USB Sensor Interface Chips offer numerous advantages, they also have limitations. For instance, the reliance on USB connectivity may not be suitable for all environments, particularly those requiring long-distance data transmission without repeaters. Additionally, the power consumption of USB-based systems can be a concern in battery-operated devices, where energy efficiency is critical .

Considerations

When selecting USB Sensor Interface Chips, several factors should be considered:

  • Initial Costs: The cost of the chip itself and any additional components required for integration.
  • Operating Expense: Consideration of power consumption, especially in battery-powered applications.
  • Durability: The chip's ability to withstand environmental conditions such as temperature and humidity.
  • Accuracy: The precision of the data conversion and transmission, which is crucial for applications requiring high accuracy.
  • Replacement and Maintenance Costs: The ease of replacing the chip and the associated costs, as well as any maintenance required to ensure long-term reliability.
81 Results
ESD8106MUTAG [ESD8106MUTAG from onsemi]
from Rochester Electronics

Low Capacitance ESD Protection for USB 3.0 Interface Low cap ESD protection [See More]

  • Technology: USB
  • Features: RoHS
  • Package Type: UDFN-14
MAX14581EWC+T
from Rochester Electronics

MAX14581 Industry Smallest and Lowest (Vl) Full-Speed USB Transceivers, With Low Vio 3/5-Wire Interface [See More]

  • Technology: USB
  • Features: RoHS
  • Package Type: WLP
MAX14583EEWE+
from Rochester Electronics

MAX14581 Industry Smallest and Lowest (Vl) Full-Speed USB Transceivers, With Low Vio 3/5-Wire Interface [See More]

  • Technology: USB
  • Features: RoHS
  • Package Type: BGA; BGA16
PESD4USB3B-TBSX [PESD4USB3B-TBSX from Nexperia B.V.]
from Rochester Electronics

PESD4USB3B-TBS - ESD protection for high-speed interfaces [See More]

  • Technology: USB
  • Features: RoHS
  • Package Type: SOT1176D
PTN36002HQX [PTN36002HQX from NXP Semiconductors]
from Rochester Electronics

PTN36002 - USB Interface [See More]

  • Technology: USB
  • Features: RoHS
  • Package Type: QFN24
R5U875-CSP56P [R5U875-CSP56P from Ricoh Corporation]
from Rochester Electronics

R5U875 - USB2.0 Video Interface Controller Series [See More]

  • Technology: USB
  • Features: RoHS
  • Package Type: CSP; CSP56
R5U875-QFN48P [R5U875-QFN48P from Ricoh Corporation]
from Rochester Electronics

R5U875 - USB2.0 Video Interface Controller Series [See More]

  • Technology: USB
  • Features: RoHS
  • Package Type: QFN48
Integrated Circuits (ICs) - Interface - Controllers -- CY7C65214D-32LTXIT [CY7C65214D-32LTXIT from Infineon Technologies AG]
from Acme Chip Technology Co., Limited

USB Full-Speed Peripherals [See More]

  • Technology: USB; USB
  • Package Type: 32-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- ADM8511X-CC-T-1
from Lingto Electronic Limited

IC ETHERNET USB NETWORK 100-LQFP [See More]

  • Technology: USB; USB
  • Package Type: QFP; 100-LQFP
  • Operating Temperature: -40 to 125
Integrated Circuits (ICs) - Interface - Controllers -- 604-00051 [604-00051 from Parallax, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC EMBEDDED USB HOST 48-LQFP [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: QFP
Integrated Circuits (ICs) - Interface - Controllers -- CY7C65216D-32LTXI [CY7C65216D-32LTXI from Cypress Semiconductor Corp.]
from Acme Chip Technology Co., Limited

USB FULL-SPEED PERIPHERALS [See More]

  • Technology: USB; USB
  • Package Type: 32-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- ADM8511X-CC-T-1
from Lingto Electronic Limited

USB FAST ETHERNET CONTROLLER [See More]

  • Technology: USB; USB
  • Package Type: QFP; 100-LQFP
  • Operating Temperature: -40 to 125
Integrated Circuits (ICs) - Interface - Controllers -- ADM8515X-AC-T-1 [ADM8515X-AC-T-1 from Infineon Technologies AG]
from Shenzhen Shengyu Electronics Technology Limited

IC CTRLR LAND USB-ETHER 100-LQFP [See More]

  • Technology: Ethernet; USB; Ethernet
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3.6V; Other
  • Package Type: QFP
Integrated Circuits (ICs) - Interface - Controllers -- FT2232HPQ-TRAY [FT2232HPQ-TRAY from FTDI Chip]
from Acme Chip Technology Co., Limited

IC SERIAL USB-C UART QFN-68 [See More]

  • Technology: USB; USB
  • Package Type: 68-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- ADM8513X-AD-T-1
from Lingto Electronic Limited

IC CTRLR USB TO EHTERNET 48-LQFP [See More]

  • Technology: USB; USB
  • Package Type: QFP; 48-LQFP Exposed Pad
  • Operating Temperature: -40 to 125
Integrated Circuits (ICs) - Interface - Controllers -- AP33771DKZ-13 [AP33771DKZ-13 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

ACDC DECODER W-QFN4040-24 T &R 3K [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- FT2233HPQ-TRAY [FT2233HPQ-TRAY from FTDI Chip]
from Acme Chip Technology Co., Limited

IC SERIAL USB-C UART QFN-76 [See More]

  • Technology: USB; USB
  • Package Type: 76-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- AP43770T16-13
from Lingto Electronic Limited

IC USB CONTROLLER 16TSSOP [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- AP43770T16-13 [AP43770T16-13 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

IC USB CONTROLLER 16TSSOP [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
  • Package Type: SSOP; TSSOP
Integrated Circuits (ICs) - Interface - Controllers -- FT232HPQ-REEL [FT232HPQ-REEL from FTDI Chip]
from Acme Chip Technology Co., Limited

IC SERIAL USB-C UART QFN-56 [See More]

  • Technology: RS232; RS422; RS485; USB; RS232, RS485, RS422, USB
  • Package Type: 56-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- AP43771FBZ-13
from Lingto Electronic Limited

HIGH PERFORM USB PD CONTROLLER [See More]

  • Technology: USB; USB
  • Package Type: 14-WFDFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- AP43771FBZ-13 [AP43771FBZ-13 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

HIGH PERFORM USB PD CONTROLLER [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- FT232RNL-TUBE [FT232RNL-TUBE from FTDI Chip]
from Acme Chip Technology Co., Limited

USB FULL SPEED TO SERIAL UART IC [See More]

  • Technology: USB; USB
  • Package Type: SSOP; 28-SSOP (0.209, 5.30mm Width)
  • Supply Voltage: Other
Interface - Controllers -- AT43301-AC
from Lingto Electronic Limited

IC USB HUB CTRLR 4PORT 32LQFP [See More]

  • Technology: USB; USB
  • Package Type: QFP; 32-LQFP
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- AP43771VDKZ-13 [AP43771VDKZ-13 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

ACDC DECODER,W-QFN4040-24,T &R,3K [See More]

  • Technology: I2C; USB; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- FT232RNQ-TRAY [FT232RNQ-TRAY from FTDI Chip]
from Acme Chip Technology Co., Limited

USB FULL SPEED TO SERIAL UART IC [See More]

  • Technology: USB; USB
  • Package Type: 32-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- AT43301-SC
from Lingto Electronic Limited

IC USB HUB CTRLR 4PORT 24SOIC [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- AP43771VFBZ-13 [AP43771VFBZ-13 from DIODES Incorporated]
from Shenzhen Shengyu Electronics Technology Limited

ACDC DECODER,W-DFN3030-14,T &R,3K [See More]

  • Technology: I2C; USB; I2C
  • Operating Temperature: -40 to 85
  • Supply Voltage: Other
Integrated Circuits (ICs) - Interface - Controllers -- FT233HPQ-REEL [FT233HPQ-REEL from FTDI Chip]
from Acme Chip Technology Co., Limited

IC SERIAL USB-C UART QFN-64 [See More]

  • Technology: USB; USB
  • Package Type: 64-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- CY7C638034-LQXC
from Lingto Electronic Limited

IC USB CONTROLLER [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- AT43301-AC [AT43301-AC from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC USB HUB CTRLR 4PORT 32LQFP [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
  • Supply Voltage: Other
  • Package Type: QFP
Integrated Circuits (ICs) - Interface - Controllers -- FT245RNL-REEL [FT245RNL-REEL from FTDI Chip]
from Acme Chip Technology Co., Limited

USB FULL SPEED TO PARALLEL FIFO [See More]

  • Technology: USB; USB
  • Package Type: SSOP; 28-SSOP (0.209, 5.30mm Width)
  • Supply Voltage: Other
Interface - Controllers -- CY7C64225-28PVXC
from Lingto Electronic Limited

IC USB TO UART BRIDGE 28SSOP [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- AT43301-SC [AT43301-SC from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC USB HUB CTRLR 4PORT 24SOIC [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
  • Supply Voltage: Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Controllers -- FT245RNQ-REEL [FT245RNQ-REEL from FTDI Chip]
from Acme Chip Technology Co., Limited

USB FULL SPEED TO PARALLEL FIFO [See More]

  • Technology: USB; USB
  • Package Type: 32-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- CY7C64225-28PVXCT
from Lingto Electronic Limited

IC USB TO UART BRIDGE 28SSOP [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- AT43312A-SC [AT43312A-SC from Microchip Technology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

IC USB HUB CTRLR 4PORT 32SOIC [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
  • Supply Voltage: Other
  • Package Type: SOIC
Integrated Circuits (ICs) - Interface - Controllers -- FT4232HAQ-REEL [FT4232HAQ-REEL from FTDI Chip]
from Acme Chip Technology Co., Limited

USB HI-SPEED TO QUAD CHANNEL SER [See More]

  • Technology: USB; USB
  • Package Type: 64-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- CY7C65620-56LFXA
from Lingto Electronic Limited

USB BUS CONTROLLER, CMOS [See More]

  • Technology: USB; USB
  • Package Type: 56-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- BD93E11GWL-E2 [BD93E11GWL-E2 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

USB TYPE-C POWER DELIVERY CONTRO [See More]

  • Technology: USB; USB
  • Operating Temperature: -30 to 85
  • Supply Voltage: Other
  • Package Type: BGA
Integrated Circuits (ICs) - Interface - Controllers -- FUSB3307D6MNWTWG [FUSB3307D6MNWTWG from onsemi]
from Acme Chip Technology Co., Limited

USB POWER DELIVERY 3.0 ADAPTIVE [See More]

  • Technology: USB; USB
  • Package Type: 20-QFN (4x4)
  • Supply Voltage: Other
Interface - Controllers -- CY7C65620-56LFXC
from Lingto Electronic Limited

IC USB HUB CTRLR 2PORT 56VQFN [See More]

  • Technology: USB; USB
  • Package Type: 56-VFQFN Exposed Pad
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- BD93F10MWV-E2 [BD93F10MWV-E2 from ROHM Co., Ltd.]
from Shenzhen Shengyu Electronics Technology Limited

HIGH VOLTAGE PROTECTION OF CC PI [See More]

  • Technology: USB; USB
  • Operating Temperature: -30 to 85
  • Supply Voltage: Other
Interface - Controllers -- CY7C65630-56LTXAT
from Lingto Electronic Limited

IC USB HUB CTRLR 4PORT 56VQFN [See More]

  • Technology: USB; USB
  • Package Type: 56-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- CP2101 [CP2101 from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC USB-TO-UART BRIDGE 28MLP [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- CY7C65632-28LTXC
from Lingto Electronic Limited

IC USB HUB CTRLR 4PORT LP 28QFN [See More]

  • Technology: USB; USB
  • Package Type: 28-WFQFN Exposed Pad
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- CP2102N-A01-GQFN20 [CP2102N-A01-GQFN20 from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE USB TO UART 20QFN [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- CY7C65632-48AXC
from Lingto Electronic Limited

IC USB HUB CTRLR 4PORT LP 48TQFP [See More]

  • Technology: USB; USB
  • Package Type: QFP; 48-LQFP
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- CP2102N-A01-GQFN24 [CP2102N-A01-GQFN24 from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE USB TO UART 24QFN [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- CY7C65632-48AXCT
from Lingto Electronic Limited

IC CONTROLLER USB 48TQFP [See More]

  • Technology: USB; USB
  • Package Type: QFP; 48-LQFP
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- CP2102N-A01-GQFN24R [CP2102N-A01-GQFN24R from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE USB TO UART 24QFN [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Integrated Circuits (ICs) - Interface - Controllers -- USB2250-NU-05-DR1 [USB2250-NU-05-DR1 from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC USB CONTROLLER 128TQFP [See More]

  • Technology: USB; USB
  • Package Type: QFP; TQFP; 128-TQFP
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- CYONSTB2010-LBXC
from Lingto Electronic Limited

IC CONTROLLER I2C 42QFN [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Interface - Controllers -- CP2102N-A01-GQFN28 [CP2102N-A01-GQFN28 from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE USB TO UART 28QFN [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Integrated Circuits (ICs) - Interface - Controllers -- USB5434-3083JZX-TR [USB5434-3083JZX-TR from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC USB CONTROLLER 64QFN [See More]

  • Technology: USB; USB
  • Package Type: 64-VFQFN Exposed Pad
  • Supply Voltage: 3V; 3.6V; Other
Interface - Controllers -- CYPD3135-32LQXQ
from Lingto Electronic Limited

CCG3 [See More]

  • Technology: I2C; SPI; USB; I²C, SPI, UART, USB
  • Package Type: 32-UFQFN Exposed Pad
  • Operating Temperature: -40 to 105
Integrated Circuits (ICs) - Interface - Controllers -- CP2102N-A02-GQFN24 [CP2102N-A02-GQFN24 from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC USB TO UART BRIDGE QFN24 [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Integrated Circuits (ICs) - Interface - Controllers -- USB5537-3083AKZE [USB5537-3083AKZE from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

IC USB CONTROLLER 72VQFN [See More]

  • Technology: USB; USB
  • Package Type: 72-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- CYPD3135-40LQXIT
from Lingto Electronic Limited

CCG3 [See More]

  • Technology: I2C; SPI; USB; I²C, SPI, UART, USB
  • Package Type: 40-UFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- CP2108-B01-GM [CP2108-B01-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE USB TO UART 64QFN [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- CYWB0163BB-FBXIES
from Lingto Electronic Limited

IC USB CONTROLLER 131WLCSP [See More]

  • Technology: USB; USB
  • Package Type: 131-UFBGA, WLCSP
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- CP2108-B03-GM [CP2108-B03-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC BRIDGE USB TO UART 64QFN [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- FT120Q-R
from Lingto Electronic Limited

IC CONTROLLER USB 28QFN [See More]

  • Technology: USB; USB
  • Package Type: 28-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- CP2114-B01-GM [CP2114-B01-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC USB-TO-I2S AUDIO BRIDGE 32QFN [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Integrated Circuits (ICs) - Interface - Controllers -- USB7206T-I/KDX [USB7206T-I/KDX from Microchip Technology, Inc.]
from Acme Chip Technology Co., Limited

USB3.1 GEN2 HUB_NO PD_NO TYPE C [See More]

  • Technology: USB; USB
  • Package Type: 100-VFQFN Exposed Pad
  • Supply Voltage: 3.6V; Other
Interface - Controllers -- FT120T-R
from Lingto Electronic Limited

IC CONTROLLER USB 28TSSOP [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- CP2615-A01-GM [CP2615-A01-GM from Silicon Labs]
from Shenzhen Shengyu Electronics Technology Limited

IC USB TO I2S BRIDGE 32QFN [See More]

  • Technology: USB; USB
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3.6V; Other
Integrated Circuits (ICs) - Interface - Controllers -- VNC2-64Q1B-TRAY [VNC2-64Q1B-TRAY from FTDI Chip]
from Acme Chip Technology Co., Limited

IC USB HOST/DEVICE CTRL 64-QFN [See More]

  • Technology: USB; USB
  • Package Type: 64-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- FT201XS-U
from Lingto Electronic Limited

IC USB FS I2C 16SSOP [See More]

  • Technology: I2C; USB; I²C, USB
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- XR21B1411IL16-E1-F [XR21B1411IL16-E1-F from MaxLinear, Inc.]
from Acme Chip Technology Co., Limited

IC UART ENH 1CH FULL SPD 16QFN [See More]

  • Technology: USB; USB
  • Package Type: 16-VFQFN Exposed Pad
  • Supply Voltage: Other
Interface - Controllers -- FT2233HPQ-REEL
from Lingto Electronic Limited

IC SERIAL USB-C UART QFN-76 [See More]

  • Technology: I2C; USB; I²C, UART, USB
  • Package Type: 76-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85
Integrated Circuits (ICs) - Interface - Controllers -- CY7C63310-SXC [CY7C63310-SXC from Cypress Semiconductor Corp.]
from Shenzhen Shengyu Electronics Technology Limited

IC USB PERIPHERAL CTRLR 16SOIC [See More]

  • Technology: USB; USB
  • Operating Temperature: 0 to 70
  • Supply Voltage: Other
  • Package Type: SOIC
Interface - Controllers -- FT233HPQ-REEL
from Lingto Electronic Limited

IC SERIAL USB-C UART QFN-64 [See More]

  • Technology: I2C; USB; FIFO, I²C, Serial, UART, USB
  • Package Type: 64-VFQFN Exposed Pad
  • Operating Temperature: -40 to 85