TSSOP Sensor Interface Chips
Description
TSSOP Sensor Interface Chips are designed to facilitate the connection between sensors and other electronic components. These chips serve as a bridge, converting sensor signals into a format that can be easily processed by microcontrollers or other digital systems. They typically include components such as sensor-excitation circuitry, programmable gain amplifiers, and analog outputs, which are essential for accurate data acquisition from various sensors.
Working Principle
TSSOP Sensor Interface Chips operate by receiving raw signals from sensors and performing necessary signal conditioning. This includes gain and offset adjustment, linearity correction, and temperature drift management. The chips often incorporate digital-to-analog converters (DAC) and analog-to-digital converters (ADC) to ensure that the sensor data is accurately converted into a digital format for further processing. These chips are particularly useful because they can self-calibrate, allowing them to maintain high accuracy even when used with sensors that may not be ideal.
Applications
TSSOP Sensor Interface Chips are used in a wide range of applications. They are commonly employed in devices that utilize accelerometers, strain gauges, piezoresistive pressure sensors, load cells, and thermistors. For example, in automotive systems, these chips can be used to interface with pressure sensors to monitor tire pressure. In industrial settings, they might be used with load cells to measure weight or force in manufacturing processes.
Advantages over other Sensor Interface Chips
One of the key advantages of TSSOP Sensor Interface Chips is their ability to self-calibrate, which enhances the accuracy of the data obtained from sensors. This feature is particularly beneficial when dealing with sensors that have inherent inaccuracies. Additionally, the inclusion of both DAC and ADC components within the chip allows for seamless conversion between analog and digital signals, providing flexibility in various applications.
Limitations
A potential limitation of TSSOP Sensor Interface Chips is their dependency on the quality of the sensors they interface with. While they can compensate for some inaccuracies, the overall performance is still influenced by the sensor's inherent characteristics. Additionally, these chips may have limitations in terms of bandwidth and impedance, which could affect their suitability for certain high-frequency applications.
Considerations
When selecting TSSOP Sensor Interface Chips, several factors should be considered. Initial costs can vary depending on the complexity and features of the chip. Operating expenses are generally low, but it's important to consider the durability and reliability of the chip in the intended application environment. Accuracy is a critical factor, and while these chips offer high precision, regular calibration and maintenance may be necessary to ensure optimal performance. Replacement and maintenance costs should also be factored into the overall cost of ownership.
from DigiKey
Sensor [See More]
- Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 125
from Rochester Electronics
Interface Circuit, PDSO6 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP6
- Features: RoHS
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 141601-6PAIC23BIPWRG4Q1. Packaging: Reel - TR. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 90 / 100. Dynamic Range,... [See More]
- Package Type: SOP; SSOP; TSSOP; 28-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
TSSOP / 14 / 4,4MM G1 - TAPE&REE [See More]
- Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 125
from Rochester Electronics
Interface Circuit, PDSO8 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP8
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198978-AK4552VT-E2. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 89 / 88. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
IC SIGNAL COND 16TSSOP [See More]
- Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 125
from Rochester Electronics
Interface Circuit, PDSO20 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP20
- Features: RoHS
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 133762-AK4554VT. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 80 / 85. Dynamic Range, ADCs / DACs... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
IC CURRENT TRANSMITTER 8VSSOP [See More]
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 125
from Rochester Electronics
Interface Circuit, PDSO14 [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP14
- Features: RoHS
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051366-AK4554VT-E2. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 80 / 85. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
IC SENSOR SIGNAL COND 28TSSOP [See More]
- Package Type: TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 125
from Rochester Electronics
Interface Circuit, PDSO14 [See More]
- Package Type: SOP; SSOP; TSSOP; SOT-402-1, TSSOP14
- Features: RoHS
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175627-AK4555VT-E2. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 20 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 80 / 85. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
IC DIG CONV 14TSSOP [See More]
- Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 85
from Rochester Electronics
MAX7311 2-Wire-Interfaced 16-Bit I/O Port Expander With Interrupt and Hot-Insertion Protection [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP24
- Technology: Serial-2 Wire
from Win Source Electronics
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051367-AK4556VT-E2. Packaging: Reel - TR. Type: Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 91 / 90. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
NCV77320DB0R2G [See More]
- Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 150
from Rochester Electronics
Interface Circuit, PDSO32 [See More]
- Package Type: SOP; SSOP; TSSOP; HTSSOP32
- Features: RoHS
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 864909-BU26156RFS-E2. Operating Temperature Range: -20 °C ~ 85 °C. Features: Audio Interface 24 b Serial HTSSOP-A44R. Package: 44-VSOP (0.295", 7.50mm Width) Exposed Pad. Package: Reel - TR. Mounting: Surface Mount. Family Name:... [See More]
- Package Type: SOP; SSOP; TSSOP; HTSSOP-A44R
- Operating Temperature: -20 to 85
from DigiKey
IC THRMOCPLE COLD JNC COMP 8MSOP [See More]
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: 0 to 50
from Rochester Electronics
Interface Circuit [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP16
- Features: RoHS
from Win Source Electronics
Manufacturer: CML Microcircuits. Win Source Part Number: 867013-CMX649E3. Operating Temperature Range: -40 °C ~ 85 °C. Features: General Purpose Interface 8 b, 16 b Serial 20-TSSOP. Package: 20-TSSOP (0.173", 4.40mm Width). Package: Tube. Mounting: Surface Mount. Family Name: CMX649. [See More]
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
IC AFE FET INPUT ADC DVR 28TSSOP [See More]
- Package Type: TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 85
from Rochester Electronics
SC16IS752 - Dual UART with I ²C-Bus/SPI Interface [See More]
- Package Type: SOP; SSOP; TSSOP; TSSOP28
- Features: RoHS
- Technology: SPI
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 088894-CS4270-CZZR. Packaging: Reel - TR. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 105 / 105. Categories:... [See More]
- Package Type: SOP; SSOP; TSSOP; 24-TSSOP
- Operating Temperature: -10 to 70
from DigiKey
IC PRECISION SIGNAL COND 16TSSOP [See More]
- Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 087259-CS4271-CZZ. Packaging: Tube/Rail. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 108 / 114. Categories:... [See More]
- Package Type: SOP; SSOP; TSSOP; 28-TSSOP
- Operating Temperature: -10 to 70
from DigiKey
IC SMOKE DETECTOR PHOTO 20TSSOP [See More]
- Package Type: TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -20 to 85
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202872-CS4271-CZZR. Packaging: Reel - TR. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: PCM. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 108 / 114. Categories:... [See More]
- Package Type: SOP; SSOP; TSSOP; 28-TSSOP
- Operating Temperature: -10 to 70
from DigiKey
IC TEMP MONITOR 8-MSOP [See More]
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -40 to 120
from Win Source Electronics
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 124810-CS4272-DZZR. Packaging: Reel - TR. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: PCM. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. Dynamic Range, ADCs / DACs (db) Typ: 114 / 114. Categories:... [See More]
- Package Type: SOP; SSOP; TSSOP; 28-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
IC CONV THERMOCOUPLE 14TSSOP [See More]
- Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -55 to 125
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 044422-MC145483DT. Packaging: Tube/Rail. Type: PCM, Filter. Mounting: SMD (SMT). Data Interface: PCM Audio Interface. Resolution (Bits): 13 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: No. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature... [See More]
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP
- Operating Temperature: -40 to 85
from DigiKey
IC TRANSLATOR/SERIALIZER 28TSSOP [See More]
- Package Type: TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 026581-PCM3008T. Packaging: Tube/Rail. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 88 / 92. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -25 to 85
from DigiKey
IC THERMISTOR TO DGTL 8UMAX [See More]
- Package Type: MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Operating Temperature: -55 to 125
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 026582-PCM3008T/2K. Packaging: Reel - TR. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 88 / 92. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -25 to 85
from DigiKey
IC SENSOR COND 2WIRE 14TSSOP [See More]
- Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
- Operating Temperature: -40 to 100
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 930157-PCM3008T/2KG4. Operating Temperature Range: -25 °C ~ 85 °C. Features: Stereo Audio Interface 16 b Serial 16-TSSOP. Package: 16-TSSOP (0.173", 4.40mm Width). Package: Reel - TR. Mounting: Surface Mount. Family Name: PCM3008. [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -25 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 209710-PCM3008TG. Packaging: Tube/Rail. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 88 / 92. Dynamic Range, ADCs /... [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP
- Operating Temperature: -25 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 126711-PCM3060PWRG4. Packaging: Reel - TR. Type: Stereo Audio. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 24 b. Number of ADCs / DACs: 2 / 2. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 99 / 105 (Differential), 99 /... [See More]
- Package Type: SOP; SSOP; TSSOP; 28-TSSOP
- Operating Temperature: -25 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 131966-TLV320AIC1106PWR. Packaging: Reel - TR. Type: PCM. Mounting: SMD (SMT). Data Interface: PCM Audio Interface. Resolution (Bits): 13 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. Categories: Integrated Circuits. Status: Active. [See More]
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1109378-TLV320AIC1107PW. Packaging: Tube/Rail. Type: PCM. Mounting: SMD (SMT). Data Interface: PCM Audio Interface. Resolution (Bits): 13 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. Categories: Integrated Circuits. Status: Active. [See More]
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 144088-TLV320AIC1107PWR. Packaging: Reel - TR. Type: PCM. Mounting: SMD (SMT). Data Interface: PCM Audio Interface. Resolution (Bits): 13 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. Categories: Integrated Circuits. Status: Active. [See More]
- Package Type: SOP; SSOP; TSSOP; 20-TSSOP
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 055155-TLV320AIC12CDBTR. Packaging: Reel - TR. Type: Voice-Band. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 88 / 92. Dynamic Range,... [See More]
- Package Type: SOP; SSOP; TSSOP; 30-TSSOP
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 213100-TLV320AIC12CDBTRG4. Packaging: Reel - TR. Type: Voice-Band. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 88 / 92. Dynamic Range,... [See More]
- Package Type: SOP; SSOP; TSSOP; 30-TSSOP
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 936884-TLV320AIC12IDBT. Operating Temperature Range: -40 °C ~ 85 °C. Features: Voice-Band Interface 16 b Serial 30-TSSOP. Package: 30-TFSOP (0.173", 4.40mm Width). Package: Tube. Mounting: Surface Mount. Family Name: TLV320. [See More]
- Package Type: SOP; SSOP; TSSOP; 30-TSSOP
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 081524-TLV320AIC12KIDBTR. Packaging: Reel - TR. Type: Voice-Band. Mounting: SMD (SMT). Data Interface: Serial. Resolution (Bits): 16 b. Number of ADCs / DACs: 1 / 1. Sigma Delta: Yes. S/N Ratio, ADCs / DACs (db) Typ: 84 / 92. Dynamic Range,... [See More]
- Package Type: SOP; SSOP; TSSOP; 30-TSSOP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC MULTIPLEXER 4CH CMOS 16TSSOP [See More]
- Package Type: SSOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width)
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 6V ~ 42V
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
AUDIO/VIDEO SWITCH, 8 CHANNEL [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC UART TO I2C BRIDGE [See More]
- Package Type: SSOP; TSSOP; 16-TSSOP
- Supply Voltage: 3.6V; Other
- Technology: I2C; I2C
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 6V ~ 42V
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
SPDT, 3 FUNC, 1 CHANNEL, PDSO14 [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC DRIVER 2/0 28HTSSOP [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.173, 4.40mm Width) Exposed Pad
- Supply Voltage: Other
- Technology: ADSL2
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 6V ~ 42V
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
VIDEO MULTIPLEXER [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC TRANSCEIVER FULL 3/5 28TSSOP [See More]
- Package Type: SSOP; TSSOP; 28-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: Other
- Technology: RS232; RS232
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-HTSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 6V ~ 42V
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH SPST 8 OHM 20TSSOP [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC RECEIVER 0/4 16TSSOP [See More]
- Package Type: SSOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: Other
- Technology: RS422; RS485; RS422, RS485
from Quarktwin Technology Ltd.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
- Operating Temperature: -40 to 125
- Supply Voltage: Other; 8V ~ 40V
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH DUAL SPST 8TSSOP [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 125
from Acme Chip Technology Co., Limited
IC XPND 400KHZ I2C SMBUS 16TSSOP [See More]
- Package Type: SSOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: Other
from Quarktwin Technology Ltd.
Boost, Buck, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP [See More]
- Package Type: MSOP; SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
- Operating Temperature: -40 to 85
- Supply Voltage: Other; 7.6V ~ 20V
- Features: RoHS
from Shenzhen Shengyu Electronics Technology Limited
NOW NEXPERIA 74HCT4053PW-Q100 - [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 125
from Acme Chip Technology Co., Limited
IC XPND 400KHZ I2C SMBUS 24TSSOP [See More]
- Package Type: SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
NOW NEXPERIA 74LV4052PW-Q100 - D [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 125
from Acme Chip Technology Co., Limited
IC XPNDR 400KHZ I2C 24TSSOP [See More]
- Package Type: SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH SPDT 6 OHM SOT363 [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 125
from Acme Chip Technology Co., Limited
IC XPND 400KHZ I2C SMBUS 16TSSOP [See More]
- Package Type: SSOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: 3.6V; Other
from Shenzhen Shengyu Electronics Technology Limited
POWER SUPPLY SUPPORT CIRCUIT [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 125
from Acme Chip Technology Co., Limited
1200/2400/4800BPS FFSK MODEM [See More]
- Package Type: SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: Other
from Shenzhen Shengyu Electronics Technology Limited
IC ANLG SWITCH SPST SC70-5 [See More]
- Package Type: SSOP; TSSOP; SC-70
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
DTMF CODEC/FSK COMBO [See More]
- Package Type: SSOP; TSSOP; 16-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: 3.6V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC ANLG SWITCH SPDT SC70-6 [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
IC ISOMODE SYST-SIDE DAA 24TSSOP [See More]
- Package Type: SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
- Supply Voltage: 3.6V; Other
from Shenzhen Shengyu Electronics Technology Limited
IC HEADPHONE NOISE-CANCEL [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Acme Chip Technology Co., Limited
INDUCTIVE POSITION SENSOR GRADE [See More]
- Package Type: SSOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width)
from Shenzhen Shengyu Electronics Technology Limited
SPST, 4 FUNC, 1 CHANNEL, CMOS, P [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
SPST, 4 FUNC, 1 CHANNEL, CMOS, P [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
SPST, 1 CHANNEL, CMOS, PDSO6 [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
LOW RON LOW VOLTAGE DUAL SPDT BI [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
MUXS/SWITCHES, CMOS, PDSO5 [See More]
- Package Type: SSOP; TSSOP; SC-70
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC ANLG SWITCH SPDT SC70-6 [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH CMOS SPST SC70-5 [See More]
- Package Type: SSOP; TSSOP; SC-70
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC ANALOG SWITCH SPST DUAL 8MSOP [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC SWITCH CMOS SPST SC70-5 [See More]
- Package Type: SSOP; TSSOP; SC-70
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC PCM CODEC LSI 1CH 3V 16TSSOP [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
IC STEREO CODEC 24BIT 20TSSOP [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
PCM CODEC, A/MU-LAW, 1-FUNC [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85
from Shenzhen Shengyu Electronics Technology Limited
PCM CODEC, A/MU-LAW, 1-FUNC [See More]
- Package Type: SSOP; TSSOP
- Operating Temperature: -40 to 85