Application Software Included Three Phase Uninterruptible Power Supplies (UPS)

Description

Three Phase Uninterruptible Power Supplies (UPS) are designed to provide continuous, reliable power to critical systems and sensitive loads. They ensure that power interruptions, voltage sags, swells, spikes, and harmonics do not affect the operation of these systems. These UPS systems are equipped with application software that enhances their functionality by enabling features such as self-diagnostics, automatic shutdown, and power management.

Working Principle

Three-phase UPS systems operate by integrating with existing electrical systems to offer power conditioning, backup protection, and power distribution. They come in three main types: on-line or double-conversion, line-interactive, and off-line or standby. In an on-line UPS, the load is continuously powered by a converter that receives input from a DC supply, ensuring zero transition time during power failures. Line-interactive UPS systems work in parallel with conditioned AC power, taking over full load power only when the AC input fails. Off-line UPS systems typically derive power directly from the power line and switch to a battery-powered inverter upon power failure. These systems are crucial for maintaining uninterrupted power supply and protecting against power disturbances.

Applications

Three-phase UPS systems are widely used in environments where power reliability is critical. Specific applications include medical facilities where they support life-saving equipment, data centers that require continuous power for servers and storage systems, and industrial processing plants where power interruptions can lead to significant operational disruptions. They are also essential in telecommunications to ensure uninterrupted communication services and in emergency equipment to maintain functionality during power outages.

Advantages over other Three Phase Uninterruptible Power Supplies (UPS)

Three-phase UPS systems with integrated application software offer several advantages over traditional UPS systems. The software enables advanced features such as real-time monitoring, remote management, and automated response to power anomalies, which enhance the reliability and efficiency of the power supply. Additionally, these systems often provide better power conditioning and faster response times during power failures, ensuring minimal disruption to critical operations.

Limitations

Despite their advantages, three-phase UPS systems can have limitations. They may require significant initial investment and installation costs, particularly for large-scale applications. The complexity of these systems can also lead to higher maintenance requirements and costs. Additionally, the efficiency of UPS systems can be affected by the quality of the input power and the specific configuration of the electrical system they are integrated with.

Considerations

When considering the implementation of a three-phase UPS system, several factors should be taken into account. Initial costs can be high, so it's important to evaluate the long-term benefits and potential cost savings from preventing power-related disruptions. Operating expenses, including energy consumption and maintenance, should also be considered. The durability and reliability of the system are crucial, as they directly impact the protection of critical loads. Finally, the accuracy of the UPS in maintaining power quality and the costs associated with replacement and maintenance should be evaluated to ensure the system meets the specific needs of the application.

8 Results
2033A Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50, 75kVA. Voltage Input: 208V Output: 208V/120V. Design Features: * IGBT(Converter/Inverter). * Low Audible Noise. * Internal Maintenance Bypass Switch. * Conformally Coated Printed Circuit Boards. * Advanced Touch Screen... [See More]

  • Features: Application Software Included; Automatic Restart; Automatic Shutdown; Bypass Switch
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 30 to 50
Scalable UnInterruptable Power Supplies -- Eaton BladeUPS
from Eaton | Power Quality

The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing energy and cooling costs. Eaton also offers BladeUPS Preassembled Systems, the same great product, just simplified. [See More]

  • Features: Application Software Included; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 12 to 60
2033D Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50, 80kVA. Voltage Input: 480V Output: 208V, 480V. Available for Parallel Redundant Applications. Design Features: * IGBT (Converter/Inverter). * 1:1 Generator Compatible. * Dual Input. * Waveform Capture Capability. * Two (2)... [See More]

  • Features: Application Software Included; Automatic Restart; Automatic Shutdown; Bypass Switch
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 30 to 50
Small to Medium Datacenter UPS -- Eaton 93E
from Eaton | Power Quality

The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an... [See More]

  • Features: Application Software Included; Bypass Switch; Expandable Battery Jacks; LCD or LED Display
  • Protection: Power Failure; Surge; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 20 to 60
9700 Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 100, 150, 225kVA. Voltage Input: 208V Output: 208V. Available for Isolated Redundant Applications. Design Features: * IGBT(Converter/Inverter). * 1:1 Generator Compatible. * Dual Input. * Low Audible Noise. * Two (2) Year... [See More]

  • Features: Application Software Included; Automatic Restart; Automatic Shutdown; Bypass Switch
  • Volt-Amp Rating: 100 to 225
  • Technology: Line-interactive
  • Watt Rating: 80 to 180
Tower UnInterruptable Power Supplies -- Eaton 9355
from Eaton | Power Quality

The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]

  • Features: Application Software Included; Alarms; Automatic Shutdown; Bypass Switch; Expandable Battery Jacks; Hot-swappable Batteries; LCD or LED Display; Self-diagnostics
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 10 to 30
Tower UnInterruptable Power Supplies -- Eaton 9390
from Eaton | Power Quality

The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]

  • Features: Application Software Included; LCD or LED Display
  • Volt-Amp Rating: 20 to 160
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Wires: 3-Wire; 4-Wire
Tower UnInterruptable Power Supplies -- Eaton Emergency Lighting UPS
from Eaton | Power Quality

Emergency lighting requirements and related building codes are vital in commercial structures to facilitate occupant egress during a building fire or other emergency situation. Eaton's emergency lighting UPSs are UL 924 tested and certified, providing the industry's highest capacity and smallest... [See More]

  • Features: Application Software Included
  • Protection: Power Failure
  • Technology: Off-line (Standby)
  • Volt-Amp Rating: 10 to 80