3-Wire Three Phase Uninterruptible Power Supplies (UPS)

5 Results
Uninterruptible Power Supply (UPS) System -- UPS7000HX-T3U
from Fuji Electric Corp. of America

The UPS7000HX-T3U UPS Series includes 300, 400, and 500kVA, 480V 3-phase 3-wire transformer-less systems for critical applications such as data centers and medical facilities. [See More]

  • Wires: 3-Wire
  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 300 to 500
Uninterruptible Power Supply (UPS) System -- UPS7300WX-T3U
from Fuji Electric Corp. of America

Fuji Electric ’s new UPS7300WX-T3U is an innovative transformer-less UPS designed for data centers and commercial applications, utilizing our patented RB-IGBT Technology and AT-NPC 3-Level Circuit Topology to deliver up to 97.5% efficiency and unparalleled reliability. [See More]

  • Wires: 3-Wire
  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 225 to 330
2033A Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50, 75kVA. Voltage Input: 208V Output: 208V/120V. Design Features: * IGBT(Converter/Inverter). * Low Audible Noise. * Internal Maintenance Bypass Switch. * Conformally Coated Printed Circuit Boards. * Advanced Touch Screen... [See More]

  • Wires: 3-Wire
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 30 to 50
Tower UnInterruptable Power Supplies -- Eaton 9390
from Eaton | Power Quality

The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]

  • Wires: 3-Wire; 4-Wire
  • Volt-Amp Rating: 20 to 160
  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Voltage: 208; 380; 480; 600; 415 Volts
2033D Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50, 80kVA. Voltage Input: 480V Output: 208V, 480V. Available for Parallel Redundant Applications. Design Features: * IGBT (Converter/Inverter). * 1:1 Generator Compatible. * Dual Input. * Waveform Capture Capability. * Two (2)... [See More]

  • Wires: 3-Wire
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 30 to 50