Automatic Restart Three Phase Uninterruptible Power Supplies (UPS)

Description

Automatic Restart Three Phase Uninterruptible Power Supplies (UPS) are designed to provide continuous power to critical systems by automatically restarting and supplying power in the event of a power failure. These systems ensure that three-phase power loads receive uninterrupted power, maintaining the operation of essential equipment without manual intervention.

Working Principle

Three-phase UPS systems operate by integrating with existing electrical systems to provide power conditioning, backup protection, and power distribution for loads that utilize three-phase power. They typically function in one of three modes: on-line or double-conversion, line-interactive, and off-line or standby. In the event of a power failure, the UPS system automatically switches to battery power to maintain the supply to the load. This automatic restart capability is crucial for ensuring that systems resume operation without manual intervention, minimizing downtime and maintaining operational continuity.

Applications

Automatic Restart Three Phase UPS systems are widely used in environments where power reliability is critical. Specific applications include:

  • Medical Facilities: Ensuring life-supporting systems and critical medical equipment remain operational during power outages.
  • Data Centers: Providing uninterrupted power to servers and data storage systems to prevent data loss and maintain network operations.
  • Industrial Processing: Supporting continuous operation of manufacturing and processing equipment to avoid costly downtime.
  • Telecommunications: Maintaining power to communication systems to ensure connectivity and data transmission.

Advantages over other Three Phase Uninterruptible Power Supplies (UPS)

Automatic Restart Three Phase UPS systems offer several advantages over other UPS types:

  • Seamless Transition: They provide a seamless transition to backup power, reducing the risk of equipment shutdown and data loss.
  • Reduced Downtime: The automatic restart feature minimizes downtime by quickly restoring power without manual intervention.
  • Enhanced Reliability: These systems are designed to handle larger loads and provide more robust power conditioning, making them suitable for critical applications.

Limitations

While Automatic Restart Three Phase UPS systems offer significant benefits, they also have limitations:

  • Complexity: The integration and management of these systems can be complex, requiring specialized knowledge for installation and maintenance.
  • Cost: They can be more expensive than single-phase or simpler UPS systems due to their advanced features and capabilities.

Considerations

When considering Automatic Restart Three Phase UPS systems, several factors should be taken into account:

  • Initial Costs: These systems can have high upfront costs due to their complexity and the need for specialized components.
  • Operating Expenses: Ongoing maintenance and potential energy costs should be considered, as these systems may require regular servicing to ensure optimal performance.
  • Durability and Reliability: Investing in a high-quality system can provide long-term reliability, but it's essential to evaluate the durability of components and the reputation of the manufacturer.
  • Replacement and Maintenance Costs: Regular maintenance is crucial for ensuring system reliability, and potential replacement costs for batteries and other components should be factored into the total cost of ownership.
5 Results
2033A Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50, 75kVA. Voltage Input: 208V Output: 208V/120V. Design Features: * IGBT(Converter/Inverter). * Low Audible Noise. * Internal Maintenance Bypass Switch. * Conformally Coated Printed Circuit Boards. * Advanced Touch Screen... [See More]

  • Features: Application Software Included; Automatic Restart; Automatic Shutdown; Bypass Switch
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 30 to 50
2033C Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 10, 15, 20kVA. Voltage Input: 208V/120V Output: 208V/120V. Design Features: * IGBT(Converter/Inverter). * 1:1 Generator Compatible. * Low Input Harmonics. * Low Audible Noise. * Two (2) Year Warranty. * Compact Design. * Internal... [See More]

  • Features: Application Software Included (optional feature); Automatic Restart; Bypass Switch; Self-diagnostics
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 10 to 20
2033D Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50, 80kVA. Voltage Input: 480V Output: 208V, 480V. Available for Parallel Redundant Applications. Design Features: * IGBT (Converter/Inverter). * 1:1 Generator Compatible. * Dual Input. * Waveform Capture Capability. * Two (2)... [See More]

  • Features: Application Software Included; Automatic Restart; Automatic Shutdown; Bypass Switch
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 30 to 50
2033G Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50kVA. Voltage Input: 208V Output: 208V/120V. Design Features: * CSTBT [Carrier Stored Trench Gate Bipolar Transistor] IGBT (Converter/Inverter). * Low Audible Noise. * Advanced Touch Screen Monitoring. * 1:1 Generator... [See More]

  • Features: Application Software Included (optional feature); Automatic Restart; Bypass Switch; Self-diagnostics
  • Protection: Surge
  • Technology: On-line (Double-conversion)
  • Volt-Amp Rating: 30 to 50
9700 Series
from Mitsubishi Electric Power Products, Inc.

Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 100, 150, 225kVA. Voltage Input: 208V Output: 208V. Available for Isolated Redundant Applications. Design Features: * IGBT(Converter/Inverter). * 1:1 Generator Compatible. * Dual Input. * Low Audible Noise. * Two (2) Year... [See More]

  • Features: Application Software Included; Automatic Restart; Automatic Shutdown; Bypass Switch
  • Volt-Amp Rating: 100 to 225
  • Technology: Line-interactive
  • Watt Rating: 80 to 180