Unbalanced Loads Three Phase Uninterruptible Power Supplies (UPS)

13 Results
Uninterruptible Power Supplies -- No.1601236036955
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // Customized 3 Phase 220V/380V/440V/480V/ Low Frequency Industrial Grade 200kva UPS with Isolation Transformer [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Half Load Runtime: 150
  • Volt-Amp Rating: 200
  • Full Load Runtime: 90
Uninterruptible Power Supply (UPS) System -- UPS7000HX-T3U
from Fuji Electric Corp. of America

The UPS7000HX-T3U UPS Series includes 300, 400, and 500kVA, 480V 3-phase 3-wire transformer-less systems for critical applications such as data centers and medical facilities. [See More]

  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 300 to 500
  • Technology: On-line (Double-conversion)
  • Maximum Input Current: 409 to 682
Uninterruptible Power Supplies -- No.1601236510324
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // High Capacity UPS 400kva/600kva 3 Phase 480V Price Power Backup Uninterrupted Power Supply Ups 480kw Ups for Server [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Half Load Runtime: 150
  • Volt-Amp Rating: 200
  • Full Load Runtime: 90
Uninterruptible Power Supply (UPS) System -- UPS7300WX-T3U
from Fuji Electric Corp. of America

Fuji Electric ’s new UPS7300WX-T3U is an innovative transformer-less UPS designed for data centers and commercial applications, utilizing our patented RB-IGBT Technology and AT-NPC 3-Level Circuit Topology to deliver up to 97.5% efficiency and unparalleled reliability. [See More]

  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 225 to 330
  • Technology: On-line (Double-conversion)
  • Maximum Input Current: 307 to 439
Uninterruptible Power Supplies -- No.1601553499580
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // Safe Battery Online UPS 10KVA 20KVA 30KVA [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Half Load Runtime: 150
  • Volt-Amp Rating: 20
  • Full Load Runtime: 90
Uninterruptible Power Supply (UPS) System -- UPS7400WX-T3U
from Fuji Electric Corp. of America

The UPS7400WX-T3U UPS Series utilizes expandable architecture to deliver any size unit from 225-1000kVA using 330 kVA modules, making it the ideal choice for data centers and other commercial applications. [See More]

  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 225 to 1000
  • Technology: On-line (Double-conversion)
  • Maximum Input Current: 409 to 682
UPS Three/Single Phase -- MASTERYS IP+
from SOCOMEC

Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and measurement apparatus... [See More]

  • Protection: Transient; Power Failure; Voltage Sags; Unbalanced Loads
  • Volt-Amp Rating: 10 to 80
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 5 to 20
Scalable UnInterruptable Power Supplies -- Eaton BladeUPS
from Eaton | Power Quality

The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing energy and cooling costs. Eaton also offers BladeUPS Preassembled Systems, the same great product, just simplified. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 12 to 60
  • Technology: On-line (Double-conversion)
  • Wires: 4-Wire
UPS Three/Single Phase -- MASTERYS IP+ RAIL CMI
from SOCOMEC

Socomec ’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits. • Full... [See More]

  • Protection: Transient; Power Failure; Voltage Sags; Unbalanced Loads
  • Volt-Amp Rating: 10 to 80
  • Technology: Line-interactive
  • Full Load Runtime: 5 to 20
Small to Medium Datacenter UPS -- Eaton 93E
from Eaton | Power Quality

The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an... [See More]

  • Protection: Power Failure; Surge; Unbalanced Loads
  • Volt-Amp Rating: 20 to 60
  • Technology: On-line (Double-conversion)
  • Watt Rating: 16 to 48
Tower UnInterruptable Power Supplies -- Eaton 9355
from Eaton | Power Quality

The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 10 to 30
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 11 to 26
Tower UnInterruptable Power Supplies -- Eaton 9390
from Eaton | Power Quality

The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Wires: 3-Wire; 4-Wire
  • Volt-Amp Rating: 20 to 160
  • Voltage: 208; 380; 480; 600; 415 Volts
Tower UnInterruptable Power Supplies -- Eaton 9390IT
from Eaton | Power Quality

The Eaton 9390IT UPS offers superior efficiency and flexible distribution options previously unavailable in 40 kVA to 160 kVA UPSs. Standard Energy Saver System (ESS) technology in the 9390IT delivers an industry-leading 99% efficiency, reducing energy costs and heat output. With available... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 40 to 160
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 22