C-UL Listing Mark Three Phase Uninterruptible Power Supplies (UPS)
Description
C-UL Listing Mark Three Phase Uninterruptible Power Supplies (UPS) are designed to provide uninterrupted, reliable, and high-quality power to sensitive electrical loads. These systems ensure that critical equipment remains operational during power interruptions, voltage sags, swells, spikes, and harmonics. They are equipped with backup power circuitry to maintain power supply during outages and disturbances, ensuring continuous operation of essential systems.
Working Principle
Three-phase UPS systems operate by integrating with existing electrical systems to offer power conditioning, backup protection, and power distribution for loads that utilize three-phase power. There are three primary types of three-phase UPSs: on-line or double-conversion, line-interactive, and off-line or standby. In an on-line UPS, the load is continuously powered by a converter that receives input from a DC supply, which includes a battery and a large charger. This setup ensures that the load is isolated from power problems, providing stable power output even in environments with frequent voltage fluctuations, surges, or outages. The line-interactive UPS works in parallel with conditioned-input AC power, while the off-line UPS switches to battery power when the main power fails.
Applications
Three-phase UPS systems are crucial in environments where power quality is critical. Specific applications include data centers, servers, and sensitive laboratory equipment. They are also used in medical facilities, life-supporting systems, telecommunications, industrial processing, and emergency equipment, where uninterrupted power is essential to prevent data loss, equipment damage, or operational downtime.
Advantages over other Three Phase Uninterruptible Power Supplies (UPS)
The on-line or double-conversion UPS offers the highest level of protection by isolating equipment from power problems and providing a stable power output. This makes it particularly advantageous in environments with frequent voltage fluctuations, surges, or outages. It ensures that critical applications receive uninterrupted, clean power, which is essential for maintaining operational integrity and preventing equipment damage.
Limitations
One of the main limitations of on-line or double-conversion UPS systems is their higher cost compared to standby and line-interactive UPS systems. They also have higher operational costs due to continuous power conversion, which can be less energy-efficient. This makes them more expensive to operate over time, especially in environments where power quality is less of a concern.
Considerations
When selecting a C-UL Listing Mark Three Phase UPS, it is important to consider initial costs, which can be higher for on-line systems due to their advanced technology and superior protection capabilities. Operating expenses should also be evaluated, as continuous power conversion can lead to increased energy consumption. Durability and maintenance costs are crucial factors, as these systems must be reliable and require regular maintenance to ensure optimal performance. Additionally, the accuracy of power delivery and the ability to handle power disturbances should be assessed to match the specific needs of the application.
from Utility Systems Technologies, Inc.
The Sag Fighter ™ is a specific type of power conditioner used for protection against deep voltage sags: deep voltage drops typically lasting less than a few seconds. For those applications where it is unnecessary or too expensive to use a UPS, the Sag Fighter ™ offers solid, reliable... [See More]
- Standards / Compliance: UL; C-UL List
- Protection: Transient; Short Circuit; Surge; Voltage Sags
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 20 to 1500
from Active Power, Inc.
CleanSource HD UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is 12 times less likely to fail, and improves sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO... [See More]
- Standards / Compliance: UL; C-UL List
- Volt-Amp Rating: 750
- Technology: Rotary
- Watt Rating: 675
from Mitsubishi Electric Power Products, Inc.
Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 10, 15, 20kVA. Voltage Input: 208V/120V Output: 208V/120V. Design Features: * IGBT(Converter/Inverter). * 1:1 Generator Compatible. * Low Input Harmonics. * Low Audible Noise. * Two (2) Year Warranty. * Compact Design. * Internal... [See More]
- Standards / Compliance: FCC; C-UL List; UL924, UL1778
- Protection: Surge
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 10 to 20
from Eaton | Power Quality
The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing energy and cooling costs. Eaton also offers BladeUPS Preassembled Systems, the same great product, just simplified. [See More]
- Standards / Compliance: FCC; UL; C-UL List; CE,NOM
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 12 to 60
from Utility Systems Technologies, Inc.
The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]
- Standards / Compliance: UL; C-UL List
- Protection: Transient; Short Circuit; Surge
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 5 to 2000
from Active Power, Inc.
Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO Savings. [See More]
- Standards / Compliance: UL; C-UL List
- Volt-Amp Rating: 278 to 1111
- Technology: Rotary
- Watt Rating: 250 to 1000
from Mitsubishi Electric Power Products, Inc.
Design: 3-Phase, On-Line Double Conversion Topology. Power Rating: 30, 50kVA. Voltage Input: 208V Output: 208V/120V. Design Features: * CSTBT [Carrier Stored Trench Gate Bipolar Transistor] IGBT (Converter/Inverter). * Low Audible Noise. * Advanced Touch Screen Monitoring. * 1:1 Generator... [See More]
- Standards / Compliance: FCC; C-UL List; UL924, UL1778
- Protection: Surge
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 30 to 50
from Eaton | Power Quality
The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an... [See More]
- Standards / Compliance: UL; C-UL List; EN, IEC, ISO, UL-1778
- Protection: Power Failure; Surge; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 20 to 60
from Active Power, Inc.
The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78% more runtime than the CleanSource 300, delivering one minute at typical industry loads. WHY... [See More]
- Standards / Compliance: UL; C-UL List
- Volt-Amp Rating: 275
- Technology: Rotary
- Watt Rating: 250
from Mitsubishi Electric Power Products, Inc.
The Mitsubishi Electric 9800A Series Uninterruptible Power Supply (UPS) provides the reliability and superior performance expected of an Mitsubishi UPS along with the flexibility and adaptability for Single- or Multi-module system applications. The 9800A system uses the most advanced Insulated Gate... [See More]
- Standards / Compliance: C-UL List; UL1778, UL891
- Protection: Surge
- Technology: Line-interactive
- Volt-Amp Rating: 100 to 750
from Eaton | Power Quality
The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]
- Standards / Compliance: UL; C-UL List; NOM-NYCE, IEC 62040-1-1, IEC, 60950
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 10 to 30
from Eaton | Power Quality
The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]
- Standards / Compliance: UL; C-UL List
- Volt-Amp Rating: 20 to 160
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Wires: 3-Wire; 4-Wire
from Eaton | Power Quality
The Eaton 9390IT UPS offers superior efficiency and flexible distribution options previously unavailable in 40 kVA to 160 kVA UPSs. Standard Energy Saver System (ESS) technology in the 9390IT delivers an industry-leading 99% efficiency, reducing energy costs and heat output. With available... [See More]
- Standards / Compliance: UL; C-UL List
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 40 to 160
from Eaton | Power Quality
Emergency lighting requirements and related building codes are vital in commercial structures to facilitate occupant egress during a building fire or other emergency situation. Eaton's emergency lighting UPSs are UL 924 tested and certified, providing the industry's highest capacity and smallest... [See More]
- Standards / Compliance: FCC; UL; C-UL List; CSA, NOM-NYCE, IEC
- Protection: Power Failure
- Technology: Off-line (Standby)
- Volt-Amp Rating: 10 to 80