120/208 Three Phase Uninterruptible Power Supplies (UPS)
from Tripp Lite by Eaton
Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU60K features three self-contained, redundant 20kVA power modules that can be... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 60
- Technology: On-line (Double-conversion)
- Watt Rating: 48
from Toshiba America, Inc.
Single-phase UPS models range from 1 to 22 kVA, while three-phase single module systems range from 13.5 to 2,000 kW, and three-phase parallel module systems are available in 90 to 16,000 kW. These systems are suitable for a wide range of applications including datacenters, telecommunication, retail,... [See More]
- Voltage: 208; 220; 240; 120/208
- Watt Rating: 13.5 to 16000
- Volt-Amp Rating: 1 to 22
- Wires: 4-Wire
from Mitsubishi Electric Power Products, Inc.
Design: Double Conversion On-Line Topology. Power Ratings: 10, 20, 30, 40, 50 kVA. Voltage Options: Input: 208; Output: 208. Features: Modular Design. 20 kVA and Above Can be Operated as a Capacity System or as N+1. Redundant System. Hot Swappable and On-Line Upgradeable(Please contact Sales Rep. [See More]
- Voltage: 120/208
- Protection: Surge
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 10 to 850
from Eaton | Power Quality
The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98% efficiency while maintaining a small physical footprint. With internal batteries up to 60 kVA, the 93E provides an... [See More]
- Voltage: 120/208; 220/127 Volts
- Protection: Power Failure; Surge; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 20 to 60
from Tripp Lite by Eaton
Tripp Lite's SU80K (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU80K features four self-contained, redundant 20kVA power modules that can be... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 80
- Technology: On-line (Double-conversion)
- Watt Rating: 64
from Eaton | Power Quality
The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]
- Voltage: 120/208; 220 / 127 Volts
- Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
- Technology: On-line (Double-conversion)
- Volt-Amp Rating: 10 to 30
from Tripp Lite by Eaton
Tripp Lite's SU20K3/3 20kVA SmartOnline 3-Phase Intelligent, True On-Line UPS System has been redesigned to save valuable space and simplify runtime scalability. Power and battery components are combined into a single, small-footprint module (the smallest in its class). A robust internal battery... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 20
- Technology: On-line (Double-conversion)
- Watt Rating: 16
from Tripp Lite by Eaton
Tripp Lite's SU40K (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU40K provides two self-contained, redundant 20kVA power modules that can be... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 40
- Technology: On-line (Double-conversion)
- Watt Rating: 32
from Tripp Lite by Eaton
The SUT20K SmartOnline ® SUT Series 3-Phase 208/120V 220/127V 20kVA 20kW On-Line Double-Conversion UPS provides complete protection against power interruptions and fluctuations that can contribute to equipment failures and data loss. It ’s recommended for critical data center,... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 20
- Technology: On-line (Double-conversion)
- Watt Rating: 20
from Tripp Lite by Eaton
The SUT30K SmartOnline ® SUT Series 3-Phase 208/120V 220/127V 30kVA 30kW On-Line Double-Conversion UPS provides complete protection against power interruptions and fluctuations that can contribute to equipment failures and data loss. It ’s recommended for critical data center,... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 30
- Technology: On-line (Double-conversion)
- Watt Rating: 30
from Tripp Lite by Eaton
The SUT40K SmartOnline ® SUT Series 3-Phase 208/120V 220/127V 40kVA 40kW On-Line Double-Conversion UPS provides complete protection against power interruptions and fluctuations that can contribute to equipment failures and data loss. It ’s recommended for critical data center,... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 40
- Technology: On-line (Double-conversion)
- Watt Rating: 40
from Tripp Lite by Eaton
The SUT60K SmartOnline ® SUT Series 3-Phase 208/120V 220/127V 60kVA 60kW On-Line Double-Conversion UPS provides complete protection against power interruptions and fluctuations that can contribute to equipment failures and data loss. It ’s recommended for critical data center,... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 60
- Technology: On-line (Double-conversion)
- Watt Rating: 60
from Tripp Lite by Eaton
The SV100KL SmartOnline ® SV Series 100kVA 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI) operation,... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 100
- Technology: On-line (Double-conversion)
- Watt Rating: 90
from Tripp Lite by Eaton
The SV120KL SmartOnline ® SV Series 120kVA 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI) operation,... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 120
- Technology: On-line (Double-conversion)
- Watt Rating: 108
from Tripp Lite by Eaton
The SV140KL7P SmartOnline ® SV Series 140kVA 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI)... [See More]
- Voltage: 120/208
- Volt-Amp Rating: 140
- Technology: On-line (Double-conversion)
- Watt Rating: 126