Over Voltage Three Phase Uninterruptible Power Supplies (UPS)

Description

Over Voltage Three Phase Uninterruptible Power Supplies (UPS) are designed to provide continuous, reliable power to sensitive electrical loads. These systems ensure that power interruptions, voltage sags, swells, spikes, and harmonics do not affect the operation of critical equipment. They maintain a regulated sinusoidal output voltage with low total harmonic distortion, independent of changes in input voltage or load conditions.

Working Principle

Three-phase UPS systems operate by integrating with existing electrical systems to offer power conditioning, backup protection, and power distribution for loads that require three-phase power. There are three primary types of three-phase UPS systems: on-line or double-conversion, line-interactive, and off-line or standby. In an on-line UPS, the load is continuously supplied from a power converter that receives its input from a DC supply, which includes a battery and a large battery charger connected in parallel. This setup ensures zero transition time from normal to backup mode. Line-interactive UPS systems work in parallel with conditioned-input AC power, handling full load power only when AC input power fails. Off-line systems derive power directly from the power line until a failure occurs, at which point a battery-powered inverter takes over.

Applications

Three-phase UPS systems are crucial in environments where power reliability is essential. Specific applications include medical facilities where life-supporting systems must remain operational, data centers that require uninterrupted power for servers and storage systems, and industrial processing plants where power fluctuations can disrupt production lines. They are also used in telecommunications to ensure continuous communication capabilities and in emergency equipment to maintain functionality during power outages.

Advantages over other Three Phase Uninterruptible Power Supplies (UPS)

One of the key advantages of over voltage three-phase UPS systems is their ability to provide a regulated sinusoidal output voltage with low total harmonic distortion, which is crucial for sensitive equipment. They also offer on-line operation with zero transition time, ensuring seamless power supply during outages. Additionally, these systems can suppress line transients and harmonic disturbances, providing superior power conditioning compared to other UPS types.

Limitations

Despite their advantages, over voltage three-phase UPS systems can have limitations. They may require significant initial investment and installation costs due to their complexity and the need for specialized components. Additionally, they can be less efficient than simpler UPS systems, leading to higher operating expenses. Maintenance and replacement costs can also be substantial, as these systems often require regular servicing to ensure optimal performance.

Considerations

When considering over voltage three-phase UPS systems, it is important to evaluate the initial costs, which can be high due to the need for advanced technology and installation requirements. Operating expenses should also be considered, as these systems may consume more power and require regular maintenance. Durability is a key factor, as these systems are designed to withstand frequent power fluctuations and provide long-term reliability. Accuracy in power delivery is crucial for sensitive equipment, and potential buyers should assess the system's ability to maintain consistent output. Finally, replacement and maintenance costs should be factored into the decision-making process, as these can impact the total cost of ownership over the system's lifespan.

23 Results
Uninterruptible Power Supplies -- No.1601236036955
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // Customized 3 Phase 220V/380V/440V/480V/ Low Frequency Industrial Grade 200kva UPS with Isolation Transformer [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Half Load Runtime: 150
  • Volt-Amp Rating: 200
  • Full Load Runtime: 90
Uninterruptible Power Supply (UPS) System -- UPS7000HX-T3U
from Fuji Electric Corp. of America

The UPS7000HX-T3U UPS Series includes 300, 400, and 500kVA, 480V 3-phase 3-wire transformer-less systems for critical applications such as data centers and medical facilities. [See More]

  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 300 to 500
  • Technology: On-line (Double-conversion)
  • Maximum Input Current: 409 to 682
Uninterruptible Power Supplies -- No.1601236510324
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // High Capacity UPS 400kva/600kva 3 Phase 480V Price Power Backup Uninterrupted Power Supply Ups 480kw Ups for Server [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Half Load Runtime: 150
  • Volt-Amp Rating: 200
  • Full Load Runtime: 90
Uninterruptible Power Supply (UPS) System -- UPS7300WX-T3U
from Fuji Electric Corp. of America

Fuji Electric ’s new UPS7300WX-T3U is an innovative transformer-less UPS designed for data centers and commercial applications, utilizing our patented RB-IGBT Technology and AT-NPC 3-Level Circuit Topology to deliver up to 97.5% efficiency and unparalleled reliability. [See More]

  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 225 to 330
  • Technology: On-line (Double-conversion)
  • Maximum Input Current: 307 to 439
Uninterruptible Power Supplies -- No.1601553499580
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // UPS Power // Safe Battery Online UPS 10KVA 20KVA 30KVA [See More]

  • Protection: Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
  • Half Load Runtime: 150
  • Volt-Amp Rating: 20
  • Full Load Runtime: 90
Uninterruptible Power Supply (UPS) System -- UPS7400WX-T3U
from Fuji Electric Corp. of America

The UPS7400WX-T3U UPS Series utilizes expandable architecture to deliver any size unit from 225-1000kVA using 330 kVA modules, making it the ideal choice for data centers and other commercial applications. [See More]

  • Protection: Transient; Power Failure; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 225 to 1000
  • Technology: On-line (Double-conversion)
  • Maximum Input Current: 409 to 682
Sag Fighter™
from Utility Systems Technologies, Inc.

The Sag Fighter ™ is a specific type of power conditioner used for protection against deep voltage sags: deep voltage drops typically lasting less than a few seconds. For those applications where it is unnecessary or too expensive to use a UPS, the Sag Fighter ™ offers solid, reliable... [See More]

  • Protection: Transient; Short Circuit; Surge; Voltage Sags
  • Volt-Amp Rating: 20 to 1500
  • Technology: On-line (Double-conversion)
  • 3-Phase Configuration: Wye
UPS Three/Single Phase -- ITYS
from SOCOMEC

The solution for. • Professional workstations. • Server and corporate networks. • Storage systems. • Industrial automation. • Security systems. • Telecom systems. Advantages High protection and availability. • True online double conversion technology (VFI) assures... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Volt-Amp Rating: 1 to 10
  • Technology: On-line (Double-conversion)
  • Voltage: 208; 220; 240; 230 V
Scalable UnInterruptable Power Supplies -- Eaton BladeUPS
from Eaton | Power Quality

The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing energy and cooling costs. Eaton also offers BladeUPS Preassembled Systems, the same great product, just simplified. [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 12 to 60
  • Technology: On-line (Double-conversion)
  • Wires: 4-Wire
Sure-Volt™
from Utility Systems Technologies, Inc.

The Sure-Volt ™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications. 60 or 50 Hz. 5 to 2,000 kVA. Any combination (step up or down) of input or output voltages up to 600V. Any type of load or load power factor [See More]

  • Protection: Transient; Short Circuit; Surge
  • Volt-Amp Rating: 5 to 2000
  • Technology: On-line (Double-conversion)
  • 3-Phase Configuration: Wye
UPS Three/Single Phase -- MASTERYS BC (15-20 kVA)
from SOCOMEC

The solution for. • Data servers. • Telecommunications. • Service sector. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power compare to UPS with a power factor of 0.8. • Dual... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Volt-Amp Rating: 15 to 20
  • Technology: On-line (Double-conversion)
  • Voltage: 230 V (can be configured 220/240 V)
Tower UnInterruptable Power Supplies -- Eaton 9355
from Eaton | Power Quality

The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime into a very small footprint, the 9355 UPS is a complete... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 10 to 30
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 11 to 26
UPS Three/Single Phase -- MASTERYS BC (8-12 kVA)
from SOCOMEC

The solution for. • Server rooms. • Service Sector. • Infrastructure. • Healthcare Sector. • Light industrial applications. Advantages The ideal protection. • Simple and reliable power protection. • Tailored for medium-sized businesses. • Advantages of... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Volt-Amp Rating: 8 to 12
  • Technology: On-line (Double-conversion)
  • Voltage: 230 / 400V
Tower UnInterruptable Power Supplies -- Eaton 9390
from Eaton | Power Quality

The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy Saver System, the 9390 operates at 99% UPS efficiency and can pay for itself in three... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Wires: 3-Wire; 4-Wire
  • Volt-Amp Rating: 20 to 160
  • Voltage: 208; 380; 480; 600; 415 Volts
UPS Three/Single Phase -- MASTERYS EM
from SOCOMEC

The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of main supply... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Volt-Amp Rating: 10 to 30
  • Technology: On-line (Double-conversion)
  • Voltage: 400 V
Tower UnInterruptable Power Supplies -- Eaton 9390IT
from Eaton | Power Quality

The Eaton 9390IT UPS offers superior efficiency and flexible distribution options previously unavailable in 40 kVA to 160 kVA UPSs. Standard Energy Saver System (ESS) technology in the 9390IT delivers an industry-leading 99% efficiency, reducing energy costs and heat output. With available... [See More]

  • Protection: Transient; Power Failure; Short Circuit; Surge; Voltage Sags; Under Voltage; Unbalanced Loads
  • Volt-Amp Rating: 40 to 160
  • Technology: On-line (Double-conversion)
  • Half Load Runtime: 22
UPS Three/Single Phase -- MASTERYS GP - Green Power 2.0 range
from SOCOMEC

The solution for. • Data centres. • Telecommunications. • Service sector. • Infrastructure. • Industrial applications. Advantages. Energy saving + Full rated power = TCO. Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Volt-Amp Rating: 10 to 20
  • Technology: On-line (Double-conversion)
  • Voltage: 230 V (can be configured 220/240 V)
UPS Three/Single Phase -- MASTERYS IP+
from SOCOMEC

Specially engineered to power and protect typical industrial equipments such as motors, motor speed drivers, lamps, non linear loads, welding equipments, power supplies, MASTERYS IP+ is also perfectly able to supply control equipments like programmable controllers, sensors and measurement apparatus... [See More]

  • Protection: Transient; Power Failure; Voltage Sags; Unbalanced Loads
  • Volt-Amp Rating: 10 to 80
  • Technology: On-line (Double-conversion)
  • Full Load Runtime: 5 to 20
UPS Three/Single Phase -- MASTERYS IP+ RAIL CMI
from SOCOMEC

Socomec ’s IP+ Rail is the very latest in UPS technology for the mass transportation sector and has been engineered specifically to provide optimum energy efficiency for high performance critical power applications - in the most challenging operating environments. Key Benefits. • Full... [See More]

  • Protection: Transient; Power Failure; Voltage Sags; Unbalanced Loads
  • Volt-Amp Rating: 10 to 80
  • Technology: Line-interactive
  • Full Load Runtime: 5 to 20
UPS Three/Three Phase -- DELPHYS BC (160-300 kVA)
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages A complete, cost-effective solution. • Online double conversion mode with an output power factor of 0.9 providing 12% more active power... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Volt-Amp Rating: 160 to 300
  • Technology: On-line (Double-conversion)
  • Voltage: 400 V
UPS Three/Three Phase -- DELPHYS EM Elite
from SOCOMEC

The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of main supply... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Volt-Amp Rating: 80 to 500
  • Technology: Line-interactive
  • Full Load Runtime: 60 to 120
UPS Three/Three Phase -- DELPHYS GP - Green Power 2.0 Range
from SOCOMEC

The solution for. • Data centres. • Telecommunications. • Healthcare sector. • Service sector. • Infrastructure. • Industrial applications. Advantages Energy Saving: high efficiency without compromise. • Offers the highest efficiency in the market using VFI –... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Volt-Amp Rating: 160 to 800
  • Technology: On-line (Double-conversion)
  • Voltage: 400 V
UPS Three/Three Phase -- ITYS PRO
from SOCOMEC

The solution for. • Server rooms. • Service sector. • Infrastructure. • Healthcare sector. • Light industrial applications. Advantages Innovative design. • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. •... [See More]

  • Protection: Transient; Power Failure; Voltage Sags
  • Volt-Amp Rating: 10 to 20
  • Technology: On-line (Double-conversion)
  • Voltage: 230 / 400V