Rotary Three Phase Uninterruptible Power Supplies (UPS)

8 Results
Diesel Rotary UPS PowerPRO Series -- POWERPRO1000
from Hitec Power Protection, Inc.

A dependable and robust UPS range from 470 kVA up to 1000 kVA. This proven UPS product range provides a compact and robust solution that secures the critical power of your facility. This product is easy to maintain and therefore highly suitable to package as a mobile solution. Each PowerPRO1000... [See More]

  • Technology: Rotary
  • Volt-Amp Rating: 470 to 1000
  • Protection: Power Failure
  • Features: BatteryFree
Flywheel UPS -- CleanSource® HD675 UPS (675 kW - 4.725 MW)
from Active Power, Inc.

CleanSource HD 
 UPS is the ideal solution to solve the power problems of larger mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, is 12 times less likely to fail, and improves sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO... [See More]

  • Technology: Rotary
  • Watt Rating: 675
  • Volt-Amp Rating: 750
  • Half Load Runtime: 0.4833
Diesel Rotary UPS PowerPRO Series -- POWERPRO1800
from Hitec Power Protection, Inc.

Excellent in performance and outstandingly reliable from 1000 up to 1800 kVA. A diverse range of UPS solutions catering to all your continuous power needs, the PowerPRO1800 product range, based on proven technology with a solid track record, provides quality solutions that guarantee reliability and... [See More]

  • Technology: Rotary
  • Volt-Amp Rating: 1700 to 1800
  • Protection: Power Failure
  • Watt Rating: 1360 to 1440
Flywheel UPS -- CleanSource® MMS UPS (250 kW - 7 MW)
from Active Power, Inc.

Active Power CleanSource MMS UPS systems solve power problems for customers with mission critical facilities. CleanSource UPS can provide up to 40% lower total cost of ownership, are 12 times less likely to fail, and improve sustainability by 90 percent. WHY CLEANSOURCE XT UPS?. 40% TCO Savings. [See More]

  • Technology: Rotary
  • Watt Rating: 250 to 1000
  • Volt-Amp Rating: 278 to 1111
  • Half Load Runtime: 0.4500
Diesel Rotary UPS PowerPRO Series -- POWERPRO2700
from Hitec Power Protection, Inc.

The new standard for continuous power from 1600 up to 2700 kVA. he PowerPRO2700 series is the latest of HITEC ’s dynamic rotary UPS products. The PowerPRO2700 series has the greatest reliability and uptime, and, with its low energy consumption, it is the most efficient power solution... [See More]

  • Technology: Rotary
  • Volt-Amp Rating: 2200 to 2700
  • Protection: Power Failure
  • Watt Rating: 1760 to 2160
Flywheel UPS -- CleanSource® XT250 UPS (250 kW – 1.75 MW)®
from Active Power, Inc.

The Active Power CleanSource XT UPS is the perfect combination of low total cost of ownership, superior reliability, and sustainability for any mission critical application. The CleanSource XT provides 78% more runtime than the CleanSource 300, delivering one minute at typical industry loads. WHY... [See More]

  • Technology: Rotary
  • Watt Rating: 250
  • Volt-Amp Rating: 275
  • Half Load Runtime: 0.7833
Diesel Rotary UPS PowerPRO Series -- POWERPRO3600
from Hitec Power Protection, Inc.

Exceptionally high no-break UPS ratings from 2200 up to 3600 kVA. The HITEC PowerPRO3600 series is designed to reduce the installed footprint by creating the highest power density per square foot in the industry today. The HITEC PowerPRO3600 series is available with UPS ratings up to 2400 kW/3000... [See More]

  • Technology: Rotary
  • Volt-Amp Rating: 3000 to 3600
  • Protection: Power Failure
  • Watt Rating: 2400 to 2880
Modular IT Flywheel Power System
from Active Power, Inc.

A Complete Range Of Solutions. The Active Power Data Module. The Active Power Data Module brings compact, low-cost, efficient IT space and cooling anywhere you need it. White space, power distribution, and cooling in an integrated system. Scalable from 200 – 500 kW IT load Hot aisle / cold... [See More]

  • Technology: Rotary
  • Voltage: 480
  • Watt Rating: 100 to 500